Serial Interface Thermocouple Temperature Transmitters
from Pyromation
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in... [See More]
- Interface: Serial Interface
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; B; S; R
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Interface: Serial Interface
- Sensed Temperature: -328 to 3308
- Thermocouple: E; J; K; N; T; B; S; R
- Mounting Options: DIN Rail Mounting
from Automation24, Inc.
Temperature transmitter TxRail-USB - 8806037306 from NOVUS automation is the accurate and reliable way to convert any number of temperature signals to a usable current or voltage analog signals. The TxRail-USB - 8806037306 temperature trensmitter can receive inputs from thermocouple, RTD,... [See More]
- Interface: Serial Interface
- Local Interface: Computer Interface
- Output: Analog Current (Typical 4-20 mA); Analog Voltage
- Connection: Screw Clamps or Lugs
from OMEGA Engineering, Inc.
It provides 2 channels of configurable inputs, and supports multiple voltage, RTD, thermocouple inputs with auto reference junction compensation. If parallel connected to an external precise resistance, it accepts current signal input. Each channel has its own digital filtering and can adjust its... [See More]
- Interface: Serial Interface
- Sensed Temperature: -328 to 4172
- Thermocouple: E; J; K; N; T; B; S; R; W
- Mounting Options: DIN Rail Mounting
from Acromag, Inc.
Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input). Universal current/voltage output. 12-32V DC local/bus power. The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control... [See More]
- Interface: Serial Interface
- Other Input: Accepts Generic Analog Voltage Inputs
- Thermocouple: E; J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
- Mounting Options: DIN Rail Mounting
from FineTek
The EST Series is a grain temperature monitoring system consisting of the EST110 sensors and EST120 temperature & level monitoring transmitter and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring from a single cable. [See More]
- Interface: Serial Interface
- Local Interface: Computer Interface
from Status Instruments, Inc.
The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format... [See More]
- Interface: Serial Interface
- Sensed Temperature: -328 to 3200
- Thermocouple: E; J; K; N; S; R
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style); DIN Rail Mounting (optional feature)
from Ultra Energy
4500H Temp Transmitter, Industrial Temperature Transmitter, Head Mount RTD [See More]
- Interface: Serial Interface
- Sensed Temperature: -328 to 1202
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
from West Control Solutions
The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]
- Interface: Serial Interface
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; S; R; W
- Sensed Temperature: -328 to 4172