General Purpose Milling Cutters

158 Results
Extra Length End Mills 2 Flute -- NC72002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
  • Cutting Ends: Single
Carbide Blanks -- CENTERLESS GROUND AND ENGRAVING BLANKS
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
2 Flute Ball Nose Miniature End Mill -- MCC-2-005B
from Cutting Edge Technologies, Inc.

Diameter: 0.005". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Liberty Cutter Carbide End Mills
from Superior Tool Service, Inc.

Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications. [See More]

  • Cutting Application: General Purpose; Aluminum
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
Gesswein® High-Speed Steel Blanks and Cutters -- 151-9600
from Gesswein Co., Inc.

Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62 –65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require... [See More]

  • Cutting Application: General Purpose
  • Cutter: 0.125
  • Cutter Type: Endmill
  • OAL: 1.50
BB Series -- BB4011440
from SwiftCARB

Weldon shank, ball end cutter [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Excelerator™ Series End Mill -- WSAN-1-RH
from Greenleaf Corporation

End mill, compatible with parallelogram inserts, .985"-2.465" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide BSPT Pipe Thread Deburring Thread Mills -- XB
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Cabe Keyseating Machines
from Cabe Stozzatrici Srl

Thanks to the commitment of continually improving our product line and to the more than 50 year's of experience in the construction of slotting machines, in 2014 the first keyseating machine branded Cabe is launched on the market. [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Keyseat
  • Units: Fractional
End Mill
from DME Company

Two and Four Flute End Mill [See More]

  • Cutting Application: General Purpose; Bronze/Brass; Steel
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Spiralock® Thread Milling Cutter -- 20080
from Stanley Engineered Fastening - Spiralock

The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can... [See More]

  • Cutting Application: General Purpose
  • Geometry: Radius
  • Cutter Type: Shell Mill; Thread Mill
  • Cutting Ends: Single
Carbide Decimal -- 2-Flute Single-End Ball Nose Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
0° 2 Flute Ball Die & Mold Tools- Series 250 -- 250-00814
from Promax Tool Company

0 ° 2 Flute Ball Die & Mold Tools- Series 250. Series 250 0 ° 2 Flute Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the tool. Ultrafine... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Roughing End Mill -- NCR4016
from Contour360º

4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
Carbide Blanks -- CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Cutting Ends: Single
2 Flute BN Double End EM -- 541-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
Patriot IV Carbide End Mills
from Superior Tool Service, Inc.

A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]

  • Cutting Application: General Purpose; Hard; Stainless; Titanium
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
Gesswein® Super Carbide Blanks and Cutters -- 150-3000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Endmill
  • Cutter: 0.125
Excelerator™ Series End Mill -- WSRN-60001-RH
from Greenleaf Corporation

End mill, compatible with round negative inserts, 1"-2.5" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Deburring Thread Mills Unified -- Style NB
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Finishing/Polishing Equipment -- Carbide Cutter
from DME Company

Tungsten Carbide Rotary Cutter [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose (optional feature); Chamfer (optional feature)
  • Cutter Type: Carbide Cutter
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Ball Nose Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
0° Taper 4 Flute with Corner Radius Rib Tool - Series 260 -- 260-03014
from Promax Tool Company

0 ° Taper 4 Flute with Corner Radius Rib Tool - Series 260. Series 260 0 ° Taper 4 Flute with Corner Radius Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Corner Rounding
  • Units: Fractional
Standard Length Ball End Mill 2 Flute -- NC62002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
  • Cutting Ends: Single
Carbide Blanks -- DOUBLE END CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Cutting Ends: Double
2 Flute BN Double End Long EM -- 545-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
Patriot VI Carbide End Mills
from Superior Tool Service, Inc.

A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]

  • Cutting Application: General Purpose; Hard; Stainless; Titanium
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
Gesswein® Super Carbide Blanks and Cutters -- 150-4000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Application: General Purpose
  • Cutter: 0.125
  • Cutter Type: Endmill
  • OAL: 1.50
Excelerator™ Series End Mill -- WSRP-60000.6-RH
from Greenleaf Corporation

End mill, compatible with round positive inserts, .625"-2.0" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Metric Deburring Thread Mills -- NB-ISO
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
High Speed Roughing Mill -- RM Series
from DME Company

High-Speed Roughing Mill [See More]

  • Cutting Application: General Purpose; Steel
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Regular [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
1° 2 Flute Tapered Ball Die & Mold Tools - Series 251 -- 251-00214
from Promax Tool Company

1 ° 2 Flute Tapered Ball Die & Mold Tools - Series 251. Series 251 1 ° 2 Flute Tapered Ball Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Standard Length End Mill 2 Flute -- NC42002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
  • Cutting Ends: Single
Carbide Blanks -- DOUBLE END SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
2 Flute BN Double End Stub -- 543-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
Patriot X Carbide End Mills
from Superior Tool Service, Inc.

Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius, radius... [See More]

  • Cutting Application: General Purpose; Stainless; Titanium; Inconel
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
Gesswein® Super Carbide Blanks and Cutters -- 150-5000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Double
  • Cutter Type: Endmill
  • Cutter: 0.125
Excelerator™ Series End Mill -- WSSP-70000.3-RH
from Greenleaf Corporation

End mill, compatible with square positive inserts, .375"-1.5" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Metric Deburring Thread Mills with Internal Coolant -- NBK-ISO
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Tapered Mill Cutter
from DME Company

Tapered Milling Cutter [See More]

  • Cutting Application: General Purpose
  • Geometry: Taper Mill
  • Cutter Type: Endmill; Tapered
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Stub [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
2 Flute Ball for Aluminum - Series 115 -- 115-01616
from Promax Tool Company

2 Flute Ball for Aluminum - Series 115. Series 115 2 Flute Ball End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Standard Length End Mills Corner Radius -- NC42102
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Radius
  • Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
  • Cutting Ends: Single
Carbide Blanks -- HALF ROUND 60° CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
2 Flute BN Single End EM -- 558-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Patriot XX Carbide End Mills
from Superior Tool Service, Inc.

Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and... [See More]

  • Cutting Application: General Purpose; Stainless; Titanium; Inconel
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
Gesswein® Super Carbide Blanks and Cutters -- 150-5100
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Double
  • Cutter Type: Endmill
  • Cutter: 0.125
Excelerator™ Series End Mill -- WSTP-70.50-RH
from Greenleaf Corporation

End mill, compatible with triangle positive inserts, .5"-.625" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Metric Deburring Thread Mills with Radial Coolant -- NBT-ISO
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Carbide Decimal -- 4-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 4-Flute Single-End Regular [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
2 Flute Decimal Ball End Mills - Series 331 -- 331-01010
from Promax Tool Company

2 Flute Decimal Ball End Mills - Series 331. Series 331 2 Flute Ball Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Stub Length End Mill 2 Flute -- NC12002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
  • Cutting Ends: Single
Carbide Blanks -- HALF ROUND BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
2 Flute Double End EM -- 540-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
Rebel Cutter Carbide End Mills
from Superior Tool Service, Inc.

A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications. [See More]

  • Cutting Application: General Purpose; Stainless; Steel
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Cutter Type: Finishing; Endmill; Helical Form
  • Cutting Ends: Single
High Shear Series Face Mill -- FTHP-50002.5
from Greenleaf Corporation

0 ° lead face mill, 20 ° positive axial rake [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
WhizThrill Solid Carbide Metric Thread Mills with Chamfer -- NF
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 & 4 Flute Single Ball Nose Extra-Long
from KEO Cutters

2 & 4 Flute Single Ball Nose Extra-Long [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
2 Flute Decimal Square End Mills - Series 330 -- 330-00510
from Promax Tool Company

2 Flute Decimal Square End Mills - Series 330. Series 330 2 Flute Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Carbide Blanks -- SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
2 Flute Double End Long EM -- 544-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
High Shear Series Face Mill -- SHPC4-34504
from Greenleaf Corporation

45 ° lead face mill, negative radial, 20 ° positive axial rake [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
WhizThrill Solid Carbide Metrical External -- EB
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Double-End Ball Nose Stub
from KEO Cutters

2 and 4 Flute Double-End Ball Nose Stub [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Double
2 Flute for Aluminum - Series 108 -- 108-00816
from Promax Tool Company

2 Flute for Aluminum - Series 108. Series 108 2 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce break -in... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Carbide Thread Mills -- 60 Degree UN - Helical Flute
from Melin Tool Company

Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Thread Mill
  • Cutting Ends: Single
2 Flute Double End Stub -- 542-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
High Shear Series Face Mill -- WSTHP-50001.5(5)
from Greenleaf Corporation

0 ° lead end mill, 20 ° positive axial rake [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Micro Metric Thread Mills -- Style NM
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Double-End Stub
from KEO Cutters

2 and 4 Flute Double-End Stub [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Double
3 Flute Ball for Stainless Steel - Series 113 -- 113-00812
from Promax Tool Company

3 Flute Ball for Stainless Steel - Series 113. Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Carbide Thread Mills -- 60 Degree UN - Straight Flute
from Melin Tool Company

Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Thread Mill
  • Cutting Ends: Single
2 Flute Single End EM -- 546-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
HushCut® Series End Mill -- EM90L-075R-75W
from Greenleaf Corporation

0 ° lead end mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
WhizThrill Solid Carbide Micro Metric Thread Mills -- Style NS
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Cutting Application: General Purpose; Titanium (optional feature)
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Single-End Ball Nose Long
from KEO Cutters

2 and 4 Flute Single-End Ball Nose Long [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 -- 122-00812
from Promax Tool Company

3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Roughing; Finishing; Endmill
  • Cutting Ends: Single
Carbide Thread Mills -- 60 Degree UN Metric - Helical Flute
from Melin Tool Company

Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Thread Mill
  • Cutting Ends: Single
4 Flute BN Double End EM -- 548-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
HushCut® Series Face Mill -- FM75L-20R
from Greenleaf Corporation

75 ° lead face mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Single-End Extra-Long
from KEO Cutters

2 and 4 Flute Single-End Extra-Long [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute for Aluminum - Series 109 -- 109-00814
from Promax Tool Company

3 Flute for Aluminum - Series 109. Series 109 3 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed for Aluminum and Light Alloys finishing applications. 40 Degree Helix. Available with ZrN and AlTiN coatings [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Carbide Thread Mills -- NPT Pipe - Straight Flute
from Melin Tool Company

Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for onger tool life. Made from premium submicron grain carbide. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Thread Mill
  • Cutting Ends: Single
4 Flute BN Double End Long EM -- 551-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
HushCut® Series Face Mill -- FM90L-20R
from Greenleaf Corporation

0 ° lead face mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Single-End Long
from KEO Cutters

2 and 4 Flute Single-End Long [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute for High Speed Machining of Aluminum - Series 110 -- 110-01616
from Promax Tool Company

3 Flute for High Speed Machining of Aluminum - Series 110. Series 110 3 Flute End Mill for High Speed Machining of Aluminum. View Speeds and Feeds page. Features: Special geometry specific for High Speed Machining of Aluminum and Light Alloys. Complete with Radius. Standard with ZrN coating [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Carbide Thread Mills -- NPTF Pipe - Helical Flute
from Melin Tool Company

Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Thread Mill
  • Cutting Ends: Single
4 Flute BN Double End Stub EM -- 550-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
HushCut® Series Face Mill -- FMC90L-30R
from Greenleaf Corporation

0 ° lead face mill cartridge style [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Single-End Regular
from KEO Cutters

2 and 4 Flute Single-End Regular [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 -- 106-00812
from Promax Tool Company

3 Flute for Stainless Steel & High Temperature Alloys - Series 106. Series 106 3 Flute End Mill for Stainless Steel. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief creating a 25%... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature
from Melin Tool Company

Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
4 Flute Carbide Miniature End Mill -- MCC-4-010
from Cutting Edge Technologies, Inc.

Diameter: 0.010". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Powermill™ Series Face Mill -- C430LNP08H
from Greenleaf Corporation

30 ° lead face mill, negative radial, positive axial [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Carbide End Mills -- 2 and 4 Flute Single-End Stub
from KEO Cutters

2 and 4 Flute Single-End Stub [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute Rougher-Finisher for Aluminum - Series 119 -- 119-00814
from Promax Tool Company

3 Flute Rougher-Finisher for Aluminum - Series 119. Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications. Best in Aluminum and and light alloys. Eccentric relieved for a 25%... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature Ball End
from Melin Tool Company

Used for radius and contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
4 Flute Double End EM -- 547-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
Powermill™ Series Face Mill -- C430LNP08W
from Greenleaf Corporation

30 ° lead face mill, finishing cutter, negative radial, positive axial [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 2 & 4 Flute Single End Extra Long Reach
from KEO Cutters

2 & 4 Flute Single End Extra Long Reach [See More]

  • Cutting Application: General Purpose
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
3 Flute Rougher-Finisher for Stainless Steel - Series 117 -- 117-00812
from Promax Tool Company

3 Flute Rougher-Finisher for Stainless Steel - Series 117. Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys. [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Standard
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]

  • Cutting Application: General Purpose; Stainless; Titanium
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
4 Flute Double End Stub EM -- 549-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Powermill™ Series Face Mill -- M400LNP04A
from Greenleaf Corporation

0 ° lead face mill, negative radial, positive axial [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 2 and 4 Flute
from KEO Cutters

Corner Radius Carbide 2- & 4-Flute [See More]

  • Cutting Application: General Purpose
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
4 Flute Decimal Ball End Mills - Series 333 -- 333-01010
from Promax Tool Company

4 Flute Decimal Ball End Mills - Series 333. Series 333 4 Flute Decimal Ball End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Cobalt HSS End Mills -- 2 Flute, Double End - Standard Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
4 Flute Single End EM -- 553-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Powermill™ Series Face Mill -- M402LN04A
from Greenleaf Corporation

2 ° lead face mill, negative radial, negative axial [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 2 and 4 Flute Square End and Ball Nose
from KEO Cutters

2 and 4 Flute Square End and Ball Nose [See More]

  • Cutting Application: General Purpose; Graphite
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
4 Flute Decimal Square End Mills - Series 332 -- 332-00510
from Promax Tool Company

4 Flute Decimal Square End Mills - Series 332. Series 332 4 Flute Decimal End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Cobalt HSS End Mills -- 2 Flute, Single End - Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
4100 Series Metric Carbide End Mill -- 41001
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.5mm. End Type: Square. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Steel; High-Temp Alloys
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Powermill™ Series Face Mill -- M430LNP04A
from Greenleaf Corporation

30 ° lead face mill, negative radial, positive axial [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3 and 4 Flute Long Shank
from KEO Cutters

3- and 4-Flute Long Shank [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
4 Flute for Stainless Steels & Alloys - Series 111 -- 111-00812
from Promax Tool Company

4 Flute for Stainless Steels & Alloys - Series 111. Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys. Designed with eccentric relief, creating a 25% stronger cutting... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Keyway
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Used to mill keyways to close tolerance. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
4200 Series Metric Carbide End Mill -- 42001
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.5mm. End Type: Ball. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Steel; High-Temp Alloys
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Powerslot® II Series Slotting Cutter -- PS2A-05625
from Greenleaf Corporation

Special wedge design, cutting range: .625"-1.093" [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill; Slotting Cutter
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Decimal Extra Long Reach
from KEO Cutters

3-Flute Decimal Extra Long Reach [See More]

  • Cutting Application: General Purpose; Graphite
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
4 Flute Rib Tools Ball End - Series 270-275 -- 270-03014
from Promax Tool Company

Series 270 0 ° Taper 4 Flute Ball End Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting in a bench free rib. Reduce cycle times with faster speeds and feeds. [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Long Reach
from Melin Tool Company

Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Long Flute/Long Shank "G" Mill -- AD3-0156
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]

  • Cutting Application: General Purpose; Graphite
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Screw-On Series End Mill -- WSSCC-70000.7
from Greenleaf Corporation

0 ° lead end mill, center cutting, .075"-1.5" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Extra Long Reach
from KEO Cutters

3-Flute Extra Long Reach [See More]

  • Cutting Application: General Purpose
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
4 Flute Rougher-Finisher for All Material Types - Series 120 -- 120-00812
from Promax Tool Company

4 Flute Rougher-Finisher for All Material Types - Series 120. Series 120 4 Flute Rougher-Finisher for All Material Types. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. Relieves tool pressure... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Long Reach Ball End
from Melin Tool Company

Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Series 1200 2-Flute Carbide End Mill -- 12001
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Series C4 Face Mill -- C-403R
from Greenleaf Corporation

Negative rake face mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Extra Reach Stub Ball Nose
from KEO Cutters

3-Flute Extra Reach Stub Ball Nose [See More]

  • Cutting Application: General Purpose; Graphite
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
5 Flute for Super Finishing - Series 112 -- 112-00812
from Promax Tool Company

5 Flute for Super Finishing - Series 112. Series 112 5 Flute End Mill for Super Finishing. View Speeds and Feeds page. Features: High performance end mills. Designed for maximum production capabilitie. Eccentric relieved for a smoother running end mill when profiling at maximum speeds. Engineered to... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Miniature
from Melin Tool Company

General purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Series 1230 Multi-Flute Carbide End Mill -- 12301
from Cutting Edge Technologies, Inc.

Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Titanium; High-Temp. Alloys
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Series CP4 Face Mill -- CP-403R
from Greenleaf Corporation

Positive rake face mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Long Reach
from KEO Cutters

3-Flute Long Reach [See More]

  • Cutting Application: General Purpose
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121 -- 121-04832
from Promax Tool Company

5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121. Series 121 5 Flute Rougher-Finisher for Steels & High Strength Alloys. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Standard
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Standard, stub, medium, long, and extra long lengths. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Series 1240 Multi-Flute Carbide TIN Mill -- 12401
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Titanium; High-Temp. Alloys
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Series FMRN Face Mill -- FMRN-200R
from Greenleaf Corporation

Face mill, compatible with round negative inserts, 2"-4" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Long Reach Single-End
from KEO Cutters

3-Flute Long Reach Single-End High Performance [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
7 Flute for High Speed Machining of High Tech Materials - Series 160 -- 160-01615
from Promax Tool Company

7 Flute for High Speed Machining of High Tech Materials - Series 160. Series 160 7 Flute End Mill for High Speed Finishing of High Tech Materials. Features: Special geometry for High Speed Finishing. Designed for use in Stainless Steel and Nickle based super Alloys. Unequal indexed to relieve... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Ball End
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Can also be used in profling, slotting, key-ways and pockets. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Cutting Application: General Purpose; Stainless; Titanium
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Double
Series 1250 3 Flute 50 Degree End Mill -- 12501
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Stainless; Titanium; Inconel
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Series XFSP End Mill -- XFSP-010-EM
from Greenleaf Corporation

High-feed end mill, positive square inserts, 1"-1.5" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Regular Length Extended Reach
from KEO Cutters

3-Flute Regular Length Extended Reach [See More]

  • Cutting Application: General Purpose
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
General Purpose Rougher - Series 100 -- 100-01212
from Promax Tool Company

General Purpose Rougher - Series 100. Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc. Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Standard
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. For general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Double
Series 1260 3 Flute 50 Deg. TIN End Mill -- 12601
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Stainless; Titanium; Inconel
  • Geometry: Square
  • Cutter Type: Finishing; Endmill
  • Cutting Ends: Single
Series XFSP End Mill -- XFSP-020-FM
from Greenleaf Corporation

High-feed end mill, positive square inserts, 2" diameter [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Stub Length
from KEO Cutters

3-Flute Stub Length [See More]

  • Cutting Application: General Purpose
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
Multi-Flute End Mill For Hardened Materials - Series 154 -- 154-01614
from Promax Tool Company

Multi-Flute End Mill For Hardened Materials - Series 154. Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials up to 65 Rc. Relieved shank for better reach. Standardwith Radius. Available in Advanced AlTiN... [See More]

  • Cutting Application: General Purpose
  • Cutting Ends: Single
  • Cutter Type: Endmill
  • Units: Fractional
Powdered Metal End Mills -- Roughers Fine Pitch
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
Series 1400 4-Flute Carbide End Mill -- 14001
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Slotting Cutter Series Narrow-Width -- SC-4250
from Greenleaf Corporation

Narrow-width slotter, compatible with screw-on insert [See More]

  • Cutting Application: General Purpose
  • Geometry: Square
  • Cutter Type: Face Mill; Slotting Cutter
  • Cutting Ends: Single
High Performance Carbide End Mills -- 3-Flute Stub Long Reach/Long Shank
from KEO Cutters

3-Flute Stub/Long Reach/Long Shank [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
PRO-4 Ball End - Series 192 -- 192-01214
from Promax Tool Company

PRO-4 Ball End - Series 192. Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]

  • Cutting Application: General Purpose
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single