Chamfer Tip Milling Cutters
from SwiftCARB
Micrograin carbide chamfer mill [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Single Angle; Chamfer Mill
- Units: Fractional; Metric (optional feature)
from Sandvik Coromant Co.
Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495 ®, the same tool can perform multiple kinds of chamfering in several materials, ideal for keeping... [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Chamfer
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Designed to mill chamfers and to countersink. Cobalt HSS (M42) gives high edge hardness at high temperature levels. [See More]
- Geometry: Chamfer
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Can be used for drilling, slotting, chamfering, and profle milling. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. All of these tools are made with cobalt HSS (M42) material. Available in 60, 82, 90,... [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
NC tolerance for precision spotting. Included point angles of 82 °, 90 °, or 120 °. Cobalt HSS (M42) material for longer tool life. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Helix changes along flutes. Increased stability during cutting action. Substantial increases in speed. Small chamfer for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. 3/8 ” and larger avaiable with shank flat. Made from premium... [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Can be used for drilling, slotting, chamfering, and profle milling. Made from premium submicron grain carbide. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Melin Tool Company
Double ended for increased life while chamfering. Made from premium submicron grain carbide. [See More]
- Geometry: Chamfer
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Eliminate hand deburring operations and provide uniform finish. Made from premium submicron grain carbide. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Eliminate hand deburring operations and provide uniform finish. Made from premium submicron grain carbide. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Made from premium submicron grain carbide. 1/32 flat with 90 degree included angle. Necked for reach. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Can be used for drilling, slotting, chamfering, and profle milling. Available in 60, 82, and 90 degree points. Made from premium submicron grain carbide. Also available in cobalt HSS (M42) material. [See More]
- Geometry: Chamfer
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional