Face Mill Milling Cutters
from BIG Kaiser Precision Tooling Inc.
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible... [See More]
- Cutter Type: Face Mill
from Sandvik Coromant Co.
Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]
- Cutter Type: Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 9.843
from Greenleaf Corporation
0 ° lead face mill, 20 ° positive axial rake [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from BIG Kaiser Precision Tooling Inc.
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible... [See More]
- Cutter Type: Face Mill
from Sandvik Coromant Co.
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]
- Cutter Type: Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 4.921 to 19.685
from Greenleaf Corporation
45 ° lead face mill, negative radial, 20 ° positive axial rake [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from BIG Kaiser Precision Tooling Inc.
Sharp cutting edge by both high radial and axial rake angles. Positive high rake cutting edge for both radial and axial directions achieves smooth and quiet end milling. Strong cutting edge reduces chipping [See More]
- Cutter Type: Face Mill
from Sandvik Coromant Co.
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 19.685
from Greenleaf Corporation
75 ° lead face mill [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]
- Cutter Type: Roughing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.000 to 6.000
from Greenleaf Corporation
0 ° lead face mill [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.250 to 20.000
from Greenleaf Corporation
0 ° lead face mill cartridge style [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Double
- Cutter: 1.500 to 10.000
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits. High metal removal rate. Low downtime... [See More]
- Cutter Type: Roughing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Double
- Cutter: 4.000 to 10.000
from Greenleaf Corporation
30 ° lead face mill, finishing cutter, negative radial, positive axial [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill ® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits. Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)... [See More]
- Cutter Type: Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 6.000 to 20.000
from Greenleaf Corporation
0 ° lead face mill, negative radial, positive axial [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits. Inserts with ability to machine down to AP = 6 mm (0.236 inch). Unique... [See More]
- Cutter Type: Roughing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.500 to 18.000
from Greenleaf Corporation
2 ° lead face mill, negative radial, negative axial [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits. High speed... [See More]
- Cutter Type: Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 2.000 to 20.000
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits. Close and extra-close pitch cutters for great productivity and long tool life. Low production costs. Short setup time. Wiper... [See More]
- Cutter Type: Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Double
- Cutter: 3.150 to 9.840
from Greenleaf Corporation
Special wedge design, cutting range: .625"-1.093" [See More]
- Cutter Type: Face Mill; Slotting Cutter
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]
- Cutter Type: Roughing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.937 to 12.402
from Greenleaf Corporation
Negative rake face mill [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]
- Cutter Type: Roughing; Finishing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.375 to 1.000
from Greenleaf Corporation
Positive rake face mill [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]
- Cutter Type: Roughing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.250 to 4.000
from Greenleaf Corporation
Face mill, compatible with round negative inserts, 2"-4" diameter [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]
- Cutter Type: Endmill; Face Mill; Thread Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.461 to 0.854
from Greenleaf Corporation
High-feed end mill, positive square inserts, 2" diameter [See More]
- Cutter Type: Face Mill
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]
- Cutter Type: Endmill; Face Mill; Thread Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.535 to 2.480
from Greenleaf Corporation
Narrow-width slotter, compatible with screw-on insert [See More]
- Cutter Type: Face Mill; Slotting Cutter
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]
- Cutter Type: Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 12.000
from Sandvik Coromant Co.
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]
- Cutter Type: Roughing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.000 to 10.000
from Sandvik Coromant Co.
CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]
- Cutter Type: Roughing; Finishing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.375 to 8.000
from Sandvik Coromant Co.
CoroMill ® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four... [See More]
- Cutter Type: Finishing; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 2.000 to 10.000
from Sandvik Coromant Co.
CoroMill ® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. [See More]
- Cutter Type: Finishing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.756 to 1.250