Adjustable Handle Handles and Pulls (industrial)

112 Results
Adjustable-torque Handle -- ATCL
from Imao-Fixtureworks

Features. The handle is adjustable. Handle that allows setting a desired tightening torque. When the desired torque is reached, the handle clicks to indicate completed tightening. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: SCM440 Steel; Ratchet: SCM415 Steel; Stud: SCM435
  • Handle Material: Metal
  • Handle Length: 2.36 to 3.54
Metal Adjustable Handles -- 40501
from Jergens, Inc.

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle... [See More]

  • Handle Type: Adjustable
  • Material Description: Steel
  • Handle Material: Metal
  • Colors / Finishes Available: Black Satin Finish
Adjustable-torque Handle -- QLTL
from Imao-Fixtureworks

Stem. SCM435 steel. Quenched & tempered. Black oxide finished. Locking Nut. S45C steel. Black oxide finished. Handle. S45C steel. Quenched & tempered QLTL-RL. Black oxide finished [See More]

  • Handle Type: Adjustable
  • Material Description: Stem: SCM435; Locking Nut: S45 Steel; Handle: S45C
  • Handle Material: Metal
  • Handle Length: 3.15 to 4.69
Metal Adjustable Handles with Stud -- 34360
from Jergens, Inc.

Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing... [See More]

  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc
  • Handle Material: Metal
  • Screw Thread Specifications: M5
Cam Handle -- ECL, ECLN
from Imao-Fixtureworks

Features. The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for fine adjustment. Tecnical Data. Operating temperature : max . 8 0 °C... [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide; Insert: Polyacetal; Pin/Stud: Steel (SUM22L) / SUS303 Stainless Steel
  • Handle Material: Plastic
  • Diameter: 0.2402 to 0.3189
Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® -- 34145
from Jergens, Inc.

Jergens Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA ® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA)... [See More]

  • Handle Type: Adjustable
  • Mounting Type: Stud
  • Material Description: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Ergostyle Adjustable Handle -- EAL
from Imao-Fixtureworks

Features. Ergonomic design for comfortable gripping. Knurled hub for easier initial tightening. Push button is available in black, gray, yellow, light blue, or red on request. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle / Locking Element: Glass-fiber Reinforced Polyamide Plastic; Push Button: Polyamide; Threaded Insert: C3604B / SUS303; Stud: SUM22L / SUS303
  • Handle Material: Plastic
  • Handle Length: 1.18 to 3.74
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® -- 34312
from Jergens, Inc.

Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA ® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA)... [See More]

  • Handle Type: Adjustable
  • Mounting Type: Stud
  • Material Description: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Ergostyle Adjustable Handle -- EALA
from Imao-Fixtureworks

Ergonomic design provides comfortable gripping. Working temperature : Between ー 30 °C and 130 °C. Use in hot or highly humid circumstances can deteriorate the plastic material properties [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide Plastic; Locking Element: Steel (SUM22L), Stainless Steel (SUS303)
  • Handle Material: Plastic
  • Handle Length: 1.73 to 3.74
Plastic Button Head Adjustable Handles with Stud by ELESA® -- 34362
from Jergens, Inc.

Jergens Plastic Button Head Adjustable Handles with Stud by ELESA ® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer. [See More]

  • Handle Type: Adjustable
  • Mounting Type: Stud
  • Material Description: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Ergostyle Adjustable Safety Handle -- ESAL
from Imao-Fixtureworks

Feature. Ergonomic design provides comfortable gripping. Safety design : unless the handle is pressed down, it does not work. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide Plastic; Locking Element: Steel
  • Handle Material: Plastic
  • Handle Length: 1.73 to 2.48
Plastic Ergostyle® Adjustable Handles by ELESA® -- 34402
from Jergens, Inc.

Material: Glass Fibre Reinforced Technopolymer. Finish: Body - Gray/Black Matte - Push Button - Orange. Insert: Brass With Tapped Blind Hole. Note: Optional button colors available upon request(Black, Grey, Yellow, Blue & Red). Resistant to Solvents, Oils, Greases, and other Chemical Agents [See More]

  • Handle Type: Adjustable
  • Material Description: Glass Fibre Reinforced Technopolymer
  • Handle Material: Plastic
  • Colors / Finishes Available: Body - Gray/Black Matte - Push Button - Orange
Flat Adjustable Handle -- HKF, HKR
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc. Black or orange. coated. Locking Element. UM22L steel, black oxide finished or,. SUS303 stainless steel [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 2.56 to 3.15
Plastic Ergostyle® Adjustable Handles with Stainless Steel Insert by ELESA® -- 34412
from Jergens, Inc.

Material: Glass-Fibre Reinforced Technopolymer Lever Body. Finish: Black Matte. Locking Element: Black, Glass-Fibre Reinforced Technopolymer. Insert: 303 Stainless Steel. Notes: Resistant to Solvents, Oils, Greases,and other Chemical Agents. Unless otherwise stated, English units are inches (in) and... [See More]

  • Handle Type: Adjustable
  • Material Description: Glass-Fibre Reinforced Technopolymer Lever Body
  • Handle Material: Plastic
  • Colors / Finishes Available: Black Matte
Metal Adjustable Handle -- FKF, FKR
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc, Painted. Black, orange, silver or red. Locking Element. Steel (SUM 2 2L). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.57 to 4.33
Plastic Heavy Duty Adjustable Handles by ELESA® -- 32402
from Jergens, Inc.

For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material:... [See More]

  • Handle Type: Adjustable
  • Material Description: Glass-Fibre Reinforced Technopolymer Lever Body
  • Handle Material: Plastic
  • Mounting Type: Stud; Threaded Hole / Insert; Steel Stud With Cup Point or Steel Insert
Metal Adjustable Handle -- FKF-SUS,FKR-SUS
from Imao-Fixtureworks

Handle. Stainless steel (SCS13 equivalent to SUS304), electropolished finish. Chrome plated finish. Locking Element. Stainless steel (SUS303) [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Stainless Steel (SCS13 Equivalent to SUS304) / Die Cast Zinc; Cap /Locking: Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 1.57 to 3.74
Metal Adjustable Handle -- FKFT / FKRT
from Imao-Fixtureworks

Easier Operation with Projected Button. Handle. Die cast zinc (ZDC1). Black coated. Locking Element. Steel (SUM22L ). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.57 to 3.74
Metal Adjustable Handle -- KF / KR
from Imao-Fixtureworks

Handle. Die cast zinc (ZDC 1). Silver painted. Locking Element. Steel (SUM22L ). Black oxide finish. Stainless steel (SUS303 ) [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 1.57 to 4.33
Metal Mini Adjustable Handle -- MKF, MKR
from Imao-Fixtureworks

Handle. DC1 die-cast zinc, Painted. MKF MKR Black, orange, silver or red. Locking Element. Steel (SUM22L). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.18
Metal Mini Adjustable Handle -- MKF-SUS, MKR-SUS
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc, painted black, orange, silver or red. ZDC1 die-cast zinc, chrome plated finish. Locking Element. SUS303 stainless steel [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: SUS303 Stainless Steel
  • Handle Material: Metal
  • Handle Length: 1.18
Stainless Steel Adjustable Handle with Protective Cap -- FKFP-SUS,FKRP-SUS
from Imao-Fixtureworks

Features. Protective cap is attached by press-fit into the handle, so it does not gather dust and dirt. All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines etc. where frequent cleaning is required. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Stainless Steel (SCS13 Equivalent to SUS304); Locking Element: Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 2.56 to 3.15
Adjustable Clamping Lever -- 46700
from Te-Co, Inc.

Product Information. Black thermoplastic handle with metal insert. Zinc die-cast handle with black finish. All steel parts ensure durability. Internal thread with black oxide finish [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Black Thermoplastic Handle
  • Handle Material: Plastic
  • Handle Length: 1.65
AXL Clamping Handle Series -- AXL-40
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 1.46
Knob / Handle -- 25011
from Monroe Engineering

All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance. Low Profile with Long Arm Reach for Limited Space Requirements. Available in 0 ° or 15 ° Handle Angles [See More]

  • Handle Type: Adjustable
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.4700
Adjustable Ergonomic Ratchet Handle -- 05ER17S-103215
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Adjustable; Ratchet
  • Screw Thread Specifications: 10-32
  • Handle Length: 1.69
SS Adjustable Lever Handles
from Carr Lane Manufacturing Co.

Heavy-duty stainless steel adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 2.95 to 3.54
Elesa® Model ERM
from J. W. Winco, Inc.

Adjustable hand levers GN 602 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1004
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.18
ERX Series -- ERX.44 B-10-24-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, grease and other chemical agents, brass insert [See More]

  • Handle Type: Adjustable
  • Material Description: Polyamide Based Technopolymer
  • Handle Material: Plastic
  • Height: 1.42
AXL Clamping Handle Series -- AXL-65
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 1.99
Knob / Handle -- 26980
from Monroe Engineering

Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish. Totally Enclosed Construction. Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need [See More]

  • Handle Type: Adjustable
  • Material Description: Steel with Plastic Knob
  • Handle Material: Metal; Plastic
  • Height: 2.52
Adjustable Metal Ratchet Handle -- 09AR17S-M512
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Adjustable; Ratchet
  • Screw Thread Specifications: M5
  • Handle Length: 1.65
SS Body Thermoplastic Handles
from Carr Lane Manufacturing Co.

Stainless steel adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded into the... [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Stainless Steel Body, Thermoplastic Handle
  • Handle Material: Metal
  • Height: 1.5 to 2.69
Elesa® Model ERM.SST
from J. W. Winco, Inc.

Adjustable hand levers GN 602 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged. Pulling... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1005
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.18
AXL Clamping Handle Series -- AXL-80
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 2.54
Knob / Handle -- 28000
from Monroe Engineering

Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]

  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc, Steel, Carbon
  • Handle Material: Metal
  • Height: 1.3
Adjustable Metal Ratchet Handle -- 09AR17SIM5
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Adjustable; Ratchet
  • Screw Thread Specifications: M5
  • Handle Length: 1.65
Steel Adjustable Lever Handles
from Carr Lane Manufacturing Co.

Heavy-duty adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 2.95 to 4.33
Elesa® Model ERM.SST-p
from J. W. Winco, Inc.

Adjustable hand levers GN 602 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged. Pulling... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1006
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 28000-SS
from Monroe Engineering

Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is... [See More]

  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc, Stainless Steel Insert
  • Handle Material: Metal
  • Height: 1.3
Adjustable Plastic Ratchet Handle -- 05AR17BI1032
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Adjustable; Ratchet
  • Screw Thread Specifications: 10-32
  • Handle Length: 1.69
Steel Body Thermoplastic Handles
from Carr Lane Manufacturing Co.

Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded into the plastic handle. [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Steel Body, Thermoplastic Handle
  • Handle Material: Metal
  • Height: 1.5 to 2.69
Elesa® Model MR
from J. W. Winco, Inc.

Elesa ® original design technopolymer plastic adjustable levers. Particularly suitable when lever turning angle is limited owing to a lack of space. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1007
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 28069
from Monroe Engineering

Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]

  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc, Steel, Carbon
  • Handle Material: Metal
  • Height: 1.3
Adjustable Plastic Ratchet Handle -- 05AR17S-103210
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Adjustable; Ratchet
  • Screw Thread Specifications: 10-32
  • Handle Length: 1.69
Steel Body Zinc Handles
from Carr Lane Manufacturing Co.

Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Steel Body, Zinc Die Cast Handle
  • Handle Material: Metal
  • Height: 1.88 to 3.12
Elesa® Model MRX
from J. W. Winco, Inc.

molded into toothed locking element. Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1008
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.77
Knob / Handle -- 28069-SS
from Monroe Engineering

Handle Material is Diecast Zinc. Smooth Comfortable, Ball Style Design with Beautiful Gloss Black Powder Coated Finish. Stud, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available... [See More]

  • Handle Type: Adjustable
  • Material Description: Stainless Stud
  • Handle Material: Metal
  • Height: 1.3
Elesa® Model MRX.S
from J. W. Winco, Inc.

AISI 303 stainless steel, molded into toothed locking element. Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1009
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.77
Knob / Handle -- 32011
from Monroe Engineering

All Steel Construction with Beautiful Black Oxide Finish and Plastic Ball for an Attractive Appearance. Low Profile With Long Arm Reach for Limited Space Requirements. Available in 0 ° or 15 ° Handle Angles [See More]

  • Handle Type: Adjustable
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.4724
Elesa® Model MRX.S-p
from J. W. Winco, Inc.

AISI 303 stainless steel with chamfered flat end. Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1010
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.77
Knob / Handle -- 39609
from Monroe Engineering

Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish. Totally Enclosed Construction. Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need [See More]

  • Handle Type: Adjustable
  • Material Description: Steel with Plastic Knob
  • Handle Material: Metal; Plastic
  • Height: 2.52
EN 503
from J. W. Winco, Inc.

plated steel with chamfered flat end. Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1011
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9600
  • Handle Material: Plastic
  • Handle Length: 1.77
Knob / Handle -- 48000
from Monroe Engineering

Handle Material Available in Diecast Zinc or PA6 Thermoplastic. Stud, Screw & Spring Made From 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange Available as Special Order. * Now available in 100% solid stainless steel... [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic or Zinc, Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 101
from J. W. Winco, Inc.

Adjustable hand levers GN 101 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1012
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.22
  • Handle Material: Plastic
  • Handle Length: 2.48
Knob / Handle -- 48069
from Monroe Engineering

Handle Material - Zinc or Thermoplastic. Insert Material - Carbon Steel. Steel Spring and Screw. Insert Machined from Solid Bar. Plastic Handles have a Molded in Metal Spline Insert. Handle Color - Black, Orange Available. Plastic Handle also available in Red, Blue, Green and Yellow. Instantly... [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic or Zinc, Steel Stud
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 101.1
from J. W. Winco, Inc.

Adjustable hand levers GN 101.1 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1013
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.22
  • Handle Material: Plastic
  • Handle Length: 2.48
Knob / Handle -- 49070
from Monroe Engineering

Handle Material - Zinc or Thermoplastic. Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish. Stud Machined from Solid Bar. Plastic Handles have a Molded in Metal Spline Insert. Handle Color - Black, Orange Available As Special Order. Instantly Adjustable to 20-45 Positions... [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic, Zinc, Steel, Stainless
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 125
from J. W. Winco, Inc.

The overall height is reduced to a minimum. The aluminum disk gives these levers a nice appearance. As all other adjustable levers, they are ideal wherever parts have to be clamped in a confined space, or a particular lever position is required. The threaded insert is connected with the hub via... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1014
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.22
  • Handle Material: Plastic
  • Handle Length: 2.48
Knob / Handle -- 68000
from Monroe Engineering

Stainless Steel Insert Spring and Screw. Handle Material Available in Diecast Zinc or PA6 Thermoplastic. Insert, Screw & Spring Made From 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange Available as Special Order. *... [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic, Zinc, Steel, Stainless
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 125.5
from J. W. Winco, Inc.

The overall height is reduced to a minimum. The aluminum disk gives these levers a nice appearance. As all other adjustable levers, they are ideal wherever parts have to be clamped in a confined space, or a particular lever position is required. The threaded insert is connected with the hub via... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1015
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.22
  • Handle Material: Plastic
  • Handle Length: 2.48
Knob / Handle -- 68069
from Monroe Engineering

Handle Material Available in Diecast Zinc or PA6 Thermoplastic. Stud, Screw & Spring Made From 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange Available as Special Order. * Now available in 100% solid stainless steel... [See More]

  • Handle Type: Adjustable
  • Material Description: Zinc, or Thermoplastic
  • Handle Material: Metal (optional feature); Plastic (optional feature)
  • Height: 1.22
GN 212.3
from J. W. Winco, Inc.

GN 212.3 have proven to be ideal wherever parts have to be clamped in a confined space, or if a particular lever position is required. The threaded insert is connected with the hub via serrations which can be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1016
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.42
  • Handle Material: Plastic
  • Handle Length: 3.07
Knob / Handle -- 71801
from Monroe Engineering

Material - Thermoplastic Polyamide Glass Fiber Reinforced. Insert - Uplated Brass. Standard Color Black Matte. Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic Polyamide, Brass
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 212.5
from J. W. Winco, Inc.

Stainless Steel heavy duty adjustable tension levers GN 212.5 have proven to be ideal wherever parts have to be clamped in a confined space, or if a particular lever position is required. The threaded insert is connected with the hub via serrations which can be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1017
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.42
  • Handle Material: Plastic
  • Handle Length: 3.07
Knob / Handle -- 71804
from Monroe Engineering

Material - Thermoplastic Polyamide Glass Fiber Reinforced. Insert - Steel Grade 4.8- Zinc Plated. Insert Can be Special Ordered-. »Brass with Nickel Plating. »Stainless Steel. Standard Color - Black Matte. Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic Polyamide, Steel
  • Handle Material: Metal; Plastic
  • Height: 1.22
GN 300
from J. W. Winco, Inc.

Adjustable hand levers GN 300 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1018
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.42
  • Handle Material: Plastic
  • Handle Length: 3.07
Knob / Handle -- 78001
from Monroe Engineering

Handle Material Glass Fiber Reinforced Technopolymer. Color Black, Orange Available. Brass Insert. Tamper Proof. Electrically Insulated. Suitable when Turning Angle is Limited. Lift Lever to Disengage Clamping Device. Release Lever the Return Spring Automatically Engages. Comfortable Lever Releases. [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Brass Insert
  • Handle Material: Metal; Plastic
  • Height: 1.25
GN 300.1
from J. W. Winco, Inc.

Adjustable hand levers GN 300.1 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1019
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.42
  • Handle Material: Plastic
  • Handle Length: 3.07
Knob / Handle -- 78034
from Monroe Engineering

Handle Material - Glass Fiber Reinforced Technopolymer. Insert 303 Stainless Steel. Tamper Proof. Electrically Insulated. Resistant to Solvents, Oils, Grease, and Other Chemical Agents [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Stainless Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 1.26
GN 300.4
from J. W. Winco, Inc.

Adjustable levers GN 300.4 are produced with a clamping area which is linked via a thrust pad to the bearing and screw. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1020
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 1.42
  • Handle Material: Plastic
  • Handle Length: 3.07
Knob / Handle -- 78050
from Monroe Engineering

Handle Material - Glass Fiber Reinforced Technopolymer. Color - Black, Orange Available. Tamper Proof. Electrically Insulated. Comfortable Lever Releases. Resistant to Solvents, Oils, Grease, and Other Chemical Agents [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Stainless Steel Stud
  • Handle Material: Metal; Plastic
  • Height: 1.26
GN 300.5
from J. W. Winco, Inc.

Adjustable hand levers GN 300.5 are the result of modern industrial design. All stainless steel construction makes this lever appropriate for applications in the food processing and chemical industries. All levers have proven to be ideal wherever parts have to be clamped in a confined space or in a... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1021
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 78101
from Monroe Engineering

Handle Material - Glass Fiber Reinforced Technopolymer. Color - Black, Orange Available. Zinc-Plated Steel Stud with Chamfered Flat End. Suitable when Turning Angle is Limited. Tamper Proof. Electrically Insulated. Lift Lever - the Return Spring Automatically Engages. Comfortable Lever Releases. [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Steel Stud
  • Handle Material: Metal; Plastic
  • Height: 1.25
GN 302
from J. W. Winco, Inc.

Adjustable hand levers GN 302 have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. These levers have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1022
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 78281
from Monroe Engineering

Lift Lever to Disengage Clamping Device. Release Lever the Return Spring Automatically Engages. Easily Dismantled if Necessary. Comfortable Lever Release. Resistant to Solvents, Oils, Greases, and other Chemical Agents. Handle Material Glass Fiber Reinforced Technopolymer. Color Black, Orange... [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 1.26
GN 302.1
from J. W. Winco, Inc.

Adjustable hand levers GN 302.1 have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. These levers have proven to be ideal wherever parts. have to be clamped in a confined space or in a particular lever... [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1023
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 79070
from Monroe Engineering

Handle Material - Pressure Die-cast Zinc. Steel Material - Carbon. Handle Black Powder Coated, Orange Available. Instantly Adjustable to 20-45 Positions Depending on Size. Saves Valuable Construction Space-No Dead Angles. Convenient Positioning for Maximum Leverage. Handsome Appearance Improves Your... [See More]

  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc, Steel, Carbon
  • Handle Material: Metal
  • Height: 1.3
GN 303
from J. W. Winco, Inc.

Zinc Die-Cast Adjustable Levers with Push Button [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1024
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 98000
from Monroe Engineering

100% Stainless Steel Ball Style Adjustable Handle. Handle is Made from Solid 303 Stainless Steel & Completely Cavity Free. Stud, Screw & Spring are 303 Stainless Steel. Smooth, Bright Finish. Strong yet Attractive [See More]

  • Handle Type: Adjustable
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 1.3
GN 303.1
from J. W. Winco, Inc.

GN 303.1 adjustable hand levers with push button have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The insert is connected to the lever via serrations which can be easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1025
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 98011
from Monroe Engineering

Adjustable handles - Lift Handle disengage threads, rotate and release handle for re-engagement. Perfect for limited space. Additional sizes in stock. Material - Handle Die Cast Zinc with Antimicrobial Coating Stainless Steel Insert and Spring all contact surfaces antimicrobial coated. Standard... [See More]

  • Handle Type: Adjustable
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 1.81
GN 304
from J. W. Winco, Inc.

GN 304 adjustable hand levers with push button have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. The insert is connected to the lever via serrations which can be easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1026
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.18
Knob / Handle -- 98069
from Monroe Engineering

100% Stainless Steel Ball Style Adjustable Handle. Handle is Made from Solid 303 Stainless Steel & Completely Cavity Free. Stud, Screw & Spring are 303 Stainless Steel. Smooth, Bright Finish. Strong yet Attractive [See More]

  • Handle Type: Adjustable
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 1.3
GN 304.1
from J. W. Winco, Inc.

GN 304.1 adjustable hand levers with push button have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. The insert is connected to the lever via serrations which can be easily be disengaged. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1027
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.77
Knob / Handle -- ME90233101
from Monroe Engineering

Material - Glass Fiber Reinforced Technopolymer. Gray- Black Matte Finish. Push Button Glossy Orange. Comfortable Ergonomic Grip. Brass or 303 Stainless Steel Bushing with Tapped Blind Hole. Glass Fiber Reinforced Technopolymer Axial Retaining Ring. Stainless Steel Return Spring. Resistant to... [See More]

  • Handle Type: Adjustable
  • Material Description: Technopolymer, Brass Bushing
  • Handle Material: Metal; Plastic
  • Height: 1.28
GN 511
from J. W. Winco, Inc.

GN 511 adjustable clamping lever kits are an option for use in place of DIN 912 cap screws in various mini-clamp components. See table below for sizes that correspond to various components. [See More]

  • Handle Type: Adjustable
Adjustable Handles -- JJ1028
from Davies Molding, LLC

► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options. [See More]

  • Handle Type: Adjustable
  • Height: 0.9646
  • Handle Material: Plastic
  • Handle Length: 1.77