Foundry / Metal Processing Refractory Shapes
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
from Rath USA Inc.
RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Silicon Carbide
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
- Alumina / Aluminate Type: Alumina
- General Type / View: Dielectric; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Carbide Type: Carbide Material; Silicon Carbide
from BNZ Materials, Inc.
Developed to be a high temperature replacement for asbestos Transite [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing; Structural
- Silicate: Silica or fused silica
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Calcium Silicate
from Apogee Ceramics Inc.
Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in order... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
from Apogee Ceramics Inc.
Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina; Ca Aluminate
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: BarStock; Custom Shape; Roller / Roll