Machine Mounted Adhesive Dispensing Equipment

17 Results
Gear Pump Metering System -- Model B Series
from EXACT Dispensing Systems

For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique design offers virtually... [See More]

  • Mounting: MachineMounted
  • Dispensing Equipment Type: Mix, Meter and Dispense
Meter Mix Dispense Machine
from Mahr Inc.

Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing machines are:... [See More]

  • Mounting: MachineMounted
  • Dispense Rate: 0.0500 to 4
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Media Viscosity: 85
Compact Material Preparation and Feeding System -- A90 C
from Scheugenpflug, Inc.

The A90 C system is the right choice for providing material via standard Semco or Euro cartridges, depending on the cartridge size. The system works with compressed air, which pushes the cartridge trigger and feeds the material from the cartridge to the dispenser. At the same time, the piston of the... [See More]

  • Mounting: MachineMounted
  • Container Size: 170 to 950
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Semco or Euro Cartridges
BATCHMETRIX Dispenser
from Generic Fluid Systems

The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints... [See More]

  • Mounting: MachineMounted
  • Shot Size: 29.57 to 18927
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Application: Fill ("potting")
Digital Timed Dispenser -- 320-0101-00 (110 V)
from Cammda Corporation

programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit ’s dual capabilities provide operation in either... [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Dot
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Applicator and Nozzle -- Swirl™ Applicator
from Nordson Corporation

Modular design for easy maintenance, carbide nozzles [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Spray Round; Swirl
  • Dispensing Equipment Type: Dispense Only
Meter, Mix and Dispense System -- Model 1450
from EXACT Dispensing Systems

STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]

  • Mounting: MachineMounted; Robotic
  • Container Size: 946 to 208198
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 239
Compact Material Preparation and Feeding System For High Viscosity Media -- A90 B
from Scheugenpflug, Inc.

If highly filled, high density materials are used or the feeding pressure of an A90 C cartridge expulsion unit is not sufficient, the use of a material preparation system with pressure booster is necessary. The A90 B system is the right choice in such cases. The proven Scheugenpflug piston pump acts... [See More]

  • Mounting: MachineMounted
  • Dispensing Equipment Type: Dispense Only
GRAVIMETRIX Dispenser
from Generic Fluid Systems

The GRAVIMETRIX provides a complete range of automated fluid delivery solutions, from ingredient supply to the dispenser. When precision accuracy is vital this dispenser offers custom mix formulations accurately in exact batches, every time. Our dispense station components can be combined to produce... [See More]

  • Mounting: MachineMounted
  • Media Viscosity: 0.0 to 7000
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 473 to 18927
Meter Mix Dispense -- Compact Camm-Coater™
from Cammda Corporation

The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Spray Flat; Fill ("potting")
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: CanPail
Meter, Mix and Dispense System -- Model 9450
from EXACT Dispensing Systems

STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]

  • Mounting: MachineMounted; Robotic
  • Container Size: 946 to 208198
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 1805
Compact Material Preparation and Feeding System with Vacuum Docking -- A90 CV
from Scheugenpflug, Inc.

Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the... [See More]

  • Mounting: MachineMounted
  • Container Size: 170 to 950
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Semco Cartridges
VOLUMETRIX Dispenser
from Generic Fluid Systems

The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production needs. The... [See More]

  • Mounting: MachineMounted
  • Media Viscosity: 0.0 to 7000
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 47.32 to 832790
Meter Mix Dispense -- Frugal-Shot™ ?The Economical Meter Mix Dispenser
from Cammda Corporation

Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Fill ("potting")
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: CanPail
Single Acting Meter, Mix and Dispense System -- Model 860-5
from EXACT Dispensing Systems

Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering cylinders. A full... [See More]

  • Mounting: MachineMounted
  • Container Size: 177 to 18927
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 290
Gear Pump Dispensers -- Dos GP
from Scheugenpflug, Inc.

Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Bead; Fill ("potting")
  • Dispensing Equipment Type: Dispense Only
Meter Mix Dispense -- Joint Jockey™ Joint Filler
from Cammda Corporation

The Joint-Jockey ™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. [See More]

  • Mounting: MachineMounted
  • Dispensing Application: Fill ("potting")
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: CanPail