DC Voltage Control Panels
from WATTCO
WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer. - Step Controller. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. Specifications: There are a number of outputs that are used with... [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 400
from Indelac Controls, Inc.
This control panel transmits a 4 to 20mA analog signal to provide proportional position control of an actuator/valve for precise control of flow, pressure or temperature in a verity of applications. This control package can be used in process control or throttling applications. [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 6
from Interface Displays & Controls
Interface manufactures an array of custom control display units (CDUs) and industry-standard multi-function control display units (MCDUs). These products employ a full-color AMLCD along with integrated keyboard and modular electronics. The CDUs and MCDUs can be tailored to a customer's unique... [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.75
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC, 250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G,... [See More]
- Supply Voltage: AC; DC
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 2.5 to 10
from Carlisle Interconnect Technologies
CarlisleIT has developed the FlightGear ™ Smoke Detector Control Panel which provides continuous control of multi-channel fire detection systems in compliance with FAA and OEM Aircraft cabin smoke detection control guidelines. Early detection of smoke and fire threats during aircraft... [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Fire Alarm
- Control Panel Specifications: Conventional
from Barantech, Inc.
Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing... [See More]
- Supply Voltage: DC
- Length: 4.96
- Panel Operation: Electrical
- Width: 3.54
from Interface Displays & Controls
Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format. [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.74
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC, 250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E... [See More]
- Supply Voltage: AC; DC
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 2.5 to 10
from Interface Displays & Controls
The CPDA is a self-contained assembly designed to be the primary user interface for the Mode 5 IFF Transponder installed in most military aircraft. A 4.1" wide VGA color active matrix liquid crystal display (AMLCD), which displays system configuration and status information, complements a set of... [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.75
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC, 250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E... [See More]
- Supply Voltage: AC; DC
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 2.5 to 10
from Interface Displays & Controls
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces... [See More]
- Supply Voltage: DC
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.74