Power Distribution Control Panels
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 50 different sizes. Transparent polycarbonate cover types : 46 different... [See More]
- Secondary Applications: Power Distribution
- Width: 3.54 to 24.8
- Length: 2.76 to 11.22
- Operating Temperature: 14 to 140
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65. [See More]
- Secondary Applications: Power Distribution
- Width: 3.54 to 24.8
- Length: 2.76 to 11.22
- Operating Temperature: -4 to 167
from Chromalox
Applicable to: - ITAS 6-36. - ITLS 6-36. - FPASM. - FPLSM. Remote Monitoring: Chromalox Supervisory Software. Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers. Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA. Frames: Painted Steel,... [See More]
- Secondary Applications: Industrial; Power Distribution; Process Monitoring
- Panel Operation: Electrical
- Panel Type: Heat Trace Skid System
- Features: Programmable