Access Control / Security Control Panels

2 Results
Waterproof and Tamper-Proof Control Panels -- SBR6
from Barantech, Inc.

Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing... [See More]

  • Secondary Applications: Security; Industrial
  • Length: 4.96
  • Panel Operation: Electrical
  • Width: 3.54
Desktop Keypad -- CP0304
from Engstler Elektronik Entwicklung GmbH

The CP0304 is a desktop keypad with 12 SB6432 switches and USB2.0 interface. With its programming API the CP0304 is ideally suited for fast and easy software integration into exisitng applications without the need for hardware development. [See More]

  • Secondary Applications: Security
  • Operator Input: Buttons/Knobs
  • Panel Type: Operator Console
  • Display Type: Digital Display