CSA Mark Control Panels

4 Results
Temperature Control Panels -- On Off Control Panels (Nema 4)
from WATTCO

WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box. - Main Disconnect. - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. - Digital Temperature Controller. - Auto Reset High limit... [See More]

  • Agency Approvals: CSA Mark; UL
  • Panel Operation: Electrical
  • Panel Type: Temperature
  • Current: 400
Lighting Control Panel -- CLS10
from Juno Lighting Group

CURRENT LIMITING TYPE. INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL. 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE. UL 1077, CUL, CSA C22.2 APPROVAL. 10 CIRCUIT(S). 120/277 VAC OUTPUT VOLTAGE. TRAC-MASTER[R] BRAND. MOUNTING TYPE SURFACE MOUNT. CLS MODEL [See More]

  • Agency Approvals: CSA Mark; UL
  • Panel Operation: Electrical
  • Panel Type: Lighting Control Panel
  • Notification Appliance Circuits: 10
Wireless Touchscreen Hospital Bed Control Panel -- Attendant Control Touch (ACT)
from LINAK U.S. Inc.

Elegant control unit with touch screen surface and multiple operating interfaces - for example, for patients and for care staff. It enables access to actuator control as well as various bed sensors. The Attendant Control Touch (ACT) for the hospital and care segment is a control panel with an... [See More]

  • Agency Approvals: CSA Mark; IEC60601-1, ANSI/AAMI ES60601-1, CAN/CSA-22.2 No 60601-1
  • Panel Operation: Electrical
  • Panel Type: Operator Console
  • Length: 9.21
Lighting Control Panel -- CLS10M
from Juno Lighting Group

CURRENT LIMITING TYPE. INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL. 9 1/16 INCH W X 3 15/16 INCH D X 12 3/4 INCH H SIZE. UL 1077, CUL, CSA C22.2 APPROVAL. 10 CIRCUIT(S). 120/277 VAC OUTPUT VOLTAGE. TRAC-MASTER[R] BRAND. MOUNTING TYPE SURFACE MOUNT. CLS MODEL [See More]

  • Agency Approvals: CSA Mark; UL
  • Panel Operation: Electrical
  • Panel Type: Lighting Control Panel
  • Notification Appliance Circuits: 10