No Display Control Panels
from Indelac Controls, Inc.
This control panel transmits a 4 to 20mA analog signal to provide proportional position control of an actuator/valve for precise control of flow, pressure or temperature in a verity of applications. This control package can be used in process control or throttling applications. [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 6 to 12
from Thermon, Inc
The Caloritech ™ CPB Basic Control Panel is used to interface with electric heaters that have remotely located thermostats, limit controls, percentage timers or other control components. Please note that this model does not include a disconnect switch. [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Heating Control
- Supply Voltage: AC
from LINAK U.S. Inc.
Attendant Control Mini (ACM) is a control panel able to disconnect individual handset channels from the control box. Typically used in bed applications. The ACM (Attendant Control Mini) box is attached to hospital beds and nursing home beds for use where patient positioning must be carefully... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 4.13
from Siemens Process Instrumentation
SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement data more... [See More]
- Display Type: No Display
- Length: 3.94
- Panel Operation: Electrical
- Width: 6.3
from TiMOTION Technology
General Features. Number of actuators: 1~4. Color: Black or grey. IP rating: Up to IP66. Certificate: IEC60601-1 compliant [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 5.43
from Gems Sensors & Controls
NEMA-1 Enclosure - General Purpose. NEMA-4 Enclosure - Water Resistant. NEMA-4X Enclosure - Corrosion and Water Resistant. Optional Equipment - Visual Alarms, High & Low Audible/Silent Alarms, Hand-off Auto Switches. When it comes to control panels, Gems ™ Sensors & Controls can... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Current: 10
from Chromalox
Medium Voltage Control Panels. Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 7200
from Thermon, Inc
The Caloritech ™ CPS Control Panel (Contactor Stages) is ideal in scenarios where more than two levels of staging are required. The CPS series includes a modulating temperature control driving a step control, which in turn brings on a number of contactor stages. Time delay between steps is... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Heating Control
- Supply Voltage: AC
from LINAK U.S. Inc.
The DPH is a slim, compact and user-friendly desk panel for adjusting lifting columns in desks, workstations or height adjustable kitchen applications. Easy to integrate with tabletop or kitchen table design. The desk panel DPH is a small, compact and user-friendly panel, which can be used for all... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 1.38
from TiMOTION Technology
General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 2. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 10.76
from Chromalox
Standard Nema 4 Enclosures. NEMA 4X Stainless Steel Enclosure Option. Hand/Off/Auto Selector Switch. 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers. Voltage Options: • 208/120 VAC 3-Phase, 4-Wire. • 240/120 VAC Single Phase, 3-Wire. [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Freeze Protection
- Current: 50 to 250
from Thermon, Inc
The Caloritech ™ CPXD Control Panel is normally supplied with the XDF Explosion-Proof Duct Heater. These control panels are available in two basic types - type 4 moisture-resistant or explosion proof, and with four different control packages (see Catalog for details).All CPXD control panels... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Heating Control
- Supply Voltage: AC
from TiMOTION Technology
General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 3. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 11.65
from Chromalox
MaxPac SCR Controllers. The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’s exclusive DOT... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 100 to 650
from Thermon, Inc
The Caloritech ™ CPA Fully Packaged Control Panel is suitable for use in a variety of electric heater installations [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Heating Control
- Supply Voltage: AC
from TiMOTION Technology
General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 22V DC, 3A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~3. Color: Black or grey. Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS. Over... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 4.53
from Chromalox
MiniMax SCR Controllers. The MiniMax Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’ exclusive DOT (Demand Oriented... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 30 to 75
from Thermon, Inc
The Caloritech ™ CPG Ground Fault Protection Control Panel is specifically designed to provide ground fault protection of permanently installed commercial and industrial heating equipment such as infrared radiant heaters, and to protect the heating equipment from damage due to excessive... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Heating Control
- Supply Voltage: AC
from TiMOTION Technology
General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 24V DC, 3A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 1~3. Color: black or grey. Certificate: UL, RCM, SAA, C-Tick, and RoHS. Over current protection [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Length: 4.53
from Chromalox
Consolidates Multiple Temperature Sensor Signals into a Single Enclosure. Facilitates 1-252 Sensor Inputs. Fully Integrated Package. Works Seamlessly with ITAS & ITLS Heat Trace Control Systems. Ordinary and Hazardous Locations. Significant Installation Cost Savings. Ideal for New Installations,... [See More]
- Display Type: No Display
- Panel Operation: Electrical
- Panel Type: Remote Sensor Panel
- Voltage: 100 to 240