Battery Back-up Control Panels

2 Results
Eletric Linear Motion Control Boxes for Medical Application -- TC20 Series
from TiMOTION Technology

TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It ’s portable and easy to be installed for the caregivers in the nursing home applications. General Features. Input voltage: 100~240V AC. Built-in... [See More]

  • Features: Back-up; Outdoor Rated (optional feature)
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 15.67
Eletric Linear Motion Control Boxes for Medical Application -- TC8 Series
from TiMOTION Technology

General Features. Number of actuators: 1~7. Number of handsets: 1~3. Color: Black or grey. IP rating: Up to IP66. Certificate: CB, ES60601-1, and EN60601-1. Includes 3 modules: control unit, power supply, and battery. T-BUS protocol available; compatible with various accessories of TiMOTION [See More]

  • Features: Back-up; Outdoor Rated (optional feature)
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 14