Explosion Proof Control Panels
from WATTCO
Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile liquids or gases... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 400
from Hubbell Electrical Products
CLEAR COLOR. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 120
from Hubbell Electrical Products
DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 120
from Hubbell Electrical Products
DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 120
from Hubbell Electrical Products
DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 120
from Hubbell Electrical Products
2NO-2NC, MOMENTARY CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. START/STOP LEGEND. EXPLOSIONPROOF. FRONT OPERATED BUTTON OPERATOR TYPE. [See More]
- Features: Explosion Proof
- Panel Type: Power Control
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC, MAINTAINED CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. EMERGENCY STOP LEGEND. EXPLOSIONPROOF. FRONT OPERATED BUTTON... [See More]
- Features: Explosion Proof
- Panel Type: Power Control
from Hubbell Electrical Products
DEAD END TYPE. 2NO-2NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. START/STOP LEGEND. EXPLOSIONPROOF. BUTTON OPERATOR... [See More]
- Features: Explosion Proof
- Panel Operation: Electrical
- Panel Type: Power Control
- Voltage: 120
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. EXPLOSIONPROOF. 3 POSITION(S). DURATECH[R]... [See More]
- Features: Explosion Proof
- Panel Type: Power Control