PC Interface Control Panels
2 Results
Multi-Function Control Display Unit -- MCDU
from Interface Displays & Controls
from Interface Displays & Controls
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces... [See More]
- Features: PC Interface
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.74
Focus Controller -- ES10ZE
from Prior Scientific, Inc.
from Prior Scientific, Inc.
Key Features: Compact design (160x125x60mm). RS232/USB communication. Manual focus knob. Compatible with most imaging platforms. Prior Scientific has introduced a new focus only control system for modern microscopes. Ideally suited to those applications involving extended focus or. Z-stacking, the... [See More]
- Features: PC Interface; Programmable
- Panel Operation: Electrical
- Panel Type: Operator Console; Focus Control
- Length: 6.5