Medical Control Panels
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Secondary Applications: Medical
- Width: 3.94 to 6.89
- Length: 5.51
- Features: Outdoor Rated
from LINAK U.S. Inc.
Attendant Control Mini (ACM) is a control panel able to disconnect individual handset channels from the control box. Typically used in bed applications. The ACM (Attendant Control Mini) box is attached to hospital beds and nursing home beds for use where patient positioning must be carefully... [See More]
- Secondary Applications: Medical
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 4.13
from LINAK U.S. Inc.
The DPH is a slim, compact and user-friendly desk panel for adjusting lifting columns in desks, workstations or height adjustable kitchen applications. Easy to integrate with tabletop or kitchen table design. The desk panel DPH is a small, compact and user-friendly panel, which can be used for all... [See More]
- Secondary Applications: Industrial; Medical
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 1.38