Process Monitoring Control Panels

9 Results
Blower Unit and Compressors Control System -- AERtronic Master
from Aerzen USA Corp.

Innovative control system for speed-regulated and unregulated compressors and blowers I Fast and uncomplicated commissioning I Consumption-dependentt activation/deactivateion of compressors/energy savings of up to 30% I Additional cost savings thanks to optimized compressor running times and optimum... [See More]

  • Secondary Applications: Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Operator Console
  • Operator Input: Touchscreen
Blower Unit Control System -- AERtronic
from Aerzen USA Corp.

AERZEN Unit Control Systems. With the worldwide established AERtronic AERZEN sets new standards with its series Delta Blower, Delta Hybrid and Delta Screw. It concerns a modern, uniform and intelligent control system of packaged units. Also the easy connection of an optional power cabinet of any... [See More]

  • Secondary Applications: Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Operator Console
  • Operator Input: Touchscreen
Overriding Blower Control Panel for Machines Operation -- AERsmart
from Aerzen USA Corp.

Blower control – taking aeration tank efficiency to the next level. AERZEN has the best machine technologies for the job, with Blower, Hybrid and Turbo. AERsmart, the new intelligent machine control, raises their performance even further. AERsmart distributes air flows optimally between the... [See More]

  • Secondary Applications: Process Monitoring; Aeration Tanks, Biogas Monitoring, Biological Waste and Treatment Plants
  • Panel Operation: Electrical
  • Panel Type: Operator Console
  • Operator Input: Touchscreen
Electronics Package for TD-4100 XD and TD-4100 XDC Oil in Water Monitors -- 4100 EO9
from Turner Designs Hydrocarbon Instruments

Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old problem of the... [See More]

  • Secondary Applications: Industrial; Oil and Petrochemical; Process Monitoring
  • Operator Input: Buttons/Knobs
  • Panel Type: Operator Console
  • Display Type: Digital Display; Graphics Display Panel
Controls / Monitoring Panel -- Heat Trace Skid Systems
from Chromalox

Applicable to: - ITAS 6-36. - ITLS 6-36. - FPASM. - FPLSM. Remote Monitoring: Chromalox Supervisory Software. Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers. Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA. Frames: Painted Steel,... [See More]

  • Secondary Applications: Industrial; Power Distribution; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Heat Trace Skid System
  • Features: Programmable
Heat Tracing Ambient Sensing Control Panel -- ITAS 2-48
from Chromalox

10 ” (25.4 cm) Touch Screen HMI. 40 Amps/Loop @ 100 – 600 VAC. 2 Loops to 72 Loops. NEMA 4 or NEMA 4X Enclosure. SCR Control. Optional Wireless Temperature Sensing. Integral Circuit Panel with Circuit Breakers. Optional Main Disconnect. Soft Start Feature. Full Communications and... [See More]

  • Secondary Applications: Industrial; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Ambient Sensing/Heat Trace
  • Current: 40
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops -- ITASC1D2 2-48
from Chromalox

Class I, Division 2 Hazardous Environments - Groups A,B,C,D. 10 ” (25.4 cm) Touch Screen HMI. 40 Amps/Loop @ 100 – 600 VAC. SCR Control – PID, On/Off or Manual Control. 2 Loops to 72 Loops. NEMA 4 or NEMA 4X Enclosure. User Selectable Soft Start Feature. Customizable Sensor... [See More]

  • Secondary Applications: Industrial; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Ambient Sensing Heat Trace
  • Current: 40
MaxPac SCR Power Controller -- MaxPac I - Single Phase SCR Power Pak
from Chromalox

MaxPac SCR Controllers. The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’s exclusive DOT... [See More]

  • Secondary Applications: Industrial; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Current: 100 to 650
MiniMax SCR Power Controller -- MiniMax 1 - Single Phase SCR Power Pak
from Chromalox

MiniMax SCR Controllers. The MiniMax Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’ exclusive DOT (Demand Oriented... [See More]

  • Secondary Applications: Industrial; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Current: 30 to 75