Industrial Control Panels

26 Results
FAIRCHILD - Control Panels, PL5
from Rotork plc

Rotork Fairchild Models PL-5 and PLT-8 Panel Loading Stations maintain and monitor output pressure for pneumatic instrumentation. [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Pnumatic
  • Panel Type: Operator Console
4-20mA Signal Transmitter -- RL-V
from Indelac Controls, Inc.

This control panel transmits a 4 to 20mA analog signal to provide proportional position control of an actuator/valve for precise control of flow, pressure or temperature in a verity of applications. This control package can be used in process control or throttling applications. [See More]

  • Secondary Applications: Industrial; Machine Failure
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 6 to 12
Control Panel
from Paxton Products, an ITW company

Paxton's Control Panel offers manufacturers a simplified solution to manage Paxton Blowers in a turnkey manner. Designed for easy installation and scalability, Paxton's Control Panel simplifies blower management with features like a Variable Frequency Drive (VFD), emergency stop, and washdown... [See More]

  • Secondary Applications: HVAC; Industrial
  • Operator Input: Buttons/Knobs
  • Panel Operation: Electrical
  • Audible Alarm Type: Audible Alarm
Hydraulic and Pneumatic Local Control Panels
from Rotork plc

Hydraulic and Pneumatic Local Control Panels [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Hydraulic; Pnumatic
  • Panel Type: Operator Console
Ventilation and Interlock Systems
from Rotork plc

Gas Ventilation The Alcon GSS1 ventilation interlock system is designed specifically for use in commercial kitchens to meet BS6173: 2001, which is now a much recognised standard in the catering industry. This panel is to be used when the kitchen appliances do have flame failure devices, therefore... [See More]

  • Secondary Applications: Industrial
  • Panel Type: Operator Console
Commercial Freeze Protection Controller -- Chroma-FP
from Chromalox

Automatic Control for Heat Tracing and Freeze Protection. Integrated Electronic Controller with Backlit LCD Display. Adjustable Temperature Setpoint. User Friendly Interface. Multiple Sensors Input – Optional. Up to 30A & 120/208/240V Outputs to the Heaters Load. 30mA Integrated Ground... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Freeze Protection
  • Length: 12
Lifting Column Desk Panel -- DPH
from LINAK U.S. Inc.

The DPH is a slim, compact and user-friendly desk panel for adjusting lifting columns in desks, workstations or height adjustable kitchen applications. Easy to integrate with tabletop or kitchen table design. The desk panel DPH is a small, compact and user-friendly panel, which can be used for all... [See More]

  • Secondary Applications: Industrial; Medical
  • Panel Operation: Electrical
  • Panel Type: Operator Console
  • Length: 1.38
Waterproof and Tamper-Proof Control Panels -- SBR6
from Barantech, Inc.

Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing... [See More]

  • Secondary Applications: Security; Industrial
  • Length: 4.96
  • Panel Operation: Electrical
  • Width: 3.54
Electronics Package for TD-4100 XD and TD-4100 XDC Oil in Water Monitors -- 4100 EO9
from Turner Designs Hydrocarbon Instruments

Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old problem of the... [See More]

  • Secondary Applications: Industrial; Oil and Petrochemical; Process Monitoring
  • Operator Input: Buttons/Knobs
  • Panel Type: Operator Console
  • Display Type: Digital Display; Graphics Display Panel
Basic Control Panel -- CPB
from Thermon, Inc

The Caloritech ™ CPB Basic Control Panel is used to interface with electric heaters that have remotely located thermostats, limit controls, percentage timers or other control components. Please note that this model does not include a disconnect switch. [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heating Control
  • Supply Voltage: AC
Control Boxes for Eletric Linear Motion -- TC14 Series
from TiMOTION Technology

General Features. Number of actuators: 1~4. Color: Black or grey. IP rating: Up to IP66. Certificate: IEC60601-1 compliant [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 5.43
Commercial IntelliTrace Panel -- CIP
from Chromalox

10 ” or 7 ” Touch Screen HMI. -EXT panels have no HMI. 40 Amps/Loop @ 100 – 600 VAC. 2 Circuits to 72 Circuits. NEMA 4 or NEMA 4X Enclosure. SCR Control. Optional Wireless Temperature Sensing. Integral Circuit Panel with Circuit Breakers. Optional Main Disconnect. Soft Start... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Current: 40
Control Panel (Contactor Stages) -- CPS
from Thermon, Inc

The Caloritech ™ CPS Control Panel (Contactor Stages) is ideal in scenarios where more than two levels of staging are required. The CPS series includes a modulating temperature control driving a step control, which in turn brings on a number of contactor stages. Time delay between steps is... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heating Control
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC15 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 2. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 10.76
Contactor Control Panel
from Chromalox

NEMA 4/12 or 4X Enclosure. 208-575 Volt, with Control Power Transformer. Up to 6 Individually Fused Circuits of Contactors 40-96 Amps. Up to 6 Circuits of Branch Circuit Fusing, each 30-120 Amps. See Catalog Page PDF for more information. cULus [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control; Heat Control
  • Notification Appliance Circuits: 0.0
Control Panel for XDF Duct Heater -- CPXD
from Thermon, Inc

The Caloritech ™ CPXD Control Panel is normally supplied with the XDF Explosion-Proof Duct Heater. These control panels are available in two basic types - type 4 moisture-resistant or explosion proof, and with four different control packages (see Catalog for details).All CPXD control panels... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heating Control
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC16 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 3. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 11.65
Controls / Monitoring Panel -- Heat Trace Skid Systems
from Chromalox

Applicable to: - ITAS 6-36. - ITLS 6-36. - FPASM. - FPLSM. Remote Monitoring: Chromalox Supervisory Software. Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers. Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA. Frames: Painted Steel,... [See More]

  • Secondary Applications: Industrial; Power Distribution; Process Monitoring
  • Panel Operation: Electrical
  • Panel Type: Heat Trace Skid System
  • Features: Programmable
Fully Packaged Control Panel -- CPA
from Thermon, Inc

The Caloritech ™ CPA Fully Packaged Control Panel is suitable for use in a variety of electric heater installations [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heating Control
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC2 Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 22V DC, 3A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~3. Color: Black or grey. Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS. Over... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 4.53
Digital Heat Trace Controller 1 & 2 Circuit -- ITC1 & ITC2
from Chromalox

1 and 2 Circuit Models. 40 Amps per Circuit, SSR Control. SSR Control. 100 - 277 VAC, 50/60 Hz. Hazardous (Class I, Division 2) or Non Hazardous Areas. Soft Start Feature. Operating Temperature: -40 ˚F to 104 ˚F (-40 ˚C to 40 ˚C). Modbus RTU/RS485, RS422 & TCP/Ethernet. 10... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heat Control
  • Length: 8
Ground Fault Protection Control Panel -- CPG
from Thermon, Inc

The Caloritech ™ CPG Ground Fault Protection Control Panel is specifically designed to provide ground fault protection of permanently installed commercial and industrial heating equipment such as infrared radiant heaters, and to protect the heating equipment from damage due to excessive... [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heating Control
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC2B Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 24V DC, 3A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 1~3. Color: black or grey. Certificate: UL, RCM, SAA, C-Tick, and RoHS. Over current protection [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 4.53
Freeze Protection Ambient Sensing Monitor Series -- FPASM
from Chromalox

Standard NEMA 4 Enclosures. NEMA 4X Stainless Steel Enclosure Option. Hand/Off/Auto Selector Switch. 12, 18, 20, 30, and 42 Position Panelboards. See Catalog Page PDF for more information [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Heat Control
  • Notification Appliance Circuits: 0.0
Power Pack Control Panel -- CPP
from Thermon, Inc

The Caloritech ™ CPP Power Pack Control Panel consists of a prewired contactor, transformer, pilot light and fuses in a Type 4 enclosure for a quick and convenient installation. Control circuits are 120 VAC. Panels can be built to meet weather resistant or hazardous location specifications. [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control; Heating Control
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC3 Series
from TiMOTION Technology

General Features. Number of actuators: 1~4. Color: black or grey. Certificate: EMC, CE, and RoHS [See More]

  • Secondary Applications: Industrial
  • Panel Operation: Electrical
  • Panel Type: Power Control
  • Length: 5.24