Programmable Control Panels
from Liberty Pumps
IP-Series control panels incorporate programmable pump features through a simple, easy-to-use touchpad on the inner door. Now pump programming and system monitoring is easier than ever! [See More]
- Features: Outdoor Rated; Programmable
- Width: 10 to 14
- Length: 10 to 16
- Current: 0.0 to 20
from Chromalox
Applicable to: - ITAS 6-36. - ITLS 6-36. - FPASM. - FPLSM. Remote Monitoring: Chromalox Supervisory Software. Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers. Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA. Frames: Painted Steel,... [See More]
- Features: Programmable
- Panel Operation: Electrical
- Panel Type: Heat Trace Skid System
- Secondary Applications: Industrial; Power Distribution; Process Monitoring
from KZVALVE
KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality... [See More]
- Features: Programmable
- Panel Operation: Electrical
- Panel Type: Actuator Control
- Operator Input: Buttons/Knobs
from Prior Scientific, Inc.
Key Features: Compact design (160x125x60mm). RS232/USB communication. Manual focus knob. Compatible with most imaging platforms. Prior Scientific has introduced a new focus only control system for modern microscopes. Ideally suited to those applications involving extended focus or. Z-stacking, the... [See More]
- Features: PC Interface; Programmable
- Panel Operation: Electrical
- Panel Type: Operator Console; Focus Control
- Length: 6.5