Smoke/Fire Control Panels

2 Results
FSF Series Non-hazardous, Weatherproof, and Explosion-Proof Fire Alarm Pull Stations -- FSF101-EXP
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 125 Vac, 10 A (max). Surface mounts to a 4" square or single gang electrical box. UL and ULC Fire Listed. Single activation (FSF101-EXP, FSF103, and FSF103-WP only). Dual activation (FSF102 only). Type 4X (FSF103-WP and FSF101-EXP only). UL Listed Class I, Division I, Groups B, C, and... [See More]

  • Secondary Applications: Smoke
  • Panel Type: Fire Alarm
FlightGear™ Smoke Detector Control Panels
from Carlisle Interconnect Technologies

CarlisleIT has developed the FlightGear ™ Smoke Detector Control Panel which provides continuous control of multi-channel fire detection systems in compliance with FAA and OEM Aircraft cabin smoke detection control guidelines. Early detection of smoke and fire threats during aircraft... [See More]

  • Secondary Applications: Smoke
  • Panel Operation: Electrical
  • Panel Type: Fire Alarm
  • Control Panel Specifications: Conventional