Outdoor Rated / Weatherproof Control Panels
from WATTCO
Control panels are used to maintain the heating system ’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 4000
from Takachi Electronics Enclosure Co., Ltd.
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger,... [See More]
- Features: Outdoor Rated
- Width: 2.85 to 8.42
- Length: 4.09 to 13.46
- Operating Temperature: -22 to 212
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Features: Outdoor Rated
- Width: 2.15 to 8.12
- Length: 2.56 to 12.2
- Secondary Applications: Power Distribution
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Features: Outdoor Rated
- Width: 3.94 to 6.89
- Length: 5.51
- Secondary Applications: Medical
from Gems Sensors & Controls
NEMA-1 Enclosure - General Purpose. NEMA-4 Enclosure - Water Resistant. NEMA-4X Enclosure - Corrosion and Water Resistant. Optional Equipment - Visual Alarms, High & Low Audible/Silent Alarms, Hand-off Auto Switches. When it comes to control panels, Gems ™ Sensors & Controls can... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Operator Console
- Current: 10
from Hubbell Electrical Products
FEED THROUGH TYPE. RED COLOR. 3/4 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Liberty Pumps
The 5050 duplex control provides alternating operation of two 120 volt pumps. Plug-in ready wiring makes installation easy! Simply plug the pumps into the provided receptacles. No hard wiring required. [See More]
- Features: Outdoor Rated
- Width: 6
- Length: 6
- Current: 15
from Barantech, Inc.
Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing... [See More]
- Features: Outdoor Rated; Submersible; Other; Tamper-proof
- Length: 4.96
- Panel Operation: Electrical
- Width: 3.54
from Hubbell Electrical Products
FEED THROUGH TYPE. GREEN COLOR. 3/4 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Liberty Pumps
Provides reliable alternating operation of two pumps with automatic override control in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available in 3-float or 4-float configurations and NEMA1 (indoor) and NEMA4X... [See More]
- Features: Outdoor Rated
- Width: 10
- Length: 10
- Current: 0.0 to 20
from Hubbell Electrical Products
DEAD END TYPE. 1NO, MOMENTARY CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Liberty Pumps
IP-Series control panels incorporate programmable pump features through a simple, easy-to-use touchpad on the inner door. Now pump programming and system monitoring is easier than ever! [See More]
- Features: Outdoor Rated; Programmable
- Width: 10 to 14
- Length: 10 to 16
- Current: 0.0 to 20
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC, MOMENTARY CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Liberty Pumps
For reliable control of a single pump in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available with many options and NEMA1 (indoor) and NEMA4X (outdoor) enclosures. Panel must be ordered with the proper amp... [See More]
- Features: Outdoor Rated
- Width: 8
- Length: 8
- Current: 0.0 to 20
from Hubbell Electrical Products
DEAD END TYPE. MAINTAINED, UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL. CSA (CANADA AND US) APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Outdoor Rated
- Panel Type: Power Control
from Hubbell Electrical Products
1NC CONTACT CONFIGURATION. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. STOP... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Hubbell Electrical Products
DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL. CSA (CANADA AND US) APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS... [See More]
- Features: Outdoor Rated
- Panel Type: Power Control
from Hubbell Electrical Products
DEAD END TYPE. 2NO-2NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,... [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 10
from Hubbell Electrical Products
FEED THROUGH TYPE. 3-WAY, SPDT CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. 120/277 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE. 20 AMPERE CURRENT RATING. WEATHERPROOF. [See More]
- Features: Outdoor Rated
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 20