Power Control Control Panels

56 Results
4-20mA Signal Transmitter -- RL-V
from Indelac Controls, Inc.

This control panel transmits a 4 to 20mA analog signal to provide proportional position control of an actuator/valve for precise control of flow, pressure or temperature in a verity of applications. This control package can be used in process control or throttling applications. [See More]

  • Panel Type: Power Control
  • Length: 6 to 12
  • Panel Operation: Electrical
  • Width: 6 to 12
Control Boxes for Eletric Linear Motion -- TC14 Series
from TiMOTION Technology

General Features. Number of actuators: 1~4. Color: Black or grey. IP rating: Up to IP66. Certificate: IEC60601-1 compliant [See More]

  • Panel Type: Power Control
  • Length: 5.43
  • Panel Operation: Electrical
  • Width: 4.11
Custom Control Panels
from Johnson Controls, Inc.

The more complex the panel, the more you need Johnson Controls' experience to cost-effectively supply agency approved panels. Our team of custom panel specialists can help you with sourcing the right panel components, ordering and assembling panels. FEATURES AND BENEFITS. Panel solutions designed... [See More]

  • Panel Type: Power Control
  • Supply Voltage: AC
  • Panel Operation: Electrical
  • Secondary Applications: HVAC
Explosionproof Pilot Light Control Station -- FXCS-0B24CL
from Hubbell Electrical Products

CLEAR COLOR. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP... [See More]

  • Panel Type: Power Control
  • Voltage: 120
  • Panel Operation: Electrical
  • Supply Voltage: AC
Power Pack Control Panel -- CPP
from Thermon, Inc

The Caloritech ™ CPP Power Pack Control Panel consists of a prewired contactor, transformer, pilot light and fuses in a Type 4 enclosure for a quick and convenient installation. Control circuits are 120 VAC. Panels can be built to meet weather resistant or hazardous location specifications. [See More]

  • Panel Type: Power Control; Heating Control
  • Supply Voltage: AC
  • Panel Operation: Electrical
  • Operator Input: Buttons/Knobs
Commercial IntelliTrace Panel -- CIP
from Chromalox

10 ” or 7 ” Touch Screen HMI. -EXT panels have no HMI. 40 Amps/Loop @ 100 – 600 VAC. 2 Circuits to 72 Circuits. NEMA 4 or NEMA 4X Enclosure. SCR Control. Optional Wireless Temperature Sensing. Integral Circuit Panel with Circuit Breakers. Optional Main Disconnect. Soft Start... [See More]

  • Panel Type: Power Control
  • Current: 40
  • Panel Operation: Electrical
  • Voltage: 100 to 600
Backlit Switch Panels
from Carlisle Interconnect Technologies

CarlisleIT Backlit Switch Panels can be new, built-to-print or customized to your application. We offer a full suite of engineering services capable of supporting any of your system installation and certification requirements. Available Options: Displays (LED; AMLCD; Fluorescent). Customizable... [See More]

  • Panel Type: Operator Console; Power Control
  • Operator Input: Buttons/Knobs
  • Panel Operation: Electrical
  • Display Type: Analog display
Eletric Linear Motion Control Boxes for Furniture Application -- TC15 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 2. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]

  • Panel Type: Power Control
  • Length: 10.76
  • Panel Operation: Electrical
  • Width: 3.7
Facility Explorer Series Control Panels
from Johnson Controls, Inc.

We offer a wide assortment of pre-engineered panel enclosure configurations with Facility Explorer series control devices and related accessories available to meet your project requirements. FEATURES AND BENEFITS. Standardized control panel layout simplifies installation and commissioning as well as... [See More]

  • Panel Type: Power Control
  • Supply Voltage: AC
  • Panel Operation: Electrical
  • Display Type: Digital Display
Explosionproof Pilot Light Control Station -- FXCS-1B30-CL
from Hubbell Electrical Products

DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]

  • Panel Type: Power Control
  • Voltage: 120
  • Panel Operation: Electrical
  • Features: Explosion Proof
Contactor Control Panel
from Chromalox

NEMA 4/12 or 4X Enclosure. 208-575 Volt, with Control Power Transformer. Up to 6 Individually Fused Circuits of Contactors 40-96 Amps. Up to 6 Circuits of Branch Circuit Fusing, each 30-120 Amps. See Catalog Page PDF for more information. cULus [See More]

  • Panel Type: Power Control; Heat Control
  • Notification Appliance Circuits: 0.0
  • Panel Operation: Electrical
  • Length: 10
Eletric Linear Motion Control Boxes for Furniture Application -- TC16 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 4A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 3. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application. Support synchronous movement [See More]

  • Panel Type: Power Control
  • Length: 11.65
  • Panel Operation: Electrical
  • Width: 3.7
Metasys Series Control Panels
from Johnson Controls, Inc.

We offer a wide assortment of pre-engineered panel enclosure configurations with Metasys series control devices and related accessories available to meet your project requirements. FEATURES AND BENEFITS. Standardized control panel layout simplifies installation and commissioning as well as reduces... [See More]

  • Panel Type: Power Control
  • Supply Voltage: AC
  • Panel Operation: Electrical
  • Display Type: Digital Display
Explosionproof Pilot Light Control Station -- XCS-1B24-CL
from Hubbell Electrical Products

DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]

  • Panel Type: Power Control
  • Voltage: 120
  • Panel Operation: Electrical
  • Supply Voltage: AC
DirectConnect Control Panels
from Chromalox

Medium Voltage Control Panels. Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology... [See More]

  • Panel Type: Power Control
  • Voltage: 7200
  • Panel Operation: Electrical
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Furniture Application -- TC2 Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 22V DC, 3A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~3. Color: Black or grey. Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS. Over... [See More]

  • Panel Type: Power Control
  • Length: 4.53
  • Panel Operation: Electrical
  • Width: 3.82
Explosionproof Pilot Light Control Station -- XCS-1B30-CL
from Hubbell Electrical Products

DEAD END TYPE. CLEAR COLOR. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 120 VAC 6 W S6... [See More]

  • Panel Type: Power Control
  • Voltage: 120
  • Panel Operation: Electrical
  • Supply Voltage: AC
IntelliTrace Commercial Controller -- CTC
from Chromalox

1 and 2 Circuit Models. 40 Amps per Circuit. SSR Control. 100 - 277 VAC, 50/60 Hz. cULus Non Hazardous Areas. Soft Start Feature. Operating Temperature: -40 ˚F to 104 ˚F (-40 ˚C to 40 ˚C). Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet. 10 ” x 8 ” x 6 ”... [See More]

  • Panel Type: Power Control
  • Length: 11.8
  • Panel Operation: Electrical
  • Width: 9.9
Eletric Linear Motion Control Boxes for Furniture Application -- TC2B Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI or SMPS. Maximum output: 24V DC, 3A. Plug support: EU, USA, AUS, UK, JPN. Number of actuators: 1~3. Color: black or grey. Certificate: UL, RCM, SAA, C-Tick, and RoHS. Over current protection [See More]

  • Panel Type: Power Control
  • Length: 4.53
  • Panel Operation: Electrical
  • Width: 3.82
Explosionproof Pushbutton Control Station -- D2CG2B4
from Hubbell Electrical Products

2NO-2NC, MOMENTARY CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. START/STOP LEGEND. EXPLOSIONPROOF. FRONT OPERATED BUTTON OPERATOR TYPE. [See More]

  • Panel Type: Power Control
  • Features: Explosion Proof
IntelliTRACE Heat Trace Panels
from Chromalox

Chromalox Heat Trace Panels are complete control solutions for the most demanding heat trace applications. Our WeatherTRACE and IntelliTRACE lines provide temperature control, monitoring and power management in one package. Choose from 1 to 72 circuit systems for either ambient or line sensing... [See More]

  • Panel Type: Power Control
  • Supply Voltage: AC
  • Panel Operation: Electrical
  • Operator Input: Touchscreen
Eletric Linear Motion Control Boxes for Furniture Application -- TC3 Series
from TiMOTION Technology

General Features. Number of actuators: 1~4. Color: black or grey. Certificate: EMC, CE, and RoHS [See More]

  • Panel Type: Power Control
  • Length: 5.24
  • Panel Operation: Electrical
  • Width: 3.27
Explosionproof Pushbutton Control Station -- D2CG2MMR3
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC, MAINTAINED CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. EMERGENCY STOP LEGEND. EXPLOSIONPROOF. FRONT OPERATED BUTTON... [See More]

  • Panel Type: Power Control
  • Features: Explosion Proof
MaxPac SCR Power Controller -- MaxPac I - Single Phase SCR Power Pak
from Chromalox

MaxPac SCR Controllers. The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’s exclusive DOT... [See More]

  • Panel Type: Power Control
  • Current: 100 to 650
  • Panel Operation: Electrical
  • Voltage: 120 to 600
Eletric Linear Motion Control Boxes for Furniture Application -- TC6 Series
from TiMOTION Technology

General Features. Number of actuators: 1~5. Color: Black or grey. Over current protection [See More]

  • Panel Type: Power Control
  • Length: 6.42
  • Panel Operation: Electrical
  • Width: 3.9
Explosionproof Pushbutton Control Station -- FXCS-0B3
from Hubbell Electrical Products

1NO-1NC, MOMENTARY CONTACT CONFIGURATION. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
MiniMax SCR Power Controller -- MiniMax 1 - Single Phase SCR Power Pak
from Chromalox

MiniMax SCR Controllers. The MiniMax Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox ’ exclusive DOT (Demand Oriented... [See More]

  • Panel Type: Power Control
  • Current: 30 to 75
  • Panel Operation: Electrical
  • Voltage: 120 to 600
Eletric Linear Motion Control Boxes for Furniture Application -- TC7 Series
from TiMOTION Technology

General Features. Number of actuators: 1~2. Color: Black or grey. Certificate: EMC and RoHS. Specially designed for 2 actuators with synchronized movement [See More]

  • Panel Type: Power Control
  • Length: 4
  • Panel Operation: Electrical
  • Width: 3.39
Explosionproof Pushbutton Control Station -- FXCS-0B5
from Hubbell Electrical Products

1NO-1NC, MOMENTARY CONTACT CONFIGURATION. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Single Phase, Zero Cross Ssr Power Controller -- CS3
from Chromalox

CS3Three Phase, 3-Leg, zero cross SSR power controllerDIN Rail Mount with integrated heat sink25 - 55 Amp24 to 600 VACDC & AC Voltage Command SignalsOver heat and load/line interrupt alarmsLED Indication for Input signal and alarm conditionUL, CUL, CE [See More]

  • Panel Type: Power Control
  • Current: 25 to 55
  • Panel Operation: Electrical
  • Voltage: 24 to 600
Eletric Linear Motion Control Boxes for Furniture Application -- TC9 Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, or 230V AC. Built-in transformer type: Toroidal. Maximum output: 25V DC, 7.5A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~3. Color: black or grey. IP rating: Up to IP66. Certificate: EMC and LVD. Compatible with safety... [See More]

  • Panel Type: Power Control
  • Length: 10.77
  • Panel Operation: Electrical
  • Width: 5.43
Explosionproof Pushbutton Control Station -- FXCS-2MMR3-M
from Hubbell Electrical Products

DEAD END TYPE. MAINTAINED, UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL. CSA (CANADA AND US) APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Panel Type: Power Control
  • Features: Outdoor Rated
Eletric Linear Motion Control Boxes for Medical Application -- TC1 Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI, Toroidal, or SMPS. Maximum output: 30V DC, 5A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~4. Color: black or grey. IP rating: IP54 or IP66. Certificate:... [See More]

  • Panel Type: Power Control
  • Length: 9.52
  • Panel Operation: Electrical
  • Width: 4.88
Explosionproof Pushbutton Control Station -- XCS-1A8
from Hubbell Electrical Products

DEAD END TYPE. 2NO-2NC, MOMENTARY CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Eletric Linear Motion Control Boxes for Medical Application -- TC10 Series
from TiMOTION Technology

General Features. Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS). Built-in transformer type: EI, Toroidal, or SMPS. Maximum output: 29V DC, 5A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~5. Number of handsets: 1~2. Color: Black or grey. IP rating: Up to... [See More]

  • Panel Type: Power Control
  • Length: 12.37
  • Panel Operation: Electrical
  • Width: 5.77
Explosionproof Pushbutton Control Station -- XCS-1B1
from Hubbell Electrical Products

DEAD END TYPE. 1NO, MOMENTARY CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Eletric Linear Motion Control Boxes for Medical Application -- TC11 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 32V DC, 2.5A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1. Color: Black. 0.1W standby power consumption. Especially designed for adjustable height desk application [See More]

  • Panel Type: Power Control
  • Length: 8.98
  • Panel Operation: Electrical
  • Width: 2.6
Explosionproof Pushbutton Control Station -- XCS-1B4
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC, MOMENTARY CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Eletric Linear Motion Control Boxes for Medical Application -- TC17 Series
from TiMOTION Technology

General Features. Built-in transformer type: SMPS. Maximum output: 29V DC, 2A. Plug support: EU, USA, AUS, UK, JPN, or customized. Number of actuators: 1~4. Color: Black or grey [See More]

  • Panel Type: Power Control
  • Length: 7.1
  • Panel Operation: Electrical
  • Width: 4.33
Explosionproof Pushbutton Switch and Pilot Light Control Station -- D2CG8B15
from Hubbell Electrical Products

DEAD END TYPE. 2NO-2NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. 120 VAC VOLTAGE RATING. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. START/STOP LEGEND. EXPLOSIONPROOF. BUTTON OPERATOR... [See More]

  • Panel Type: Power Control
  • Voltage: 120
  • Panel Operation: Electrical
  • Supply Voltage: AC
Eletric Linear Motion Control Boxes for Medical Application -- TC20 Series
from TiMOTION Technology

TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It ’s portable and easy to be installed for the caregivers in the nursing home applications. General Features. Input voltage: 100~240V AC. Built-in... [See More]

  • Panel Type: Power Control
  • Length: 15.67
  • Panel Operation: Electrical
  • Width: 4.17
Explosionproof Pushbutton Switch and Pilot Light Control Station -- FXCS-0B13-C
from Hubbell Electrical Products

1NC CONTACT CONFIGURATION. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. STOP... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Eletric Linear Motion Control Boxes for Medical Application -- TC21 Series
from TiMOTION Technology

General Features. Input voltage: 100V~240V AC (SMPS). Maximum output: 32V DC, 4A. Number of actuators: 1~5. Number of hand controls: 1~2. Color: Black or grey. IP rating: Up to IP66W. Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light. [See More]

  • Panel Type: Power Control
  • Length: 4.54
  • Panel Operation: Electrical
  • Width: 4.33
Explosionproof Pushbutton Switch and Pilot Light Control Station -- FXCS-1A15
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Eletric Linear Motion Control Boxes for Medical Application -- TC8 Series
from TiMOTION Technology

General Features. Number of actuators: 1~7. Number of handsets: 1~3. Color: Black or grey. IP rating: Up to IP66. Certificate: CB, ES60601-1, and EN60601-1. Includes 3 modules: control unit, power supply, and battery. T-BUS protocol available; compatible with various accessories of TiMOTION [See More]

  • Panel Type: Power Control
  • Length: 14
  • Panel Operation: Electrical
  • Width: 5.85
Explosionproof Pushbutton Switch and Pilot Light Control Station -- XCS-1A15
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Linear Motion Control Boxes for Medical/Industrial Application -- TC12 Series
from TiMOTION Technology

We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features. Detachable battery pack: 2.9Ah or 5Ah. Number of actuators: 1~3. IP rating: Up to IP54. [See More]

  • Panel Type: Power Control
  • Length: 16.94
  • Panel Operation: Electrical
  • Width: 3.94
Explosionproof Pushbutton Switch and Pilot Light Control Station -- XCS-1B13-C
from Hubbell Electrical Products

DEAD END TYPE. 1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Explosionproof Selector Switch Control Station -- D2CG2S3C3
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. RUGGED POLYESTER RESIN ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE. EXPLOSIONPROOF. 3 POSITION(S). DURATECH[R]... [See More]

  • Panel Type: Power Control
  • Features: Explosion Proof
Explosionproof Selector Switch Control Station -- FXCS-1K2A1
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Explosionproof Selector Switch Control Station -- FXCS-1S2A1
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Explosionproof Selector Switch Control Station -- FXCS-2S2L3F-M
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL. CSA (CANADA AND US) APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS... [See More]

  • Panel Type: Power Control
  • Features: Outdoor Rated
Explosionproof Selector Switch Control Station -- FXCS-2S3C5
from Hubbell Electrical Products

DEAD END TYPE. 2NO-2NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,... [See More]

  • Panel Type: Power Control
  • Current: 10
  • Panel Operation: Electrical
  • Voltage: 600
Explosionproof Selector Switch Control Station -- XCS-1K2A1
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,... [See More]

  • Panel Type: Power Control
  • Current: 2.5 to 10
  • Panel Operation: Electrical
  • Voltage: 600
Explosionproof Selector Switch Control Station -- XCS-1S2A1
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. MAINTAINED OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC, 250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G,... [See More]

  • Panel Type: Power Control
  • Current: 2.5 to 10
  • Panel Operation: Electrical
  • Voltage: 250 to 600
Explosionproof Selector Switch Control Station -- XCS-42K2L3F22D
from Hubbell Electrical Products

DEAD END TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL. UL, CSA APPROVAL. 600 VAC, 250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E... [See More]

  • Panel Type: Power Control
  • Current: 2.5 to 10
  • Panel Operation: Electrical
  • Voltage: 250 to 600