Digital Display Control Panels
from WATTCO
WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer. - Step Controller. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. Specifications: There are a number of outputs that are used with... [See More]
- Display Type: Digital Display; Lights
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 400
from WATTCO
WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box. - Main Disconnect. - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. - Digital Temperature Controller. - Auto Reset High limit... [See More]
- Display Type: Digital Display; Lights
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 400
from WATTCO
WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. Advantages: Also known as Phase Angle Controllers or solid state switching device - work using the... [See More]
- Display Type: Digital Display; Lights
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 400
from WATTCO
Control panels are used to maintain the heating system ’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet... [See More]
- Display Type: Digital Display; Lights
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 4000
from Chromalox
Automatic Control for Heat Tracing and Freeze Protection. Integrated Electronic Controller with Backlit LCD Display. Adjustable Temperature Setpoint. User Friendly Interface. Multiple Sensors Input – Optional. Up to 30A & 120/208/240V Outputs to the Heaters Load. 30mA Integrated Ground... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Freeze Protection
- Length: 12
from Turner Designs Hydrocarbon Instruments
Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old problem of the... [See More]
- Display Type: Digital Display; Graphics Display Panel
- Operator Input: Buttons/Knobs
- Panel Type: Operator Console
- Control Output: Analog
from Engstler Elektronik Entwicklung GmbH
The CP0304 is a desktop keypad with 12 SB6432 switches and USB2.0 interface. With its programming API the CP0304 is ideally suited for fast and easy software integration into exisitng applications without the need for hardware development. [See More]
- Display Type: Digital Display
- Operator Input: Buttons/Knobs
- Panel Type: Operator Console
- Control Output: Serial
from Liberty Pumps
IP-Series control panels incorporate programmable pump features through a simple, easy-to-use touchpad on the inner door. Now pump programming and system monitoring is easier than ever! [See More]
- Display Type: Digital Display; Lights
- Width: 10 to 14
- Length: 10 to 16
- Current: 0.0 to 20
from Prior Scientific, Inc.
Key Features: Compact design (160x125x60mm). RS232/USB communication. Manual focus knob. Compatible with most imaging platforms. Prior Scientific has introduced a new focus only control system for modern microscopes. Ideally suited to those applications involving extended focus or. Z-stacking, the... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Operator Console; Focus Control
- Length: 6.5
from Interface Displays & Controls
Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format. [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.74
from KZVALVE
KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Actuator Control
- Operator Input: Buttons/Knobs
from Johnson Controls, Inc.
We offer a wide assortment of pre-engineered panel enclosure configurations with Facility Explorer series control devices and related accessories available to meet your project requirements. FEATURES AND BENEFITS. Standardized control panel layout simplifies installation and commissioning as well as... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Supply Voltage: AC
from Chromalox
10 ” or 7 ” Touch Screen HMI. -EXT panels have no HMI. 40 Amps/Loop @ 100 – 600 VAC. 2 Circuits to 72 Circuits. NEMA 4 or NEMA 4X Enclosure. SCR Control. Optional Wireless Temperature Sensing. Integral Circuit Panel with Circuit Breakers. Optional Main Disconnect. Soft Start... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Current: 40
from Engstler Elektronik Entwicklung GmbH
The CP12 Series of rack-mountable control panels offers an economical alternative for those who wish to quickly implement a panel solution for 12, 24, 36 or 48 SB6432 switches with RS232 and/or USB2.0 interface. [See More]
- Display Type: Digital Display
- Operator Input: Buttons/Knobs
- Panel Type: Operator Console
- Control Output: Serial
from Interface Displays & Controls
The CPDA is a self-contained assembly designed to be the primary user interface for the Mode 5 IFF Transponder installed in most military aircraft. A 4.1" wide VGA color active matrix liquid crystal display (AMLCD), which displays system configuration and status information, complements a set of... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 5.75
from KZVALVE
KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Actuator Control
- Operator Input: Buttons/Knobs
from Johnson Controls, Inc.
We offer a wide assortment of pre-engineered panel enclosure configurations with Metasys series control devices and related accessories available to meet your project requirements. FEATURES AND BENEFITS. Standardized control panel layout simplifies installation and commissioning as well as reduces... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Power Control
- Supply Voltage: AC
from Chromalox
NEMA 4/12 or 4X Enclosure. 208-575 Volt, with Control Power Transformer. Up to 6 Individually Fused Circuits of Contactors 40-96 Amps. Up to 6 Circuits of Branch Circuit Fusing, each 30-120 Amps. See Catalog Page PDF for more information. cULus [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Power Control; Heat Control
- Notification Appliance Circuits: 0.0
from Interface Displays & Controls
Designed as a drop-in replacement for current CRT-based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 6.24
from KZVALVE
KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality... [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Actuator Control
- Operator Input: Buttons/Knobs
from Chromalox
Standard NEMA 4 Enclosures. NEMA 4X Stainless Steel Enclosure Option. Hand/Off/Auto Selector Switch. 12, 18, 20, 30, and 42 Position Panelboards. See Catalog Page PDF for more information [See More]
- Display Type: Digital Display
- Panel Operation: Electrical
- Panel Type: Heat Control
- Notification Appliance Circuits: 0.0