Non-woven Wheel Flap Wheels and Specialty Abrasives
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 0.5000
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 0.5000
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 0.5000
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 0.7500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 5
- Outer / OD: 12
- Width: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1.75
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
- Outer / OD: 1
- Width: 1
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
- Outer / OD: 6
- Width: 0.5000
from Norton Abrasives
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
- Outer / OD: 4
- Width: 1
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
- Outer / OD: 1
- Width: 1
from Norton Abrasives
Norton Vortex Unified Wheel 3AM [See More]
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 0.2500
from Walter Surface Technologies
Two-In-One ™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES. Combine two finishing steps into one. Remove material and give a satin finish. [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500 to 1.25
- Outer / OD: 2 to 3
- Width: 1 to 1.75
from Walter Surface Technologies
FX ™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features. Aggressively, efficiency from... [See More]
- Type: Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1