Computer Programmable Batch Controllers
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers customized micro weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These micro weighing systems (a.k.a. micro ingredient systems or micro ingredient batching systems)... [See More]
- Interface: Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Weighing Systems
- Media: Liquid; Solid; Other; Agricultural Feed, Bakery Ingredients, Pet Food
from Endress+Hauser, Inc.
Batch controller for the batching and dosing of mass and volume. The Batch Controller RA33 is designed to record flow and control output signals for valves and pumps to ensure the exact dosing of predefined batch quantities. The calculation is based on measuring the current rate of flow and then... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network (optional feature)
- Features: PC-Based
- Control: Limit
- Form Factor: Chassis; Wall/pipe/top-hat Rail
from Avery Weigh-Tronix
Programmable weight indicator for dry material batching, and transportation [See More]
- Interface: Digital Front Panel; Computer Programmable
- Form Factor: Chassis
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Inputs: 2
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Interface: Digital Front Panel; Computer Programmable
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level; Mix / Blending
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers customized minor and major weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These minor and major weighing systems (a.k.a. minor ingredient systems or minor ingredient... [See More]
- Interface: Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Weighing Systems
- Media: Liquid; Solid; Other; Agricultural Feed, Bakery Ingredients, Pet Food