Cleaning / Surface Preparation Power and Rotary Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 6
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 6 to 8
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 4500 to 6500
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Brush Type / Shape: End Brush
- Outer / OD: 0.7500 to 2
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4 to 6
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 12500 to 15000
from Norton Abrasives
High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 5
from Norton Abrasives
Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 2.5 to 6
from Norton Abrasives
Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4 to 12
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 4500 to 20000
from Norton Abrasives
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 4 to 5
from Tanis Incorporated
The CeramiX Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
- Outer / OD: 6
from Milwaukee Electric Tool Corporation
CRIMPED, KNOT WIRE TYPE. 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE. CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION [See More]
- Applications: Cleaning and Surface Conditioning
- Bore / Shank: 0.6250
- Brush Filament / Fill Material: Metal Wire
- Product / Material Worked: Metalworking
from Braun Brush Co.
The following 32" Cylindrical Main Brooms are for Tennant Scrubber models #5700-800C, 7100-32C : Order 2 brushes. These replacement Cylinder main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 32
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 5
from Maryland Brush Company, Inc.
Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
- Outer / OD: 1.5
from Eraser Company, Inc.
Rotary FybRglass ® Cleaning Wheel. Item # BE0002. Rotary cleaning wheel filled with pure spun fine FybRglass ® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. [See More]
- Applications: Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Bore / Shank: 0.7500
from Tanis Incorporated
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Brush Type / Shape: Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
- Outer / OD: 6
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Braun Brush Co.
The following 16" Disk Main Brooms are for Tennant Scrubber models: Order 2 Brushes: #480, 1480, 5680-800D, 5700-800D, 7100-32D. Order 3 brushes for Models: 8400, 8410, Max Pro1200, 515, 7300, 8010, 8200, 8210, 8300. All are supplied with a TN08 Clutch Plate. These replacement Disk main brushes are... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 16
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
- Outer / OD: 4 to 10
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Circular Flared End Brush
- Outer / OD: 1
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Braun Brush Co.
The following 42" Main brooms are for Tennant Sweeper Models #255-II, 275-II, 285 (Splined Drive). Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire. The 13" side brooms are available online also reference #191T13. These replacement brushes are designed to identically replace your... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Nylon, Crinkle Wire, Proex
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 42
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 6 to 8
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Industrial Brushes - Power Brushes - Conflare Brush
- Outer / OD: 1.5
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. SPEED... [See More]
- Applications: Cleaning and Surface Conditioning
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Braun Brush Co.
36" Main Broom for Power Boss. 36" Main Brooms for Power Boss Models 52,62,71,75,SW/62E,SW/6XV. Use 13" side broom 193T13 for models 75/75II Series. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), High Density Nylon, Proex & Wire, Nylon, Stiff Nylon, Nylon... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 36
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1.12 to 3
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Outer / OD: 1
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. [See More]
- Applications: Cleaning and Surface Conditioning
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Braun Brush Co.
You can clean your Muffin pans efficiently and quickly with the power driven brush. Stiff nylon will remove baked on debris but will not harm "non stick" coatings. Select from three sizes are available to fit your pans. If you do not see the diameter you need, call for pricing on a B35X for special... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 2.06 to 3.62
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cylinder / Roller Brush; Disc Brush
- Outer / OD: 0.5000 to 4
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Tanis Incorporated
Our Copper Center Non-Metallic Wheel brushes are manufactured similar to our Crimped Wire Wheel brushes using a copper tube with filaments secured by a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Black Horse Hair
- Brush Type / Shape: Industrial Brushes - Power Brushes - Copper Center Non-Metallic Wheel Brush
- Outer / OD: 2
from Milwaukee Electric Tool Corporation
FULL CABLE TWIST KNOT TYPE. 0.02 INCH WIRE SIZE. CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE[R] BRAND [See More]
- Applications: Cleaning and Surface Conditioning
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Braun Brush Co.
The Tite Bite Pad driver is made with quality materials; Nylon bristles are staple set in a marine quality plywood back. The trim is 1/2" to offset to allow maximum penetration into the pad. Clutch plates are not included. For pad holders, please specify your machine make, model and size when... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 10 to 20
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3 to 4
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature Cup Brush
- Outer / OD: 0.6250
from Braun Brush Co.
Made by The Braun Brush Co. molded 6.12 nylon teeth and threaded center locking device hold pads evenly and securely. EZ Rider facing is permanently attached to a lacquered plywood backing, 1 1/4" riser is included. Clutch plates are extra. Please specify your machine make, model and size when... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 10 to 20
from Walter Surface Technologies
For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4.5 to 6
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: End Brush
- Outer / OD: 0.5000
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature End Brush
- Outer / OD: 0.1875
from Braun Brush Co.
Pile Lifter Wire For Mach 12.5 for Certified Mach. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Vacuum
- Length: 12.5
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Radial End Brush
- Outer / OD: 1.5
from Braun Brush Co.
Pile Lifter Wire 14.75" for Certified machine [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Vacuum
- Length: 14.75
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Industrial Brushes - Power Brushes - Square Trim Brush
- Outer / OD: 1
from Braun Brush Co.
This Certified Power pile lifter will replace your current brush and is ready to install to your machine. 12 1/2" Overall length, wire wound with Union fiber. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Natural Bristle / Hair; Union Fiber
- Brush Type / Shape: Disc Brush; Vacuum
- Length: 12.5
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 5
from Maryland Brush Company, Inc.
Miniature Brushes. Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW34BH, 3/4 inch Miniature Wheel, Stiff Hair, 3/16 inch Trim, 1/8 inch Stem [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush
- Outer / OD: 0.7500
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Wire End Brush
- Outer / OD: 0.5000
from Braun Brush Co.
The R6 Nylon Pile brush is 14-3/4" made with DuPont nylon. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Vacuum
- Length: 14.75
from Walter Surface Technologies
For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4.5
from Maryland Brush Company, Inc.
Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]
- Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Natural Bristle / Hair
- Brush Type / Shape: Tampico
- Outer / OD: 2
from Tanis Incorporated
Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose Wound Conveyor brushes. [See More]
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Industrial Brushes - Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush
- Outer / OD: 3.5
from Braun Brush Co.
You will be happy to find such a quality replacement for your Von Schrader machine. We fill it with quality Tynex Nylon .016 dia. 2.75"CORE X14" OAL, 1/8"X1/4" X 3.5 TPI Brush face 4-11/16" X 13-3/8" LongPlease call us at 1-800-645-4111 if you have any more specific requirements during our normal... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Vacuum
- Length: 14
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 1.75
from Tanis Incorporated
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB... [See More]
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
- Outer / OD: 10
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 10
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4 to 6
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Power Fitting Brushes
- Outer / OD: 0.3750
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 11
from Walter Surface Technologies
ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3 to 6.88
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Outer / OD: 0.2500
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 12
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex specially tempered to last more than 10 times longer that the... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 13
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 14
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 15
from Braun Brush Co.
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: End Brush; Strip Brush
- Outer / OD: 15
from Braun Brush Co.
14" Rotary Disk Scrubber. The following 192T14 14" Side Brooms are for Tennant Sweeper models 6580-700D, 5700-700D, 7100-28D, 7200 Tight Aisle. Order 2. Three fiber stifnesses available. All come with a TN08 Clutch plate. These replacement brushes are designed to identically replace your existing... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 14
from Braun Brush Co.
13" Rotary Scrubbers for Powerboss SB/28. 13" Scrub Brushes for Power Boss Rotary Scrubber Model SB/28. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Nylon and Poly. All include LM42 Lugs. These replacement brushes are designed to identically replace your existing Power Boss... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament (optional feature); Grit, Nylon, Poly
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 13
from Braun Brush Co.
The following 191T08 8" Side Brooms are for Tennant Sweeper model #210 & 210. Fibers available: Nylon or Poly. Features a molded poly block. These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon, Poly
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 8
from Braun Brush Co.
193T13 Side brooms feature a 24" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's excellent wear life, or Poly, which is best for general purpose scrubbing on concrete or coated floors. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Poly, Nylon, Flat Wire
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 13
from Braun Brush Co.
14" Combo Sweeper/Scrubber for models 4000 & 82. 14" Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 4000, 9082, & 82. Order 3 brushes. Available in 65/46 Grit, 50/80 Grit, 40/120 Grit, Wire, Nylon, Poly. These replacement brushes are designed to identically replace your... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Grit, Wire, Nylon, Poly
- Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
- Width: 14
from Braun Brush Co.
This Hild power pile lifter is designed to replace your worn out brushes. The solid plastic block prevents warping and cracking and will perform and outlast your original equipment. Filled with .016 natural level DuPont nylon. the block is 4-7/8" dia., 1 1/4" trim out. The brush face is 6" in... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 6