Coating Industrial Homogenizers

1 Result
Batch Coater -- Rollo-Mixer® Mk IX
from Continental Products Corp.

The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]

  • Additional Capabilities: Coating; De-dusting, Impregnating
  • Capacity (volumetric): 3.5 to 297
  • Media Type: Powder or Granular
  • Operating Condition: Batch