Multi-function Digital Counters
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Number of Functions: Multi
- Maximum Count Frequency: 600
- Functions: Pulse Counter; Frequency Meter
- Number of Input Channels: 2
from Fargo Controls, Inc.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Preset; Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
from Fargo Controls, Inc.
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Bi-directional Counter
- Reset: Manual (optional feature); Auto (optional feature)
from Fargo Controls, Inc.
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5... [See More]
- Number of Functions: Multi
- Functions: Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: 4-30 VDC Negative Edge, Rear Terminal
from Fargo Controls, Inc.
The RS Series are panel mount Tachometers / Line Speed meters. Their programmable scaling makes them capable of displaying RPM, frequency and line speed as well other units of rate or flow. FEATURES: Low cost. Easy to read led display. Screw terminal connections. Small panel footprint. Programmable... [See More]
- Number of Functions: Multi
- Functions: Frequency Meter; Ratemeters (Tachometers); RPM, line speed
- Direction: Up Count
- Reset: None
from Electro-Sensors, Inc.
Full Logic Control Process Counter. Features. • Displays process, batch, total, and rate. • Full diagnostic functions. • Three programmable transistor. setpoint outputs and AC inputs. • Non-volatile memory. • Keypad lockout. • ETL approved to applicable UL and. CSA... [See More]
- Number of Functions: Multi
- Functions: Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual; Auto; Separate Reset for Batch, Process, Total
from OMEGA Engineering, Inc.
The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to... [See More]
- Number of Functions: Multi
- Functions: Controller; Batch Counter (optional feature)
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer
- Direction: Up Count
- Reset: Manual
from Specialty Product Technologies
The C346 Series is a full featured preset counter that can be field configured to perform as a rate meter or an elapsed time counter, both with outputs. Chose an LCD display or the industry's only 6 digit, 48mm x 48mm preset counter, with an LED display. [See More]
- Number of Functions: Multi
- Reset: Remote; Manual; Auto
- Functions: Ratemeters (Tachometers); Time Meter / Indicator (Clocks)
- Display Type: LED; LCD
from Delta Electronics (Americas)
CTA Timer/Counter/Tachometer is able to receive external input signals and calculate the times of events, frequency and driving speed. CTA can be applied to batch counting, total counting, length measurement, position control, accurate timing, rotation speed and so on. CTA Timer/Counter/Tachometer... [See More]
- Number of Functions: Multi
- Reset: Manual
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Display Type: LED
from Trumeter Company, Inc.
The Redington 3400 Series provides a large display, with 0.28 ” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6 ’ [2 meters] of water. A wide operating voltage,... [See More]
- Number of Functions: Multi
- Display Type: LED
- Direction: Up Count; Down Count; Bi-directional Counter
- Programming: Keypad (optional feature)
from Hoyt Electrical Instrument Works, Inc.
SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Bi-directional Counter
- Reset: Manual; Auto
from Global Digital Instruments LLC
NewGen Series panel mount meters offer a wide range of functions and possible configurations. NewGen LCD meters can be configured as an hour meter, resettable timer, event counter, voltmeter, or tachometer. Multiple functions can be programmed into the same meter making the NewGen series much more... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Reset: Manual (optional feature); User Input Reset
from Airotronics
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; One Shot Timer; Counter / Timer Combination
- Direction: Up Count
- Reset: Manual
from OMEGA Engineering, Inc.
The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow,... [See More]
- Number of Functions: Multi
- Reset: Manual
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Display Type: LED
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Reset: Manual
from Trumeter Company, Inc.
This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD which can... [See More]
- Number of Functions: Multi
- Reset: Manual; Auto
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LCD
from Global Digital Instruments LLC
SenDEC Panel Mount Inductive meters need only one wire to be connected and they mount easily in a dash or instrument panel. Panel Mount Inductive Meters can be programmed with Flash Alert Service Alarms and Tachometer function for 1 or 2 cylinder gas engines. All SenDEC meters are fully epoxy... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Reset: Manual (optional feature); User Input Reset
from OMEGA Engineering, Inc.
The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions. [See More]
- Number of Functions: Multi
- Reset: Manual
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Display Type: LED
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Reset: Manual
from Trumeter Company, Inc.
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven display. [See More]
- Number of Functions: Multi
- Reset: Manual; Auto
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LCD
from Global Digital Instruments LLC
The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert ™ that... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Reset: Manual (optional feature); User Input Reset
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Weighing
- Direction: Up Count
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Reset: Manual
from Trumeter Company, Inc.
The Redington 3400 Series provides a large display, with 0.28 ” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6 ’ [2 meters] of water. A wide operating voltage,... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual (optional feature)
from Global Digital Instruments LLC
SenDEC's N110 and N111 series surface mounted inductive hour meters and tach/hour meters are perfect for monitoring run time and tracking maintenance on any gas-powered equipment. All SenDEC surface mounted meters utilize a patented 1-wire hook-up which makes installation fast and easy. Options on... [See More]
- Number of Functions: Multi
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Reset: Manual (optional feature); User Input Reset