Current Optical Triangulation Position Sensors
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Output: Voltage; Current
- Standoff: 3.94 to 11.81
- Measurement Range: 7.87
- Sampling Frequency: 0.3000 to 7.5
from RIFTEK EUROPE Sp. z.o.o.
Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Output: Voltage; Current
- Sampling Frequency: 9.4
- Measurement Range: 0.3937 to 98.43
- Linearity: 0.1000 to 0.2000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Output: Voltage; Current
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from RIFTEK EUROPE Sp. z.o.o.
Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]
- Output: Voltage; Current
- Sampling Frequency: 9.4
- Measurement Range: 0.3937 to 19.69
- Linearity: 0.0500
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Output: Voltage; Current
- Standoff: 1.2 to 1.59
- Measurement Range: 0.3937
- Sampling Frequency: 0.3000 to 7.5
from RIFTEK EUROPE Sp. z.o.o.
Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]
- Output: Voltage; Current
- Sampling Frequency: 9.4
- Measurement Range: 0.0787 to 49.21
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Output: Voltage; Current
- Standoff: 0.3543 to 0.4331
- Measurement Range: 0.0394 to 0.0787
- Sampling Frequency: 1.5 to 49.14
from RIFTEK EUROPE Sp. z.o.o.
Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Output: Voltage; Current
- Sampling Frequency: 180
- Measurement Range: 0.0787 to 49.21
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Output: Current
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 2
from RIFTEK EUROPE Sp. z.o.o.
Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]
- Output: Voltage; Current
- Sampling Frequency: 2
- Measurement Range: 0.9843 to 19.69
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Output: Current
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 4
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Output: Voltage; Current
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 8
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Output: Voltage; Current
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Output: Voltage; Current
- Standoff: 5.12 to 12.99
- Measurement Range: 3.94 to 7.87
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Output: Voltage; Current
- Standoff: 7.87 to 27.56
- Measurement Range: 19.69
- Sampling Frequency: 0.2500 to 9.5
from Micro-Epsilon Group
The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables fast and highly precise processing and output of measurement... [See More]
- Output: Voltage; Current
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 10
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Output: Voltage; Current
- Standoff: 3.74 to 4.13
- Measurement Range: 0.1969 to 0.3937
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Output: Voltage; Current
- Standoff: 39.37 to 78.74
- Measurement Range: 39.37
- Sampling Frequency: 0.3000 to 7.5
from Micro-Epsilon Group
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the... [See More]
- Output: Voltage; Current
- Standoff: 1.81
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 4
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Current; Switched / Alarm
- Resolution: 0.1700
- Measurement Range: 2.76 to 6.69
- Operating Temperature: 14 to 140
from Shanghai Lanbao Sensing Technology Co., Ltd.
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL-PUSH)+analog 4 …20mA or RS-485,. supporting MODBUS protocol, in no need of controller, independent work,... [See More]
- Output: Current
- Operating Temperature: 14 to 122
- Measurement Range: 1.18 to 39.37
- Interface: Serial
from Baumer Ltd.
features. pocket-size design. teachable measuring range Sr > 1 mm. resolution up to 2 µm [See More]
- Output: Current
- Operating Temperature: 32 to 122
- Measurement Range: 1.02
- Scan Field: Point
from Optex FA
Quick disconnect version use cable part number CD3CN-S [See More]
- Output: Current
- Sampling Frequency: 1
- Measurement Range: 2.76
- Operating Temperature: 14 to 104
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Output: Voltage; Current; Switched / Alarm
- Sampling Frequency: 200 to 3030
- Measurement Range: 39.37 to 138
- Linearity: 0.1600
from Banner Engineering Corp.
15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model. Automatic scaling of the analog output over the width of the programmed sensing window. Visible red models with 50 to 150 mm or 100 to 300 mm sensing range. Infrared models with 50 to 200 mm or 100 to 400 mm... [See More]
- Output: Voltage; Current
- Operating Temperature: 14 to 131
- Measurement Range: 1.97 to 15.75
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Output: Voltage; Current; Switched / Alarm
- Resolution: 0.0300
- Measurement Range: 4.72 to 23.62
- Operating Temperature: -4 to 122
from Shanghai Lanbao Sensing Technology Co., Ltd.
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote... [See More]
- Output: Current
- Resolution: 0.0150
- Measurement Range: 3.15 to 19.69
- Operating Temperature: 14 to 122
from Baumer Ltd.
features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]
- Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 32 to 122
- Measurement Range: 2.76
- Scan Field: Point
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Output: Voltage; Current; Switched / Alarm
- Sampling Frequency: 0.2000 to 3.03
- Measurement Range: 0.7900 to 1.77
- Linearity: 0.1000
from Banner Engineering Corp.
Conserves production space by using a one-piece design. Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts. Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output. Automatically scales... [See More]
- Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 14 to 122
- Measurement Range: 1.77 to 4.92
from Shanghai Lanbao Sensing Technology Co., Ltd.
PDB series displacement sensor with a center distance of 50mm, and resolution at 10 μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45 ° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response... [See More]
- Output: Current
- Resolution: 0.0100
- Measurement Range: 1.18 to 3.35
- Operating Temperature: 14 to 122
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Output: Current; Switched / Alarm
- Sampling Frequency: 0.3000
- Measurement Range: 5.91 to 9.84
- Resolution: 0.0300 to 0.0500
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Output: Voltage; Current; Switched / Alarm
- Sampling Frequency: 0.4880 to 7.8
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.2500
from Shanghai Lanbao Sensing Technology Co., Ltd.
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects ’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy... [See More]
- Output: Current
- Interface: Serial
- Resolution: 1
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Output: Voltage; Current; Switched / Alarm
- Sampling Frequency: 5
- Measurement Range: 0.0020 to 0.0400
- Operating Temperature: 32 to 185