-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Applications: Refractory / High Temperature Materials
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
- Density: 2.52 g/cc
- Dielectric Constant (Relative Permittivity): 5.67 to 6.03 #
-
Supplier: Abrisa Technologies
Description: “engineered in Germany” ensure real enjoyment while providing full protection. Utilizing ROBAX® enables a close-up view and feel of the fire, with no danger from flying sparks. Abrisa Technologies can custom fabricate ROBAX® from sheet Sizes of: 3 mm thick
- Applications: Specialty / Other
- Glass Type: Glass Ceramic
- Length: 77 inch
- Max Use Temperature: 760 C
-
Supplier: MarShield
Description: technical research application. NOTE: The lead equivalent in mm – Pb, defines the protective effect of the glass compared to a lead wall. Example; A glass with 2.0 mm Pb offers the same protective effect as a 2 mm thick lead wall.
- Applications: Specialty / Other
- Coeff. of Thermal Expansion (CTE): 8 µm/m-C
- Density: 4.36 g/cc
- Glass Type: Specialty / Other
-
-
Supplier: Abrisa Technologies
Description: High Ion-Exchange (HIE™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective enhancement
- Applications: Electronics / RF-Microwave, Optics / Optical Grade, Specialty / Other
- Glass Type: Aluminosilicate
- Length: 46 inch
- Thickness: 0.0157 to 0.0787 inch
-
Supplier: Abrisa Technologies
Description: Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintain-ing desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm thickness) of
- Glass Type: Soda Lime
- Length: 60 inch
- Thickness: 0.1250 to 0.2500 inch
- Width: 84 inch
-
Supplier: Spectrum Glass Company, Inc.
Description: SHC-5mm Clear Corsica Glass
-
Supplier: Spectrum Glass Company, Inc.
Description: SHC-3mm Clear Flute Glass
-
Supplier: Spectrum Glass Company, Inc.
Description: SHC-3mm Clear Cord Glass
-
Supplier: Spectrum Glass Company, Inc.
Description: SHC-5mm Clear Krinkle Glass
-
Supplier: Accuris
Description: FLAT, CLEAR SHEET GLASS
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Industry: Medical / Food (FDA, USDA)
- Thermoset / Crosslinked: Yes
-
Supplier: Abrisa Technologies
Description: SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method
- Applications: Chemical / Materials Processing, Electronics / RF-Microwave, Specialty / Other
- Coeff. of Thermal Expansion (CTE): 7.2 µm/m-C
- Dielectric Constant (Relative Permittivity): 6.7 #
- Glass Type: Borosilicate
-
Supplier: U.S. Plastic Corporation
Description: Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless.
- Chemical / Polymer System Type: Acrylic
-
Supplier: Keytronic
Description: the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films
- Cutting: Other
- Location: North America, United States Only, Southern US Only, Northwest US Only, Midwest US Only, East Asia / Pacific Only, Other
- Materials: Glass
- Specialty Cutting: Film / Sheet
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets.
- Abrasive Grain Type: Superabrasive - Diamond
- Applications: Finishing / Deburring (Fine Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 60 to 1100
- Length: 2 to 4 inch
-
Supplier: Accuris
Description: French Language - FLAT, CLEAR SHEET GLASS
-
Supplier: Total Plastics, Inc.
Description: .040” to 1.0” (1mm-25mm), in clear, colors and widths up to 104”. Optix combines high optical clarity with superior impact and weather resistance. The high molecular weight of Optix acrylic sheet allows for ease in thermoforming, bending and flame polishing. Crystal Clear or
- Chemical / Polymer System Type: Acrylic
- Overall Length: 24 to 120 inch
- Overall Thickness: 0.0400 to 1 inch
- Overall Width: 18 to 72 inch
-
Supplier: Total Plastics, Inc.
Description: Clear, Bronze Products: 90311: Haircell Texture 90314: High Glass Matte 90316: Primatic K40 903173U: UV Resistant, Prismatic K12 90318: Protect-A-Glaze 90355: Velvet Low Gloss Texture
- Chemical / Polymer System Type: Polycarbonate (PC)
- Thermoplastic: Yes
-
Supplier: Total Plastics, Inc.
Description: -resistant Low orientation/reversio n sheet for drape of clamp forming Wide range of forming temperatures and short forming cycles Available Sizes Sheet Sizes: 8" x 10", 18" x 24", 24" x 48", 28" x 30", 32" x 44", 36" x 72" Thickness: .093" (2.3 mm) 40% Impact
- Form / Shape: Film / Sheet
- Overall Length: 10 to 72 inch
- Overall Thickness: 0.0930 inch
- Overall Width / O.D.: 8 to 36 inch
-
Supplier: Total Plastics, Inc.
Description: maintenance Available Sizes Sheet Size: 48" x 96" Thickness Weight Per Sheet 1/8” 45 lbs. 3/16” 55 lbs. 1/4” 75 lbs. 3/8” 113 lbs. 1/2” 150 lbs. 5/8” 185 lbs. 3/4” 222 lbs. 1” 296 lbs.
- Form / Shape: Film / Sheet
- Overall Length: 96 inch
- Overall Thickness: 0.1250 to 1 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
- Current Rating: 0.6300 amps
- Features: Fast Acting
- Material: Glass
- Mounting: Replaceable (with holder or clips)
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
- Current Rating: 0.2500 amps
- Features: Fast Acting
- Material: Glass
- Mounting: Replaceable (with holder or clips)
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
- Current Rating: 1.6 amps
- Features: Fast Acting
- Material: Glass
- Mounting: Replaceable (with holder or clips)
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
- Current Rating: 6.3 amps
- Features: Fast Acting
- Material: Glass
- Mounting: Replaceable (with holder or clips)
-
Supplier: Accuris
Description: GLASS AND GLASS POLYESTER FIBRE WOVEN TAPES - PART 3. SPECIFICATIONS FOR INDIVIDUAL MATERIALS - SHEET 1. TYPE 1,2, AND 3TAPES
-
Supplier: Accuris
Description: GLASS AND GLASS POLYESTER FIBRE WOVEN TAPES - PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS - SHEET 1: TYPE 1,2 AND 3 TAPES
-
Supplier: Littelfuse, Inc.
Description: 5x20mm time-Lag glass body cartridge fuse designed toIEC specification Features: Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available in cartridge and axial lead form RoHS compliant and lead-free
- Features: Time Lag
- Material: Glass
- Operating Temperature: -55 to 125 C
- RoHS Compliant: Yes
-
Description: Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal
-
Supplier: ASTM International
Description: 1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet may be used as a vapor retarder under or between roof insulation with solid top
-
Description: wavelength makes it possible to accurately and reliably measure glass sheets below 1 mm thickness (ultra-thin glass). As such, it sets new standards for stress-free sheet glass production on manufacturing lines all around the world. The full digital core
- Additional Output Options: Outputs an analog current signal
- Application Type: Industrial
- Celsius Scale: 150 to 1100 C
- Digital: Application Software Included
-
Supplier: Daheng New Epoch Technology, Inc.
Description: surface should be far away from the light source. There are f25.4mm and f50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection
- Diameter / Length: 25.4 to 50.8 mm
- Materials: Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2995-11R is formed by laminating 0.127 mm (5.0 mil), dead soft aluminium foil to fibreglass fabric and applying a special blend of high-temperature silicone adhesives. The backing provides an excellent combination of strength, flexibility and heat resistance. Applications: Designed for
- Adhesive: Silicone
- Carrier / Backing Material: Glass / Fiberglass, Metal Foil / Sheet
- Temperature Resistance: -73 C
- Thickness: 0.0120 inches
-
Supplier: R. STAHL, Inc.
Description: As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831
- Elongation: 5 %
- Tensile Modulus: 550 ksi
- Tensile Strength (Break): 11500 psi
- Water Absorption: 0.1200 %
-
Supplier: Edmund Optics Inc.
Description: Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some of our most popular filters for added convenience. Provided instruction
- Filter Size: 1" (25 mm)
- Integral ND Filters: Yes
- Number of Positions: 6
- Number of Wheels: Single
Find Suppliers by Category Top
Featured Products Top
-
Oleophobic and Hydrophobic coatings on glass substrates from 1.0mm to 25mm thick. The coatings can be applied in conjunction with other Abrisa Technologies coating and fabrication processes for highly customized optics solutions. CleanVue™ PRO when bonded to Abrisa (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
.4mm) Soda-Lime Float (0.2mm) See Data Sheet Glass Fabrication & Optical Coatings Resources (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
our 0.07mm to several inch thick glass, ceramic, and specialty technology glass solutions. Glass Cutting (read more)
Browse CNC Machining Services Datasheets for Abrisa Technologies -
Standard Sheet Sizes: Standard Sheet Sizes: Thickness: 1,150 x 850 mm 0.7 – 25.4 mm 1,700 x 1 (read more)
Browse Glass Ceramics Datasheets for Abrisa Technologies -
Polished Minimum Size of Part: 3” Long Marked Maximum Size of Part: 36” in any Dimension Minimum Thickness of Glass: 3mm Maximum Thickness of Glass: No Limit Optional: Marking Through Select Non-Metallic and non-IR Reflective Coatings (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
7mm, 9mm, 14mm, and 17mm. LX-57B Features & Benefits Stock sizes are available from 12” X 12” up to 48” X 96”. (read more)
Browse Radiation Shielding Datasheets for MarShield -
diffuser is available in φ25.4mm and φ50.8mm sizes. GCL-201201 Alignment Sheet: Precision Observation Tool Enhance Optical Path Adjustment with 1500-Grit Ground Glass The GCL-201201 alignment sheet boasts 1500-grit on both sides, coupled with a 1 (read more)
Browse Optical Lenses Datasheets for Daheng New Epoch Technology, Inc. -
dimension to screen print is: 1828 x 1371 mm (72″ x 54″) Glass Fabrication & Optical Coatings Resources Data & Spec Sheets (read more)
Browse Screen Printing Services Datasheets for Abrisa Technologies -
, Ultrasonic Washing Glass Fabrication & Optical Coatings Resources Data & Spec Sheets Application (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
Sheet Size Availability: 40” x 63” (1016 – 1600 mm) Low Sparkle Non-Glare (NG) Glass Features Uniform Diffuse Reflection Colorless Low Iron Glass Low Haze & Good Clarity Paper (read more)
Browse Glass Materials Datasheets for Abrisa Technologies
More Information Top
-
Analysis and Design of Retaining Wall having Reinforced Cohesive Frictional Backfill
A section of one side of tank was constructed of a 12 mm thick glass sheet to allow observation of rupture surface.
-
Over the plasticity of the ice
…when the can of the penetrating die verdrangte material of comfortable abflieBen as I produce a rectangular ferrous shape in the case of the wood form dear of which strong glass plates were replaced two cheek … the bottom part with 12 mms .
-
Investigations for total reflection of X-rays
An 12 mms strong glass plate was processed first fain and 20.90 mms then cut into three Spiegel of the GroBe, fur stood me for it therefore for my investigations three glass mirrors of same quality to the Verfiigung.
-
Risk analysis for a proposed underground library at MIT : diaphragm wall, shaft and tunnel system
The dome is constructed using 12 mm float glass sheets with cobalt oxide to produce a bluish color and the frame is made of tubular steel.
-
The influence of ultraviolet rays on green and colorless strains of Euglena gracilis
Takes place the Da$ Abt6tung of the Euglenen really through ultraviolet rays, some attempts show by that the thick glass plate was filtered off Ultraviolett through one 12 mms .
-
Power laser application for security glass production
Stress profile of float glass sheet ( 12mm ) residual stress measured by scattering method.
-
Performance of sand and shredded rubber tire mixture as a natural base isolator for earthquake protection
The laboratory model tests are performed inside a 1 m × 1 m × 0.5 m (length × width × height) rectangular test box made up of 12 mm thick Perspex glass sheets (Fig. 1(b)).
-
Landolt-Börnstein
Therefore, L1 #-Werte fiir is given different thicknesses of (d1 ~ 3 mms, d2 ~ 6 mms and d3 ~ 12 mms ) the glass plates (van about 15 cms · 15 cms).
-
A simple operation for the Koleoptilzylindertest
Keimlinge mounted 12 mms in Abst ~ tnden yon on prepared glass plates that are wrapped with filtering paper so dab d ~ s that already have 3 roots entwiekelt become Naeh 24 Std. (2]0 • 50 • 2 RAM) the…
-
Method for the dart of Oszilloskopischen determination of the Photographic profile of spectral lines
An 12 mms thick planparallele glass plate is inserted the metal socket into a faintly-black.