Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Equipto Electronics Corporation
Description: Strips Angular risers Available Sizes Standard Panel Heights: 5-1/4", 7", 8-3/4", 10-1/2", 12-1/4", 14", 15-3/4", 17-1/2", 19-1/4" and 21" Standard Depths: 18-1/2", 22" and 25-1/2" Standard Panel Widths: 19" and 24" Custom size cabinets are available, please contact factory for
- Depth: 18.5 to 25.5 inch
- Length / Height: 5.25 to 21 inch
- Mounting: Desktop
- Shape: Rectangular
-
Supplier: APX Enclosures, Inc.
Description: Screening • Custom Metal Panels • Climate Control Integration • Product Support Information for Your Customers • Including brochures, user manuals, spec sheets and more APX Enclosures, Inc. welcomes you to their plant for tours, inspections, and on-site project consultation. They are
-
Supplier: McKey Perforating Company, Inc.
Description: , including omits within a pattern and carefully positioned pilot holes for metal enclosures and other products. Tight tolerances on leveled and sheared panels or sheets; consistent, superior hole quality; accurate positioning of patterns, and superior surface condition are what you will
- Type: Electronic and Instrument Enclosures
-
-
Supplier: Allied Electronics, Inc.
Description: Light Gray Plastic Cover with Black Plastic Panel, High-Impact ABS Plastic Instrument Cases 9.960 in. length Features Cost Effective, Lightweight Portable Case Five Sizes Available Multi-Position Aluminum Carrying Handle
- Length / Height: 9.96 inch
- Material: ABS
- Width/Diameter: 3.9 inch
-
Supplier: Allied Electronics, Inc.
Description: Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating
- Length / Height: 6.5 inch
- Material: ABS
- Width/Diameter: 1.77 inch
-
Supplier: Allied Electronics, Inc.
Description: Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating
- Length / Height: 6.5 inch
- Material: ABS
- Width/Diameter: 1.77 inch
-
Supplier: JBC Technologies, Inc.
Description: growth. Some of the more common synthetic blankets we die cut at JBC include 3M™ Thinsulate™ Acoustic Insulation products, Aim Fiber’s AutoZorb®, and Aim Fiber’s Polyzorb®. Common automotive OEM applications: instrument panels
- Product Description: Other
-
Supplier: METCASE
Description: Versatile design ideal for customizing Attractive and practical instrument enclosures Easily customized to your exact specifications Six standard models and four slimline models Two standard colors light gray and black Simple and fast assembly
- Depth: 7.08 to 11.81 inch
- Features: Knockouts, RoHS Compliant
- Length / Height: 1.96 to 5.29 inch
- Material: Aluminum
-
Supplier: EIC Solutions, Inc.
Description: "standard" price. Features Custom colors and sizes Multiple monitor configurations Special front panel cut-outs for flat screen and touch screen monitors Preinstalled keyboards Electrical additions, switches and door interlocks Temperature controlled environmental enclosures with
- Features: Air Conditioned
- Mounting: Free Standing Cabinet
-
Supplier: Hach
Description: includes chlorine, turbidity, pH, conductivity, pressure and temperature instruments with SC1000 digital controller and a calibration shelf, making routine maintenance convenient. The panel is also available with the reagent less CL10 chlorine analyzer in place of the CL17 and the
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
- Measures Suspended Solids: Yes
- Measures Turbidity: Yes
-
Supplier: OKW Enclosures, Inc.
Description: Large instrument enclosures Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws. plastic enclosures for desktop or portable electronic instruments
- Depth: 2.13 to 10.89 inch
- Features: EMI/RFI Coating, RoHS Compliant
- Ingress Protection(IP) Rating Against Foreign Objects: Type 4
- Ingress Protection(IP) Rating Against Moisture: Type 0
-
Supplier: Allied Electronics, Inc.
Description: JB Series Flame Retardant ABS Plastic Electronic Enclosures Removable end panels are easily modified for switches, displays and connectors Recessed area for labeling I.D. Four recessed areas for optional rubber feet Insert mold capability allows for custom molding without expensive
- Features: Flame Retardant
- Length / Height: 6.75 inch
- Material: ABS
- Width/Diameter: 6.25 inch
-
Description: Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All are custom made to customer specifications and reduce
- Application: Automotive, Other / Specialty
- Standards: RoHS, Other
-
Description: Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All are custom made to customer specifications and reduce
- Application: Automotive, Other / Specialty
- Standards: RoHS, Other
-
Description: Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All are custom made to customer specifications and reduce
- Application: Automotive, Other / Specialty
- Standards: RoHS, Other
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six DB9 coupler
- Number of Ports: 12
- Port Type: D-Subminiature
-
Supplier: Analytical Technology, Inc.
Description: user and customized to meet your individual monitoring requirements. Water Quality Panels are used to establish baseline conditions of the final water and monitor to ensure each parameter is within acceptable limits. The panel can be used to continuously monitor residual
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six DB9
-
Supplier: Trumeter Company, Inc.
Description: The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with
- Accuracy: 2 ± % of Full Scale
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LCD
- Display Type: Combination
-
Supplier: Define Instruments
Description: What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple
- Analog Input Type: Temperature
- Depth: 120 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: L-com, Inc.
Description: These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo
- Height: 2
- Number of Ports: 12
-
Supplier: Thermotron Industries
Description: Thermotron Solar Panel Testing Systems provide customized environmental chamber solutions for testing solar panels, grid-tied photovoltaic inverters, or photovoltaic cells and modules. Our three-pronged approach allows you to find everything you need for your testing demands: a
- Chamber Capacity: 5.5 to 158 cubic feet
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Alarm(s), Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
- Humidity Range: 25 to 75 % RH
-
Supplier: Hamilton Company
Description: The HVP valve is essentially the same as the HV valve except the HVP can be mounted into panels allowing for custom installation into control panels or instruments. Chose a valve by selecting the proper flow path from the list below. For additional details on available
- Actuation: Manual / Hand
- Media Temperature: 50 to 212 F
- Number of Ports/Ways: 3
- Pressure Rating: 100 psi
-
Supplier: Universal Air Filter Company
Description: also specified. Applications: Custom PyroCide Vent panels are designed for electronics enclosure applications serving the following industries. Communications – Telecom & Datacom Computer Networking Medical Instruments Military / Defense Industrial Machinery
- Construction: Panel Filter
- Features: EMI / RFI Protection
- Frame / Assembly: Yes
- Height: 2.5 to 24 inch
-
Supplier: Fluidwell bv
Description: The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the
- Device Category: Instrument, Other
- Display: Digital
- Material to Measure: Liquid
- Operating Temperature: -40 to 176 F
-
Supplier: Seaward Group USA
Description: pressure, respiration and temperature) to cut simulation times and deliver cost-saving benefits - engineers no longer need to use a variety of different instruments for testing these functions separately. Whilst the UNI-SiM incorporates a range of custom settings that include a variety
- AC Voltage: Yes
- AC Voltage Range: 110 to 230 volts
- Calibrator Style: Hand Held, Battery Powered, Other Specific Calibration?
- Display Type: Digital Readouts
-
Supplier: OMEGA Engineering, Inc.
Description: styles available in either 115V or 230V versions. The CL1000 Series has been engineered into a custom fabricated metal enclosure together with a high performance 1/32 DIN controller, and has been designed to meet a high level of quality, reliability and safety. 230 Vac units carries the CE
- AC Voltage: Yes
- AC Voltage Range: 115 to 230 volts
- Calibrator Style: Hand Held, Portable
- Display Type: Digital Readouts
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process
- Display Type: Digital Readouts
- Input Options: Thermocouple Inputs, RTD Inputs
- Local Interface: Digital Front Panel
- Mounting Configuration: Panel Mount (Meter)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Shock-proof design instrument enclosure. Corner guards are designed to be both aesthetically pleasing, and impact resistant. Available in 67 different sizes and 16 different color combinations. Custom length is available. ?Go EXPS series page for the custom length (depth) order
- Length: 2.36 to 13.78 inch
- Width: 2.72 to 9.61 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The CL3515R is a portable calibrator/thermomet er with a 4-digit LCD. It is designed to use external K/J/T/E/R/S/N/L/U/B/ C type thermocouples as temperature sensors. OMEGA® offers a complete selection of thermocouples, or we can custom-design parts to meet your specifications
- Calibrator Style: Hand Held, Portable, Battery Powered
- Display Type: Digital Readouts
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Series models use the same inserts as previous models, so you can easily upgrade without the need to replace any custom inserts you may already have. For those who want to run a unit from a PC we offer Calsoft software which is free for download from our website.
- AC Voltage: Yes
- AC Voltage Range: 120 to 240 volts
- Calibrator Style: Portable
- Display Type: Digital Readouts
-
Supplier: Gagemaker L.P.
Description: adjustment of the gage or indicator clamped in the vise jaws. During calibration, an outboard arm and arm support allows for larger gage assemblies to be securely supported. Four supplied accessory fixtures will help speed up calibration while maintaining accuracy. Bench calibrators are shipped in a
- Calibrator Style: Fixed
- Display Type: Analog Meter or Indicator
- Interface Options: Serial Interface
- Local Interface: Analog Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: measurements and mA step or ramp functions. A USER mode lets the user customize tasks. The DPI610 can store up to 20 displays in a cyclic buffer for later analysis. Data can be stored either manually or automatically at preset time intervals and can then be viewed on the screen or uploaded to
- Calibrator Style: Portable, Battery Powered
- DC Current: Yes
- DC Current Range: 4 to 20 amps
- DC Voltage: Yes
-
Supplier: Parameter Generation & Control, Inc.
Description: measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized
- Calibrator Style: Fixed
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Operating Temperature: 44.6 to 185 F
-
Supplier: ABB Measurement & Analytics
Description: , toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating
- Display Type: Digital Display
- Electrical Output: Switch / Alarm Relay Output
- Measures ORP / Redox: Yes
- Mounting / Environment: Panel
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter and available in
- Transformer Category: Current Transformer
- Type / Applications: Toroidal / Window, Electronics Applications
-
Supplier: L-com, Inc.
Description: These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo
- Gender: Male / Plug
-
Supplier: Trumeter Company, Inc.
Description: The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with
- Display Digits: 4 Digits
- Measurement Type: AC, DC, AC / DC
- Operating Temperature: -10 to 50 C
-
Supplier: Gefran
Description: Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process
- Analog Input Channels: Over 2
- Analog Input Type: Strain Gauge, Other
- Depth: 170 mm
- Display Technology: LED
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Application: Vehicular
- Application Software Included: Yes
- Auxiliary Outputs: Other
- Form Factor: Stand Alone / Benchtop
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Round edge design extruded aluminum enclosure. Beautiful chamfered panel by precision CNC finishing. Suitable to be used as digital audio amplifiers, network devices, measuring instrument, etc. Grooves are built into the internal enclosure, allowing for easy sliding/insertion of pcb
- Depth: 0.5118 to 1.57 inch
- Features: RoHS Compliant
- Length / Height: 1.73 to 7.87 inch
- Material: Aluminum
-
Supplier: Isotech North America
Description: priced RTD calibrators. It is a low cost solution for checkout and calibration of all RTD instruments in the field, shop or control room. Contact Practical Instruments Electronics for custom RTD curves, ranges, or special requirements not provided by the Model 512.
- Calibrator Style: Hand Held, Battery Powered
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Process, Environmental, Thermodynamic Properties: Temperature, RTD, Thermistor
-
Supplier: Hach
Description: corresponding instrument instead of purchasing an instrument that will take hours of customization to meet your needs. The total system is composed of three elements (application pack, instrument and reagents) and can be configured by following the two simple steps below:
- Application Software Included: Yes
- Computer Interface: Yes
- Data Storage Options: Yes
- Display Type: Digital Readouts
-
Supplier: Isotech North America
Description: gives fast accurate results with a larger sensing area, and less emissivity. A temperature sensor sits just under the target surface and controls the temperature of the source. A custom designed surface sensor is used to set the controller calibration and a traceable certificate is supplied
- Calibrator Style: Portable, Other Specific Calibration?
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: Process Sensing Technologies USA
Description: a kit and is supplied with custom designed carry case and the following accessories: Vehicle A/C connectors R-1234yf and R-134a sample hose, service couplers and cylinder adapters Battery charger Optional Bluetooth printer & Charger (Product code: SS980
- Features: Self Calibration
- Operating Temperature: 50 to 120 F
-
Supplier: Benchmark Thermal Corp.
Description: Pre-drilled standard mounting plate Horizontal or vertical mounting Custom products available Typical Applications Provides freeze prevention and condensation build-up protection in enclosures where heat is needed: Circuitry boxes Instrument cabinets Service panels Signal boxes
- AC Voltage Required: 115 to 230 volts
- Applications: OEM / Custom
- Heater Type: Enclosure Heater
- Maximum Operating (Sheath) Temperature: -40 to 350 F
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ?Go EXWS series page for the custom length (depth) order from 40 by 1mm intervals.
- Depth: 1.34 to 3.98 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Length / Height: 2.28 to 7.76 inch
-
Supplier: Serpac Electronic Enclosures
Description: Three piece design with ergonomic handheld shape Replaceable end panels Available with 4 x AA, 2 x AA, or 1 x 9V battery compartment with contactors Circuit board mounting bosses (adjustable height, see in-mold customization)
- Depth: 1.2 inch
- Features: Screw-on Cover
- Length / Height: 7.2 inch
- Material: ABS
-
Supplier: Serpac Electronic Enclosures
Description: Three piece design with ergonomic handheld shape Replaceable end panels Available with 2 x AAA battery compartment with contactors Circuit board mounting bosses (adjustable height, see in-mold customization)
- Depth: 0.9400 inch
- Features: Screw-on Cover
- Length / Height: 3.9 inch
- Material: ABS
-
Supplier: Serpac Electronic Enclosures
Description: Three piece design with ergonomic handheld shape Replaceable end panels Available with 2 x AA or 1 x 9V battery compartment with contactors or Access Compartment Circuit board mounting bosses (adjustable height, see in-mold customization)
- Depth: 1.27 inch
- Features: Screw-on Cover
- Length / Height: 4.94 inch
- Material: ABS
-
Supplier: Serpac Electronic Enclosures
Description: Three piece design with ergonomic handheld shape Replaceable end panels Available with 2 x AA or 1 x 9V battery compartment with contactors or Access Compartment Circuit board mounting bosses (adjustable height, see in-mold customization)
- Depth: 0.9440 inch
- Features: Screw-on Cover
- Length / Height: 4.94 inch
- Material: ABS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Aluminum utility box stylishly designed with the beveled edges, composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations
- Depth: 1.49 to 2.97 inch
- Features: Carrying Handle, Screw-on Cover
- Length / Height: 3.54 to 23.62 inch
- Material: Aluminum
-
Supplier: Gefran
Description: red LED bargraph, which can be associated to process variables and to peak values. Three LEDs indicate the output status, while 3 more LEDs can be configured to indicate different functional conditions. The instrument has a lexan membrane faceplate (guaranteed to IP65) with 4 keys
- Analog Input Type: AC Voltage, DC Voltage, AC Current, DC Current, Temperature
- Depth: 113 mm
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Isotech North America
Description: Temperature Range of 30°C to 700°C (1292°F) Display to Block Accuracy Better than ±0.5°C Calibrate Whole Calibration Loop --Using a heat source rather than an electrical simulator a test instrument and probe can be calibrated as a
- Application Software Included: Yes
- Calibrator Style: Portable
- Display Type: Digital Readouts
- Interface Options: Other Computer Interface
-
Supplier: Isotech North America
Description: results with a larger sensing area, and less emissivity. A temperature sensor sits just under the target surface and controls the temperature of the source. A custom designed surface sensor is used to set the controller calibration and a traceable certificate is supplied with each source.
- Calibrator Style: Hand Held, Other Specific Calibration?
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: Sierra Instruments, Inc.
Description: -maintenance, and productivity. Select manual or automatic operation, Push one button, Sierra’s CalTrak™ XL measures, displays and outputs the flow of gas, either in mass or volumetric units. The menu-driven configuration allows you to customize the calibrator for your changing needs.
- Application Software Included: Yes
- Calibrator Style: Fixed, Battery Powered
- Computer Interface: Yes
- Display Type: Digital Readouts
-
Supplier: APX Enclosures, Inc.
Description: 12” x 6” thru 60” x 36” x 12”, 21: Standard Sizes; Custom Sizes Available Material: 0.125" aluminum and 14 gauge stainless steel Equipment Mounting: back panel, swing panel, side panel, custom INDUSTRY STANDARD UL Listed NEMA Certified
Find Suppliers by Category Top
Featured Products Top
-
Custom Control Panels Arjay Engineering designs and manufactures custom control panels offering a tailored solution for every unique application. The design of the control panel depends upon the (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
current configurations to pre-defined displays in Panelicity. Work with us to customize and install your panel controller if needed. Trade in your existing Siemens Moore 353 or other panel controllers for credit towards a new Panelicity or send in your controller for repair. (read more)
Browse Universal Process Controllers Datasheets for Classic Automation LLC -
Polyurethane Excels in Aerospace Panel Core Configurations LAST-A-FOAM® polyurethane foams offer the high strength-to-weight ratio needed for panel applications. It meets FST/OSU requirements for aerospace interiors and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
Aluminum panels for 19" rack mount system. Available in sizes from 1U to 8U. Milling, printing customization is available for your original front / rear panels. (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Belden’s Custom Broadcast Panels and Enclosures offer unmatched levels of adaptability in large spaces to manage multiple media outputs. They can be designed to accommodate whatever broadcast and professional AV connector types and configurations you need to best fit your (read more)
Browse Patch Panels Datasheets for Belden Inc. -
light gray (RAL 7035). Custom colors are available on request. Customization services also include bespoke sizes, CNC machining, custom front panels, fixings and inserts, and photo-quality digital printing. View MINIMET range here >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure. TECHNOMET desktop and portable instrument enclosures are ideal for medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
(RAL 7035) and anthracite (RAL 7016). Custom colors are also available on request. Accessories include front panels, PCB guides and M3 PCB/panel fixing screws. METCASE can supply TECHNOMET fully customized. Services include custom sizes (height, width and depth), custom front panels (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
devices, communications as well as a variety of household appliances and consumer electronics. Many are available with touch panels, resistive or capacative, in addition to a choice of high brightness, direct sunlight viewable displays. Visit our website (read more)
Browse Liquid Crystal Display (LCD) Modules Datasheets for All Shore Industries -
gray (RAL 7016) as standard. Accessories include front panels and snap-in PCB guides. METCASE offers a wide range of customizing options for TECHNOMET. They include bespoke sizes; custom front panels; CNC punching, folding, milling, drilling and tapping; fixings and inserts; custom colours and finishes; digital printing of legends and logos. (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
Application Brief: Hydropower - Custom Control Panel
Hydropower facility installs custom control panel ensuring functionality of oil water separator
-
Custom Solar Panel Options
In the solar industry, one size does not fit all. PowerFilm's unique technology and custom solar capabilities enable us to develop power solutions that match the requirements of an application exactly.
-
How To Use Our Custom Solar Panel Design Tool
PowerFilm has been providing custom solar solutions in the IoT, military, and commercial spaces for over 30 years. But what does that mean?. Due to the many parameters and complexity of our process, that can sometimes be a difficult question to answer. That's why we developed a Custom Solar Panel
-
Control Panel for Machine and Plant Building
Individual machine control panel for Laservorm GmbH. TASK DEFINITION. Functional eye-catcher / Laservorm GmbH, special. machinery manufacturer founded in 1994 with its. registered office in Altmittweida produces laser. machine tools for the most different requirement. profiles where laser welding
-
Ensuring Continuous Use Control Panels Don't Overheat
with strong alliances with electrical manufacturers who supply. the equipment for its custom control panels.
-
Custom Electric Heater Skid for a Paint Manufacturing Application
As specialists in the design and supply of custom thermal oil heat transfer systems, we have the resources to build custom systems in a cost-effective and timely manner. At Thermal Fluid Systems, we engineered the electric heater and control panel skid highlighted here for specialty paints
-
Smart Computing Article - Using . . .The Accessibility Options Control Panel
will welcome the settings available in the Accessibility Options control panel. You can use them to customize your computing environment to meet your needs. To open this control panel, click the Start menu, Settings, and Control Panel. Double-click Accessibility Options. Use the five tabs --Keyboard, Sound
-
Smart Computing Article - Using . . .The Keyboard & Mouse Control Panels
how to customize both so they are as comfortable and useful to you as you can make them. The Keyboard and Mouse control panels give you many different options for customizing how you control these input devices, and some of these options you may never have even thought about. The actual options
More Information Top
-
Cub Crafters CC11 Sport Cub and Carbon Cub
Optional upgrades include custom instrument panel and World VFR (USD14,990) and Executive GLASS touch (USD24,990) packages, latter including Garmin G3X touchscreen with synthetic vision.
-
Displays / 98
For users of Snap-Master's DDE features, the Front Panel Toolkit contains tools and source code examples for creating custom instrument panels using Visual Basic and Snap-Master.
-
Gateway / Analysis
For users of Snap-Master's DDE features, the Front Panel Toolkit contains tools and source code examples for creating custom instrument panels using Visual Basic and Snap-Master.
-
Luscombe-Silvaire LSA-8 Renai
Combination EGT/CHT gauge, custom exterior paint; leather interior; thermal acoustic cabin insulation; custom wood instrument panel overlays with integral lighting, and interior and panel lights, all optional.
-
Managing evolving hardware and software requirements
GA developed custom Instrument Front Panels (IFP) to aid the LRU engineers during their development and integration phases (Figure 2).
-
Military display performance parameters
The ideal performance objective is best but not optimally met in bubble canopy fighter and attack helicopter cockpit instrument panels using custom -design, avionics-grade, AMLCD technology (a promising alternate approach is custom-design, avionics-grade, AMOLED technology).
-
Military display market segment: wearable and portable
This ideal performance objective is best met (but not optimally met) in the bubble canopy fighter cockpit instrument panel using custom -design, avionics- grade, backlighted twisted-neumatic thin-film-transistor (TFT) direct-view transmissive AMLCD technology.
-
Military display market segment: helicopters
This ideal performance objective is best but not optimally met in the bubble canopy fighter cockpit instrument panel using custom -design, avionics-grade, back-lighted, twisted-nematic thin-film-transistor (TFT) direct-view transmissive active matrix liquid crystal display (AMLCD) technology.2 …