Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pyromation
Description: Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps,
- Extension Wire (Conduit Connection): 3/4" NPT
- Features: Weatherproof, Chemical Resistant
- Head Type (Attachment): Screw Cap & Chain, Hinged, Latching Closure
- Material: Cast Iron, Aluminum
-
Supplier: Pyromation
Description: Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps,
- Extension Wire (Conduit Connection): 3/4" NPT
- Head Type (Attachment): Screw Cap & Chain
- Material: Plastic
- Protection Tube (Sensor Thread): 1/2" NPT
-
Supplier: Pyromation
Description: Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its
- Extension Wire (Conduit Connection): 3/4" NPT
- Features: Weatherproof, Sanitary, Chemical Resistant
- Head Type (Attachment): Screw Cap & Chain
- Material: Plastic, Other
-
-
Supplier: Pyromation
Description: Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps,
- Features: Epoxy Coated
- Head Type (Attachment): Screw Cap & Chain
- Material: Cast Iron
- Operating Temperature: 825 F
-
Supplier: Fischer Technology, Inc.
Description: Safe handling ensured by means of a protective resistor, an insulated and grounded handset, and the fact that the high voltage is generated only in the test head Acoustic signal upon detection of a pore Available in three voltage ranges: 0.5 - 0.8 kV (POROSCOPE HV5), 4 - 20 k
- Flaw Detection / Inspection Area: Coating Flaw / Holiday
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
-
Supplier: Fortress Technology, Inc.
Description: Ultra-slim Stealth Vertex Metal Detectors are used in specialized packaging applications involving free-falling products. The compact Vertex fits where other metal detectors can’t – typically between a Multi-head Weigher and a Vertical Form Fill & Seal machine (Bagger).
- Applications: Other
- Detector Type: In-Line / Conveyed Media
-
Supplier: Fortress Technology, Inc.
Description: Ultra-slim Phantom Vertex Metal Detectors are used in specialized packaging applications involving free-falling products. The compact Vertex fits where other metal detectors can’t – typically between a Multi-head Weigher and a Vertical Form Fill & Seal machine (Bagger).
- Applications: Other
- Detector Type: In-Line / Conveyed Media
-
Supplier: Sentinel
Description: The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
- Technology: Radiographic / X-ray
-
Supplier: Johnson and Allen, Ltd.
Description: heads and connecting rods. As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can
- Flaw Detection / Inspection Area: Surface Cracks / Abrasion
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Programmable / Digital Control Unit: Yes
-
Supplier: United Electric Controls Company
Description: RTD’s are stable and have a fairly wide temperature range, but are not as rugged and inexpensive as thermocouples. Since they require the use of electric current to make measurements, RTD’s are subject to inaccuracies from self-heating. An RTD capitalizes on the fact that the electrical resistance
- Basic Element Used: RTD
- Plug or Quick Connect: Yes
- Sensed Temperature: -328 to 1832 F
-
Supplier: RKI Instruments, Inc.
Description: Compact and lightweight, easy maintenance, explosion proof
- Electrical Outputs: Analog Voltage
- General Gas Types: Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas
-
Supplier: RKI Instruments, Inc.
Description: Sample drawing system, self diagnosis function, maintenance mode
- Display: Digital
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 20 mm
- Laser Type: Nd:YAG / Solid State
-
Supplier: Accuris
Description: MULTI-DETECTOR CT IMAGING: PRINCIPLES, HEAD, NECK, AND VASCULAR SYSTEMS
-
Supplier: Endress+Hauser, Inc.
Description: Universal temperature head transmitter for resistance thermometer Pt100, fixed range. For mounting in a connection head DIN Form B. Fixed adjusted measurement range 2 wire technology, 4 to 20 mA analog output High accuracy in total ambient temperature range
- Head Type (Attachment): Bolted Cover
- Material: Other
- Operating Temperature: -40 to 185 F
- Temperature Sensor Accepted: RTD (Resistance Temperature Detector)
-
Supplier: Endress+Hauser, Inc.
Description: Temperature head transmitter for resistance thermometer Pt100, adjustable via PC, for mounting in a connection head DIN Form B. Universal PC programmable (PCP) 2 wire technology, 4 to 20 mA analogue output High accuracy in total ambient temperature range
- Head Type (Attachment): Bolted Cover
- Material: Other
- Operating Temperature: -40 to 185 F
- Temperature Sensor Accepted: RTD (Resistance Temperature Detector)
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 15 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme-20 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 20 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Nutfield Technology
Description: software packages for marking and micromachining. Analog input versions are also available. Featuring the QS-12 OPD galvanometer scanner with Nutfield Tech’s Optical Position Detector, the Xtreme-10 Packaged Scan Head is a perfect building block for your laser beam positioning system.
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 10 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Takex America, Inc.
Description: Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the
- Device Category: Sensor / Transducer
- Electrical Outputs: Voltage
- Operating Temperature: Over -13 F
- Response Time: 15 milliseconds
-
Supplier: Endress+Hauser, Inc.
Description: Universal temperature head transmitter for resistance thermometers, thermocouples, resistance transmitters and voltage transmitters, adjustable via PC. For mounting in a connection head DIN Form B. Universally PC programmable (PCP) Galvanic isolation 2 wire
- Head Type (Attachment): Bolted Cover
- Material: Other
- Operating Temperature: -40 to 185 F
- Temperature Sensor Accepted: Thermocouple, RTD (Resistance Temperature Detector)
-
Supplier: Endress+Hauser, Inc.
Description: Universal temperature head transmitter for thermocouples (TC), fixed range. For mounting in a connection head DIN Form B Fixed adjusted measurement range 2 wire technology, 4 to 20 mA analog output High accuracy in total ambient temperature range Fault
- Features: Explosion-proof
- Head Type (Attachment): Bolted Cover
- Material: Other
- Operating Temperature: -40 to 185 F
-
Supplier: RKI Instruments, Inc.
Description: Ideal for wafer fabrication applications, fast response
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: MECCO
Description: FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to
- Beam Delivery Component: Laser Head / Focusing Unit
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming
-
Supplier: InfraTec GmbH
Description: -process Temperature Measurement at its Best Customized automated thermography solution based on many years of experience and intensive analysis of the respective thermal signatures by our development and application engineers Professional pre-analyses and selection of camera heads and optics
- Form Factor: Monitoring System
- Instrument Type: Flaw Detectors
- Technology: Other
-
Supplier: Johnson and Allen, Ltd.
Description: JAY-PAC and JAYSON-PAC are both manufactured in the UK at our Sheffield branch where we offer refurbishment and repair services if needed. If you are a based in the UK and want a demonstration, please contact our head office and we can arrange a visit. Patents applied for "Self contained body
- Instrument Type: Flaw Detectors
- Technology: Electromagnetic Acoustic Resonance
-
Supplier: TNA Solutions Pty. Ltd.
Description: Protect your brand’s reputation with the tna hyper-detect® 5. This high-performance food metal detector system is uniquely designed to sit as close as possible to the multi-head weigher, significantly increasing bagging speed without compromising food safety. The
- Applications: Food / Beverage
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Detector Type: In-Line / Conveyed Media
- Sensitivity: 0.8000 to 1.2 mm
-
Supplier: InfraTec GmbH
Description: hr head unit to permanently supervise the tapping process. As soon as slag replaces steel in the tapping stream, a slag alarm is released. The SLAG-DETECT system is an efficient instrument for quality assurance and minimization of yield losses in the production of alloy steel. The SLAG
- Flaw Detection / Inspection Area: Manufacturing - Metals / Web, Other
- Form Factor: Monitoring System
- Instrument Type: Flaw Detectors
- Technology: Other
-
Supplier: City Fire Equipment Company
Description: detector. Double interlock systems are similar to deluge systems except that automatic sprinklers are used. Pre-action sprinkler systems are commonly used in museums with rare works or art, manuscripts or books, and data centers.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: red of a high intensity light emitting diode and intermittent audible sound of an electronic buzzer are easy recognizable at a full daylight, noisy location. Water proof The detecting head, being tightly enclosed, is free from any trouble due to dust, water. IEC / EN 61243-1
- AC Voltage Range: 6000 to 36500 volts
- Measurement Type: AC
-
Supplier: Evident Scientific
Description: The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent movement from -120 to +120 degrees for weld tracking.
- Flaw Detection / Inspection Area: Tube / Pipeline Defects
- Form Factor: Monitoring System
- Instrument Type: Flaw Detectors
- Programmable / Digital Control Unit: Yes
-
Supplier: Evident Scientific
Description: The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of
- Flaw Detection / Inspection Area: Machining / Grinding Damage
- Form Factor: Monitoring System
- Instrument Type: Flaw Detectors
- Programmable / Digital Control Unit: Yes
-
Supplier: Johnson and Allen, Ltd.
Description: . Other features and options include: 1 or 2 stations in 1 unit - Choose between current flow and coil configurations 2 station variant with separated control - 2 operators can inspect independently of each other Interchangeable support heads - Enable inspection of
- Flaw Detection / Inspection Area: Surface Cracks / Abrasion
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Technology: Magnetic Particle System
-
Supplier: Johnson and Allen, Ltd.
Description: 175mm pistol prod spacing - Up to 1500A DC Output - 4 Metre loop cable - Up to 1400A 175mm pistol prod spacing - Up to 1200A Ammeter - 0 - 2000A RMS To discuss anything in greater detail and for quotations, please contact our head office and talk to our technical sales department.
- Flaw Detection / Inspection Area: Surface Cracks / Abrasion
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
- Technology: Magnetic Particle System
-
Supplier: Sentinel
Description: to quickly scan a range of specimen and pipe sizes. Moving the x-ray source provides a 3D perspective, and moving closer or farther from the specimen allows for increased detail resolution or field of view. Images are presented on a high-resolution 7" LCD display or on a heads-up display
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
- Technology: Radiographic / X-ray
-
Supplier: DCM Tech Inc.
Description: 2500 amp HWDC 5000 amp FWDC Auto-Demag cycle Pneumatic head and tail stock Coil Diameters 16" or 20" Hood and Fan included
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection, Other
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Technology: Magnetic Particle System
-
Supplier: DCM Tech Inc.
Description: Floor Space required 36? x 86? Shipping weight 1600 lbs. Maximum part weight 500 lbs. Applications: Automotive and Heavy Duty Industrial Crankshafts Connecting rods Cylinder Heads Ferrous Industrial Parts Aircraft Components
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Pore / Void, Subsurface Crack Detection, Surface Cracks / Abrasion, Weld / Joint Inspection, Other
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Technology: Magnetic Particle System
-
Supplier: Polytec, Inc.
Description: The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and
- Flaw Detection / Inspection Area: Debonding / Bond Integrity, Manufacturing - Metals / Web, Subsurface Crack Detection, Surface Cracks / Abrasion, Other
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Programmable / Digital Control Unit: Yes
-
Supplier: DCM Tech Inc.
Description: magnetic particle inspection units offers enhanced features with head and coil shot, pneumatic tailstock, and increased capacity. Length options from 62" to 100" make this machine the Heavy Duty shop choice. DC current capabilities are also available on the MPI4562 magnetic particle
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection, Other
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detectors
- Technology: Magnetic Particle System
-
Supplier: Cosen Saws, USA
Description: • "Last cut" or "keep on" selector switch Material Feeding & Clamping • Vise pressure detector • Hydraulically powered material infeed lift roller • Idle roller work table for material
- Cutting Capacity: 15.7 to 40 inch
- Features: Swivel Head, Miter Cutting
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Process Sensing Technologies USA
Description: gas detector heads or other sensors. 8 Channel The LC8 is a low cost gas detector control panel with 8 channel mains-powered monitoring and control units for use with the various Status Scientific Controls ranges of gas detector heads or other sensors. Control
- Panel Type: Operator Console
-
Supplier: Cosen Saws, USA
Description: -brand inverter Blade Guidance & Lubrication System • Hydraulic Tungsten Carbide Blade Guides with bearing guides • Blade deviation detector • Hydraulically powered guide arm controlled directly
- Cutting Capacity: 20 to 26 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: Cosen Saws, USA
Description: -brand inverter Blade Guidance & Lubrication System • Hydraulic Tungsten Carbide Blade Guides with bearing guides • Blade deviation detector • Hydraulically powered guide arm controlled directly
- Cutting Capacity: 26 to 27.6 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: Ames Fire & Waterworks
Description: Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight
- Media: Water, Hot Water, Cold Water, Potable Water
- Media Temperature: 33 to 110 F
- Pressure Rating: 175 psi
- Primary Material of Construction: Stainless Steel
-
Supplier: Watts
Description: Series 774DCDA Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight
- Primary Material of Construction: Stainless Steel
- Valve Size: 2.5 to 12 inch
- Valve Type: Check Valves
-
Supplier: Watts
Description: Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight
- Primary Material of Construction: Stainless Steel
- Valve Size: 2.5 to 12 inch
- Valve Type: Check Valves
-
Supplier: Durex Industries
Description: Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range
- # of Lead Wires Per Element: 2, 3, 4
- Diameter or Width Range: 0.1250 to 0.3750 inch
- Element Configuration: Single Element
- Element Material: Platinum, Nickel/Nickel Alloys
-
Supplier: Transcat, Inc.
Description: Product Highlights The Raytek MI3 sensor is a two piece system that consists of a miniature sensing head and separate communications box The DIN mountable enclosure is constructed of molded plastic and can support up to 4 RAYMI3 sensing heads The DIN mountable
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: InfraTec GmbH
Description: itself is enclosed in a robust housing with a blow-off system for the camera lens and, therefore, can also operate under adverse ambient conditions. Complete Storage Space Monitoring Works even with one single thermographic camera by application of pan-tilt head
- Alarm Type: Control Panel
- Detector Style: Detection System / Component
- Market: Industrial
- Operating Voltage Range: 230 volts
-
Supplier: Micro-Epsilon Group
Description: The CThot has been designed for the most extreme temperature environment applications. The thermopile detector embedded inside the sensor head is absolutely unique. It can measure in an ambient environment of 250C without any additional external cooling. The compact sensor head
- Celsius Scale: 385 to 1600 C
- Scale: Celsius
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Process Sensing Technologies USA
Description: These flameproof gas sensor heads that can be fitted with a range of different sensor technologies (infrared, pellistor, electrochemical) for detection of Hydrocarbons, Hydrogen or toxic gas and oxygen. They are Ex d certified components and as such must be fitted into compatible
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -4 to 140 F
-
Supplier: Cosen Saws, USA
Description: shines on the material allowing the operator to align the material to the cut width desired. ? Vibration Damper can effectively reduce blade vibration and enables smooth cut-off surfaces. ? Blade Deviation Detector will detect any blade deviation to insure straight cuts
- Cutting Capacity: 59 to 67 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: InfraTec GmbH
Description: The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to
- Accuracy: 1 ±% Full Scale
- Ambient Temperature Range: -13 to 131 F
- Analog Video Format: NTSC, PAL, Other
- Analog Video Output: Yes
-
Supplier: Micro-Epsilon Group
Description: This state of the art non contact infrared temperature sensor sets the industry standard for common applications with a spectral range of 8...14µm. It offers the most compact sensing head packaging in conjunction with a sophisticated fully instrumented controller.
- Celsius Scale: -40 to 975 C
- Scale: Celsius
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Micro-Epsilon Group
Description: . The larger head size yields extra stable and precise measurement in harsh environments and reduces thermal shock. Details Measuring range from -30 to 900°C Robust precision silicon optics with AR coating Analog output: 2 wire 4…20mA Easy
- Fahrenheit Scale: 302 to 720 F
- Scale: Fahrenheit
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Micro-Epsilon Group
Description: Measuring ranges (°C): 700 to 1800 Optical resolution 60:1 Spectral range 0.7 to 1.1µm Insensitive to changes of the emission, due to the ratio principle Fiber optics, therefore passive sensor head Single- or two-channel use
- Celsius Scale: 700 to 1800 C
- Scale: Celsius
- Technology Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
Protect your brand’s reputation with the tna hyper-detect 5. This high-performance food metal detector system is uniquely designed to sit as close as possible to the multi-head weigher, significantly increasing bagging speed without compromising food safety. The tna (read more)
Browse Industrial Metal Detectors Datasheets for TNA Solutions Pty. Ltd. -
-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
METAL DETECTOR AND CHECKWEIGHER DELIVER DOUBLE INSPECTION ADVANTAGES In a space-saving product inspection breakthrough, Fortress Technology has custom-engineered a unique twin aperture Stealth metal detector and dual lane Raptor 200 checkweigher for one of the (read more)
Browse Checkweighers Datasheets for Fortress Technology, Inc. -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
, low noise and ergonomic for healthcare professionals, while being modular, and engineered to the highest quality to simplify the design and assembly process by medical device OEMs. One of the challenges for X-ray departments is positioning relatively heavy X-ray tube heads or detector (read more)
Browse Lifting Columns Datasheets for Ewellix -
Terminal for reset (centralised switch off) Time setting from 30 seconds to 20 minutes “Zero crossing” load switching Suitable for 3 or 4 wire systems, with automatic recognition Compatible with movement detectors (18 series) LED status (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock may be controlled by a time delay, motion detector, position sensor or other suitable component. Additionally, there is a 50 N latching force, keeping the guard door closed, even when (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
solenoid lock provides 2000 N to secure the machine guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock may be controlled by a time delay, motion detector, position sensor or other suitable component. The housing is amazingly (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9 (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Renishaw halves the hardware and applies unique tool recognition electronics in the new, second-generation TRS2 broken tool detection system. The unique single-head system makes fast, precise laser checking affordable and practical for all kinds of machine tools. Industry-first "all (read more)
Browse Tool Monitors Datasheets for Renishaw
Conduct Research Top
-
Mind Over Metal: Master Impurities
This quick, one-time registration gives you access to members-only site benefits. More than ever, drug makers cannot afford to allow the errant piece of wire or fleck of metal to enter product, or packaging, headed to the consumer. Traditional magnets and advanced electromagnetic devices used
-
Mind Over Metal: Master Impurities
This quick, one-time registration gives you access to members-only site benefits. More than ever, drug makers cannot afford to allow the errant piece of wire or fleck of metal to enter product, or packaging, headed to the consumer. Traditional magnets and advanced electromagnetic devices used
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
inspection for thin-film heads Zygo executive leaves for Axsys IDT veteran joins Alliance as sales VP Teradyne names Bradley as CFO DRAM suppliers create promotional Web site Avnet buys out European distributor Eurotronics Intersil joins new wireless LAN alliance On Semiconductor offers voltage detectors
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1394_web.pdf
Test of detector head shielding leakage . . . . . . . . . . . . .
-
ISA 92.00.01 - Performance Requirements for Toxic Gas Detectors
3.10 control unit: that portion of a gas detection apparatus that is not directly responsive to the gas, but which responds to the electrical signal obtained from one or more detector heads .
-
ISA 92.04.01 PART I - Performance Requirements for Instruments Used to Detect Oxygen-Deficient/Oxygen-Enriched Atmospheres
3.9 control unit: That portion of a multi-part oxygen-monitoring instrument that is not directly responsive to oxygen, but responds to the electrical signal obtained from one or more detector heads to produce an indication, alarm, or other output function.
-
ISA 92.04.01 PART I - Performance Requirements for Instruments Used to Detect Oxygen-Deficient/ Oxygen-Enriched Atmospheres
3.9 control unit: That portion of a multi-part oxygen-monitoring instrument that is not directly responsive to oxygen, but responds to the electrical signal obtained from one or more detector heads to produce an indication, alarm, or other output function.
-
ISA 92.03.01 - Performance Requirements for Ammonia Detection Instruments (25-500 ppm)
3.10 control unit: The portion of a multi-part gas detection instrument that is not directly responsive to the gas, but which responds to the electrical signal obtained from one or more detector heads to produce an indication, alarm, or other …
-
ISA 92.06.01 - Performance Requirements for Chlorine Detection Instruments (0.5-30 ppm Full Scale)
3.10 control unit: The portion of a multi-part gas detection instrument that is not directly responsive to the gas, but which responds to the electrical signal obtained from one or more detector heads to produce an indication, alarm, or other …
-
ISA 92.0.01 PART I - Performance Requirements for Toxic Gas-Detection Instruments: Hydrogen Sulfide
3.9 control unit: The portion of a multi-part gas-detection instrument that is not directly responsive to the gas, but which responds to the electrical signal obtained from one or more detector heads to produce an indication, alarm, or other …
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1141_web.pdf
Detector head tilt ................................................................................................................202 3.6.