Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LufftUSA
Description: Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated
- Display: Video Display Terminal
- Features: Battery Powered
- Form Factor: Meter / Indicator
- Technology: Strain Gauge / Piezoresistive
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: With the PCE-320 Air Humidity Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 886 is a portable handheld multifunctional digital device used to measure sound, light, humidity, temperature, AC / DC current, electrical resistance, capacitance and frequency. This multipurpose, all-in-one measuring instrument has myriad applications in a
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 104 F
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values
- Display: Digital Readouts
- Electrical Outputs: Analog Current
- Features: Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 882 is a portable, handheld, multifunctional digital device capable of measuring four different physical parameters. An ideal tool for use in industrial hygiene, HVAC performance assessment and environmental condition monitoring applications, this easy-to-use
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
- Operating Temperature: 14 to 140 F
-
Supplier: CAS DataLoggers
Description: The Novus RHT-Air is a fully wireless solution for measuring temperature and humidity over long distances, allowing the configuration and reading of the parameters through the wireless network up to 500 m, bringing practicality and efficiency to the application. It has a
- Digital Outputs: Other
- Display: Digital Readouts
- Features: Battery Powered
- Operating Temperature: 14 to 158 F
-
Supplier: Vaisala
Description: For Demanding Applications The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
- Operating Temperature: -40 to 140 F
-
Supplier: Vaisala
Description: For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Voltage, Switch or Relay
- Operating Temperature: -40 to 140 F
- Relative Humidity Range: 0.0 to 100 %
-
Supplier: SICK
Description: Light scattering by dust particles is a measurement principle that allows even very low concentrations of dust to be detected. Depending on the system-specific requirements, either forward scattering or backward scattering can be used in this context. Both measurement principles return stable
-
Supplier: CAS DataLoggers
Description: The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and
- Digital Outputs: USB, Other
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
-
Supplier: CAS DataLoggers
Description: The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB
- Digital Outputs: USB
- Display: Video Display Terminal
- Features: Event Triggered, Datalogger, Battery Powered
- Form Factor: Instrument
-
Supplier: CAS DataLoggers
Description: temperature sensor Measuring Range: -30°C to 80°C Humidity Range: 0 to 99% RH Accuracy: ±0.3°C and ±2.5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH 100BASE-TX/10BASE-T (RJ45 Connector) View data on mobile devices via Thermo App
- Digital Outputs: Ethernet, USB, Other
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
-
Supplier: Rotronic Instrument Corp.
Description: The new HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies that
- AC Voltage: Yes
- AC Voltage Range: 110 to 230 volts
- Calibrator Style: Portable
- Local Interface: Digital Front Panel
-
Supplier: Process Sensing Technologies USA
Description: The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features: Range of application up to
-
Supplier: Embedded Data Systems
Description: Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes Up, Measures Temperature and/or Humidity and
- Operating Temperature: -20 to 85 C
- Sensor Type: Temperature Sensor, Humidity Sensor
-
Supplier: Vaisala
Description: A meteorological measurement device Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P),
- Device Classification: Sensor Only
- Height: 16.14 inch
- Measures Barometric Pressure: Yes
- Measures Relative Humidity: Yes
-
Supplier: Embedded Data Systems
Description: .* Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes Up, Measures Temperature and/or Humidity and Stores Values
- Operating Temperature: -20 to 85 C
- Sensor Type: Temperature Sensor, Humidity Sensor
-
Supplier: Process Sensing Technologies USA
Description: adjustment with all HC2A probes from Rotronic, except HC2-LDP. It measures relative humidity and temperature, can perform all psychrometric calculations and has trend indicators as well as a hold function to freeze measured values. HygroPalm HP-GTS Measuring device
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: demanding Industrial environments. It measures humidity and temperature and is compatible with the HF5, HF8, PF4 and PF5 transmitters, HP32 and HP23-A handheld devices and the HL-NT dataloggers. Applications Production environments, high temperatures, industrial manufacturing,
-
Supplier: FineTek
Description: -frequency recession of the solid is measured in the high-frequency range. The measurement procedure makes a short and simple calibration as well as a high precision of up to 0.1% possible. The measuring probe transmits the data digitally. This makes the measurement assignment
- Compensation: Temperature Compensated
- Form Factor: Instrument
- Variables Measured: Moisture Content
-
Supplier: OMEGA Engineering, Inc.
Description: stored in the data logger memory if only temperature is measured, or 21,672 measurements for temperature and humidity. In addition to measuring temperature and relative humidly, the easy-to-use Windows software included with the OM-62 data logger calculates and displays
- Connection to Host: USB
- Form Factor: Stand Alone
- User Interface: None
-
Supplier: Rotork plc
Description: ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches
- Display: Digital Readouts
- Operating Temperature: -4 to 122 F
- Relative Humidity Range: 0.0 to 95 %
- Variables Measured: Relative Humidity, Pressure, Temperature
-
Supplier: Hydrofarm, Inc.
Description: uses your high-speed internet connection to upload the temperature and humidity measurement log to your included www.weatherdirect.co m account. Login to your account and view your temperature and humidity measurement log anywhere in the world with an Internet
-
Supplier: OMEGA Engineering, Inc.
Description: The OS418L is a fully functional infrared non-contact temperature measuring device and hygrothermometer. OS418L monitors humidity 0 to 99% RH. This unit offers laser sighting and adjustable emmisivity. The display is user selectable for infrared or humidity
- Accuracy: 2 ±% Full Scale
- Device Category: Sensor / Transducer
- Electrical Outputs: Serial
- Operating Temperature: 32 to 392 F
-
Supplier: Transcat, Inc.
Description: Product Highlights View Key Environmental Readings Remotely on Your Android™ Device Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech Android™ app Quickly
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: OMEGA Engineering, Inc.
Description: This OM-CP-RHTEMP1000 humidity and temperature data logger is a water proof (temperature measurement only), battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C. This all-in-one compact, portable, easy to use device
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: Vaisala
Description: For Green Building Projects The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Temperature Measurement
- Measurement Type: Trace
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Formaldehyde Test Chamber is used to test formaldehyde emission of various wood-based panel, composite wood flooring, carpet, carpet padding, and other interior decoration materials, also other building materials under constant temperature humidity
- Configuration: Floor Mount
- Test Parameters: Other
-
Supplier: Instrumented Sensor Technology
Description: Timer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless
- Application: General Lab and Industrial, Vehicular
- Sensor Inputs: Accelerometer
- User Interface: None
-
Supplier: STEGO
Description: to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for
- Electrical Outputs: Switch or Relay
- Form Factor: Sensor / Probe
- Relative Humidity Range: 40 to 90 %
- Variables Measured: Relative Humidity
-
Supplier: Piezo-Metrics
Description: TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the
- Display: Digital
- Features: Data Logger, Temperature Measurement
- Instrument Type: Detector
- Measurement Type: Trace
-
Supplier: Honeywell Sensing & IoT
Description: HIH-4602-A/C Series Relative Humidity (RH) sensors combine both relative humidity and temperature sensing in a TO-5 housing with a hydrophobic sintered stainless steel filter. The laser-trimmed, thermoset polymer capacitive sensing elements have on-chip integrated signal
-
Supplier: RS Components, Ltd.
Description: App. Measuring range:0 to 100 %RH, -20 to +60 °C. Small, compact and easy to transport. Dimensions 243 x 30 x 24 mm. Probe shaft 100 mm Absolute Maximum Temperature Measurement = +60°C Maximum Humidity Measurement = 100%RH Best Temperature Measurement Accuracy =
- Dew Point Accuracy: -0.9000 to 0.9000 +/-F
- Dew Point Range: 140 F
- Form Factor: Meter / Indicator
- Relative Humidity Accuracy: -1.8 to 1.8 %
-
Supplier: Telatemp Corporation
Description: The ML-H-B-AL Humidity and Temperature Datalogger is a rugged, water resistant (case properly sealed), battery powered, stand alone device which can be used to automatically record humidity and temperature. This all-in-one compact, portable, easy to use
-
Supplier: OTT Hydromet
Description: High-precision hand-held device for PT100 temperature sensors. Suitable for measuring tasks requiring a high degree of precision. Mini USB port with software and online data collection. 25 languages available, accuracy is 0.01 °C across the full measuring range. Solely for use
- Form Factor: Meter / Indicator
- Relative Humidity Range: 90 %
- Variables Measured: Temperature
-
Supplier: Telatemp Corporation
Description: The ML-H-D-RF is a battery powered humidity and temperature recorder with a wireless transmitter. This is an all-in-one compact, portable, easy to use device that will measure and record up to 5,461 measurements per channel. The ML-H-D-RF combines the features from
-
Supplier: OTT Hydromet
Description: . Excellent stability through multiple annealing cycles. Sensor characteristic curve is determined individually and is saved in the device. Integrated root 2 function for determination of the sensor self-heating, plus automatic elimination of parasitic thermovoltage. For traceability
- Dew Point Range: -238 to 725 F
- Form Factor: Meter / Indicator
- Relative Humidity Range: 90 %
- Variables Measured: Temperature
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, and 100g models, Telatemp’s programmable UltraSHOCK+XR Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel. The UltraSHOCK+XR measures and records temperature
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, or 100g models, Telatemp's programmable UltraSHOCK+ Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel.The UltraSHOCK+ measures and records temperature
-
Supplier: RS Components, Ltd.
Description: App. Measuring range:0 to 100 %RH, -20 to +60 °C. Small, compact and easy to transport. Dimensions 243 x 30 x 24 mm. Probe shaft 100 mm Absolute Maximum Temperature Measurement = +60°C Maximum Humidity Measurement = 100%RH Best Temperature Measurement Accuracy =
- Dew Point Accuracy: -0.9000 to 0.9000 +/-F
- Dew Point Range: 140 F
- Features: Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-RHTEMP101 and OM-CP-RHTEMP110 are miniature, battery powered, stand-alone, temperature and humidity dataloggers. These all-in-one compact, portable, easy to use devices will measure and record up to 21,845 humidity and 21,845 temperature
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: Piezo-Metrics
Description: TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the
- Display: Digital
- Features: Data Logger, Temperature Measurement
- Instrument Type: Detector
- Measurement Type: Trace
-
Supplier: STEGO
Description: The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: E+E Elektronik
Description: The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. Very small dimension and the I2C or E2
- Features: Temperature Measurement
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 95 %
-
Supplier: LufftUSA
Description: Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated
- Chart Recorder: Yes
- Device Classification: Sensor System
- Digital Front Panel: Yes
- Height: 6.69 inch
-
Supplier: Cole-Parmer
Description: IP67-rated construction • Micro USB interface for PC based setup and data download • Highly visible confidence/alarm LEDs are user-programmable for thresholds and volume The EL-GFX-2 stand-alone USB data logger measures and stores more than 250,000 temperature and humidity
- User Interface: Front Panel and Display
-
Supplier: InspectorTools
Description: MMS Plus is a complete moisture measurement system in one easy-to-use robust instrument. Hygrometer mode measures relative humidity, ambient temperature, dew point and grains per pound with a replaceable Hygrostick™ probe Pin measure mode determines moisture content of
-
Supplier: Process Sensing Technologies USA
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms
- Relative Humidity Range: 100 %
Find Suppliers by Category Top
Featured Products Top
-
The CO2 measuring device PCE-CMM 10 is a multi-function measuring device for measuring the air quality. This CO2 meter measures synchronously the CO2 concentration, the air temperature and the humidity. In addition, the CO2 meter has permanently programmed alarm limits. As soon as the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
HYT modules have been popular in various applications and can be found in measuring instruments from HVAC applications to high tech medical devices and semiconductor process chambers on a global scale. Do you want to go even beyond? Then take (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The availability of components during the product design phases is essential for reducing the development time, which is an important factor in our modern society. We want to ensure that IST sensor components samples are always available and can be purchased online with our new web shop. Simply (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The HP125 Multi-Sense Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. It continuously measures up to four parameters including percent (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
free, primary method device with certification traceable to NIST. There is no degradation of the life or performance of the X3 sensor when operating near saturation or at very low moisture levels for long periods. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
temperature element with an operating range from -50°C to +200°C. The probe sheath is tip sensitive, providing superb response times and the ability to measure in liquids at a minimum depth. The assembly can also be applied as a stand alone probe or a sub assembly (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared – for consistently easy operation or for clear, needs-based process monitoring. A single software for all FLOWSIC sensors (read more)
Browse Gas Flow Meters Datasheets for SICK -
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
How Does a Humidity Sensor Work?
Humidity refers to the amount of water vapor present in the surrounding air. Humidity sensors are devices that measure moisture and air temperature in an environment and convert the data into a corresponding electrical signal. Modern humidity sensors are highly adaptable and come in many shapes
-
A High Quality Sensor For Your Temperature And Humidity Needs
A temperature and humidity sensor is a small, inexpensive device that measures the temperature and humidity in a given environment.
-
White Paper: Measuring Pressure in Medical Chemistry Analyzers
One of the challenges designers face when selecting pressure sensors for medical equipment applications is sensor performance in condensing humidity. Tradeoffs in functionality, packaging, and cost can complicate the selection process. In addition, there are few sensing options for medical devices
-
Interphex 2006 Preview: The Best of the Phex
and can be cut into for new branch lines or measuring ports. GE Healthcare is displaying two of its newest manufacturing-scale hardware for the protein purification industry: AKTAprocess system for chromatographic purification and UniFlux system for membrane separation. Both systems are controlled
-
Importance of Hardness Testing
how a material is holding up to various experiments and accelerated aging tests. For example, 85°C + 85% humidity testing is often used to determine the expected operating life for devices stored in damp heat. Master Bond performed this testing on many adhesives and potting compounds by subjecting
-
ADVANTAGES OF DRAW-WIRE ENCODERS
/ 10 µm. Speed up to 2 m per second / 78.7 inches per second. What is a draw-wire encoder?. A draw-wire encoder is a measuring system that's basically made up of two parts integrated in the single device: a rotary encoder, it can be either optical or magnetic, with incremental, absolute, and analogue
More Information Top
-
Turbulent Fluctuations of Humidity and Their Measurement
Once the estimate is made, it is then possible to define specifications for devices measuring humidity fluctuations for use in either the field or the laboratory.
-
Biogeochemical Cycles in Globalization and Sustainable Development
HSB is a four-channel microwave device measuring humidity for Brazil (HSB .
-
Globalization and Sustainable Development
Spatial resolution 40, 45 km HSB is a 4-channel microwave device measuring humidity (183.31 GHz) and radiation (150 GHz).
-
Natural Disasters as Interactive Components of Global Ecodynamics
The Humidity Sounder for Brazil (HSB) HSB is a 4-channel microwave device measuring humidity (183.31 GHz) and radiation (150 GHz).