Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SBG Systems SAS
Description: Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology. High Accuracy
- Angular Rate Range: 100 deg/sec
- Electrical Output: Serial / Digital, Network / Fieldbus Output
- Features: Data Recorder, GPS Aided
- Linear Acceleration Measurement: MEMS
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes
- Accuracy: 0.2000 ±% Full Scale
- Angular Rate Range: 450 to 1000 deg/sec
- Bandwidth: 250 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
Supplier: SBG Systems SAS
Description: Ellipse-D is a compact Inertial Navigation System with integrated Dual-antenna GNSS receiver for accurate Heading. It provides Roll, Pitch, Heading, Heave, and Navigation data. Ellipse-D includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman
- Accuracy: 0.2000 ±% Full Scale
- Angular Rate Range: 450 to 1000 deg/sec
- Bandwidth: 250 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
-
Supplier: SBG Systems SAS
Description: Ekinox-U is an ITAR Free Underwater Inertial Navigation System. Designed for Subsea applications, Ekinox-U is operational up to 6,000 m. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF), and can be connected to several aiding
- Electrical Output: Serial / Digital, Network / Fieldbus Output
- Features: Data Recorder, GPS Aided
- Linear Acceleration Measurement: MEMS
- Linear Acceleration Range: 2 +/-g
-
Supplier: iXblue
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue’s fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced
- Angular Rate Range: 750 deg/sec
- Device Type: Optical
- Electrical Output: Pulse / Frequency, Serial / Digital
- Features: GPS Aided
-
Supplier: iXblue
Description: AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue’s expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and embedded processing design in one single unit. This offers the
- Device Type: Optical
- Electrical Output: Serial / Digital
- Features: GPS Aided
- Linear Acceleration Measurement: Fiber Optic
-
Supplier: iXblue
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue's fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced
-
Supplier: iXblue
Description: AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue's expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and embedded processing design in one single unit. This offers the
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 50 to 1200 deg/sec
- Bandwidth: 225 Hz
- Features: GPS Aided
-
Supplier: Inertial Labs, Inc.
Description: Gaming Sensor represents a shift from Inertial Labs traditional embedded 3DOF orientation systems. OS3D-GS is designed to provide compensated sensor data to the PC where the sensor fusion algorithms are then processed and applied to the application. This allows for the potential to
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 1200 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: Inertial Labs, Inc.
Description: The OptoWOM optically enhanced weapon orientation module combines technologies of inertial sensors with optical image tracking resulting in a robust and reliable 3DOF orientation module capable of operation in virtually any environment. With the addition of optical image tracking the system
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 400 to 1000 deg/sec
- Device Type: Optical
- Electrical Output: Serial / Digital
-
Supplier: Inertial Labs, Inc.
Description: The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 400 to 1000 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: Inertial Labs, Inc.
Description: The world's smallest fully embedded absolute orientation sensor measuring just 0.4in3, Inertial Labs OS3D (aka OSv3) combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 1200 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: Northrop Grumman Corporation
Description: The Northrop Grumman LN-260 is a flight qualified operational form and fit replacement Inertial Navigation System/Global Positioning System (INS/GPS) that can be incorporated with numerous international and domestic Standard Navigation Unit platforms. In the news:
- Operating Temperature: -40 to 160 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. It incorporates a triaxial
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 50 to 1200 deg/sec
- Bandwidth: 225 Hz
- Features: GPS Aided
-
Supplier: Northrop Grumman Corporation
Description: The reduction in cost of ownership allows for an immediate return on acquisition cost and a full payback in less than five years. The state-of-the-art replacement for all ARINC 561 inertial navigation systems (LTN-72 and Carousel IV). The LN-100R is designed to fit in a standard ARINC
- Angular Rate Range: 400 deg/sec
- Linear Acceleration Range: 16 +/-g
-
Supplier: Northrop Grumman Corporation
Description: The LN-100G is a versatile Inertial Navigation System/Global Positioning System (INS/GPS) capable of performing high-accuracy navigation while supplying unsurpassed sensor stability for superior geo-location needs. The LN-100G is a non-dithered 0.8 nm/hr free INS/GPS
- Angular Rate Range: 400 deg/sec
- Linear Acceleration Range: 16 +/-g
- Operating Temperature: -65.2 to 160 F
-
Supplier: Northrop Grumman Corporation
Description: The LN-251 Inertial Navigation System/Global Positioning System (INS/GPS) is the smallest, lightest, lower power, and most reliable navigator with unsurpassed geo-location and velocity accuracy in its class. The LN-251 is a fully integrated, non-dithered navigation
- Angular Rate Range: 1000 deg/sec
- Linear Acceleration Range: 28 +/-g
- Operating Temperature: -65.2 to 160 F
-
Description: Real-time embedded systems are widely deployed in mission-critical applications, such as avionics mission computing, highway traffic control, remote patient monitoring, wireless communications, navigation, etc. These applications always require their real-time and
-
Supplier: RS Components, Ltd.
Description: creating HMI screens. Supports GOT Series HMIs e. g. GOT1000 and GOT2000. Easy Navigation. Work Tree. Toolbar. Screen Elements Library. Dialog Boxes. Simulator Function. For Microsoft Windows For Use With = GOT Series HMIs Software Version = GT Works3 V01-2L0C-E Operating System =
-
Supplier: RS Components, Ltd.
Description: ANVIZ OA3000 fully integrates fingerprint identification, RFID, camera, wireless, GPRS, multimedia and embedded system technology. Utilising 7 in industrial TFT true colour LCD, Samsung 400 MHz Arm9 high-speed processor and Windows CE operation system. ANVIZ OA3000 can be used
- Access Type: Physical Access
- Technology Type: Biometric
-
Supplier: RS Components, Ltd.
Description: , high ambient light, water and even some latex gloves. USA BioNano core algorithm platform. Embedded WinCE 5.0 operating system. 10 number key, 5 function key, 6 user-defined function key, 4 status key and 1 navigation key. Multiple identification method: fingerprint card,
- Access Type: Physical Access
- Technology Type: Biometric
-
Supplier: Visual Sound, Inc.
Description: B steps from - inf to - 0 dB Binding post or Neutrik® Speakon® "embedded patch panel" output connectors Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL?) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display Silicone touch-pad
-
Supplier: CSA Group
Description: learner or system-initiated navigation events. The branching and flow of that content may be described by a predefined set of activities. 1.1.1. What is Covered in the SCORM Sequencing and Navigation Book? There are several key concepts that are introduced in the SCORM SN book.
-
Supplier: Marposs Corp
Description: . The embedded Linux operating system guarantees the absence of system failure due to file corruption, no downtimes for system re-installation and setup and high performance in network connectivity. A very intuitive graphic user interface, supported by an LCD touchscreen
- Computer Interface Options: Serial Interface
-
Supplier: Phenom-World BV
Description: that analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the
- Applications: Semiconductor Wafers, CVD / PVD Films, Packaged ICs / Ceramic Substrates
- Area Mapping: Yes
- Measurement Capability: Composition, Critical Dimension / Trench Geometry, Defects / ADC, Particle Contamination
- Mounting / Loading: Manual Loading
-
Supplier: Imego
Description: Worldwide Imego is a research institute that focuses on contract R&D and serves companies worldwide in the development of advanced microsensor-based systems. Imego performs basic research, feasibility studies, prototype development and small-scale production in diverse microsensor fields
- Industry Served: Aerospace, Agricultural, Automotive, Biotechnology, Building and Construction, Chemical Processing, Consumer, Education, Electronics, Energy, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military, Pharmaceutical, Rail
- Location: Europe Only
- Services: Design Support, Electrical Design, Electronic Design, Embedded System Design, Industrial Design, Materials Research, Modeling, Product Design, Project Management, Project Planning, Prototyping, Software Development, Systems Design, Testing
-
Supplier: RFMW
Description: The SKY65611-11 is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed for Global Positioning System/Global Navigation Satellite System (GPS/GLONASS)/Galile o and Beidou Navigation Satellite System (BDS) receiver
-
Supplier: RS Components, Ltd.
Description: -vehicle drive recorders, portable navigation systems, and other compact industrial applications Manufactured with Industrial spec NAND Flash memory. RoHS compliant product. Compatible with SD Specification Ver. 3.0. Mechanical Write Protection Switch. Supports Copy Protection for
- Capacity: 64 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -13 to 185 F
-
Supplier: Mettler-Toledo GmbH
Description: -friendly diagnostic reporting uses an integrated email function. Embedded InTouchSM for active monitoring of equipment with optional InTouch Remote Support services available only from METTLER TOLEDO. These features combine to help keep the IND570 weighing system running at maximum
- Depth: 6.42 inch
- Display Technology: LED, Other
- Features: Integral Keypad
- Height: 5.84 inch
-
Supplier: Mettler-Toledo GmbH
Description: Housings Harsh: Stainless Steel. Panel: Stainless Steel Faceplate Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function key Dimensions Panel mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.). Harsh environment/desk/wal l/column mount: 200 x 299 x 235
- Depth: 4.13 inch
- Display Technology: LCD, Other
- Features: Hostile Environment, Integral Keypad
- Height: 12.6 inch
-
Supplier: Telit IoT Solutions, Inc.
Description: with an ARM7 baseband processor, embedded ROM memory, integrated LNA and provides the positioning data though standard UART. Its ultra-sensitive RF frontend allows superior navigation performances in challenging scenarios with a power consumption significantly low. The Jupiter SL871
- Bias / Operating Current: 0.4000 mA
- Device Type: Modem
- Features: RoHS Compliant
- IC Package Type: Other
-
Description: have enabled new applications of automated systems. In this book, we introduce reconstruction-free compressive vision, where image processing and computer vision algorithms are embedded directly in the compressive domain, without the need for first reconstructing the measurements into
-
Supplier: Cirque Corporation
Description: Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed In battery operated environments, the TSM3957’s power consumption is reduced with an active power management system
- Device Type: Touchpad
- Interface: IBM PS/2 / AT
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsher environments. The
- Bias / Operating Current: 46 to 53 mA
- Device Type: Modem
- Features: RoHS Compliant
- IC Package Type: QFN
-
Supplier: Cirque Corporation
Description: operating systems issues a "System Standby" command). It is ideal for integration into a wide-range of products for navigation and pointing input. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial
- Device Type: Touchpad
- Interface: IBM PS/2 / AT, USB
-
Supplier: Telit IoT Solutions, Inc.
Description: navigation in challenging outdoor scenarios such as dense urban areas. The Jupiter SL871 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three
- Bias / Operating Current: 0.4000 to 24 mA
- Device Type: Modem
- Features: RoHS Compliant
- IC Package Type: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Product introduction: Water-resistance test chamber used to test anti-rain and water-proof performance for products, the products such as steam locomotive lamps, wiper performance, waterproof bands, motorcycle instruments, defense industry, navigation systems, missiles, radar
- Configuration: Floor Mount
-
Description: their classrooms.Maja J Mataric [acute accent over c] is Professor of Computer Science and Neuroscience and Director of the Center for Robotics and Embedded Systems at the University of Southern California, where she is also Codirector of the Robotics Research Lab and Senior Associate
-
Supplier: Printronix, Inc.
Description: interpreters. The T4M maximizes productivity and offers flexibility to grow with changing requirements. The user friendly graphical interface offers a unique icon menu driven navigation system for easy configuration and installation. This cost conscious thermal bar code printer
- Cutter: Yes
- Digital Interface: Serial / Digital, Network / Fieldbus, Other
- Maximum Media Thickness: 0.0584 to 0.2540 mm
- Maximum Media Width: 25.4 to 131 mm
-
Supplier: Visual Sound, Inc.
Description: . Or, choose from an expanding library of fully developed device apps to instantly add controls for security systems and HVAC, provide sophisticated navigation for media servers and tuners, and enable user-friendly editing of lighting scenes and channel presets. With Core 3, the
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65624-682LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed for Global Positioning System/Global Navigation Satellite System (GPS/GLONASS)/Galile o and Beidou Navigation Satellite System (BDS) receiver
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 1559 to 1606 MHz
- Maximum Gain: Over 17 dB
- Minimum Gain: 17 dB
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65611-11 is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed for Global Positioning System/Global Navigation Satellite System (GPS/GLONASS)/Galile o and Beidou Navigation Satellite System (BDS) receiver
- Amplifier Type: Low Noise Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: . Automotive Applications Center stacks Navigation systems Radio interfaces Rear seat entertainment systems Please contact your local Microchip sales office for pricing information and to place an order.
- Interface: I2C
- Operating Temperature: -40 C
-
Supplier: ARM Inc.
Description: OpenVG 1.0 standard, providing excellent font rendering and vector drawing acceleration. Class leading Full-Scene Anti-Aliasing (FSAA) ensures that the highest image quality is produced at either zero overhead or low overhead, well suited to a range of embedded, mobile and navigation
-
Supplier: Visual Sound, Inc.
Description: , audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices.
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 600 processor with quad-core CPUs is designed for long battery life, seamless connectivity, fast web browsing and easy adaptability: perfect for high-tier smartphones and advanced embedded applications. Snapdragon 600 Processor Specs Wi
- Clock Speed: 1900 MHz
- Data Bus: 32 Bit
- Serial Interfaces: USB
-
Supplier: Microchip Technology, Inc.
Description: automotive applications, including on-board diagnostics and fast software download interfaces for central gateway and telematics modules, navigation systems, radio head units and connectivity devices. The LAN88730 offers increased access speed for diagnostics and software downloads
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -40 to 105 C
Find Suppliers by Category Top
Featured Products Top
-
To perform their tasks effectively, patrol robots need to use embedded cameras that integrate perfectly into their system. In this article, we will look at how cameras and embedded (read more)
Browse Board Cameras Datasheets for e-con Systems™ Inc -
The SmartBoat® system is uniquely designed to (read more)
Browse Serial Communications Products Datasheets for Airmar Technology Corporation -
integration into INS (Inertial Navigation Systems), IMU (Inertial Measurement Units) as well as AHRS (Attitude and Heading Reference Systems). To minimize mechanical cross-coupling in multi-axis applications, GYPRO4300 is available in 3 frequency ranges (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
accelerometer tailored for navigation, positioning, and motion control of land and marine. AXO301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Semiconductors/related devices Computer systems design Search, detection, navigation, guidance, aeronautical, and nautical systems and instruments General industrial machinery Communications equipment (read more)
Browse Cable Assemblies Datasheets for DigiKey -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
embedded vision applications since they are more advanced than their analog predecessors. These cameras facilitate efficient data transfer, integrated system functionalities, and streamlined infrastructure. Their impact can be summarized as given below: Simplified (read more)
Browse High Speed Cameras Datasheets for e-con Systems™ Inc -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
improved depth perception, enables more accurate localization and navigation for autonomous systems. So, robots can better understand and interact with their environment, making it a valuable tool for a wide range of applications, including autonomous vehicles, drones, and industrial automation (read more)
Browse Electronic Development Boards Datasheets for e-con Systems™ Inc -
complete system control & data analysis, including rich interactive 3D maps, quantitative topography information, intuitive measurement navigation, and built in SPC with statistics, control charting, and pass/fail limits. Interactive 3D plots - zoom, pan, rotate (read more)
Browse Dimensional and Profile Scanners Datasheets for Zygo Corporation
Conduct Research Top
-
How Embedded Vision is Modernizing Patrol Robots
Patrol robots are used for unmanned security and surveillance. Cameras help them in autonomous navigation, detecting theft and intrusion, and identifying people. Learn everything you need to know
-
How Embedded Vision is Transforming Last Mile Delivery with Delivery Robots
Delivery robots are used to automate last-mile delivery by picking and delivering packages. See how cameras help these autonomous devices to capture depth, image, and video data for the purposes of navigation, surround-view, and data capture
-
A New Standard for Automated Guided Vehicle (AGV) Safety
Automated Guided Vehicles, or AGVs, are a type of industrial mobile robot platform that are designed to operate, at least in part, automatically with the assistance of a guidance system. When AGVs first emerged in the 1950's they were guided by wires, first overhead then embedded into the floors
More Information Top
-
Auto Tech Report - In-Car Embedded Navigation - 2014
This report contains in-depth analaysis and forecasts on OEM in-vehicle embedded navigation systems .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6128/1/Abdelfatah_Walid_F_201010_MASc.pdf
The main objective of this research is to narrow the idea-to-implementation gap that follows the algorithm development by realizing a low-cost real-time embedded navigation system that is capable of computing the data-fused positioning solution instantly.
-
Auto Tech Report - Display Audio Market Overview - 2015
OEMs first began implementing display audio systems as a way to provide a system that allows rear vehicle cameras, without having to purchase an expensive embedded navigation system .
-
Designation and Realization of Ship Navigation System Embedded Platform Based on ARM
Therefore, the three embedded platforms above can not meet request of current embedded navigation system , cry for a new designation scheme.
-
Energy Research and Power Engineering
At the same time both constitute the application software platform of embedded navigation system .
-
A DSL for specifying run-time adaptations for embedded systems: an application to vehicle stereo navigation
To validate our approach we use a case study application for avionics, which consists of an industry-developed embedded navigation system , named as Stereo Navigation Application (StereoNav), and whose main stages are described in detail in [32].
-
Auto Tech Report - Regional - Infotainment Market Overview - APAC - 2014
OEMs in India hesitate to offer embedded navigation systems in their vehicles and stick to offering basic infotainment systems, focusing mainly on on-demand music.
-
Where is automotive navigation headed?
• Embedded navigation systems are part of a head-unit that come with a car when bought or offered by an aftermarket supplier.
-
PDF - E-Lead ZVR909010 Head Unit
It is estimated that the growth trend will very likely to continue and by 2017, about 36.8% of the passenger vehicles sold in China will be installed with an embedded navigation system , either from the OEM factories or from the authorized …
-
Embedded omni-vision navigator based on multi-object tracking
Embedded System ( Navigation .