Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500°F with Incoloy sheath material. Applications include heating of large tanks, vats
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Strip Heater
- Heating Capacity: 0.1250 to 0.4000 kW
-
Supplier: HDT Global
Description: HDT's 35,000 BTU Space Heater Convective (SHC) is designed for cold weather space heating of command posts and tents. Set up outside the tent using supplied air ducts Tent controls can start/stop and control the temperature High-temperature shutoff protection
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Other
- Heater Type: Space Heater, Air Heater, Forced Air Heater
-
Supplier: Solaronics, Inc.
Description: Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating in commercial and industrial buildings. Two-stage models available.
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Heater, Radiant Flat Panel Heater, Space Heater
- Heating Capacity: 8.79 to 58.62 kW
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
-
-
Supplier: Chromalox
Description: 5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 240 to 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 5 to 300 kW
- Phase: Three Phase
-
Supplier: Chromalox
Description: 5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 240 to 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 5 to 270 kW
- Watt Density: 30 W/in²
-
Supplier: Cleaver-Brooks
Description: vertical, horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up
- Heater Type: Water Heater, Circulation Heater
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 8.79 to 17.59 kW
- Sleeve (Sheath) Material: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units
- AC Voltage Required: 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 5 to 270 kW
- Insulation Options: Other
-
Supplier: Aitken Products, Inc.
Description: feature prolonged element life. Efficient design of plate fin elements allow uniform discharge of all heated air, resulting in lower internal temperatures and prolonged element life. Quiet Operation The motor unit-bearing design includes high starting and running torques. Large
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 5 kW
-
Supplier: Gaumer Process
Description: Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt
- Fuel / Energy Source: Electric
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 35.17 to 43.97 kW
- Sleeve (Sheath) Material: Other
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 26.38 to 29.31 kW
- Sleeve (Sheath) Material: Other
-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 30 to 60 kW
-
Supplier: Tempco Electric Heater Corporation
Description: , providing uniform heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with
- AC Voltage Required: 120 to 240 volts
- Heater Type: Strip Heater
- Heating Capacity: 0.1250 to 1.6 kW
- Maximum Operating (Sheath) Temperature: 1200 F
-
Supplier: Tempco Electric Heater Corporation
Description: stretched and strung through ceramic insulators High purity Magnesium Oxide (MgO) is used to fill all remaining space inside the ceramic insulator. The standard termination for Low-Density Cartridge Heaters is Type F, consisting of 10" (254 mm) internally connected flexible lead
- Heater Type: Cartridge Heater
- Maximum Operating (Sheath) Temperature: 1200 F
- Sleeve (Sheath) Material: Stainless Steel
- Watt Density: 20 to 45 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: , providing uniform heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with
- AC Voltage Required: 480 volts
- Heater Type: Strip Heater
- Heating Capacity: 0.2500 to 4.15 kW
- Maximum Operating (Sheath) Temperature: 1200 F
-
Supplier: Acrolab Ltd.
Description: for your system. Elements are 0.430 in. (11mm) diameter and have Incoloy* sheaths for excellent corrosion and scaling resistance at high temperatures. Element hairpin bends are spanked in special dies to re-compact the MGO refractory to eliminate any electrical insulation voids.
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
-
Supplier: WATTCO
Description: custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of these heaters to be able to be used in more
- AC Voltage Required: 208 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Over-the-Side Heater, Drum Heater, Immersion Heater
- Phase: Single Phase, Three Phase
-
Supplier: WATTCO
Description: importance of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 22.5 kW
- Phase: Single Phase, Three Phase
-
Supplier: Eldon Enclosures
Description: High performance space saving fan heater to prevent condensation. The fan assists the natural convection for fast distribution of the heat in large enclosures. Mounting clip for 35 mm DIN rail (EN60715). Temperature safety cut-out to protect against overtheating in case
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2000 kW
- Maximum Air Flow: 63.54 SCFM
-
Supplier: Eldon Enclosures
Description: High performance space saving fan heater to prevent condensation. The fan assists the natural convection for fast distribution of the heat in large enclosures. Mounting clip for 35 mm DIN rail (EN60715). Temperature safety cut-out to protect against overtheating in case
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Air Flow: 63.54 SCFM
-
Supplier: Eldon Enclosures
Description: High performance space saving fan heater to prevent condensation. The fan assists the natural convection for fast distribution of the heat in large enclosures. Mounting clip for 35 mm DIN rail (EN60715). Temperature safety cut-out to protect against overtheating in case
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.1000 kW
- Maximum Air Flow: 20.59 SCFM
-
Supplier: WATTCO
Description: relay is called fan interlock relay. The duct heater has bushings to bear the mechanical stress on device. These bushings are made of steatite ceramic due to its high value of dielectric strength and resistivity to mechanical and thermal shocks. The terminals of open coils are composed
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 50 kW
- Phase: Single Phase, Three Phase
-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-in Controls Air Temperature to 180°F Use with Flexible Duct Portable High Temperature Heater Adjustable Damper Heater Duct Adapter Ring
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 30 to 60 kW
- Maximum Air Temperature: 180 F
-
Supplier: Tempco Electric Heater Corporation
Description: Heavy wall Incoloy® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed specifically for high pressure and/or hazardous locations. Turnkey
- AC Voltage Required: 240 to 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 6 to 190 kW
- Maximum Operating (Sheath) Temperature: 1200 F
-
Supplier: Infinity Fluids Corp.
Description: Compact heaters from 100 watts to 250kW All stainless steel construction standard Process temperatures to 600° C (1200° F) Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for
- Fuel / Energy Source: Electric
- Heater Type: Tubular Heater
- Heating Capacity: 0.1000 to 250 kW
- Maximum Air Temperature: 1200 F
-
Supplier: Process Technology
Description: % high-purity quartz construction. No ionic or bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and
- AC Voltage Required: 208 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Inline Heater
- Heating Capacity: 0.7500 to 12 kW
-
Supplier: Trent, Inc.
Description: TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as high as 1200°F / 649°C. Multiple banks of TRENT Folded and Formed®
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 45 kW
- Insulation Options: No Insulation
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating
- AC Voltage Required: 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 60 kW
- Insulation Options: No Insulation
-
Description: accuracy, good stability, reliability, product advantages of long life, applicable to small pipe and narrow space high precision measurement temperature field, to the scene of the industry can be continuous temperature measurement and control. The temperature
- Measurement/Display Range (°F): -40 to 572 F
- Measurement/Display Range (°C): -40 to 300 C
- Sensor Type: Temperature Probe
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CS series cartridge heaters provide high wattage in limited spaces. They are manufactured with 300 series stainless steel sheaths to precise dimensions and tolerances to ensure maximum heat transfer for minimum core temperature and faster heating. The CSS series
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Cartridge Heater
- Maximum Operating Temperature: 1250 F
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Ceramic Fiber Matrix Natural Gas or Propane Direct Fired High Watt Density = More Work in Less Space Horizontal or Vertical Orientation Insulated & Air Cooled
- AC Voltage Required: 115 to 575 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater, Radiant Flat Panel Heater
- Heating Capacity: 16.41 kW
-
Supplier: Intek Corporation
Description: Zonall® Electric Infrared Space Heaters Providing you with your own little touch of sun! Patented INTEK heating element Pre-drilled mounting holes provided Porcelain terminal block included in raceway for easy hook up 20 gauge
- Fuel / Energy Source: Electric
- Heater Type: Space Heater
- Heating Capacity: 4.8 kW
-
Supplier: ProSonix Corporation
Description: available. Control: Plant air signal of 60 psig required for operation. Temperature Control: Integrates well with customers temperature control loop. Compact design suitable for minimal installation space requirements. Can be installed in any
- Heater Type: Steam Injection Heater, Water Heater, Other, Inline Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel, Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
- AC Voltage Required: 480 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 42 kW
- Maximum Air Temperature: 1200 F
-
Supplier: OMEGA Engineering, Inc.
Description: Stranded Nickel Leadwire protected by means of a close-knit stainless steel braided sleeve. Standard length is 24" with 18" of braid. Heavy Duty Stainless Steel Anti-Torque Post Terminals Standard is #10-32 threads, except for 1" wide units which have #6-32 threads. Reliable Performance and Quick
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Band Heater
- Heating Capacity: 0.1000 to 1 kW
-
Supplier: ProSonix Corporation
Description: . PSX Heater with Jet Diffuser Technology Sonic velocity steam injection via internally modulated steam control & variable position steam plug for vibration free operation. Precise temperature control of +/- 1°F for reliable heating performance. Compact
- Heater Type: Steam Injection Heater, Water Heater, Other, Inline Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: RS Components, Ltd.
Description: temperature exceeds set point . Soft-Start / Zero-Voltage switch-off . Easy to install Accessory Type = PIR Controller For Use With = IR Heaters Model Number = Infresco-P 6kW
-
Supplier: RS Components, Ltd.
Description: . Significant energy saving - provides heat only when people are present . Extends lamp Life . Temperature monitor â?? lamps inhibited when ambient temperature exceeds set point . Soft-Start / Zero-Voltage switch-off . Easy to install Accessory Type = PIR Controller For Use With = IR
-
Supplier: RS Components, Ltd.
Description: lamps inhibited when ambient temperature exceeds set point. Soft-Start / Zero-Voltage switch-off. Easy to install Accessory Type = Push Button Timer For Use With = IR Heaters Model Number = Infresco-T 4kW
-
Supplier: RS Components, Ltd.
Description: performance upgrades. Easily scaled. Flexible installation. Very few moving parts, reducing maintenance needs and vibration. Optimal operating point of the Peltier elements due to pulse width moderation. High energy efficiency. Separate internal and external circuit protection. Accessories
-
Supplier: Heat Wagon
Description: High pressure operation Four-loop exhaust gas system™ for higher efficiency Output temperature 160ºF Extra large fuel tanks for extended run times Runs on #1 & #2 diesel, kerosene, JP-8 or Jet A Low power consumption-runs on 15 amp circuit “One Man” maneuverability
- Heater Type: Space Heater
- Maximum Air Flow: 880 SCFM
-
Supplier: Heat Wagon
Description: High pressure operation Four-loop exhaust gas system™ for higher efficiency Output temperature 160ºF Extra large fuel tanks for extended run times Runs on #1 & #2 diesel, kerosene, JP-8 or Jet A Low power consumption-runs on 15 amp circuit “One Man” maneuverability
- Heater Type: Space Heater
- Maximum Air Flow: 1530 SCFM
-
Supplier: STEGO
Description: The compact HVL 031 high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures. For large OEM use, this fan heater can also be provided without the fan, in which case the OEM/customer must
- AC Voltage Required: 120 to 230 volts
- Applications: OEM / Custom
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.1000 to 0.4000 kW
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.6000 kW
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features:
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian)
- Conductor Size (North American): 12 to 24 AWG
- Current Rating: 20 to 30 amps
- Mounting Options: Panel Mount
-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached to the
- Heater Type: Enclosure Heater
-
Supplier: Cleaver-Brooks
Description: vertical, horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Maximum Pressure: 350 psi
- Orientation: Vertical, Horizontal
- Technology: Water Tube
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing is a leading thermal partner throughout the heat processing industry. Birk’s cartridge heaters are known for their extremely high surface loading that allows large power to be delivered where space is extremely limited. A cartridge heater is a
- Heater Type: Cartridge Heater, Flexible Heater, Tubular Heater
- Maximum Operating (Sheath) Temperature: 1112 F
-
Supplier: Wacker Neuson SE
Description: Ideal for potentially volatile applications where "no open flame" is a requirement. Engine driven, these flameless air heaters develop very high CFM and static pressure to maximize your heat delivery. They feature positive air and high temperature shutdowns and offers
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Maximum Operating Temperature: 180 to 200 F
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.7000 kW
-
Supplier: Mi-T-M Corporation
Description: heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel oil.
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heating Capacity: 26.97 to 87.93 kW
- Maximum Air Flow: 557 to 2650 SCFM
-
Supplier: Reznor
Description: venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
- Heating Capacity: 195 kW
- Maximum Air Flow: 11178 SCFM
-
Supplier: STEGO
Description: Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Space Heater
- Heating Capacity: 0.0500 to 0.2000 kW
-
Supplier: Mi-T-M Corporation
Description: -in temperature control thermostat with control dial · High performance fan · Power switch · Secured internal components · Integral overheat and flame-out safety · Fuel gauge · Oversized fuel cap · High limit temperature shut-off · Sure start ignition
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heating Capacity: 20.52 to 176 kW
- Maximum Air Flow: 240 to 3000 SCFM
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: material: Stainless steel Cooling method: Air cooling Controller: LCD touch screen, programmable control temperature and humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type
- Configuration: Floor Mount
- Features: Programmable
- Humidity Range: 20 to 98 % RH
- Temperature Control: Heating, Cooling
-
Supplier: Haida International Equipment Co., Ltd.
Description: tape, printing, packaging, etc. Features 1. External dimension (W*D*H)1000*1170*165 0mm 2. Temperature range-70~+150? 3. Humidity range20~98%RH (Refer Image below) 4. PLC controller for test chamber 5. High performance and quiet operation
- Configuration: Floor Mount
- Features: Programmable
- Humidity Range: 20 to 98 % RH
- Temperature Control: Heating, Cooling
-
Supplier: Reznor
Description: to verify vent flow, resiliently isolated venter motor, venter wheel with improved housing, a high temperature limit control, interlock door switch, and a built-in disconnect switch. Sizes 30-125 are equipped with a centrifugal blower and direct drive motor with multispeed taps. Sizes
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 25.54 kW
- Maximum Air Flow: 1793 SCFM
-
Supplier: Reznor
Description: and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Space Heater
- Heating Capacity: 28.43 kW
- Maximum Air Flow: 2000 SCFM
Find Suppliers by Category Top
Featured Products Top
-
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Space Heaters Datasheets for Gaumer Process -
FAN HEATER HV 031 / HVL 031| 100 - 400 W The compact HVL 031 high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air (read more)
Browse Industrial Heaters Datasheets for STEGO -
Sensors that are used in space have to fulfill a number of special characteristics that qualify them for space missions. Innovative Sensor Technology IST AG offers ESCC (European Space Components Coordination) qualified thin-film Pt temperature sensors, applicable from -200 °C to +200 (read more)
Browse Temperature Sensors Datasheets for Innovative Sensor Technology IST USA Division -
have strict regulations on the types of heaters that may be used, as there is a risk of fire or high power draw inside an office building. We have personally experienced this hazard in our own office building. One of our office employees is cold-natured and uses two space heaters to (read more)
Browse Air Heaters Datasheets for STEGO -
DCR 130 | DC 24V, DC 56V - 200W TO 800W The compact high performance fan heater prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan (read more)
Browse Industrial Heaters Datasheets for STEGO -
66. HIGH TEMPERATURE STABILITY Paratherm HR Heat Transfer Fluid offers greater thermal stability than competitive aromatic based fluids that cover similar temperature ranges. Testing (ASTM D6743) shows that, compared to its closest competitor, Paratherm HR (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Flat Heater CP 061 The Flat Heater CP 061 is used to provide an evenly distributed temperature within enclosures and cabinets with electric/electronic components. Its ultra-thin design (read more)
Browse Electric Heaters Datasheets for STEGO
Conduct Research Top
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
MRS Online Proceedings Library - The Influence of Natural Convection on Heating Characteristics of Space Furnaces - Cambridge Journals Online
In contrast to that, the gradient furnace required higher heater temperatures in space , while the influence on the sample thermal profile was rather low.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3469/KE-THESIS.pdf?sequence=1
Such a change in temperature is feasible in a room by using space heaters ; higher temperatures can be achieved at wall surfaces using heat guns.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1179/1/Baston_Daniel_200804MScEng.pdf
using a combination of tighter well spacings , higher heater temperatures , and impermeable .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93532/85rr006_full.pdf?sequence=1
The heaters were high temperature , ceramic space heaters , rated to 1200 C, made by Mellon Corp. of Penacook, N.H.
-
Pyrographit-properties and application
Because of these difficulties, the HeiRwandverfahren has sold today in the practice by that a has the pyrolysis space surrounding heater the highest temperature in the system (Abb. 2).
-
In-Situ Thermal Remediation of Contaminant Below the Water Table
Higher rates of heating, more heater wells, higher heater temperatures , closer well spacing , different vacuum levels, or barrier walls are just some of the many ways that could be investigated to overcome the problem of high water influx for the cases of …
-
Sorting out the overlap
Tests of detectors and control devices High-potential test of space heaters and resistance temperature detectors High -potential test of space heaters and resistance temperature detectors – .
-
A model for hygrisch‐thermischen building simulation with aid of the coupling of Zonen‐ and field model
Are located however the surfaces with significantly higher or lower temperatures in the space (e.g., radiators or badly insulated window in the winter), this modeling is insufficient.
-
Optimizing the Environmental Performance of In Situ Thermal Remediation Technologies Using Life Cycle Assessment
Heater/injection well construction materials1 Riser pipe: Steel Injection screen: Stainless steel Annular space : Sand, high temperature grout Heater can: Steel Liner and heater rod: Stainless steel Heater cold pin: Nickel Electrodes: Steel, copper, nylon Annular space: Sand, bentonite, high tempera- ture grout …