Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Specialty Motors
Description: Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: AMETEK Specialty Motors
Description: Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications
- AC Voltage & Frequency: Other
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: AMETEK Specialty Motors
Description: Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
-
Supplier: Mannesman Demag
Description: The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
- Material: Steel - Stainless
-
Supplier: AMETEK Specialty Motors
Description: Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications
- AC Voltage & Frequency: Other
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
-
Description: Experience the power with this revolutionary compact gearbox from Wittenstein. The TP+ HIGH TORQUE planetary gear reducer takes the exceptional precision and compact design of the alpha TP+ gearhead and doubles the torque, achieving substantially more torque than
- Backlash: 1 to 3 arcmin
- Gear Ratio: 22 to 220 (X : 1)
- Output Torque: 88496 In-lbs
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Conic Systems
Description: per customer requirements. Standard and customized units are available with torque capacities to 372 Nm. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and
- Backlash: 0.0 arcmin
- Flange(s): Yes
- Gear Ratio: 63 to 200 (X : 1)
- Gearing Arrangement: Harmonic
-
Description: , consisting of an AC servo motor and high-precision planetary gearing. The size of this compact unit is less than half compared to a conventional motor and gear combination.
- Maximum Torque: 2035 In-lbs
- Rotational Output: Table
- Supply Voltage: 320 to 560 volts
-
Supplier: Eaton Hydraulics Group
Description: cone seals to stand up to the harshest environments Radial piston technology as well as axial piston with gear box are too complex and expensive Reliability in high-speed modes Motor is too large and not compact enough Machine needs higher starting torque for
- Motor Type: Internal Gear
- Operating Pressure: 5800 psi
- Operating Torque: 25602 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate
- Continuous Torque: 1.81 In-lbs
- Gearing (if applicable): Other
- Motor Type: AC Motor
- Other DC Voltage: 115 VDC
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This gearbox is ideal for high
- Flange(s): Yes
- Gear Ratio: 3 to 3400 (X : 1)
- Gearing Arrangement: Helical, Worm
- Output Torque: Up to 11504 In-lbs
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Commutation: Brush
- Continuous Torque: 0.1770 to 36018 In-lbs
- Design Units: Metric
- Diameter / Width: 1.13 to 42.01 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor.In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation
- Continuous Current: 20.5 amps
- Continuous Torque: 23.36 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
-
Supplier: Eaton Hydraulics Group
Description: , these spool valve motors distribute pressurized fluid via integrated valve slots into the Gerotor or Geroler® orbit gear set. This results in a low pressure spool valve motor that can be optimized for low-flow and low-speed requirements, keeping equipment performing smoothly
- Motor Type: Internal Gear
- Operating Pressure: 2400 to 2930 psi
-
Supplier: Eaton Hydraulics Group
Description: equipment, trenchers, forestry equipment, and turf equipment. Addresses these engineering challenges: Experiencing high side or impact loading Require more torque and pressure capabilities Unique porting designs to meet various design
- Motor Type: Internal Gear
- Operating Pressure: 4000 to 4500 psi
-
Supplier: Sensor Developments, Inc.
Description: low torque levels while being exposed to high radial loads created by belt drive systems. Use it to replace a standard pulley system for equipment like engines, generators, fluid pumps, or other motor driven equipment and continuously monitor real time torque while in
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 1000 In-lbs
-
Supplier: DieQua Corporation
Description: Series A, and up to 14,000 Nm (10,325 ft lbs) for series F. This gearbox is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Planetary boxes. Features Class 12 Helical Gears: provides higher efficiencies and
- Flange(s): Yes
- Gear Ratio: 2.9 to 4000 (X : 1)
- Gearing Arrangement: Helical
- Multiple Outputs: Yes
-
Supplier: DieQua Corporation
Description: is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Bevel Planetary boxes. Features Class 12 Helical and Spiral bevel Gears: provides higher efficiencies and greater torques in smaller sizes. Two servo input
- Flange(s): Yes
- Gear Ratio: 5 to 8900 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Output Torque: Up to 176991 In-lbs
-
Supplier: Western Integrated Technologies
Description: This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust roller
- Motor Type: Internal Gear
- Operating Pressure: 2031 psi
- Operating Speed: 1000 rpm
- Operating Torque: 4133 In-lbs
-
Supplier: Western Integrated Technologies
Description: This light to medium duty motor incorporates all the features of heavy duty motors. Design features include a high pressure shaft seal so external drains are never required, roller vane technology for automatic wear compensation, and full flow internal cooling and flushing. This
- Motor Type: Internal Gear
- Operating Pressure: 1813 psi
- Operating Speed: 932 rpm
- Operating Torque: 3894 In-lbs
-
Supplier: Western Integrated Technologies
Description: The heart of Parker’s TG Series powertrain, the torque link, is an extra heavy duty part that includes patented 60:40 spline geometry. Rugged construction throughout allows the transmission of over 13,000 lb-in of torque. The entire powertrain is continually washed in cool, high
- Motor Type: Internal Gear
- Operating Pressure: 3002 psi
- Operating Speed: 680 rpm
- Operating Torque: 9239 In-lbs
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the
- Backlash: 3 arcmin
- Gear Ratio: 4 to 40 (X : 1)
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Western Integrated Technologies
Description: Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high
- Motor Type: Internal Gear
- Operating Pressure: 3002 psi
- Operating Speed: 749 rpm
- Operating Torque: 6027 In-lbs
-
Supplier: DieQua Corporation
Description: is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized Servo Planetary boxes. Features Class 12 Helical Gears: provides higher efficiencies and greater torques in smaller sizes. Two servo input adapter styles
- Flange(s): Yes
- Gear Ratio: 0.8000 to 13500 (X : 1)
- Gearing Arrangement: Helical
- Output Torque: Up to 123894 In-lbs
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow
- Motor Type: Internal Gear
- Operating Pressure: 900 to 1400 psi
- Operating Speed: 125 to 800 rpm
- Operating Torque: 69 to 3392 In-lbs
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Air Consumption: 706 SCFM
- Length: 14.41 inch
- Material: Aluminum, Steel - Stainless, Plastic, Other Material
- Maximum Side or Diameter: 9.84 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Air Consumption: 353 SCFM
- Length: 10.45 inch
- Material: Aluminum, Steel - Stainless, Plastic, Other Material
- Maximum Side or Diameter: 9.84 inch
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 0.9246 GPM
- Media Temperature: 248 F
- Power Source: Magnetic Drive
-
Supplier: Clark Solutions
Description: . The principle of the magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 0.8365 GPM
- Media Temperature: 248 F
- Power Source: DC Powered, Magnetic Drive
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of
- Continuous Torque: 133 In-lbs
- DC Voltage: 12 Volt, 24 Volt
- Design Units: Metric
- Diameter / Width: 4.53 inch
-
Supplier: Pittman Motors
Description: Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball
- Gear Ratio: 5.9 to 4732 (X : 1)
- Gearing Arrangement: Spur
- Reducer Input: Solid Shaft
- Reducer Output: Solid Shaft
-
Supplier: Clark Solutions
Description: . The housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the assembled
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 1.06 GPM
- Media Temperature: 248 F
- Power Source: DC Powered, Magnetic Drive
-
Description: Noodle Machine Gear Box Motor High Torque High Efficiency Low Noise
- Continuous Current: 0.9800 amps
- Continuous Torque: 288 In-lbs
- Design Units: Metric
- Diameter / Width: 2.99 inch
-
Supplier: Eckel Manufacturing Company, Inc.
Description: The Eckel Model 24 UHT features a two-speed motor with single-speed gear train, producing 95,000 ft-lb of torque in low speed, 25,000 ft-lb in high, both at 2,500 psi. Weighing 8,000 pounds, this tong easily handles ultra-heavy casing strings from 13-3/8 inches to 24
- Product Type: Tongs / Grabs
- Use: General Industrial
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Air Consumption: 67.1 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Right-angle Output
- Hollow Shaft / Collet: Yes
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Air Consumption: 205 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Right-angle Output
- Hollow Shaft / Collet: Yes
-
Description: The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability. Model: PGM.P029P0018 / Voltage: 12 V
- Continuous Current: 0.5000 to 10 amps
- Continuous Torque: 19.47 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Anaheim Automation, Inc.
Description: High torque, ideal for low-precision applications, can be customized
- Continuous Current: 2.1 amps
- Design Units: English
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 75 : 1
-
Supplier: Anaheim Automation, Inc.
Description: High torque, ideal for low-precision applications, can be customized
- Continuous Current: 2.8 amps
- Design Units: English
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 : 1
-
Description: This automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical
- Continuous Current: 3 to 7.6 amps
- Continuous Torque: 106 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features
- Continuous Torque: 17.7 In-lbs
- Gearing (if applicable): Other
- Motor Type: DC Motor
- Other DC Voltage: 24 VDC
-
Supplier: Anaheim Automation, Inc.
Description: High torque, precise motion at low cost
- Current per Phase: 0.4000 amps
- DC Voltage: 12 Volt
- Design Units: Metric
- Diameter / Width: 1.65 inch
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cleaning / Surface Preparation, Deburring / Deflashing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Plastics / Composites
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 to 50 : 1
- Gearing (if applicable): Planetary
- Motor Shape: Cylindrical Body
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: levels of inertia. The same durable gear motor is able to transfer the servo system’s high torque performance with an application requires it. Specifications & Features Features Yaskawa factory installed and tested for a perfect fit and guaranteed long term
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 to 50 : 1
- Gearing (if applicable): Planetary
- Motor Shape: Cylindrical Body
-
Supplier: Gesswein Co., Inc.
Description: Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 –
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cleaning / Surface Preparation, Deburring / Deflashing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Plastics / Composites
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: /1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 to 50 : 1
- Gearing (if applicable): Planetary
- Motor Shape: Cylindrical Body
-
Supplier: Zaber Technologies, Inc.
Description: single power supply. Speed up to 75 rpm and torque up to 2.25 N·m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91 In-lbs
- Operating Temperature: 32 to 122 F
- Positioning Accuracy: 0.0800 degrees
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Larger automation components are suited to the extra robust performance of S7G, designed for use with the Yaskawa SGM7G family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of 7G motors, while delivering high torque,
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 to 50 : 1
- Gearing (if applicable): Planetary
- Motor Shape: Cylindrical Body
-
Supplier: Radicon
Description: Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in). Gear Ratios are available 100:1 for double reduction and 5,600:1 in combined units. The Series F geared
- Continuous Torque: 146018 In-lbs
- Design Units: Metric
- Gearbox Ratio: 5 to 5600 : 1
- Motor Shape: Square Body
-
Supplier: Portescap
Description: 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range when used with gears. Product Highlights Small package, 2 standard lengths available Proprietary high efficiency coil design Access similar or higher
- Continuous Current: 7.9 amps
- Continuous Torque: 0.8708 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: Portescap
Description: higher continuous torque than comparable BLDC motors of same size over the entire low speed range, that includes typical conditions of use with gear trains. Product Highlights Small package, 2 standard lengths available Proprietary high efficiency coil design
- Continuous Current: 3.6 amps
- Continuous Torque: 0.5920 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm
- Continuous Torque: 88496 In-lbs
- Design Units: Metric
- Gearbox Ratio: 8 to 16000 : 1
- Gearing (if applicable): Other
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel
- Continuous Torque: 108850 In-lbs
- Design Units: Metric
- Gearbox Ratio: 160 to 36000 : 1
- Gearing (if applicable): Bevel, Other
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or
- Continuous Current: 0.4300 amps
- Continuous Torque: 2.39 In-lbs
- Design Units: Metric
- Diameter / Width: 1.1 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Continuous Current: 0.1400 to 0.4000 amps
- Continuous Torque: 0.9816 to 1.08 In-lbs
- DC Motor Construction: Permanent Magnet
- DC Voltage: 12 Volt, 24 Volt
-
Description: 92RA and 92RB series, spur gear, Multi-vane Air Motors. 7.90 hp to 8.15 hp (5.89 to 6.08 Kw). 59 rpm to 975 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Air Consumption: 230 SCFM
- Gear Reduction Ratio: 5 #
- Gearmotor: Yes
- Gearmotor Output Style: Parallel / Offset Output
-
Description: 17RA and 17RB series, spur gear, Multi-vane Air Motors. 2.20 hp to 2.30 hp (1.64 to 1.72 Kw). 36 rpm to 950 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Air Consumption: 103 SCFM
- Gear Reduction Ratio: 14 #
- Gearmotor: Yes
- Gearmotor Output Style: Parallel / Offset Output
-
Description: 48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Air Consumption: 95 SCFM
- Gear Reduction Ratio: 14 #
- Gearmotor: Yes
- Gearmotor Output Style: Parallel / Offset Output
-
Description: 34RA and 34RB series, spur gear, Multi-vane Air Motors. 4.00 hp to 4.10 hp (2.98 to 3.06 Kw). 36 rpm to 1000 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Air Consumption: 183 SCFM
- Gear Reduction Ratio: 5 #
- Gearmotor: Yes
- Gearmotor Output Style: Parallel / Offset Output
-
Description: wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.
- Continuous Torque: 1.77 to 5.31 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
- Diameter / Width: 2.22 inch
-
Description: wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.
- Continuous Torque: 1.42 to 5.31 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
- Diameter / Width: 2.24 inch
-
Description: wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.
- Continuous Torque: 17.7 to 63.36 In-lbs
- Design Units: Metric
- Diameter / Width: 4.33 inch
- Feedback: Other
Find Suppliers by Category Top
Featured Products Top
-
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses which require high torque (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Unleash unparalleled power with our Torque Motor 160-92, standing tall at 92mm. This high-performance motor boasts a continuous torque of 62Nm and a peak torque of a staggering 197Nm. Key Features: Exceptional Torque Density: Achieve (read more)
Browse AC Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
Innovative orthocyclic winding process ensures unparalleled torque density, making our torque motor the market leader. At ITG, we meticulously check and double-check our manufacturing process to guarantee consistent and exceptional results every time. Key Features and (read more)
Browse Linear Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
ITG offers a wide range of torque motors, ranging from 65mm to 160mm in diameter and 17mm to 92mm in height. With a special coil winding process and maximized utilization of space inside the stator, it boasts the highest torque density. Product Highlights: (read more)
Browse AC Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
• total efficiency up to 96% • SAE Flange connection These hydraulic motors have a high starting torque, ideal for instance, for safe operation of the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
The PKP Series high-torque stepper motor offers more variety of electrical specifications, more frame sizes, encoder models and geared type motors for the optimum stepping motor solutions. The benefits of increased torque are smaller motors producing more work, downsizing, reduced power (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
TM Series: High Torque Density Motors Ironcore and Slotless Designs: Choose between Ironcore and Slotless designs, both offering the same size for versatile applications. Ultra-Thin Design: Maximizes (read more)
Browse AC Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Why Choose Parvalux for Caravan Motor Movers? Caravan movers need to be designed with certain characteristics in mind in order to operate effectively and safely. Parvalux caravan mover motors are built as standard to feature high-torque, low-speed power delivery with smooth-start operation from a (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
high torque and precise control for smooth and accurate movement. Engineers involved in product selection, development, or production for robotic systems and industrial automation should consider the 3X Motion brushless DC motor (86Series) for its robust performance, versatility, and reliability, ensuring optimal operation in various applications. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
DC Gearmotor for High Torque Tailgate Lifting
The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability.
-
What Are Planetary Gear Reducers?
Planetary gear reducers are compact components that strive to maximize the transmission of torque in various applications. The mechanisms ensure the transmission of high torque levels while simultaneously decreasing the required number of motor revolutions for a set level of power. The reducers
-
Gear Reducers 101: Back to the Basics
Gear reducers convert high-speed rotational energy from an input or driving device, such as a motor, to an output or driven device, such as a shaft. These devices reduce the output speed of the motor with a proportional increase in output torque using two or more gears configured to obtain
-
DC Gearbox Motor For Garage Door
DC Gear Motor for electric door system gets the characteristics of simple speed regulation, high output torque, stable and reliable operation.
-
Brief Analysis PMDC Gearbox Motor For Slow Juicer
PMDC motor with gear reducer gets the advantages of low noise, high torque and low speed, which is very suitable for slow juicer.
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
-
Flat Motor PU1215 Series New Release
and the locked rotor torque can be increased by 25%. Before that a whole set of gears were required to increase the output torque at heavy load and high speed. Now the gear assembly can be simplified. Moreover, the temperature rise is significantly reduced by 40K. It can minimize the market return rate
-
Gearbox Motor in Automotive Electric Seat Solution
the gearbox motor get the characteristics of low noise, without abnormal sound, stable operation, long life and high torque. Through our continuous effort, we successfully developed 43 models in total of seat adjustment motor which can meet most of the brands and models cars in the past 4 years
More Information Top
-
Home :: Medical Design Briefs
Custom High Torque Gear Motors .
-
Custom High Torque Gear Motors - Nasa Tech Briefs :: Medical Design Briefs
Custom High Torque Gear Motors .
-
Products :: Medical Design Briefs
Custom High Torque Gear Motors .
-
Gearmotors - Gearmotors Manufacturers, Suppliers (Page 2)
2.6rpm Electric High Torque Gear Motors For Livestock Equipment , 800Nm .
-
miniature shaft - offers from miniature shaft manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : geared dc motor, high torque gear motor ] .
-
worm gears - offers from worm gears manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : geared dc motor, high torque gear motor ] .
-
Mechatronic Systems Design for an Autonomous Robotic System for High-Efficiency Bridge Deck Inspection and Evaluation
The floating gearbox is driven by a vertical screwed shaft powered by a high torque geared mo- tor .
-
An FPGA-Based Embedded System for a Sailing Robot
The present configuration uses as actuators two standard servo motors for the twin rudders and a high torque geared motor that controls the sail angle.