Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Innovative Technology
Description: Eaton's Motor Drive Isolation Transformers are manufactured using high-quality construction and are available in a wide range of ratings to meet specific voltage conversion requirements. They provide electrical isolation between the incoming line and drive
- Type: Isolation Transformer
-
Supplier: Powertronix Inc.
Description: High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and
- Mounting / Form Factor: Other
- Other Transformer Types / Applications: Toroidal Core, Single Phase Transformer
- Power Rating (VA): 1000 to 45000 VA
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Airlink Transformers
Description: EWS12502 - High Voltage Transformers 350VA 230vac to 2500-E-2500 Enclosed High voltage transformers Multitude of primaries & secondaries 1000v 1500v 2500v to 10000v Custom built Vacuum impegnated with varnish House in plastic case with resin Available with
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 350 VA
- Standards: RoHS Compliant, Other
- Transformer Category: Power / Power System / Distribution Transformer
-
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 6kVA 6kW SU6000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V or 240V high-voltage input to 120V
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards / Compliance: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Winding Turns: Step-Down Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards / Compliance: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU5000XFMRT2U step-down, isolation transformer converts 208V input from generator, utility or UPS high voltage source to 120V low voltage output. 208V 30A input plug with 10 foot AC cord connects to L6-30R socket. 12 NEMA 5-15/20R output receptacles
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Winding Turns: Step-Down Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally
- Power Rating (VA): 1500 VA
- Standards / Compliance: RoHS Compliant
- Winding Turns: Step-Up Transformer, Step-Down Transformer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Frequency Range: 200000 Hz
-
Supplier: Electrocube, Inc.
Description: High frequency, aluminum foil, copper foil, foil winding Electrocube designs and manufactures hundreds of transformers and inductors using aluminum foil or copper foil in place of the standard copper wire used in conventional coil wire-wound transformers. This unique
- Maximum Primary Voltage Rating: 110 to 600 volts
- Operating Frequency Range: 300 to 10000 Hz
- Power Rating (VA): 25 to 50000 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required for battery monitoring of lithium-ion batteries. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required in the IGBT gate drive power supplies of motor inverters for xEVs. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: Amgis Toroidal Power Products, LLC
Description: provide high quality products with an updated and innovative standard. Click here to read more. Amgis Transformer Solutions Include: Custom primary and secondary voltage Variety of connection and harnessing options Custom mounting and enclosures to meet customer requirements Low
- Features: Medical Grade
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Chassis Mount, Dish / Disk Mount, Other
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Analog Devices, Inc.
Description: input or output isolator, in single or multichannel applications. The AD210 will maintain its high performance under sustained common-mode stress. Providing high accuracy and complete galvanic isolation, the interrupts ground loops and leakage paths, and rejects common-mode
- Minimum Closed-Loop Gain (AVCL): 1 to 100 V/V
- Operating Temperature: -25 to 85 C
- Package Type: PDIP
- Pin Count: 12
-
Supplier: DigiKey
Description: TRANSF HIGH VOLTAGE ISOLATION
- Mounting / Form Factor: Chip Transformer
- Operating Temperature: -40 to 125 C
- Transformer Category: Signal / RF Transformer
- Type: Encapsulated Transformers, Pulse Transformer
-
Supplier: DigiKey
Description: TRANSF HIGH VOLTAGE ISOLATION
- Mounting / Form Factor: Chip Transformer
- Operating Temperature: -40 to 125 C
- Transformer Category: Signal / RF Transformer
- Type: Encapsulated Transformers, Pulse Transformer
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 105 C
-
Supplier: Majestic Transformer Co.
Description: Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single
- Mounting / Form Factor: Chassis Mount, Pad-Mounted
- Transformer Category: Power / Power System / Distribution Transformer, Signal / RF Transformer
- Type: Power Transformer, Three Phase / Polyphase Transformer, Variac / Variable Autotransformer, Audio Transformer, Autotransformer
- Winding Turns: Variable
-
Supplier: Standex-Meder Electronics
Description: TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low
- Mounting / Form Factor: Chassis Mount
- Standards: CSA, UL
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697
- Mounting / Form Factor: Chassis Mount
- Standards: CSA, UL
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Rectifier Transformer
-
Description: DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely
- Transformer Category: Voltage / Potential Transformer
-
Supplier: Allied Electronics, Inc.
Description: Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 40 VA
-
Supplier: Analog Devices, Inc.
Description: max nonlinearity (K grade), 130 dB of CMR and consumes a low 35 mW of power. Applications Multichannel Data Acquisition Current Shunt Measurements Motor Controls Process Signal Isolation High Voltage Instrumentation Amplifier
- Minimum Closed-Loop Gain (AVCL): 1 to 100 V/V
- Operating Temperature: 0.0 to 70 C
- Package Type: PDIP
- Pin Count: 10
-
Supplier: Allied Electronics, Inc.
Description: spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 V RMS . Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch. Triad high reliability audio transformers from Triad
- Operating Frequency Range: 300 to 100000 Hz
- Transformer Category: Signal / RF Transformer
- Type: Encapsulated Transformers, Isolation Transformer
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
- Operating Frequency Range: 300 to 100000 Hz
- Transformer Category: Signal / RF Transformer
- Type: Encapsulated Transformers, Isolation Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO rating. Most
- Maximum Primary Voltage Rating: 115 to 230 volts
- Mounting / Form Factor: PC / PCB Mount
- Power Rating (VA): 2.5 to 50 VA
- Transformer Category: Signal / RF Transformer
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes
-
Supplier: Premier Magnetics, Inc.
Description: Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
- Mounting / Form Factor: PC / PCB Mount
- Operating Temperature: -40 to 85 C
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Power Transformer, Trigger / Gate Drive Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller. Designed for forward topology operating at 250 kHz with an extended input voltage range of 10 – 57 V.
- Maximum Primary Voltage Rating: 10 to 57 volts
- Maximum Secondary Voltage Rating: 12 volts
- Operating Temperature: -40 to 125 C
- Standards / Compliance: RoHS Compliant
-
Supplier: Data Device Corporation (DDC)
Description: design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance.
- Maximum Primary Voltage Rating: 26 volts
- Maximum Secondary Voltage Rating: 33 volts
- Mounting / Form Factor: Other
- Operating Temperature: -55 to 130 C
-
Supplier: Broadcom Inc.
Description: The HCPL-7851 is a high reliability Class H isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
- Optocoupler Input: AC, DC
- Rise Time: 3.4 µs
-
Description: IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without
-
Supplier: Premier Magnetics, Inc.
Description: Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most
- Maximum Primary Voltage Rating: 8 volts
- Maximum Secondary Current Rating: 0.2000 amps
- Maximum Secondary Voltage Rating: 20 volts
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: Coilcraft CPS
Description: Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC 1500 Vrms, one minute isolation from the primary and auxiliary winding to the
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 14 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: CSA Group
Description: IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers, Inc. offers the most complete range of high voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes 2kV and higher. One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10k (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
S. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. About VMI... VMI specializes in high voltage diodes (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
testing to insure that our customers receive the highest quality diodes possible. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI is ISO9001:2015 certified (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
VMI specializes in custom high voltage power supplies. VMI supplies innovative solutions to our customers specifications. Work directly with the engineers at VMI to design a power supply to your specification. We pride ourselves on our customer service, and the fact that our engineers (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
has over 40 years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
With over 40 years of experience, Voltage Multipliers, Inc (VMI) has designed and manufactured custom multipliers for use all over the world. We produce surface mount and standard multipliers that are (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
. Secondary Voltage 4. Frequency Range 5. Output Power Most of the transformers we make are single phase transformers. We do manufacture 3-phase transformers according specifications also. Our strength is at making high frequency transformers. We categorized some (read more)
Browse Constant Voltage Transformers (CVTs) Datasheets for Amp-Line Corp. -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Isolation Transformers Increase Safety of Electronic Systems (.pdf)
Adequate isolation between a power source and a user of electronic equipment ensures the safety of that equipment. Given the high voltages that exist in modern electronic equipment, proper isolation protects an operator from contact with excessive electrical energy should a short circuit occur
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
-
How to Control the Interference of Transformer to Amplifier?
. The core of a high-quality acoustic transformer has a high magnetic permeability and a high magnetostrictive effect. It is sensitive to the influence of external magnetic fields, pressure and vibration, and can generate additional voltage and cause interference. To this end, Sichuan Chongzhou Hengda
-
High Speed and Safety Reinforced Digital Isolator for Endoscope and Medical Imaging Applications
isolation so the sensor won't shock the. patient. The combination of high speed and stringent safety requirements. presents signifi cant challenges to isolation. design and often resulted in expensive solution, e.g. fi ber optics. With latest transformer on fl ex technology. developed by Avago
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput
More Information Top
-
A special high-frequency soft-switched high-voltage isolated DC/DC power supply for multiple GCT gate drivers
Transformer optimization with high voltage isolation level required for GCT gate driver: the optimization for the high voltage isolation transformer is imperative because the transformer must provide an isolation level of up to several kilovolts for GCT gate drivers, at low cost…
-
Synchronous triggering of multiple, electrically-isolated vacuum switches using a coaxial transformer
Using a high voltage isolation transformer and a battery backup system to power the high voltage source is a very good practice in a high voltage and a high current environment.
-
Progress in Power and Electrical Engineering
…ground potential shield, consists of two single-stage 500kV SF6 gas insulated voltage transformers placed in series and superimposed to the first side of voltage in series, while the secondary side achieves the voltage summation by the high voltage isolation transformer [6].
-
NAVAL
POSTGRADUATE
SCHOOL
High Voltage Isolation Transformer ................................................32 .
-
The Booster to AGS Beam Transfer Fast Kicker Systems
The two high voltage isola- tion transformers , which are used to supply the filament, reservoir, and grid power to the tail bite thyratron and the main thyratron, are located 3 feet away from the respective tubes.
-
Design and test of a 94 GHz overmoded traveling wave tube amplifier
An electrical drawing of the pulse transformer and connections to the experiment is shown in Figure 5-18, which highlights the high voltage isolation transformer and the load resistor to the experiment.
-
A high-voltage source of alternating power with a regulation tracer
Functional structure diagram of control with the regulation tracer, high voltage APS: inverters and high voltage isolation transformers are not represented symbolically: (IPS1, IPS2) inverter power sources, (TR1) regulation tracer for the performance algorithm, (CS1) control system for high voltage amplitude, (ECS1…
-
Proceedings of the Advanced Hadron Facility accelerator design workshop, February 20--25, 1989
AC power is furnished through a high voltage isolation transformer .
-
Resolution Improvement and Pattern Generator Development for theMaskless Micro-Ion-Beam Reduction Lithography System
Consequently, the rf power supply must be powered by a high voltage isolation transformer .
-
Scientific.Net: Materials Science
Home > High Voltage Isolation Transformer (HVIT) .