Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Brookfield
Description: Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
- Dynamic Viscosity Range: 27 to 5274 cps
- Industry / Application: Adhesives, Coatings / Paints, Specialty / Other
-
Supplier: Maselli Measurements
Description: the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants. Primary applications for the model LR-01 include food, beverage, dairy, chemical, petrochemical and
-
Supplier: Maselli Measurements
Description: automatic laboratory refractometer is Maselli's new instrument for laboratory use. It has been designed to be accurate, compact and user-friendly. The unit can also work with alkaline batteries, making it easy to move to different locations using the dedicated handle. The
-
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Accuracy: 0.0050 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, Feedforward Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input, Frequency Input, Switch / Relay Input, Serial / Digital Input, Network / Fieldbus Input
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LOW-LEVEL PROTOCOL TO TRANSFER MESSAGESBETWEEN CLINICAL LABORATORY INSTRUMENTS AND COMPUTER SYSTEMS
-
Supplier: Accuris
Description: SPECIFICATION FOR LOW-LEVEL PROTOCOL TO TRANSFER MESSAGES BETWEEN CLINICAL LABORATORY INSTRUMENTS AND COMPUTER SYSTEMS; APPROVED STANDARD
-
Supplier: ASTM International
Description: 1.1 This specification describes the electronic transmission of digital information between clinical laboratory instruments and computer systems. The clinical laboratory instruments under consideration are those that measure one or more parameters from one or more
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK Diamond Quantum Computer for Education is a teaching instrument based on the diamond's spin magnetic resonance of the nitrogen-vacancy (NV) center. By controlling basic physical quantities such as optics, electricity, and magnetism, it implements quantum manipulation and readout
-
Supplier: optek-Danulat, Inc.
Description: The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light.
- Display Type: Digital Display
- Filters: Yes
- Interface Options: Serial
- Measures Turbidity: Yes
-
Supplier: Haida International Equipment Co., Ltd.
Description: This instrument is corrugated core flat pressure corrugated core paper (CMT)and corrugated vertical pressure (CCT) test samples were prepared and used for pressing, standard corrugated waveform (i.e. corrugated core paper laboratory fluting). Corrugated paper fluting with
- Force / Load Capacity: 22.48 lbs
- Mechanical Test: Compressive
-
Supplier: ASTM International
Description: 1.1 This practice describes a system for collecting data, maintaining records, and reporting on the reliability of operating clinical laboratory computer systems. The reliability measure will be achieved by documenting the number, severity, cause, impact, and duration of the failures
-
Supplier: OMEGA Engineering, Inc.
Description: keeps track of ambient conditions as well as the precise differential pressure measurement. The monitoring sensors and instruments are all packaged inside a single powerful housing. Each sensor has an analog output for use with a strip chart recorder or computer data logging system.
-
Supplier: ASTM International
Description: 1.1 This guide covers documentation for a computer system operating in a clinical laboratory. 1.2 Documentation is defined as the information needed to install, use, maintain, or modify the system. This information shall be in a reusable form, and may exist in other forms as well.
-
Supplier: Pickering Laboratories, Inc.
Description: Easy access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for
-
Supplier: Pickering Laboratories, Inc.
Description: access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’
-
Supplier: Pickering Laboratories, Inc.
Description: access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’
-
Supplier: Pickering Laboratories, Inc.
Description: monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’ standard
-
Supplier: Anton Paar
Description: The new L-Dens 3300 density sensor is a powerful and flexible measuring instrument for online density measurement and concentration determination at a 3-digit accuracy. It continuously determines the density and concentration of liquids. The wide range of application programs makes the
- Density Range: 500000 to 2.00E6 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), In-Line, Computer Interface / Networkable
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Haida International Equipment Co., Ltd.
Description: . 2. After the fabric image is amplified, calculated the density by specific software, to solve the traditional problem that caused visual fatigue by observing by human eyes. 3. Portable camera with USB interface can be directly connected with computer; 4. "Automatic Identification
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments
- Media Type: Solid
- Technology Type: Digital Instrument
-
Supplier: Anton Paar
Description: The new L-Dens 7000 series – the new generation of Anton Paar’s process density sensors with a tube size of 6.3 mm (inner diameter) – is a result of more than 35 years of essential practical experience. This all-in-one solution combines the highest accuracy, compact and robust design, and easy
- Density Range: 3.00E6 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), In-Line, Computer Interface / Networkable
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Quantachrome Instruments
Description: The Pentapyc 5200e and the Ultrapyc 1200e are the ultimate gas pycnometers for measuring the true density and volume of powders, catalysts, pharmaceuticals, ceramics, carbons, building materials, rock core plugs, etc. The Pentapyc 5200e gas pycnometer permits up to five samples to be loaded and then
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable, Data Storage Options
- Instrument Type: Density Instruments, Pycnometer
- Media Type: Solid
- Technology Type: Digital Instrument
-
Supplier: Quantachrome Instruments
Description: The cell type of porous materials correlates with performance attributes such as strength, fluid exclusion (or acceptance) and insulating properties. Closed cells impart water resistance, thermal insulation, buoyancy and resilience. Open cells determine properties related to filtration, acoustics
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable, Data Storage Options
- Instrument Type: Density Instruments, Pycnometer
- Media Type: Solid
- Pressure Range: 2 to 18 psi
-
Description: update this ISO-registered reference dictionary for measuring instruments. These measuring instruments include environment measuring instruments and laboratory measuring instruments. The reference dictionaries series of parts of ISO 13584 specifies ontologies for
-
Supplier: NETZSCH-Gerätebau GmbH
Description: instruments, which use only preset values. Precise force control The electronic control system for the TMA 402 Hyperion® allows forces to be set in the mN-range. This enables testing even on sensitive materials such as thin fibers or films. The force operating on
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
-
Supplier: CANNON Instrument Company
Description: For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports
- Density Range: 0.0 to 2 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button operation. Built-in thermal control
- Density Range: 0.0 to 2 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-640 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4 decimal (± 1 x 10-4) resolution. One button operation provides ease of use and an alternative to
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-645 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4.5 decimal (± 5 x 10-5) resolution. One button operation provides ease of use and an alternative
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: KPM Analytics
Description: Nitrate sample preparation modules. It can load up to 100 samples, controls and calibrators and 72 different reagents. Together with its intuitive and easy to learn software platform, SmartChem® 450 provides full flexibility and power to increase the productivity in your laboratory
- Interface Options: Other
- Mounting / Environment: Lab / Benchtop
- User Controls: Computer Interface
-
Supplier: Imego
Description: Imego has developed a small portable instrument for dynamic magnetic analyses. It has unrivaled performance with the largest frequency range available, regardless of size and price! The instrument can analyze magnetic samples in the form of colloids, powders or solid samples. It
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Property Analyzed: Other
- Test Media / Material: Other
-
Supplier: Traceable® Products
Description: . A DATA HOLD key freezes the display to capture readings. Brilliant backlighting permits reading even in dark areas. Computer output permits all units to be connected to a computer for monitoring and storing results. Accuracy is ±0.3% of full scale between 0 to 50°C. To assure
- Accuracy: 0.3000 ±% FS
- Device Category: Instrument
- Display: Digital
- Material to Measure: Gas
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Density Determination up to 50 kg Sartorius offers the YP50K Pycnometer for determining the volume of weights in the range from 2 kg to 50 kg. In combination with the CCE60K3 and a PC, the pycnometer is a reliable solution for determination of volume. All required accessories, including a sturdy
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Pycnometer
- Media Type: Solid
- Technology Type: Glass Assembly
-
Supplier: MO2 Inc.
Description: Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Permeability - Gas / Vapor
- Test Media / Material: Packaging Materials
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Accuracy: 0.0100 ±% FS
- Control Signal Output: Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Frequency Input, Switch / Relay Input, Serial / Digital Input, Network / Fieldbus Input
-
Supplier: Integrated Sensing Systems, Inc.
Description: Real-time, small size - 90 in³, 3 digit accuracy
- Density Range: 0.0 to 2.5 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), In-Line, Computer Interface / Networkable, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: MO2 Inc.
Description: The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Permeability - Gas / Vapor
- Test Media / Material: Packaging Materials
-
Supplier: Traceable® Products
Description: Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial
- Accuracy: 1 ±% FS
- Device Category: Instrument
- Display: Digital
- Material to Measure: Liquid, Gas
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Accuracy: 0.0050 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, Feedforward Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input, Frequency Input, Switch / Relay Input, Serial / Digital Input, Network / Fieldbus Input
-
Supplier: ASTM International
Description: 1.1 This guide describes computer systems used to manage laboratory information. The term Laboratory Information Management Systems (LIMS) describes this class of computer systems. 1.2 This guide covers LIMS ranging from small laboratories with simple requirements
-
Supplier: MO2 Inc.
Description: The GEN III OxyOTR™ system is an add-on to the unique OxySense® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and finished packages at a price well below that of dedicated permeation systems available in the market today. It is the
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Permeability - Gas / Vapor
- Test Media / Material: Packaging Materials
-
Supplier: Eagle Eye Power Solutions, LLC
Description: identification, measurement unit, temperature correction coefficient, instrument identification and date & time. Results can be downloaded to a printer or PC easily. Reliable results appear in just 3 seconds – just immerse the sampling tube, press the button to automatically draw in the
- Density Range: 0.0 to 3 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: hydrometer/density meter. Results include sample identification, measurement unit, temperature correction coefficient, instrument identification and date & time. Results can be downloaded to a printer or PC easily with included infrared adapters. Every SG-Ultra comes pre-assembled and ready
- Density Range: 0.0 to 2 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Insertion Type, Computer Interface / Networkable, SPC / Application Software, Graphic / Video Display, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
- Specific Gravity (Relative Density): 0.0 to 2 #
-
Supplier: Eagle Eye Power Solutions, LLC
Description: of environments. Completely sealed, pump spills do not enter the instrument. The design features a leak-proof housing for operation in industrial and field applications including battery testing for utilities and telecoms, food & beverage testing, quality control, biotechnology, and many
- Density Range: 0.0 to 3 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: specific gravity/liquid density during a mixing, blending, fermentation, distillation, or plating operation. The SG-100M offers many user-customized options that allow the instrument to fit your exact measuring needs. The measurement probe can be purchased independently for integration into
- Density Range: 0.5500 to 2 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), In-Line, Computer Interface / Networkable, Graphic / Video Display, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: CSC Scientific Company, Inc.
Description: The DSR 500 CP 4000 Plus Rheometer is a flexible cone-plate rheometer that offers the same features as the RM 200 CP 4000 Plus Rheometer - integrated temperature probe, temperature control, and programming and saving multi-step tests and flow curves directly on the instrument - with the
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
-
Supplier: AMETEK Spectro Scientific
Description: terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815. Samples are applied to a zinc selenide attenuated total
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch
- Test Media / Material: Fuel
-
Supplier: Integrated Sensing Systems, Inc.
Description: Real-time, 90 in³ size, maintains temp to 0.01C, 3 digit accuracy
- Density Range: 0.0 to 2.5 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), In-Line, Computer Interface / Networkable, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Battery Test Equipment Co.
Description: The DM35 digital hydrometer measures the specific gravity levels and temperature readings for an entire industrial battery (12-90 cells). Provides quick, accurate results at just six seconds per cell and transmits results stored in memory to the BatteryTest MCBA Battery Analyzer.
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable, Graphic / Video Display, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument
-
Supplier: CSC Scientific Company, Inc.
Description: accessories. You can connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer. Don't want the software? The DSR 500 Plus lets you save test results and multi-step
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
-
Supplier: AMETEK Spectro Scientific
Description: minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 100% biodiesel Instrument repeatability: +/- 0.2 Compares to ASTM D7371 & EN 14078
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Batch
- Test Media / Material: Fuel
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity
- Application: Environmental
- Auxiliary Outputs: Relay Output
- Connection to Host: TTL
- Data Storage: 2000 MB
-
Supplier: ARDE Barinco, Inc.
Description: instrument panel that controls the temperature as well as the speed and direction of the mixers; and a personal computer that records key parameters you can use to ensure maximum efficiency and successful scale-up.
- Mixer Type: Homogenizer
- Mounting: Floor-Mounted
- Operating Condition: Batch Operation
-
Supplier: COMSOL, Inc.
Description: conditions typical for laboratory scale and bench scale. To simulate realistic operating conditions, the module uses these chemistries and then includes the effects of space variations in composition and temperature. The module targets industrial applications including the design of sensors
- Deployment: Web-Based
- Operating System: Windows, MAC, Linux, Chrome
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
-
Supplier: KPM Analytics
Description: Product Overview Automated & Fully Controlled Alveograph Test Conditions The Alveolab® is an easy to use, versatile analyzer that provides automated testing of flour and dough characteristics. The instrument is self-controlled with its own cooling system, automatic
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Food and Beverage
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: back energy reflected off discontinuities (suspended particles or entrained gases) within the moving liquid. Transformations that result from the energy reflections are processed and converted to a measurement of fluid velocity by the sophisticated software algorithm. The processor also controls all
- Display Type: Digital
- Electrical Outputs: Analog Current
- Flow Rates: Velocity
- Flow Sensor Inputs: Velocity Meters
-
Supplier: KPM Analytics
Description: Versatile, Trusted NIR Technology to Analyze Meat, Dairy Products, and More The Bruins Instruments FoodCheck is a versatile near-infrared spectroscopy (NIR) analyzer that analyzes critical parameters of meat, meat products, olives, and dairy to optimize production and improve end
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch
- Test Media / Material: Food / Drugs
-
Supplier: CSA Group
Description: update this ISO-registered reference dictionary for measuring instruments. These measuring instruments include environment measuring instruments and laboratory measuring instruments. The reference dictionaries series of parts of ISO 13584 specifies ontologies for
-
Supplier: Alpha Moisture Systems
Description: , offers calibration to national and international standards for our customers worldwide. We recommend instruments are returned to our laboratory for annual calibration. However, for customers with a high demand for instrument calibration, a local capability to calibrate
- Dew Point Range: -112 to 68 F
- Display: Digital Readouts
- Features: Self Calibrating, Datalogger
- Form Factor: Sensor / Probe, Transmitter, Meter / Indicator, Instrument
-
Supplier: OMEGA Engineering, Inc.
Description: an Excel spreadsheet. This allows the user to do further data or graphical analysis without special software. The PHH-SD1 has a wide variety of applications from water conditioning, aquariums, beverage manufacturing and fish hatcheries to food processing, photography, paper and plating industries,
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
- Interface Options: Serial
-
Supplier: AMETEK Sensors, Test & Calibration
Description: verification. This standard gives you the confidence you need for your test instruments as well as in your field calibrations. Upgrade your laboratory or workshop to a higher level of accuracy and flexibility with the AMC900. The JOFRA AMC900 has the ability to store up to 9 setpoints
- Calibrator Style: Fixed
- Computer Interface: Yes
- DC Current: Yes
- DC Current Range: 1.00E-3 amps
-
Supplier: Anton Paar
Description: The Litesizer™ 500 is an instrument for characterizing nano- and microparticles in dispersions and solutions. It determines particle size, zeta potential, and molecular mass by measuring dynamic light scattering (DLS), electrophoretic light scattering (ELS), and static light scattering (SLS).
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Measurement Type: Zeta Potential / Charge
- Sample Temperature: 32 to 194 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Celsius® S3 System with US Computer FTH-CS00000-0001 Scale down tool for process development Linear scalability Multiple F-T cycles Stable samples Celsius® S3 is the only laboratory
- Display Type: Digital Numerical Display
- Exterior Width: 14 inch
- External Height: 21 inch
- External Length: 16.75 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: laboratory instrument to evaluate the freeze and thaw processes of new drug candidates in single-use containers. This system is a tool to execute freeze-thaw process development and stability studies using a minimal amount of product. It is composed of a temperature controlled unit
- Display Type: Digital Numerical Display
- Exterior Width: 14 inch
- External Height: 21 inch
- External Length: 16.75 inch
Find Suppliers by Category Top
Featured Products Top
-
900 & 1600 Designed for gage calibration laboratories requiring precise measurements over long lengths. Ideal for use as a setting bench gage and calibration instrument. Suitable for a quality lab or a shop floor environment. Highest accuracy at best price point (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Fast, Reliable and Cost-Effective Many standard recurring jobs in routine medical laboratory work are being performed through partial automation and additional manual work involving increased staffing levels, e.g. blood group determination or anti-body tests (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
and communications devices, sound and studio systems, laboratory instruments, industrial computers and control systems. These elegant and ultra-modern enclosures combine diecast aluminum front and rear bezels, a folded case body and chassis and four snap-on cover trims to create a flush (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
, AV and studio systems, laboratory instruments, industrial computers and control systems. The new cases are 24” (610 mm) deep – significantly deeper than the existing standard depths of 10.43” and 14.37”. The new depth is suitable for deep 19” racks, for example (read more)
Browse Rack Enclosures Datasheets for METCASE -
Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
table top applications Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
. Applications 10.5" or 19" subrack or chassis based electronics such as test and measurement equipment, networking and communications devices, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
measurement equipment, networking and communications devices, sound and studio systems, laboratory instruments, industrial computers and control systems. The standard heights are 3U, 4U and 6U (all 15.74” deep) but METCASE is now offering TECHOMET 19” in custom heights of 5U, 7U, 8U and 9 (read more)
Browse Rack Enclosures Datasheets for METCASE -
panels. Applications include test and measurement equipment, networking and communications devices, sound and studio systems, laboratory instruments, industrial computers and control systems. Elegant TECHNOMET 19” enclosures consist of two diecast aluminum front and rear bezels, the case (read more)
Browse Rack Enclosures Datasheets for METCASE -
components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled Can be supplied fully customized to order. Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE
Conduct Research Top
-
Position Sensors in Solenoid Valves (.pdf)
Implementation of state of the art automated laboratory research and computer or microcontroller controlled instrumentation technology has always been restricted by conventional valve technology.
-
Smart Computing Article - How PCs Work
Today's microcomputers are marvels of engineering. Only a generation ago, equivalent computers would have taken entire laboratory floors and armies of technicians just to keep running. By comparison, the microcomputer's unassuming size and relative reliability can lull people into thinking
-
Smart Computing Article - How PCs Work
December 1998 Vol.2 Issue 4 Add To My Personal Library Today's microcomputers are marvels of engineering. Only a generation ago, equivalent computers would have taken entire laboratory floors and armies of technicians just to keep them running. By comparison, the microcomputer's unassuming size
-
Advanced Compliance Solutions Celebrates Earth Day With ENERGY STAR Win
Advanced Compliance Solutions Inc.'s state-of-the-art testing laboratory has won Environmental Protection Agency certification and is now helping computer makers and other electronics manufacturers comply with the new ENERGY STAR requirements.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
What 's the latest and greatest news heard around the water cooler? Memory Bulletin: DRAM, NAND prices up Prices for DRAMs and NAND flash memories were finally up last week, but the trend could be short-lived, according to Gartner Dataquest Inc. Silicon Laboratories claims legal victory Silicon
-
CIP Systems Raise the Bar on Cleanliness
. But it also has a fairly comprehensive laboratory that includes wind tunnels, atomization analysis and other tools to analyze sprayer performance. Swagelok, Inc. (Solon, Ohio) has performed extensive computer testing of its fittings, using computational fluid dynamics (CFD) to model flow patterns. In one
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on trade secrets, says report Apple Computer Inc. was questioned in court Thursday (April 20) as the computer maker argued its case to identify those who leaked trade secrets, according to an Associated Press report. Algotronix ships G2 release of AES core Algotronix Ltd., an engineering consultancy
-
Smart Computing Article - I/O to ICQ
IBM has a strong research division. In the early 1960s IBM developed an experimental voice recognition product called Shoebox that calculated arithmetic on command, demonstrated by Dr. E. A. Quade, manager of the advanced technology group in IBM's Advanced Systems Development Laboratory in San Jose
More Information Top
-
The History of Medical Informatics in the United States
Structured data entry and reporting were credited by Johnson [140] to have been initiated by Slack et al. [243, 244], who used a Laboratory Instrument Computer (LINC) to allow patients to directly enter their medical history as responses to a series of …
-
Computer Medical Databases
Minicomputers were first developed in 1962 by W. Clark and C. Molnar at the Lincoln Laboratory of the Massachusetts Institute of Technology (MIT); and it was a small special-purpose computer called the “ Laboratory Instrument Computer ” (LINC) (Clark and Molnar …
-
The Modular Multiprocessor-A Model for Laboratory Instrument Design
W. A. Clark and C. E. Molnar, "The Linc: A Description of the Laboratory Instrument Computer ," Ann.
-
Problems of validation of computerised instruments for accredited chemical laboratories
For the purpose of validation it is usually acceptable to assume correct operation if the computerised laboratory instru- ment ( computer ) produces the expected answers when input with well-characterised parameters.
-
Automation in the Biomedical Laboratory
[4] W. A. Clark and C. Molnar, "The Linc: A description of the labo- ratory instrument computer ," Ann.
-
Evolution of microcomputer-based medical instrumentation
This discrete-component, transistorized minicomputer with magnetic core memory called the LINC ( Laboratory INstrument Computer ) was the most significant historical development in the evolution of the PC.
-
Highlights from the Seventh Annual Conference of the IEEE Engineering in Medicine and Biology Society Frontiers of Engineering and Computing in Health Care
The Origins of the LINC ( Laboratory Instrument Computer .
-
A Chronicle of Permutation Statistical Methods
Laboratory Instrument Computer LLNL .