Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brookfield Industries, Inc.
Description: Mechanical Lift Hinge Kit for Doors weighing up to 500 lbs For use on personnel size acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides A full mortise (2) hinge kit comprised of: (1)
- Hinge Type: Other
- Leaf Material: Steel
- Length: 5 inch
- Open Width: 5.75 inch
-
Supplier: Brookfield Industries, Inc.
Description: Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high
- Hinge Type: Other
- Leaf Material: Steel
- Length: 5 inch
- Open Width: 6.75 inch
-
Supplier: SICK
Description: Electro-mechanical safety switches monitor movable physical guards both efficiently and reliably. The portfolio consists of three product groups: safety position switches, safety hinge switches, and safety switches with a separate actuator. This variety ensures the right solutions are
- Interlock Switch Style: Hinge Operated Style Interlock Switch
-
-
Supplier: Schmersal Inc.
Description: contacts are inside the hinge. - Minimal mechanical wear Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching angle to allow the installer to set their own specific angle over the
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Number of Normally Closed Contacts: 1
- Number of Normally Open Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Monroe Engineering
Description: limit so as not to prejudice the hinges mechanical performance (see drawing). The rotation stud pin, fully inserted into the hinge body, cannot be extracted, preventing from any hinge tampering. This characteristic makes the hinge particularly suitable on
- Hinge Direction (Only if applicable.): Reversible
- Hinge Type: Continuous Hinge / Piano Hinge
- Hole Type: No Holes
- Leaf Material: Plastic
-
Supplier: Monroe Engineering
Description: -tapping flat countersunk head screws diameter 4,8 mm. Rotation angle: max 335°, between 0° and -155° and between 0° and 180° (0° = where the two interconnected surfaces are parallel and 8 mm spaced). Do not exceed the rotation angle limit so as not to prejudice the hinges mechanical
- Hinge Direction (Only if applicable.): Reversible
- Hinge Type: Continuous Hinge / Piano Hinge
- Hole Type: Round
- Leaf Material: Plastic
-
Supplier: Monroe Engineering
Description: screws M6. 2 pairs of referring pins for an exact positioning of the hinge body. Rotation angle: max 210°, between 0° and -15° and between 0° and 195° (90° = where the two interconnected surfaces are at a right angle). Do not exceed the rotation angle limit so as not to prejudice the
- Hinge Direction (Only if applicable.): Reversible
- Hinge Type: Continuous Hinge / Piano Hinge
- Hole Type: No Holes
- Leaf Material: Plastic
-
Supplier: Schmersal Inc.
Description: Hinged switch to replace door hinge. Metal housing. For inside mounting (0), outside mounting (180), or adjustable switching angle. Hinge opens through 180° maximum angle Mounting matches standard aluminum profile systems. Screw terminals with 2 conduit openings, or
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Number of Normally Closed Contacts: 1
- Number of Normally Open Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Monroe Engineering
Description: between 0° and -90° and between 0° and 180° (0° = where the two interconnected surfaces are on the same plane). Do not exceed the rotation angle limit so as not to prejudice the hinges mechanical performance.
- Hinge Direction (Only if applicable.): Reversible
- Hinge Type: Continuous Hinge / Piano Hinge
- Hole Type: Round
- Leaf Material: Plastic
-
Supplier: BERNSTEIN AG
Description: Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in one single functional unit. Product advantages: The protection rating is IP 67
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Maximum AC Voltage: 230 volts
- Maximum Current: 5 amps
- Maximum DC Voltage: 60 volts
-
Supplier: Schmersal Inc.
Description: Hinged switch to replace door hinge. Thermoplastic housing with aluminum hinge. Hinge opens through 135° maximum angle Mounting matches standard aluminum profile systems. 30 mm, 35 mm, 40 mm, or 45 mm version available Screw terminals with 2 conduit openings. 1 0 & 2
- Features: Tamper Resistant
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
-
Supplier: Automation24, Inc.
Description: The TESF/U - 101182694 hinge safety switch is ideal for applications where door position needs to be monitored. The TESF/U - 101182694 offers 2 normally open and 2 normally closed contacts. The hinge safety switch is easily mounted, particularly on hinges with 30-60 mm profiles.
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Number of Normally Closed Contacts: 2
- Number of Normally Open Contacts: 2
-
Supplier: BERNSTEIN AG
Description: With the SHS3 safety hinge switch we present the logical further development of the SHS series and a solution that makes it unnecessary to replace the safety hinge switch when equipment such as safety gates are damaged as the result of mechanical stress, such as after being
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Maximum AC Voltage: 230 volts
- Maximum Current: 5 amps
- Maximum DC Voltage: 24 volts
-
Supplier: BERNSTEIN AG
Description: Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes it possible to monitor the opening of a safety guard but also the direction of
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Maximum AC Voltage: 230 volts
- Maximum Current: 5 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Automation24, Inc.
Description: The TESZ1102 - 101028407 hinge safety switch is ideal for applications where door position needs to be monitored. The TESZ1102 - 101028407 offers 2 normally closed safety contacts, as well as 1 normally open auxiliary contact. The hinge safety switch is easily mounted, particularly on
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 149 F
-
Supplier: Schmersal Inc.
Description: Axial shaft switch. 335 series limit switch housing, metal. Shaft rotates through 360° Screw terminals with one conduit openings, or prewired M12 connector. Several contact configurations available. NC contacts are positive break. Optional LED Actuator head can be rotated in 90° steps to body for
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Number of Normally Closed Contacts: 1
- Number of Normally Open Contacts: 1
- Operating Temperature: -13 to 158 F
-
Supplier: Banner Engineering Corp.
Description: Overview Three types are available - load-bearing hinge, hinged lever and rotating hinge. Safety switching point can be set anywhere within 0-180° operating range on some styles. One-piece switch eliminates need for alignment, engagement and risk of breakage of a separate
- Maximum AC Voltage: 230 to 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Euchner-U.S.A., Inc.
Description: function of a door hinge with that of a safety switch. A matching plain hinge is available for support of medium and larger doors. Features Sturdy metal housing made of die-cast zinc Extremely robust design for high mechanical loads High protection against tampering
- Maximum AC Voltage: 30 volts
- Maximum Current: 3 amps
- Maximum DC Voltage: 24 volts
- Number of Normally Closed Contacts: 1 to 2
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 4-Pin Micro (M12)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Metal enclosure Slow action , change-over contact or 2 NC contacts with double break Wiring compartment Design to EN 50041 Actuator can be repositioned by 4 x 90° Shaft bore ø 10 mm Actuating shaft can be turned 360° N.B.: Please state required approvals for Russia
- Features: Explosion Proof
- Maximum AC Voltage: 250 volts
- Maximum Current: 0.2500 to 6 amps
- Maximum DC Voltage: 230 volts
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSHFG-EC Series ½" x ½" x 12" Egg Crate Hinged Filter Grille is hinged in our 1000 Plaster Frame and secured with low profile ¼-turn fasteners. The hinged filter grille allows easy access to filters or mechanical equipment. Specify with filter clips for filter
- Diameter / Width: 6 to 60 inch
- Height: 6 to 72 inch
- Material: Stainless Steel
- Throw Pattern: One Way
-
Supplier: Hykon Manufacturing Company, Inc.
Description: modified to swing over, releasing measured cable without cutting. One side plate of the meter is hinged, and the other is fitted with a quick-acting catch. Cable can be slipped in or out of HGD Meter instantly. Equal in accuracy and sturdiness to the Model HCM, the Model HGD Meter measures in
- Applications: Other
- Measuring Technology: Mechanical
- Reading Method / Display: Direct Reading Scale
- Units: Inch / English
-
Supplier: Trumeter Company, Inc.
Description: -cast construction Uses standard measuring wheels Can be tilted out of the way when not in use Supplied with stand The 2401 unit is slung from a stay rod. A hinge arrangement on the stay rod allows the unit to be positioned at any angle The 2401 is supplied with
- Measuring Technology: Mechanical
- Reading Method / Display: Dial
- Type: Other
- Units: Inch / English, Metric
-
Supplier: Staubli Electrical Connectors
Description: The Electrical Grounding Hinge (EGH) replaces the conventional hinge and ground braid between the moving door and the cabinet. It facilitates easier removal of the door and guarantees reconnection of the ground on reassembly. In addition to the mechanical pivot function of a
- Current Rating: 100 amps
-
Supplier: Allied Electronics, Inc.
Description: Hinge Roller Lever Actuator Type, 0.1 A, Subminiature Basic Switches Three load switching capacities to choose from in a compact snap action switch. Long service life, high vibration and shock resistance, and easy installation. Solder terminals. Body Size: 19.8 × 10.2 × 6
- Actuating Force: 1.76 oz
- Actuator Type: Lever, Roller
- Common Size Terminology: Subminiature
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Gilson Company, Inc.
Description: . A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes as used in sand equivalent and durability index tests. The 8in (203mm) throw at 175cpm is smooth, quiet, and efficient. The 1/8hp DC gear motor with sealed gear box and other mechanical parts are
-
Supplier: Transtector Systems, Inc.
Description: cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS121006-1HF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 3R
- Depth: 6 inch
- Features: Hinged Cover, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: powered. Our polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC141206-EHF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of
- Depth: 6 inch
- Features: Hinged Cover, Locking, Ventilated
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
-
Supplier: Transtector Systems, Inc.
Description: polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC181610-1HF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD
- Depth: 10 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Description: test for mechanical lock (and hinges added) in 5.2.2 Tests for strength of mechanical locks and hinges. f) Added 5.2.4 Tests for panel strength. g) Added additional description of Key function in Table 5 – Security performance levels of key. h) Revised test method for
-
Supplier: Traceable® Products
Description: biomedical events. Long-lasting metal construction For ease in viewing, large white numerals appear on a black background. A protective window seals out dust, dirt, and humidity. The rugged, heavy-duty chrome-finished case has a hinged finger loop for a sure grip. Finger pressure on the
- Counter Types: Pushbutton / Manual Counters
- Number of Digits: 4
- Reset: Manual
-
Supplier: L-com, Inc.
Description: used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers.
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
Find Suppliers by Category Top
Featured Products Top
-
the safety contacts are inside the hinge. - Minimal mechanical wear Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching angle to allow the installer to set their own specific angle over the (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
, providing mounting flexibility for either left- or right-hinged doors, or sliding guards. The solenoid locking force of 1,000 N keeps the guard door securely locked until dangerous conditions, which may exist even after removal of power, have abated. The AZM300 also has integrated a radio (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MILLIONS OF DOLLARS WORTH OF CONTRACT CONSTRUCTION WERE HINGING UPON A QUICK FEASIBILITY STUDY, DESIGN, AND FABRICATION SOLUTION. See the solution here: 72in Telescoping Bypass - Mechanical Research & Design, Inc. | Custom Sealing Solutions (read more)
Browse Water Control Gates Datasheets for Mechanical Research & Design, Inc. -
variant - IP67, mechanical shock, vibration, humidity and flammability rated Ideal for private LTE/5G networks utilizing 900 MHz, CBRS, C-Band and unlicensed bands Robust Upgrade Solution Designed with firm connector resistance to (read more)
Browse Antennas Datasheets for TE Connectivity -
cylinder • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals • Horn in control head MAINTENANCE • Hinged table top provides easy access to power unit and cylinders • Self lubricated bronze bushings on all wear (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
tolerates the most hostile environments and is designed to withstand mechanical abuse caused by machine shock and vibration. The switch is available with an M8 quick connect or prewired with 1, 3, 5, or 10 meters of cable, with versions for left- or right- hinged guards. Other options include (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
The CSS30S is a non-contact, electronic safety sensor designed to monitor the closed position of hinged, sliding or removable safety guards with the aid of a coded actuator. The sensor uses Schmersal's Pulse Echo technology to detect its target actuator and determine that the guard is closed (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
, providing a larger target value, increased reflective values and are easy access for emergency vehicles if needed. Hinged & Non-Hinged Guardrail Reflectors Pexco offers a wide variety of hinged and (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
can lock up while the other(s) remain open which puts all the load forces on one cylinder which could result in damage to the lift. Advance offers velocity fuses as an option, but does not recommend them for multi-cylinder dock lifts. MECHANICAL: (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Gate Valves Option Guide
MDC circular C-Loc® gate valves can be fitted with optional high precision, modular mechanical position indicators (MPI). This new MPI system consists of two single pole double throw micro switches fitted with integral hinged lever and roller actuators. Each micro switch is wired in a normally open
-
Griffen Dewatering: The Bucket Drilling Method
The bucket rig is a form of the rotary drill rig. It uses a mechanical or hydraulic drive to rotate a Kelly which is attached to the bucket. This type of rig will normally utilize a square friction type or round locking type Kelly with three or four telescoping sections which can extend to 100 feet
More Information Top
-
Structural principles governing domain motions in proteins
In many cases, two or more mechanical hinges separated in space create a stable hinge axis for precise control of the domain closure.
-
Influence of the Loading System on Mode I Delamination Results in Carbon–Epoxy Composites
An experimental programme has been developed in order to compare the performance of the modified mechanical hinges with classical hinges and end blocks.
-
Limb Lengthening and Reconstruction Surgery
metric mechanical hinge at the joints mounted either following the end of the distraction or at the beginning of distraction.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32368/61514919-MIT.pdf?sequence=2
Three types of hinges are generally reported in literature: a surface micromachined mechanical hinge , a plastically deformable hinge, and a photoresist hinge.
-
Design and fabrication of a three-dimensional long-stretch micro drive by electroplating
Here the feasibility investigation on a three-dimensional electro- thermally driven long-stretch micro drive (LSMD) is proposed by integrating the LSMD and mechanical hinge mechanism.
-
Feasibility study of using elastic memory composites for the deployment of precision optical space instruments
… structural response, which limits dimensional stability and complicates the active-alignment-control system, is the nonlinear microdynamic response resulting from the deployment hinges and latches.2 Substantial past work has been devoted to developing designs for mechanical hinges and latches that exhibit …
-
Tdesign and fabrication of a three-dimensional long-stretch micro drive by electroplating
Here a three-dimensional micoractuator is proposed by integrating an electro-thermal long stretch micro drive (LSMD) and mechanical hinge mechanism.
-
Advanced Techniques in Limb Reconstruction Surgery
To prevent joint contracture, isometric mechanical hinges can be placed at the axes of the joints with slight acute distraction on the joint capsule of up to 5 mm and are used to mobilize the joints 6 weeks after the lengthening is …
-
Design, Modeling and Control of Nanopositioning Systems
For nanopositioning systems, flexure hinges are far more compact compared to traditional mechanical hinges .
-
Interplay between structural rigidity and electrostatic interactions in the ligand binding domain of GluR2
However, in the rigidity analysis one lobe of the protein is identified as a single rigid cluster while the other one is structurally flexible, inconsistent with a presumed mechanical hinge mechanism.