Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Americor Electronics, Ltd.
Description: Americor designs and creates custom medical cable assemblies and wire harnesses. Our manufactured products receive all agency approvals.
- Product Category: Cable Assembly
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Medical Technologies, the combination of CarlisleIT and LHi Technology, designs and manufactures high-performance medical interconnect solutions for medical device OEMs. Our advanced solutions include the manufacturing of ruggedized, reusable, medical
- Product Category: Cable Assembly
-
Supplier: Esterline Interface Technologies
Description: The easily cleaned Medigenic® high-data rate keyboard is designed for use in medical environments. Unlike conventional computer keyboards that can harbor reservoirs of harmful bacteria, this state-of-the-art device from Advanced Input Systems promotes cleanliness to combat cross
- Applications: Medical
- Connection Type: Cable
- Enclosure / Adapter Plate Material: Plastic
- Environment / Industrial Rating: Other
-
-
Supplier: Heraeus Medical Components Division
Description: No Description Provided
- Cable Types / Application: Medical
- Location: North America, United States Only, Midwest US Only, Europe Only, Other
- Supplier Capability: Design Assistance, CAD Documentation / Drawings, Prototype Quantities, Production Quantities, Just-In-Time Capability
-
Supplier: Legrand
Description: Walker Wallduct is a high capacity raceway for use in walls or ceilings. It can be mounted to the wall surface or flush with the wall to meet equipment layout and room designs. The lay-in feature for enclosure of wire and cable is ideal for use in healthcare rooms, under raised floors, or as
- Cover Style: Screw-on
- Material: Steel, Other Material
- Style: Lay-in Wireway
-
Supplier: Jasper Electronics, Inc.
Description: connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration
- DC Output Power: 15 to 24 watts
- DC Output Voltage: 5 to 56 volts
- Form Factor: Wall Mount
-
Supplier: Legrand
Description: Walker Wallduct is a high capacity raceway for use in walls or ceilings. It can be mounted to the wall surface or flush with the wall to meet equipment layout and room designs. The lay-in feature for enclosure of wire and cable is ideal for use in healthcare rooms, under raised floors, or as
- Wire Duct Slot Style: Slotless
-
Supplier: Rego Electronics Inc.
Description: right angle & vertical receptacle IDC cable assembly (No solder connection) Connector positions - 10, 20, 30, 40 / Micro coax cable : #42 AWG & #40 AWG Target Market - IP Camera, Rugged notebook PC, Industrial Cell Phone, Medical, Equipment, Instrumentation
- Product Category: Cable Assembly
-
Supplier: Staubli Electrical Connectors
Description: Stäubli medical connectors are designed for the transmission of body action voltages (leading away from the patient, e.g. for ECG or heart monitor). Stäubli's proven MULTILAM Technology stands for the reliable and safe connection required for medical equipment. The metal and
-
Supplier: Staubli Electrical Connectors
Description: The IEC 60364-7-710 standard requires that additional protective equipotential bonding be provided in all Group 1 and 2 medical locations. The purpose of additional potential equalization is to equalize potentials between different metal parts that can be touched simultaneously, or to reduce
-
Supplier: Artesyn Embedded Power
Description: The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and measurement
- DC Output Current: 1 to 2 amps
- DC Output Power: 12 watts
- DC Output Voltage: 5 to 12 volts
- Form Factor: Wall Mount
-
Supplier: Artesyn Embedded Power
Description: The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- DC Output Current: 0.0 to 1.5 amps
- DC Output Power: 18 watts
- DC Output Voltage: 12 to 15 volts
- Number of Outputs: 1 #
-
Supplier: HDT Global
Description: The HDT Emergency Medical Treatment & Triage System (E-MTTS) is a rapid-deploying, mobile facility with complete infrastructure/inven tory for stabilization and treatment-in-place of patients during mass-gathering incidents. A trailer-based system complete with power generation
- Covering: Fabric
- Options: Climate Controlled, Lighting, Modular, Portable, Rapid Deployment, Trailer, Other
- Type: Decontamination Shelter, Emergency Operations Shelter, Other
-
Description: It is used for wire protection coating in the manufacture of earphone assembly and fixing of various equipment or electronic components (mobile phone motor, earphone cable) and so on.
- Cure Type / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Staubli Electrical Connectors
Description: The multistrand wires are designed for the use in potential equalization applications in medical engineering. The highly flexible construction in combination with the robust PVC jacket ensures a long life span and reliable connection. The tightly twisted color coding is always visible and
-
Supplier: Advantech
Description: AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be
- Control / Management Interface: RS232
-
Supplier: LINAK U.S. Inc.
Description: 19 has been developed specifically for use with the new control boxes CA30/CA40 and CO61. It is a compact and cost-effective battery with built-in charger and cable management. A further advantage of the lead acid battery BA19 is the functional attachment of the battery by means of the LINAK
- Applications: Medical Equipment
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Operating Temperature: 41 to 104 F
- Voltage: 24 volts
-
Supplier: NAI Group, LLC
Description: equipment and instruments. Assemblies can include fan-outs, breakouts, patch cords, cordage, cable extenders and more. They are often used in industrial, telecom, medical, and aerospace applications for data, audio/video or power applications. AT NAI, cable conductors can be
- Cable Insulation: Other
- Product Category: Cable Assembly
- Standards: ISO, UL Recognized Component Mark (US and Canadian)
-
Supplier: TRU Corporation
Description: TRU Cables are engineered and manufactured to meet the most demanding applications with superior performance. High power/high voltage interfaces are a specialty. Attachment methods are optimized to each application and TRU Cables are phase and amplitude matched. Sophisticated
- Cable Assembly Gender: Male-Male, Male-Female, Female-Female
- Cable Insulation: Polyethylene (PE)
- Cable Shielding: Braid
- Connector Type: Other
-
Supplier: Philatron Wire & Cable
Description: The BRONCO-66 cable line was originally developed in the 1940's, and the BRONCO trade name came to be synonymous with exceptional quality. PHILATRON is a direct descent of the individuals who originally developed BRONCO cables. With over 80 years of expertise in flexible power
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: Rego Electronics Inc.
Description: Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- Mini DIN 6 Positions Male to 2 x Mini DIN 6 positions Female Cable Assembly
- Cable Assembly Gender: Male-Female
- Cable Shielding: No Shielding
- Connector Type: DIN / Mini-DIN
- Product Category: Cable Assembly
-
Description: characteristics of the connector and signals necessary to exchange digital information between cable-connected, medical devices and host computer systems are specified.
-
Description: characteristics of the connector and signals necessary to exchange digital information between cable-connected medical devices and host computer systems are specified.<>
-
Supplier: Rego Electronics Inc.
Description: Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- 0.635mm pitch Board to Cable Connector IDC for 0.635mm Flat Ribbon
- Cable Shielding: No Shielding
- Connector Type: Other
- Product Category: Cable Assembly
-
Supplier: Rego Electronics Inc.
Description: Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- 1.27mm pitch Board to Cable Connector IDC for 1.27mm Flat Ribbon
- Cable Shielding: No Shielding
- Connector Type: Other
- Product Category: Cable Assembly
-
Description: IEC TS 60601-4-2:2024 applies to the performance of MEDICAL ELECTRICAL EQUIPMENT or a MEDICAL ELECTRICAL SYSTEM in the presence of EM DISTURBANCES. Hereafter, MEDICAL ELECTRICAL EQUIPMENT or a MEDICAL ELECTRICAL SYSTEM are referred to as ME EQUIPMENT or an ME SYSTEM,
-
Supplier: Allied Electronics, Inc.
Description: Medical Grade cordset std NEMA 5-15P, Clear, 10 ft
- Application: Cordage
- Cable Length: 10 ft
- Connector Type: Other
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric Display Cable is built with Hirose DF9 connector soldered and molded to 0.5MM pitch laminated flat flexible cable and is typically used in applications for board to flat panel display interconnects. This cable utilizes Parlex's ability to mate the DF9 connect to
- Cable Assembly Gender: Male-Male
- Connector Type: Other
- Product Category: Cable Assembly
- Standards: FCC
-
Description: , usually about 2 to 3 weeks, under smooth conditions may be completed within a week. We can also provide OEM/ODM service for customers. We have high requirements for various properties of cables, such as the standard medical cable we normally provide, which is a product with
- Cable Assembly Gender: Male-Female
- Cable Insulation: Polyethylene (PE), Polypropylene, Polyvinyl Chloride (PVC), Other
- Product Category: Cable Assembly
- Standards: RoHS, ISO, Other
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric's Jumper Cable comes in 2.54 mm (.100") or 1.27 mm (.050") conductor pitch laminated flat flexible cable. Cable termination can be either Tyco Electronics/Amp FFC receptacle or Solder Tabs. The FFC receptacle connectors have an integral latch for positive
- Cable Assembly Gender: Male-Male, Male-Female, Female-Female
- Product Category: Cable Assembly
- Standards: FCC
-
Supplier: Johnson Electric North America, Inc.
Description: ALC (Auto Line Cable) enables users to directly lap solder a laminated flat flexible cable to a PCB with manual or hot bar soldering techniques. The cable comes with pushpins or registration holes that are registered to the conductors so that they will automatically align
- Cable Assembly Gender: Male-Male, Male-Female, Female-Female
- Product Category: Cable Assembly
- Standards: FCC
-
Supplier: LINAK U.S. Inc.
Description: Innovative 4-channel control box for programmable actuator systems in health care. Ideal for hospital beds due to IPX6 Washable DURA™ water protection. Comes with multi SMPS and intuitive cable management. The LINAK control box CO61 offers a consolidated range of
- AC Input Frequency: 50 Hz, 60 Hz
- Form Factor: Panel Mount
- Industry: Medical
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: LINAK U.S. Inc.
Description: LINAK control box designed for LA27 electric linear actuators. Features 4-channels, LED power indicator, detachable cables and much more. The control box CB6 has been specially developed for use together with the LA27/LA40 in the healthcare industry. The control box is
- AC Input Frequency: 50 Hz, 60 Hz
- Form Factor: Other
- Industry: Medical
- Supply Voltage (AC): 100 to 230 volts
-
Supplier: Johnson Electric North America, Inc.
Description: As signal speeds within circuits and cables extend into the gigahertz range, it is imperative to protect critical parts of an assembly with appropriate electrical shielding to maintain signal fidelity, circuit timing and impedance control. Protecting equipment from data breach and malfunction
- Cable Assembly Gender: Male-Male, Male-Female, Female-Female
- Product Category: Cable Assembly
- Standards: FCC
-
Supplier: LINAK U.S. Inc.
Description: range of unprecedented features – all utilizing standardized technology, interfaces and compatibility. The CO41 for LINAK actuators is intended for the control of hospital bed movement and other medical applications. Equipped with 120W SMPS, excellent and well-thought out cable
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: Radicom Research, Inc.
Description: The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is specially designed for use in medical application including office or home monitoring systems and data
-
Description: In many applications including audio/video, medical equipment, instrumentation and communications there are numerous interconnection demands for a single device. These could include power supply and grounding, signal, coax, twisted pair, strength members, vent tubes, individually shielded
- Product Category: Bulk Cable
-
Supplier: Northwire, Inc.
Description: Northwire offers more than just wire and cable! Optimize your supply chain with complete interconnectivity solutions from a single source.
- Application: Computer Cable, Medical, Networking, Telecommunications, Video
- Product Category: Cable Assembly
-
Supplier: ODU-USA, Inc.
Description: Cable assembly for your customized system solution Get everything you need from a single source! To create a connector system that is right for you, we ensure the optimal interaction of three central components: the ODU Connectors, the optimal termination technology, and a suitable
- Cable Types / Application: Aerospace / Military, Industrial / Heavy Equipment, Medical, Molded Cable
- Location: Europe Only
- Supplier Capability: Design Assistance, Prototype Quantities, Production Quantities
-
Description: Deals with essential dimensions to ensure mechanical interchangeability recommended dimensions, wiring connections to contacts of plug and socket, and marking of contacts of plug and socket. The contents of the corrigendum of April 2010 have been included in this copy.
-
Supplier: Allied Electronics, Inc.
Description: Hospital Grade, SJT , Power Cord SJT cable type All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
- Application: Cordage
- Cable Length: 8 ft
- Connector Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Hospital Grade, SJT , Power Cord SJT cable type All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
- Application: Cordage
- Cable Length: 10 ft
- Connector Type: Other
-
Description: ISO/IEEE 11073-30200:2004 describes an IrDA-based, cable-connected local area network (LAN) for the interconnection of computers and medical devices and is suitable for new device designs, but is particularly targeted to modifications of legacy devices. The term legacy devices refers
-
Supplier: WETKEYS, LLC
Description: This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even when titled to full vertical position. It's an ideal all-in-one touchpad keyboard designed for
- Applications: Medical
- Environment / Industrial Rating: NEMA 4, 4X
- Integral Pointing Device: Mouse Keypad, Touchpad
- Keyboard Interface: USB
-
Supplier: Interpower
Description: Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Gray Connector Type: IEC 60320 C13 Connector Color: Gray Cable Style: International Conductor
- Compliances and Approvals: Other
- Cord Length: 98.43 inch
- Jacket Material: PVC
- Male End Type: JIS 8303 (Japan), Other Male End
-
Supplier: Interpower
Description: Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Gray Connector Type: Unterminated Cable Style: International Conductor Size: 1.25mm²
- Compliances and Approvals: Other
- Cord Length: 98.43 inch
- Jacket Material: PVC
- Male End Type: JIS 8303 (Japan), Other Male End
-
Description: Replaced by ISO/IEC 11073-30200:2004. A connection-oriented transport profile and physical layer suitable for medical device communications in legacy devices is established. Communications services and protocols consis-tent with specifications of the Infrared Data Association are defined.
-
Description: This standard replaces IEEE Std 1073.3.2-2000. A connection-oriented transport profile and physical layer suitable for medical device communications in legacy devices is established. Communications services and protocols consistent with specifications of the Infrared Data Association are
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Power & Control Applications Ultra Flexible Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors
- Cable Assembly Gender: Male-Male
- Cable Shielding: No Shielding
- Connector Type: DB25, Other
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors
- Cable Assembly Gender: Male-Male
- Cable Shielding: Braid
- Connector Type: Other
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: WETKEYS, LLC
Description: Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available
- Applications: Medical
- Environment / Industrial Rating: NEMA 4, 4X
- Integral Pointing Device: Mouse Keypad, Touchpad
- Keyboard Interface: USB
-
Supplier: WETKEYS, LLC
Description: Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available
- Applications: Medical
- Environment / Industrial Rating: NEMA 4, 4X
- Integral Pointing Device: Mouse Keypad, Touchpad
- Keyboard Interface: USB
-
Description: The application of the Ethernet family (IEEE Std 802.3-2008) of protocols for use in medical device communication is addressed in ISO/IEEE 11073-30400:2012. The scope is limited to referencing the appropriate Ethernet family specifications and calling out any specific special needs or
-
Supplier: Accuris
Description: MEDICAL DEVICE COMMUNICATIONS - TRANSPORT PROFILE - IRDA BASED - CABLE CONNECTED
-
Supplier: Accuris
Description: HIGH VOLTAGE CABLES WITH PLUGS FOR MEDICAL X-RAY EQUIPMENT
-
Supplier: Accuris
Description: MEDICAL DEVICE COMMUNICATIONS - PHYSICAL LAYER INTERFACE - CABLE CONNECTED
-
Supplier: NAI Group, LLC
Description: equipment and instruments. Assemblies can include fan-outs, breakouts, patch cords, cordage, cable extenders and more. They are often used in industrial, telecom, medical, and aerospace applications for data, audio/video or power applications. AT NAI, cable conductors can be
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Fiber Optic, Industrial / Heavy Equipment, Medical, Power Cable
- Location: North America, United States Only, Southwest US Only, Midwest US Only, East Asia / Pacific Only, Other
- Supplier Capability: Design Assistance, CAD Documentation / Drawings, Prototype Quantities, Production Quantities, Testing and Evaluation
Find Suppliers by Category Top
Featured Products Top
-
Download our Medical Cables brochure VIEW ALL (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
Medical Cables Get your hands on a complimentary PDF of our exclusive informational booklet focused on Medical Cables. Discover the exceptional range of products and services provided by New England Wire to empower the (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
USP Class VI Medical Cable Cost-effective silicone cable alternative Free of bisphenol, phthalate, latex and halogen (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
assortment of plating and material options for many of our hooks and components. Leveraging our design and development capabilities, E-Z-Hook has engineered and manufactured many connectors, test leads, and cables for use and integration with client’s medical devices. We understand the (read more)
Browse Patch Cables and Cords Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
We design and manufacture custom designed cables and standard cable assemblies which meet the requirements of the medical market including sterilization, biocompatibility, flexibility and miniaturization. Reliability is the essential attribute in the cutting-edge technologies that we (read more)
Browse Cable Assemblies Datasheets for Smiths Interconnect -
Medical cables are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
manufacturers create the next generation of life saving technology. VIEW ALL MEDICAL ELECTRONICS PRODUCTS We design and manufacture high-performance, custom medical cable specializing in (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
high-performance, custom medical cable specializing in product development, concurrent engineering, design for manufacturability and quick-turn prototyping. We currently supply OEMs for respirators, ventilators, pulse oximetry, fetal monitoring, nerve stimulation devices, defibrillators and cardiac (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
Bexkom proudly presents its cutting-edge TPU cable designed to excel in demanding environments such as medical facilities, military operations, industrial settings, and testing applications. TPU (Thermoplastic Urethanes) material ensures optimal performance across a wide temperature range (-50 (read more)
Browse Medical Cable Assemblies Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
Wire & Cable Usage in Medical Electronics The medical industry requires some of the most specialized products in the world, including hybrid technologies and advanced manufacturing capabilities. Read the latest (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Medical Cable Booklet
No industry demands more technologically advanced cables built to exacting specifications than medical electronics.
-
The Future of Medical Imaging and Medical Imaging Cable Assembly
Substantial advances in medical imaging technology are now taking place, both in software such as cloud computing tools and hardware such as medical imaging cable assemblies. Looking at future trends can offer a glimpse at the demands the medical device industry may soon see.
-
Cable Materials for Medical Device Applications
When designing a custom cable solution for a medical device, what considerations are needed?
-
Medical Trends and Devices that Require Cable Assemblies
Describes types of medical devices that use cable assemblies
-
How to Spec Custom Cables for Medical Devices
Smaller cables. are being sought after as. medical devices become. smaller and more portable
-
Diving into the World of Spiral Cables
Spiral cables, also known as curly cords, are those cords with a distinct spiral or curly shape that can be found anywhere from mobile cell phone car chargers to heart defibrillators. According to cable assembly expert and Meridian Cable owner Bud Kinzalow, â spiral cables connect two devices where
-
Coiled Cable Life Testing
Coiled cables are used by many industries, medical, industrial controls, aerospace, public safety and telecommunications. Regardless of the industry coil cords are used because they extend. This ability to extend allows a coiled cord allows connections between devices where one device or the other
-
Overmolding Connector and Cable Assemblies
Today's cable and connector systems are now capable of withstanding the most demanding environmental challenges, thanks to advancements in overmolded materials and processing techniques. Various cable assembly overmold materials offer firm and rugged handles, while others offer a soft tactile feel
More Information Top
-
The Value of USP Class VI Testing for Medical Device Cable and Wire - Nasa Tech Briefs :: Medical Design Briefs
One commonly recognized certification for medical cable and integrated plastics is USP Class VI Testing.
-
The Value of USP Class VI Testing for Medical Device Cable and Wire - Nasa Tech Briefs :: Medical Design Briefs
USP Class VI testing is an excellent option for many medical device and medical cable manufacturers.
-
BCM-600 from Bionics Corporation., Korea
Medical Cable .
-
Omnetics expands cable systems capability for medical and other demanding customers
• ISO-compliant clean room produces sterile medical cabling .
-
Omnetics expands cable systems capability for medical customers
• ISO-compliant clean room produces sterile medical cabling .
-
Medical Device Exporters, Medical Device Selling Leads (Page 7)
Medical Cable .
-
Molex Strengthens its Commitment to the Medical Industry with Several Strategic Business Developments
ISO-compliant clean room produces sterile medical cabling .
-
Molex Brings Next-Generation Medical Device Solutions To MD&M West
ISO-compliant clean room produces sterile medical cabling .