Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zippertubing Co. (The)
Description: VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where
- Sleeving: Wrap Around Sleeving
-
Supplier: Allied Electronics, Inc.
Description: AMPLI,ASSY,PLUG,STD, 109,5
- Geometry: Straight
- Number of Contacts: 50 #
-
Supplier: Sealevel Systems, Inc.
Description: The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or concatenated to a single 6 stub coupler for a single bus. The coupler offers a unique, innovative low
-
-
Supplier: Sealevel Systems, Inc.
Description: The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or concatenated to a single 6 stub coupler for a single bus. The coupler offers a unique, innovative low
-
Military (MIL-SPEC) Connectors - Dual, 3 Stubs MIL-STD-1553 Coupler, PC Bracket -- CPLR1553STL-06-PCSupplier: Sealevel Systems, Inc.
Description: The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or concatenated to a single 6 stub coupler for a single bus. The coupler offers a unique, innovative low
-
Supplier: Triad Magnetics
Description: Description Triad high reliability audio transformers provide the durability and precision required in today’s demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet
- Center Tap Options: None
- DCR: 145 ohms
- Encapsulated Transformers: Yes
- Operating Frequency Range: 300 to 100000 Hz
-
Supplier: Accuris
Description: ABBREVIATIONS FOR USE ON DRAWINGS, SPEC STD
-
Supplier: Allied Electronics, Inc.
Description: Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz.
- Geometry: Straight
-
Supplier: Omnetics Connector Corporation
Description: Pre-Wired Dual Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of
- Geometry: Straight
- Number of Contacts: 9 to 65 #
-
Supplier: Omnetics Connector Corporation
Description: Pre-Wired Single Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity
- Geometry: Straight
- Number of Contacts: 5 to 51 #
-
Supplier: General Digital Corporation
Description: enclosure, as pictured here. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED
- Applications: MIL-SPEC / Military
- Features / Applications: Backlit Screen?
- Image Resolution (In Pixels): Other
- Mounting Options: Stand Alone, Other
-
Supplier: LEMO USA, Inc.
Description: M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 114 #
-
Supplier: Omnetics Connector Corporation
Description: Sizes are 8, 10, 12, 14, 16, 18, & 20 pin, at .025 Mil. Pitch(Currently Available) Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only)
- Contact Size (AWG): 26 AWG
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 16 #
-
Supplier: Omnetics Connector Corporation
Description: Sizes are 8, 10, 12, 14, 16, 18, & 20 pin, at .025 Mil. Pitch(Currently Available) Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only)
- Contact Size (AWG): 26 AWG
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 14 #
-
Supplier: General Digital Corporation
Description: : ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal
- Applications: MIL-SPEC / Military
- Features / Applications: Backlit Screen?
- Image Resolution (In Pixels): Other
- Operating Temperature: 32 to 113 F
-
Supplier: Amphenol PCD
Description: The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and EN 2591 contact standards. Highly reliable and easy to use, it is also
- Contact Size (AWG): 10 to 16 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 6 #
-
Supplier: General Digital Corporation
Description: General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with the intent of meeting a multitude of MIL-STD requirements (see below). In addition, this
- Color: Color
- Diagonal Screen Size: 24 inch
- Environmental Temperature: 32 to 140 F
- Features: Ruggedized Housing
-
Supplier: BRIM Electronics, Inc.
Description: 2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded or unshielded, jacketed or unjacketed. Suitable for stereo applications. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green. RoHS compliant constructions are available to order. STD. P-U: 500', 1000'
- North American (AWG): 28 AWG
- Number of Conductors: 2 to 5 #
- Operating Temperature: 105 C
- Standards: MIL-SPEC
-
Supplier: VPT, Inc.
Description: For use with the DVCH Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 0.8A max output current 40dB noise rejection Low Profile (.270 inches) and light weight (12g) hermetic package Full performance over the
- Approvals: MIL-SPEC
- Filter Type: DC
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: R. S. Hughes Company, Inc.
Description: maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: 40 CFR 372, ANSI/J-STD-001, IPC-7711, MIL-C-47113, RoHS WEEE Compliant, TSCA.
- Applications: MIL-SPEC / Military
- Type / Function: Lubricant
-
Supplier: RS Components, Ltd.
Description: Plug to Plug. Characteristic Impedance = 50 Ohms Cable Shape = Coaxial Insulation Material = PTFE Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Conductor Material = Brass Standards Met = MIL-STD-348A Sheath Colour = Black
- Cable Conductor: Other
- Impedance: 50 ohms
- Operating Temperature: -40 to 85 C
- Standards: MIL-SPEC, Other
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F the international
- Approvals: MIL-SPEC
- Operating Temperature: -40 to 105 C
- Rated Current: 2 amps
- Rated Voltage: 9 to 50 volts
-
Supplier: RS Components, Ltd.
Description: applications for rolling stock and tunnels Number of Cores = 2 Cross Sectional Area = 0.5 mm² Outer Diameter = 4.3mm Sheath Colour = Black Fire Behaviour = Halogen Free Voltage Rating = 300 V Number of Strands = 2 Cable Shape = Multicore Standards Met = EN 50306, EN 50306-3, MIL STD
- International (mm2): 0.5000 mm2
- Operating Temperature: 90 C
- Rated Voltage: 0.3000 kilovolts
- Standards: MIL-SPEC, Other
-
Supplier: R. S. Hughes Company, Inc.
Description: +342 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: ANSI/J-STD-001, IPC-7711, MIL-DTL-47113D Type I, RoHS WEEE Compliant.
- Applications / Function: MIL-SPEC / Military
- Type: Grease / Gel
-
Supplier: Carlisle Interconnect Technologies
Description: drawings Excellent VSWR performance and phase stability Vast selection of cable and connector options Computerized forming equipment ensures repeatability and accuracy MIL-STD compliant connectors Phase-matching available
- Cable Jacket: Other
- North American (AWG): 1 to 17 AWG
- Product Category: Cable Assembly
- Standards: MIL-SPEC
-
Supplier: BRIM Electronics, Inc.
Description: 24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U: 100',1000'
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 AWG
- Number of Conductors: 4 to 20 #
- Operating Temperature: -55 to 105 C
-
Supplier: Crane Aerospace & Electronics
Description: , 0 V to 50 V operation Up to 0.8 A throughput current Compatible with MIL-STD-704 A-E 28 VDC power bus Compliant to MIL-STD-461C CE-03 Compatible with MGA and MGH Series of converters Case size 1.010 × 0.880 × 0.250 inches (25.65 × 22.35 × 6.35 mm) SEE 86 MeV cm2/mg
- Approvals: MIL-SPEC, CE Conformity Marks
- Filter Type: DC
- Minimum Insertion Loss: 55 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik ABLEFILM 5020K ) LOCTITE ABLESTIK 5020K is a high purity adhesive with excellent adhesion to gold-plated surfaces, particularly suited for use in hermetic packages. It is certified to MIL-STD-883, Method 5011.
- Industry: Electronics, Military / Government (MIL-SPEC / GG)
- Thermal Conductivity: 0.7000 W/m-K
-
Supplier: Genisco Filter
Description: Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors
- Approvals: MIL-SPEC
- Filter Type: Single Phase, DC
- Minimum Insertion Loss: 100 dB
- Package / Mounting: Other
-
Supplier: Electro Standards Laboratories
Description: manufactures custom cables in accordance with MIL-STD-2003 (Latest Rev). Electro Standards Custom Military Cable Assemblies are tested per, MIL-STD-202G, Method 301 (Dielectric Withstanding Voltage), Method 302 (Insulation Resistance). Labeled per ANSI AS5972 (replaces
- Cable Assembly Gender: Male-Male, Male-Female, Female-Female
- Connector Type: Other
- Product Type: Other
- Standards: MIL-SPEC
-
Supplier: BRIM Electronics, Inc.
Description: . Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on the thickness of the
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Length: 250 to 1000 ft
- North American (AWG): 10 to 26 AWG
-
Supplier: BRIM Electronics, Inc.
Description: TFE or PTFE dielectric over a solid or stranded Silver plated copperweld conductor, Silver plated copper braided shield, an FEP or PTFE jacket overall. These cables combinehigh temperature with miniaturization. Jackets are weatherproof and resistant to fuels, solvents, alkalis, oils, flame & yet are
- Cable Conductor: Other
- Cable Jacket: Other
- Cable Length: 100 to 500 ft
- Cable Shielding: Braid
-
Supplier: Abbott Technologies, Inc.
Description: Low Insertion Loss Built-in Ground Bonding Enhanced Electrostatic Shielding Option Screw or solder terminals, Circular connectors, D-Sub Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733 Tests in accordance with MIL-STD-202; MIL-STD-220;
- Approvals: MIL-SPEC
- Filter Type: Single Phase, Three Phase, DC
- Package / Mounting: Stand Alone, Flange Mounted
- Rated Current: 1000 amps
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas designs and manufactures custom EMI filters for MIL-STD-461 and DO-160G emission and susceptibility requirements. Popular applications include:Avionics and aircraft systemsMilitary shipboard electronicsMilitary communication systemsMilitary vehicle electronics
- Approvals: MIL-SPEC, Other
- Filter Type: Single Phase, Three Phase, DC
-
Supplier: VarTech Systems
Description: FEATURES MIL-STD Tested and Certified Bright Active Matrix TFT Display Engineered for Harsh Conditions like Rough Terrain Vehicle Mounting, Extreme Temperature Operation, High Moisture Optically bonded laminated PVB front protective glass
- Applications: MIL-SPEC / Military
- Effective Screen Height: 5.1 inch
- Effective Screen Width: 6.7 inch
- Features / Applications: Suitable for Extreme Environment Applications?
Find Suppliers by Category Top
Featured Products Top
-
ZAGO MIL-SPEC SEALING FASTENERS PROVIDE PEACE OF MIND WITH CERTIFICATIONS AND 360° PROTECTION BENEFITS Unbreakable Sealing Protection: Engineered with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
MIL-SPEC CONNECTORS FOR TOUGH APPLICATIONS CINCH MIL-DTL-26482 Series I connectors are excellent interconnect options for the demands of the aerospace, military, industrial and (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
ZAGO MIL-SPEC SEALING FASTENERS PROVIDE PEACE OF MIND WITH CERTIFICATIONS AND 360° PROTECTION BENEFITS Unbreakable Sealing Protection: Engineered with 360° rubber O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
with YOUR Display & Light Source Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion Meets Durability & Environmental Requirements of MIL-C-48497A In-House Testing: Environmental (read more)
Browse Long Pass Filters and Short Pass Filters Datasheets for Abrisa Technologies -
Meet the 5 Postion Mid Power SPEC Pak by Anderson Power. This 3-phase AC connector features an IP68 rating and is perfect for applications needing a sealed connector solution. The compact pin and socket design has power handling capabilities 30% greater than the comparable IEC 60309 (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
MacuSpec THF 100 is a copper electroplating process that plates a solid copper filled through hole in core PCB layers. The copper structure provided by the process has higher thermal conductivity than paste without the thermal expansion commonly encountered with other materials. The process can (read more)
Browse Leveling and Filling Compounds Datasheets for MacDermid Alpha Electronics Solutions -
North Shore Safety’s new line of NEC 2017-2020 Compliant GFCI Products are designed and built to protect and safeguard, personnel, equipment, and electrical circuits from ground fault leakage in accordance to new code requirements. This line of product abates the effects that a ground fault may have on your integrated equipment while also providing shock protection for humans.
(read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Understanding Mil-Spec D-Sub and Mil-Spec Micro D-Sub Connectors
D-Sub connectors are arguably the most versatile interconnect used around the world, and their Mil-Spec versions are widely used beyond military and defense applications. The evolution of D-Sub connector technology has led to its use in industrial, telecommunications, commercial aviation
-
Mil-Specs for Optical Glass
Military specs for optical glass.
-
What is MIL-STD-130?
MIL-STD-130 is a government specification which mandates the use of metal identification including the UID method. This article covers the basics of this mil spec.
-
What is MIL-STD-810
MIL-STD-810 is the DoD Test Method Standard: Environmental Engineering Considerations and Laboratory Tests. It defines 29 laboratory test methods used to test the ruggedness of material.
-
Military Standard (MIL-STD) Overview
The military standard, which is often referred to as MIL-STD, is a series of guidelines and requirements established by the United States Department of Defense (DoD) for military equipment and systems. The purpose of these standards is to ensure that the equipment meets certain specifications
-
COTS Filters for MIL-STD-461 Applications
This article will review EMI test methods, limits, the failure modes and provide guidelines to choose EMI solutions to meet MIL-STD-461 conducted emissions CE102 tests and the challenges associated with it.
-
Performance of Mil-Type Hybrid Tantalum Capacitors
Mil-style tantalum wet-slug capacitors incorporating Evans hybrid technology have. been designed, constructed. and tested. This approach mates an electrochernical capacitor. cathode with an electrolytic capacitor anode. It offers a four-fold increase in energy density. over state-of-the-art
-
Learning the Ins and Outs of MIL-STD-1553 Connectors
MilesTek carries more than 30 types of connectors for MIL-STD-1553 applications. Do you need solder/clamp or full crimp? Bayonet or threaded? Straight or right-angle plugs? To simplify your search, this blog post explains the features of the connectors that are used with most of our popular 1553
-
Meeting Safety-Critical Requirements with MIL-STD-1553
MIL-STD-1553, which has served as the primary command and control interconnect in military aircraft for more than 3 decades, is now being designed-in as the standard for next-generation commercial aircraft, thanks to its performance, reliability and safety.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7848/acquisitionrefor00cris.pdf?sequence=1
MIL Spec/Std .
-
Commercial-Components Initiative: Ground Benign Systems-plastic encapsulated microcircuits
The request for quote specified Best Commercial Practices for the procurement of these PCB as opposed to Mil Spec/Std requirements.
-
Outdoor Emergency Lighting - Grainger Industrial Supply
… 1/4 In., Height 1-1/4 In., Operating Life Up To 150 hr., Standards U.S. DOT (FMCSA) 49 CFR 392.25, 393.95(g), MUTCD Type A (Flashing) and Type C (Solid On), MIL - SPEC/ MIL- STD 810, CE Certified, RoHS …
-
POWERFLARE LED Safety Light,LED Color Amber - LED Road Flares and Safety Lights - 5LUZ1|SP6O-A-Y - Grainger Industrial Supply
• StandardsU.S. DOT (FMCSA) 49 CFR 392.25, 393.95(g), MUTCD Type A (Flashing) and Type C (Solid On), MIL - SPEC/ MIL- STD 810, CE Certified, RoHS Compliant .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA363072&Location=U2&doc=GetTRDoc.pdf
MIL-STD-498 Application andReference Guidebook, Joint Logistics Commanders, Joint Policy Coordinating Group on Computer Resources Management (located on the Internet—http://diamond.spawar.navy. mil/specs /mil- std /MIL_STD_498.html), pp. 10-11.
-
The innovation process: interpreting customer requirements
mil - specs/ mil- stds .
-
Challenges in Testing Complex Systems
http://www.landandmaritime.dla.mil/Downloads/ Mil - Spec/ Docs/MIL- STD -883/std883.pdf [13] J. R. Schwank, M. R. Shaneyfelt, and P. E. Dodd, “Radiation hard- ness assurance testing of microelectronic devices and integrated cir- cuits: Radiation environments, physical mechanisms, and foundations for …