Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc-Plated Set screws are furnished
- Collar Material: Steel
- Collar Type: One Piece (Set Screw)
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys
- Hardness: Unhardened / Annealed
- Precision Grade: Precision Grade
- Shaft Diameter or Width: 68.26 mm
- Shaft Material: Alloy Steel, Carbon Steel
-
Supplier: Joint Way International, Inc.
Description: Stainless Steel Shaft Collars
- Bore Diameter: 0.6250 inch
- Collar Material: Stainless Steel
- Collar Type: One Piece (Set Screw)
- Design Units: English
-
-
Supplier: G.L. Huyett
Description: Fully keyed shafting that provides a good fit between the key and the keyway. Partial keyways and other materials are available, including turned and polished, and medium carbon steel (suitable to heat treat).
- Additional Operations: Keyed
- Maximum Length: 3810 mm
- Shaft Diameter: 113 mm
- Shaft Material: Carbon Steel
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. . Manufacturer Part Number: QSSS 3/4 L 18
- Hardness: Rockwell 50 to 59
- Maximum Length: 457 mm
- Shaft Diameter or Width: 19.05 mm
- Shaft Material: Stainless Steel, Other
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. . Manufacturer Part Number: QSSS 1/4 L 24
- Hardness: Rockwell 50 to 59
- Maximum Length: 610 mm
- Shaft Diameter or Width: 6.35 mm
- Shaft Material: Stainless Steel, Other
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. . Manufacturer Part Number: QSSS 3/4 L 48
- Hardness: Rockwell 50 to 59
- Maximum Length: 1219 mm
- Shaft Diameter or Width: 19.05 mm
- Shaft Material: Stainless Steel, Other
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. . Manufacturer Part Number: QSSS 1/4 L 6
- Hardness: Rockwell 50 to 59
- Maximum Length: 152 mm
- Shaft Diameter or Width: 6.35 mm
- Shaft Material: Stainless Steel, Other
-
Supplier: Arrow Gear Company
Description: with the internal member sliding on to the external member. The most typical location for a spline is on the end of a shaft type part, but they can also be located inside the bore of a part.
- Material: Stainless Steel, Steel
-
Supplier: Accurate Bushing Company, Inc.
Description: Precision Carbon Steel Heavy Duty Shafts are designed and manufactured to tight tolerances to guarantee the most efficient product fit and reliability with Smith-Trax Yoke Type Track Rollers. Smith-Trax heavy Duty Shafts removes the need for customer fabrication.
- Additional Operations: Male Threads
- Maximum Length: 110 mm
- Shaft Diameter: 25.4 mm
- Shaft Material: Carbon Steel
-
Supplier: jbj Techniques Limited
Description: . Rugged steel design. - Used on test stands worldwide. Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in.
- Shaft Material: Other
-
Supplier: Koford Engineering, LLC
Description: .0785" (fits 2mm bb) x 1.580" long. Hardened high speed steel shaft with hardened (Rc70) nickle alloy plating for superior corrosion resis-tance. Diameter ±.0001".
- Coatings: Nickel
- Maximum Length: 66.67 mm
- Shaft Diameter or Width: 1.99 mm
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Precipart
Description: : Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating
-
Supplier: G.L. Huyett
Description: Standard-style (solid) shaft collars use a hardened set screw to penetrate the shaft so as to achieve grip. This penetration yields light-duty benefits for applications like thrust collars, arbor spacers, sprocket hubs, bearing holders, and shaft protectors. Solid collars do not
- Bore Diameter: 0.1250 to 0.2500 inch
- Collar Material: Aluminum, Steel, Stainless Steel
- Collar Type: One Piece (Set Screw)
- Design Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
- Bore Diameter: Up to 2.25 inch
- Collar Material: Steel, Stainless Steel
- Collar Type: One Piece (Threaded)
- Design Units: English
-
Supplier: Lucas Industrial
Description: Steel shaft collars available in zinc plated, black oxide, or plain finish
- Bore Diameter: 2.12 inch
- Collar Material: Steel, Stainless Steel
- Collar Type: One Piece (Set Screw)
- Design Units: English
-
Supplier: Isotech, Inc.
Description: Precision Hardened & Ground Carbon Steel
- Maximum Length: 5994 mm
- Shaft Diameter or Width: 12.7 mm
- Shaft Material: Carbon Steel
- Weight: 0.6600 lbs/ft
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Additional Material Specifications: Unhardened
- Diameter: 0.7846 inch
- Length: 9.84 inch
- Material: Steel
-
Supplier: DieQua Corporation
Description: A three piece design with two compressible hubs and a drop in center tube section. Flexible elements are stainless steel bellows, with internal supports for tube weight support. Shaft connection is by a single screw clamp. Lengths are custom produced.
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Both Inch and Metric available.
- Bore Diameter: 0.1250 to 4 inch
- Collar Material: Steel
- Collar Type: One Piece (Set Screw)
- Design Units: English
-
Supplier: Linn Gear Co.
Description: Solid steel shaft collars from 1/8? through 6?. 1/8? through 3? have 1 socket setscrew. Larger sizes have 2 socket setscrews
- Bore Diameter: 0.1250 to 6 inch
- Collar Material: Steel
- Collar Type: One Piece (Clamp)
- Design Units: English
-
Supplier: igus® inc.
Description: Cf53 or stainless steel shaft Completely supported by and mounted with standard aluminum support Standard T2 pitch; T1 also possible on request Pitch symmetric C5 = C6 Available shaft materials: Cf53 steel, hardened, smoothed
- Guide / Rail Information: Round Shaft
- Guide / Rail Material: Steel
- Guide Width or Diameter: 0.4724 to 1.97 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Zinc Plated Set screw draws collar to stud
- Bore Diameter: 0.2500 inch
- Collar Material: Steel
- Collar Type: One Piece (Set Screw)
-
Description: In addition to custom gears and custom gearboxes, Ondrives.US manufactures custom shafts to give you a complete, built-to-spec motion transfer solution for your unique application. We are the industry’s leading manufacturer of custom shafts, with the engineering expertise and
- Additional Operations: Chamfered End
- Shaft Material: Alloy Steel, Carbon Steel, Stainless Steel
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface
- Additional Operations: Chamfered End, Precision Ground
- Hardness: Rockwell 50 to 59
- Maximum Length: 4318 mm
- Shaft Diameter or Width: 25.4 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Additional Material Specifications: Unhardened
- Guide / Rail Information: Spline Shaft
- Guide / Rail Material: Steel
- Guide Width or Diameter: 1.37 inch
-
Supplier: Climax Metal Products Company
Description: Shaft Adapters allow for repairing, altering, extending, increasing or decreasing the current shaft. They are easily installed and compatible with all standard round shafts. Step Down Clamp-on Adapters are ideal for making the shaft smaller and eliminate the need for
- Bore Diameter 1: 0.5000 to 1.5 inch
- Coupling Design: Two Piece Clamp
- Design Units: English
- Material: Steel
-
Supplier: NB Corporation of America
Description: for older components A range of different materials, including high-carbon chromium bearing steel and Martensitic stainless steel Multiple product types, including NB SFW/SFWS/SN/SNS/SNT components and other high-precision shafts for our own slide bushings and bearings
- Additional Operations: Male Threads, Tapped Holes (Radial)
- Maximum Length: 6000 mm
- Shaft Diameter or Width: 150 mm
- Shaft Material: Carbon Steel, Stainless Steel
-
Supplier: Princess Auto Limited
Description: 1" Shaft Collar
- Bore Diameter: 1 inch
- Collar Material: Steel
- Design Units: English
-
Supplier: IBT Industrial Solutions
Description: Spacer Coupling Shafts (Steel, Graphite) Flexible Disc Elastomer Element Universal Joints Fluid Steel Disc Shaft Collars (Steel, Cast Iron, Split)
- Collar Material: Steel
-
Supplier: Sumitomo Machinery Corp. of America
Description: Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque
- NEMA Mount: Yes
- Reducer Style: Shaft Mount
-
Supplier: CEF Industries LLC
Description: shaft is stiff and responsive in applications requiring both forward and reverse operation and acts much like a solid steel shaft but comes with many added benefits. Typical Applications: Flap-Slat Actuation Systems Engine Thrust Reverser- Afterburner Nozzle Vane Control
- Rotation: Bidirectional
-
Supplier: Imao-Fixtureworks
Description: Supplied With: ·QCPSC0828-20 QCPSC0828-25: 2 of socket-head cap screw (stainless steel), M3×0.5-20L ·QCPSC1036-20 QCPSC1036-25: 2 of socket-head cap screw (stainless steel), M3×0.5-25L
- Bore Diameter: 0.8661 to 1.1 inch
- Collar Material: Aluminum
- Collar Type: One Piece (Clamp)
- Design Units: Metric
-
Description: RENCOL® SV style rings have a free-state diameter smaller than the shaft diameter over which they are to be installed, so that when mounted to the shaft, the rings conform to and become self-retaining on the shaft. The ring sits on the shaft with waves on the outside to
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Supplier: Stafford Manufacturing Corp.
Description: one-piece construction with contoured outside edges, a 32 RMS finish on all surfaces, and a self-locking clamping screw. Precision balanced for use on high speed rotating equipment, these instrument quality shaft collars are offered in electro-polished stainless steel, steel
- Bore Diameter: 0.2500 to 6 inch
- Collar Material: Stainless Steel
- Collar Type: One Piece (Set Screw)
- Design Units: English
Find Suppliers by Category Top
Featured Products Top
-
In linear motion system engineering it is often said that “a better shaft means better linear motion performance.” Isotech's linear shafts are constructed from precision hardened and ground carbon steel or stainless steel and are available in a wide range of diameters and (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
Series: SN, SNS, SNT, SNW, SNWS, SNW-PD, SNWS-PD High Wear Resistant Carbon-Chromium Bearing Steel Precision Ground Surface Wide Selection of Shaft Types Custom Shafts Available (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
The two-Piece Clamp-Type Coupling can be completely separated and combined on the shaft through high-strength screws. Feature Mate two shafts with zero backlash Two pieces for convenient assembly and (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
NB Spindle Units are precision manufactured to meet your most demanding specifications affording unparalleled consistency. NB’s uniquely precise shaft series [SPINDLE UNIT] is not only widely used in general (read more)
Browse Linear Shafts Datasheets for NB Corporation of America -
Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting
and shaft lengths as low as 1”, so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used with these precision shafts. SDP/SI offers a wide (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The U.S. Tsubaki POWER-LOCK® will solve your problems. Tsubaki’s extensive POWER-LOCK portfolio offers a simple and cost effective solution to problems associated with keyed or machined drive shafts. The U.S. Tsubaki POWER-LOCK® fits tightly around the shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for U.S. Tsubaki Power Transmission, LLC -
Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
S25FY9MPC... metric for 303 Stainless Steel. Designed to fit shafts that are .12" to 3/4" (3 to 20 mm) in diameter, O. D’s range from .433" to 1.496" (11 to 38 mm). Our engineers can help with custom options if needed (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Brazing a carbide to a stainless steel shaft for a gripper [MEC]
A three-turn helical coil is used to braze the carbide to the stainless steel shaft. A silver solder washer is placed over the post on the shaft, the carbide is placed on the washer and flux is applied...
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [PFS]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [IH]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
-
Annealing a steel shaft for stress relief [MEC]
Flameless induction heating allows formerly batch process to be done in-line saving time and energy. No rotation of part needed.
-
Annealing a steel shaft for stress relief [IH]
Flameless induction heating allows formerly batch process to be done in-line saving time and energy. No rotation of part needed.
-
Metal-to-Plastic Insertion of a Steel Shaft (.pdf)
Induction heating provides hands-free heating that involves no operator skill, even distribution of heating and localized application of energy
-
What is a Flexible Shaft?
A flexible shaft transmits rotary motion much like a solid steel shaft. But, it can be routed over, under, and around obstacles that would make using a solid shaft impractical. ...
-
Shrink Fit a Steel Gear onto a Steel Gear Motor Shaft (.pdf)
Using induction heating to heat the bore of a hardened spur steel gear to shrink fit onto a gear motor shaft. This is part of a chair for the disabled.
-
Successful Cleaning of a Steel Turbine Shaft at Bersimis 1 (.pdf)
Commissioned in 1956, the Bersimis 1 hydroelectric power plant has an installed capacity of 936 MW covered by 8 units, each unit being composed of a turbine, an alternator and a transmission shaft. Connected to a ball bearing mechanism, the transmission shaft has an accuracy of adjustment
-
Annealing the end of a hydraulic motor shaft prior to machining [IH]
A three-turn helical coil is used for annealing the motor shaft. The end of the motor shaft is placed in the coil and power is applied for 20 seconds to reach 1350 ºF (732 ºC) and turn the steel red hot...
-
Annealing the end of a hydraulic motor shaft prior to machining [PFS]
A three-turn helical coil is used for annealing the motor shaft. The end of the motor shaft is placed in the coil and power is applied for 20 seconds to reach 1350 ºF (732 ºC) and turn the steel red hot...
-
Shrink fit a steel gear onto a steel gear motor shaft [PFS]
A four-turn helical internal coil is used to heat the gear bore. The coil is inserted into the gear bore and power is applied for 90 seconds to reach the required 400 ºF (204 ºC) and expand the gear bore...
-
Shrink fit a steel gear onto a steel gear motor shaft [IH]
A four-turn helical internal coil is used to heat the gear bore. The coil is inserted into the gear bore and power is applied for 90 seconds to reach the required 400 ºF (204 ºC) and expand the gear bore...
-
Shrink Fitting a Stainless Steel Sleeve on a Shaft for Industrial Washers [IH]
The customer currently uses electric ovens that run 24 hours a day, 5 days per week and their primary concern is to save on the energy cost of heating the parts in the ovens...
More Information Top
-
Advanced Mechanics of Materials 6th Edition Complete Document
1.28. steel shaft of circular cross section is subjected to a twisting moment .
-
ZASMHBA0001808
Electroplating, for instance, has caused failures of high-strength steel shafts .