Conventional Industrial Magnets
from Adams Magnetic Products Co.
Products Overview. Ceramic (hard ferrite) block magnets are among the most economical magnets available and are commonly used in separation, holding, sweepers, as well as many other applications. Ceramic block magnets are a dark charcoal gray in color and do not appear metallic. Ceramic magnets are... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grades 8
from Monroe Engineering
Shielded Alnico. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield prevents undue loss of magnetic strength when inserted directly into steel components. The best holding value for shielded magnets is achieved if the magnets' length is at least 4.2... [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Geometry: Rod
from DME Company
The DME Molding Supplies “T ” handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws or barrels and eliminating clogged nozzles due to tramp metal entering the process. This “T... [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly; Magnetic Retriever
- Lift / Sweeper / Retriever: Handheld
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- BHmax: 4.4
from Adams Magnetic Products Co.
Products Overview. Ceramic (hard ferrite) disc magnets are among the most economical magnets available and are commonly used in manufacturing, craft and hobby applications. Ceramic (hard ferrite) disc magnets are among the most economical magnets available and are commonly used in manufacturing,... [See More]
- Orientation: Conventional; Multiple
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grades 1, 5, and 8
from Monroe Engineering
Non ferrous jackets and no additional insulation is required [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Magnetic Assembly
- Holding Force: 1.75
from DME Company
Your regrind operation runs an extra risk of tramp metal contamination. Now you can protect it easily and economically with Bunting Grinder Plate Magnets. They install easily in your granulator ’s feed tray to attract and hold ferrous metal before it can reach internal parts. Grinder vibration... [See More]
- Orientation: Conventional
- Geometry: Plate
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- BHmax: 4.4
from Adams Magnetic Products Co.
Products Overview. Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features. Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grades 5, and 8
from Monroe Engineering
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance, and... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: 8
from DME Company
Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp iron and ferrous objects such as nuts and bolts in free-flowing materials conveyed by gravity. Selection Tip:... [See More]
- Orientation: Conventional
- Geometry: Grate
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- BHmax: 4.4
from Adams Magnetic Products Co.
Products Overview. Ceramic (hard ferrite) ring magnets are among the most economical magnets available, and are commonly used in manufacturing, craft and hobby applications. Ceramic Ring Features. Ceramic rings offer economical magnet power for price sensitive applications when you need low cost,... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grades 5, and 8
from Monroe Engineering
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance, and... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: 5
from DME Company
When headroom is critical, you need Bunting ’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting ’s proven design in a space-saving 5-11/16 ” overall height. You get a single row of our exclusive Power Balanced Permanent Magnetic Cartridges, clear... [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. - low-priced. - wide temperature range. - high temperature index. - friable. - sensitive to impacts (splinter off). - difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Adams Magnetic Products Co.
Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: 3512
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2.5
from DME Company
Many plastics processors are turning to smaller volume, closed-loop systems. These “Just-in-Time" systems dry resin at a central point and then convey small amounts to the molding machine. Seeing a special need for magnetic protection against ferrous contaminants in such operations, Bunting... [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Adams Magnetic Products Co.
Neodymium Discs and Rods Features. Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: 3012, 3017, 3512, 3514, 3814, 4212, 4512, 4812, 5014, 5211
from Monroe Engineering
Holds papers, prints, charts and more to steel desks, partitions, machinery, etc. Strong magnet holds through many layers of print [See More]
- Orientation: Conventional
- Holding Force: 1
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar
from DME Company
CONSTRUCTION: • Ceramic 5. • Stainless Steel Magnetic Tubes, Located on 2 ” Verticle and Horizontal Centers. • Cast Ductile Iron Housings(Painted Black). • 3/8 ” Polycarbonate Drawer Front. • Leak Proof Gasket [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Holds papers, prints, charts and more to steel desks, partitions, machinery, etc. Strong magnet holds through many layers of print [See More]
- Orientation: Conventional
- Holding Force: 6.5
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar
from DME Company
Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator ’s feed tray and are an economical way to prevent tramp metal from damaging your equipment and contaminating your... [See More]
- Orientation: Conventional
- Geometry: Plate
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Plated cup magnets are ideal for holding steel doors, hanging signs and lights, mounting, antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many other industrial uses. [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron (optional feature); Ferrite (optional feature)
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2
from DME Company
Our JIT ( “Just-In-Time ”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. The two powerful Rare Earth tubes that come standard in our JIT Clean... [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Ideal for holding mounting antennas and many other industrial uses [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron (optional feature); Ferrite (optional feature)
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2
from DME Company
DIVERTER STYLE OPTIONS ON ALL MAGNETS [See More]
- Orientation: Conventional
- Geometry: Grate
- Industrial Magnets: Magnetic Assembly
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials; Strip Magnet
- Manufacturing Method: Bonded
from DME Company
Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow ™ magnet won ’t fit in the JIT system. The Torpedo Magnet ’s cartridge hangs in the center of... [See More]
- Orientation: Conventional
- BHmax: 50
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Geometry: Cartridge
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Magnetic tool holders [See More]
- Orientation: Conventional
- Holding Force: 120
- Industrial Magnets: Individual Magnets
- Geometry: Sphere / Bead
from DME Company
FEATURES: • Welded Stainless Steel Construction. • Powerful Rare Earth Magnetic Circuit. • Connecting ends are constructed of .065 ” wall thickness tubing. OPTIONS: • Custom Sizes and Designs. • Ceramic or Alnico Magnetic Circuits [See More]
- Orientation: Conventional
- Geometry: Rod
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Handy magnetic wristband and belt clip nail and screw holders provide a safe and convenient place to keep fasteners and small tools. Never hold nails in your mouth again. Prevents dropping of tools or fasteners by holding them securely to the magnet [See More]
- Orientation: Conventional
- Geometry: Round / Ring / Disc
- Industrial Magnets: Individual Magnets
- Outside Diameter: 2.03
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Handy magnetic wristband and belt clip nail and screw holders provide a safe and convenient place to keep fasteners and small tools. Never hold nails in your mouth again. Prevents dropping of tools or fasteners by holding them securely to the magnet [See More]
- Orientation: Conventional
- Geometry: Round / Ring / Disc
- Industrial Magnets: Individual Magnets
- Outside Diameter: 2.03
from elobau U.S., Inc.
Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- BHmax: 3.2
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 6
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
Effective holding against shear force. Securely grips heavy parts. High heat epoxy encapsulated. Aluminum insulated [See More]
- Orientation: Conventional
- Holding Force: 22.5
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
Resist demagnetization, and will not chip, crack, or shatter [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Bonded
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
Non ferrous jackets and no additional insulation is required [See More]
- Orientation: Conventional
- Material: Ferrite
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.0500
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: 30/35
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: 30/35
from elobau U.S., Inc.
Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]
- Orientation: Conventional
- Material: Ferrite; Plastic, Barium Ferrite Crystals
- Industrial Magnets: Individual Magnets
- BHmax: 1.4
from Monroe Engineering
Effective for Holding Heavy Parts & Holding Against Sheer Force. High Heat Epoxy Encapsulated. Aluminum Insulated. Exposed Poles [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 22.5
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets
- Br: 12.4
from Monroe Engineering
Shielded Rare Earth. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield, acting as an insulator, prevents undue loss of magnetic flux at the magnet pole when inserted directly into steel components. Operates most effectively when there are no severe... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 0.1000
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets
- BHmax: 37.7
from Monroe Engineering
High resistance to heat (up to 800 ºF, 427 ºC). Especially effective in mold applications. Tapped hole for easy mounting [See More]
- Orientation: Conventional
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.1300
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets
- BHmax: 37.7
from Monroe Engineering
This powerful magnet has strong gripping power and magnetically attaches to your ferrous metal work surface. Simply secure ground cable over the stud to assure excellent electrical ground. Spring loaded stud keeps constant ground contact. 3-1/2" dia. heavy duty stainless steel housing in two models. [See More]
- Orientation: Conventional
- Holding Force: 25
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets
- BHmax: 37.7
from Monroe Engineering
MAG-MATE's Welding Square is ideal for welders that need fast set-up and accurate holding of sheet stock or tubing. Ferrous stock can be securely held at angles of 30 °, 45 °, 60 °, 75 °, 90 ° and 180 °. Mounting holes are provided for fixturing squares into jigs. [See More]
- Orientation: Conventional
- Holding Force: 22.5
- Industrial Magnets: Individual Magnets
- Geometry: Welding Square
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Orientation: Conventional
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets
- BHmax: 37.7
from Monroe Engineering
MAG-MATE'S magnetic welding square makes fixed angle 90 ° welding a snap. Powerful permanent magnets hold steel securely in place for welding. Unique, versatile design allows steel placement on either inside angle for interior welds or outside angle for exterior welds. [See More]
- Orientation: Conventional
- Holding Force: 60
- Industrial Magnets: Individual Magnets
- Geometry: Welding Square