Button / Pot Industrial Magnets
from Essen Magnetics Pty Ltd
The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be... [See More]
- Geometry: Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Arc Segment
- Material: Iron-Chromium-Cobalt
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Cast
from RS Components, Ltd.
Eclipse RM765/G Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 0.6615
- Material: Ferrite; Ferrite
- Width: 0.7874
from Essen Magnetics Pty Ltd
Hard Ferrite (Ceramic) magnet is manufactured from oxide materials using powder metallurgical process. Hard ferrite magnet is most widely used because of its low cost, high-energy, good electric insulation and excellent resistance to demagnetization. The most common type of hard ferrite magnet is... [See More]
- Geometry: Block / Bar; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Arc Segment
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Sintered
from RS Components, Ltd.
Eclipse RM765/O Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 0.6615
- Material: Ferrite; Ferrite
- Width: 0.7874
from Essen Magnetics Pty Ltd
A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]
- Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Holding Pots
- Material: Neodymium Iron Boron
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintering or Bonding
from RS Components, Ltd.
Eclipse RM765/W Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 0.6615
- Material: Ferrite; Ferrite
- Width: 0.7874
from Essen Magnetics Pty Ltd
Alnico Red Painted Magnets / red painted permanent magnets are used for all sorts of industrial applications, for example, as tools for mounting, clamping, transporting, hoisting, welding and separating. Red painted magnets can be supplied in cylindrical, rectangular, small horseshoe, powerful... [See More]
- Geometry: Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly (optional feature)
from RS Components, Ltd.
Eclipse RM765/Y Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 0.6615
- Material: Ferrite; Ferrite
- Width: 0.7874
from Essen Magnetics Pty Ltd
Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]
- Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Arc Segment
- Material: Samarium Cobalt
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintered
from RS Components, Ltd.
Eclipse RM768/BLK Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 1.1
- Material: Ferrite; Ferrite
- Width: 1.18
from RS Components, Ltd.
Eclipse RM768/G Magnet [See More]
- Geometry: Button / Pot; Button
- Holding Force: 1.1
- Material: Ferrite; Ferrite
- Width: 1.18
from Adams Magnetic Products Co.
Alnico button magnets are cylindrical type holding magnets. The north and south poles are on the same plane and separated by a slot gap. They have convenient mounting holes. They are good for use as work holding devices for welding, wood cutting, sign making and other applications, or for reed... [See More]
- Geometry: Button / Pot
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
from Magnet Kingdom
Specifications: Material: Alnico. Shape: Button. Height: 0.690 inch. Outer Diameter: 0.685 inch. Hole Size: 0.180 inch. Lift Strength: 3 lb. Weight: 1 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening. [See More]
- Geometry: Button / Pot
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- Outside Diameter: 0.6850
from Magnet Sales & Manufacturing, Inc.
Mighty Buttons [See More]
- Geometry: Button / Pot
- Magnet Grade: 5
- Industrial Magnets: Individual Magnets
- Thickness / Height: 0.1870
from Reid Supply
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Alcomax III Magnet [See More]
- Geometry: Button / Pot; Shallow Pot
- Material: Alcomax Iii
- Industrial Magnets: Individual Magnets
- Holding Force: 7
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Master Magnetics, Inc.
Round Base Ceramic Magnet, 2.04" Dia., 35 lbs. pull [See More]
- Geometry: Button / Pot
- Magnet Grade: 8
- Material: Ferrite
- Holding Force: 35
from Magnet Kingdom
Specifications: Material: Alnico. Shape: Button. Height: 0.875 inch. Outer Diameter: 1.500 inch. Inner Diameter: 1.500 inch. Hole Size: 0.250 inch. Lift Strength: 18.5 lb. Weight: 2 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of... [See More]
- Geometry: Button / Pot
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- Outside Diameter: 1.5
from Magnet Sales & Manufacturing, Inc.
Power Buttons [See More]
- Geometry: Button / Pot
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Thickness / Height: 0.1000
from Reid Supply
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Button Alnico Magnet [See More]
- Geometry: Button / Pot; Button
- Material: Aluminum-Nickel-Cobalt; Alnico
- Industrial Magnets: Individual Magnets
- Holding Force: 2
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red Blue Yellow Purple Orange Green White Black ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Geometry: Button / Pot
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40