Machinable Industrial Magnets

22 Results
Cast Arnokrome™ III Permanent Magnets
from Arnold Magnetic Technologies

Arnokrome ™ III, developed by The Arnold Engineering Company, is a ductile permanent magnet alloy based on the iron-chromium-cobalt alloy system. Since the cobalt content is lower than in alternative magnetic alloys, Arnokrome may offer a significant advantage in replacement situations in... [See More]

  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials
  • Manufacturing Method: Cast
  • Material: Iron-Chromium-Cobalt
  • BHmax: 0.4000 to 1.2
Flexible Magnetic Sheeting -- Ultramag™
from Arnold Magnetic Technologies

UltraMag ™ magnetic substrate is the workhouse of the sign and display market. Flexmag ’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not... [See More]

  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials
  • Br: 1.65
  • BHmax: 0.6500
  • Hc: 1400
Alnico-5 Rectangular Magnets -- CA-0036
from Eneflux Armtek Magnetics, Inc.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may... [See More]

  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 5
Magnet Rings -- Speed Sense™
from Temper Corporation

Temper Speed Sense ™ Magnet Rings Characteristics: Stainless Steel Housing. Low Profile Design. Low to High Multi-Pole Resolutions. Diameters from 25mm to over 2 meters. Quick and Simple Installation - Press Fit onto Shaft or Hub. Operates in Harsh Environments - extreme temperatures,... [See More]

  • Industrial Magnets: Magnetic Assembly
  • Maximum Magnetic Force: 250
  • Material: Barium Ferrite
  • Geometry: Round / Ring / Disc
Magnetic Strips -- MR*030X0050X100
from Monroe Engineering

Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of... [See More]

  • Industrial Magnets: Bulk Magnet Materials; Strip Magnet
  • Manufacturing Method: Bonded
  • Material: Ferrite
  • Holding Force: 0.0200
AlNiCo Magnet -- 310060
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
  • Material: Aluminum-Nickel-Cobalt
  • Br: 11.2
Bonded Neodymium Magnetic DISKS -- CB-0536
from Eneflux Armtek Magnetics, Inc.

Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured. Compression... [See More]

  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 10
  • Material: Neodymium Iron Boron
  • Holding Force: 0.3000
Pre-Cut Magnetic Sheets -- R*020x0200x0003
from Monroe Engineering

Resist demagnetization, and will not chip, crack, or shatter [See More]

  • Industrial Magnets: Bulk Magnet Materials
  • Manufacturing Method: Bonded
  • Material: Ferrite
  • Holding Force: 3
AlNiCo Magnet -- 310080
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
  • Material: Aluminum-Nickel-Cobalt
  • Br: 11.2
White Magnetic Sheeting -- MRS030x2437x001
from Monroe Engineering

Resist demagnetization, and will not chip, crack, or shatter [See More]

  • Industrial Magnets: Bulk Magnet Materials
  • Manufacturing Method: Bonded
  • Material: Ferrite
  • Holding Force: 1.3
AlNiCo Magnet -- 324SG001S
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
  • Material: Aluminum-Nickel-Cobalt
  • Br: 11.2
Oxid Magnet -- 300006
from elobau U.S., Inc.

Short profile. - low-priced. - wide temperature range. - high temperature index. - friable. - sensitive to impacts (splinter off). - difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 300010
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 300770
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 300780
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 300790
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 301510
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 301520
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 301600
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Oxid Magnet -- 301650
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
  • Material: Ferrite
  • Br: 3.65
Plastic Magnet -- 320008
from elobau U.S., Inc.

Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4
  • Material: Ferrite; Plastic, Barium Ferrite Crystals
  • Br: 0.0024
SEKO Magnet -- 340001
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]

  • Industrial Magnets: Individual Magnets
  • BHmax: 37.7
  • Material: Neodymium Iron Boron
  • Br: 12.4