NdFeB (Neodymium Iron Boron) Industrial Magnets
from Arnold Magnetic Technologies
ldquo;GBD Neo ” magnets offer a combination of high energy density and temperature stability at moderate cost by reducing the amount of Dysprosium (Dy) (GBDD) and Terbium (Tb) (GBDT) used. This process enhances coercivity while limiting the adverse effects on remanence, when compared to... [See More]
- Material: Neodymium Iron Boron
- Manufacturing Method: Sintered
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 53
from Essen Magnetics Pty Ltd
Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for affixing... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.85 to 362
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
- Geometry: Round / Ring / Disc
from RS Components, Ltd.
Eclipse N844N Neodymium Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Width: 0.7874
- Geometry: Round / Ring / Disc; Ring
- Length: 0.2362
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.250"" Sq x 0.250"" H (6.35mm x 6.35mm)" [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
from Arnold Magnetic Technologies
Arnold Magnetic Technologies manufactures high-performance magnets, magnetic assemblies, precision thin metals, and electric motor components and assemblies for highly efficient electric machines. Our engineers work with motor designers every day to optimize their rotor assembly designs using Arnold... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt
- Industrial Magnets: Magnetic Assembly
from Essen Magnetics Pty Ltd
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 772 to 23152
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
- Width: 2.52 to 10.04
from RS Components, Ltd.
Eclipse N844S Neodymium Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Width: 0.7874
- Geometry: Round / Ring / Disc; Ring
- Length: 0.2362
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.125"" Sq x 0.125"" H (3.18mm x 3.18mm)" [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
from Arnold Magnetic Technologies
Injection molded magnets are essentially fully dense magnetic powders blended with a variety of polymer base materials. Depending on the combination of magnetic material and polymer selected, a wide range of final material properties are possible. Arnold typically works with a wide ranging... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
- Manufacturing Method: Injection Molded
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly
- Br: 6.88
from Essen Magnetics Pty Ltd
Our on/off magnetic work-holding squares with 65kg – 450 kg holding capacity. For use in welding, woodworking or anywhere steel is used. The Squares exert a strong magnetic hold on 3 sides, and provide fast and easy multi-plane work-holding for positioning steel. They are ideal for fixturing... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 154 to 992
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
- Width: 1.57 to 3.94
from RS Components, Ltd.
Eclipse E1019/NEO Neodymium Magnet [See More]
- Material:
- Width: 0.5118
- Geometry: Shallow pot
- Length: 0.1772
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N42 0.188"" Dia x 0.063"" H (4.78mm x 1.60mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N42
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 2275
from Arnold Magnetic Technologies
High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt
- Manufacturing Method: Laminated
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
- Operating Temperature: 392
from Essen Magnetics Pty Ltd
A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]
- Material: Neodymium Iron Boron
- Manufacturing Method: Sintering or Bonding
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 33 to 55
from RS Components, Ltd.
Eclipse N857N Neodymium Magnet [See More]
- Material:
- Geometry: Round / Ring / Disc; Disc
- Holding Force: 2.65
- Width: 0.3937
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.04"" H (3.0mm x 1.0mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 1500
from Arnold Magnetic Technologies
Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
from RS Components, Ltd.
Eclipse N857S Neodymium Magnet [See More]
- Material:
- Geometry: Round / Ring / Disc; Disc
- Holding Force: 2.65
- Width: 0.3937
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.08"" H (3.0mm x 2.0mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 2500
from RS Components, Ltd.
Eclipse N858S Neodymium Magnet [See More]
- Material:
- Geometry: Round / Ring / Disc; Disc
- Holding Force: 3.4
- Width: 0.4724
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 3500
from RS Components, Ltd.
Eclipse N859 Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Block / Bar; Block
- Holding Force: 5.67
- Width: 0.3150
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 3500
from RS Components, Ltd.
Eclipse N860 Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Block / Bar; Block
- Holding Force: 1.63
- Width: 0.1969
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.197"" Dia x 0.980"" H (5.00mm x 24.90mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Eclipse N862 Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Block / Bar; Block
- Holding Force: 4.08
- Width: 0.3937
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.236"" Dia x 1.496"" H (6.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Eclipse N863 Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Block / Bar; Block
- Holding Force: 11.03
- Width: 0.3937
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11900
from RS Components, Ltd.
Eclipse E1105/NEO/BLK Neodymium Magnet [See More]
- Material:
- Geometry: Shallow pot
- Holding Force: 165
- Width: 1.89
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11900
from RS Components, Ltd.
Eclipse E1105/NEO/R Neodymium Magnet [See More]
- Material:
- Geometry: Shallow pot
- Holding Force: 165
- Width: 1.89
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N48H 0.500"" L x 0.138"" W x 0.390"" H (12.70mm x 3.50mm x 9.90mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N48H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 13950
from RS Components, Ltd.
Eclipse E1106/NEO/R Neodymium Magnet [See More]
- Material:
- Geometry: Shallow pot
- Holding Force: 254
- Width: 2.36
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35SH 0.787"" L x 0.236"" W x 0.276"" H (20.00mm x 6.00mm x 7.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35SH
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11900
from RS Components, Ltd.
Eclipse E1100/NEO/B Neodymium Magnet [See More]
- Material:
- Geometry: Shallow pot
- Holding Force: 13.23
- Width: 0.6299
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.906"" L x 0.232"" W x 0.547"" H (23.00mm x 5.90mm x 13.90mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Eclipse E1071/NEO Neodymium Magnet [See More]
- Material:
- Width: 1.26
- Holding Force: 66.15
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 1.122"" L x 0.248"" W x 0.748"" H (28.50mm x 6.30mm x 19.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Eclipse NCM080 Neodymium Magnet [See More]
- Material:
- Width: 0.5315
- Holding Force: 77.17
- Length: 3.15
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 1.260"" L x 0.236"" W x 0.394"" H (32.00mm x 6.00mm x 10.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Magnet, Neodymium, 6N, 16 x 5mm [See More]
- Material: Neodymium Iron Boron; Neodymium
- Length: 0.6299
- Holding Force: 13.23
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.394"" Dia x 1.496"" H (10.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Magnet, Neodymium, 20N, 25 x 8mm [See More]
- Material: Neodymium Iron Boron; Neodymium
- Length: 0.9843
- Holding Force: 44.1
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.472"" Dia x 1.496"" H (12.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N30H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11050
from RS Components, Ltd.
Eclipse NH025 Neodymium Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Pot
- Holding Force: 5.51
- Width: 0.5000
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.366"" Dia x 1.220"" H (9.30mm x 31.00mm)" [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35H
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Maximum Magnetic Force: 11900
from RS Components, Ltd.
Eclipse NH065 Neodymium Magnet [See More]
- Material: Neodymium Iron Boron; Neodymium
- Geometry: Pot
- Holding Force: 17.64
- Width: 0.6299
from DigiKey
MAGNETIC [See More]
- Material: Neodymium Iron Boron
- Geometry: Rod
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Operating Temperature: 248
from Master Magnetics, Inc.
4-in-1 Magnetic Holding Arm, 4 pc.set - 3 attachments and metal plate [See More]
- Material: Neodymium Iron Boron
- Holding Force: 55
- Industrial Magnets: Holding Arm
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Material: Neodymium Iron Boron; Ferrite
- BHmax: 25.9 to 390
- Industrial Magnets: Rare-Earth Magnet
- Br: 3.75 to 14.3
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Material: Neodymium Iron Boron
- Br: 12.4
- Industrial Magnets: Individual Magnets
- Hc: 25133
from Comus International
Disc Magnet. Size: Diameter: 3.0mm (.118in) Length: 2.0mm (.079in). Material: Neodymium Iron Boron (NdFeb) Nickel plated. Features: High Strength [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel plated
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 17.5
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in... [See More]
- Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
- Holding Force: 0.7500 to 15
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar; Rod; Round / Ring / Disc; Rotor / Poles
from Reid Supply
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron
- Holding Force: 28.66
- Magnet Grade: 50% Glass filled Polyamide
- Geometry: Block / Bar; Block
from Dexter Magnetic Technologies, Inc.
Alignment Magnets. Alignment magnets are used to provide uniform fields across a substrate. These fields are used to coerce magnetically permeable materials into a preferred orientation. Alignment may occur either in process, or as a post process operation as is the case with annealing magnets. [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
from Magnetic Component Engineering, Inc.
Magnetic Material: Neodymium Iron Boron (Bonded) [See More]
- Material: Neodymium Iron Boron
- BHmax: 4.8
- Industrial Magnets: Bulk Magnet Materials
- Hc: 4000
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 10.54
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.080 inch. Thickness: 0.197 inch. Mounting: N/A. Lift Strength: 0.3 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Electron Energy Corporation
Neodymium iron boron magnets have the highest maximum energy product of any magnet material available. We offer a wide range of neodynium permanent magnet choices for a variety of applications. [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: ? to 158
- BHmax: ? to 52
from Standex-Meder Electronics
Features. Rare Earth Metal. High energy density (small sizes possible). Working Temperature up to 160 °C. Best Opposing Field Resistance. Brittle. Rare earth magnets like NdFeB Neodymium-Iron-Boron magnets have the highest energy density per volume and weight and also the best demagnetizations... [See More]
- Material: Neodymium Iron Boron
- Manufacturing Method: Sintering
- Industrial Magnets: Rare-Earth Magnet
- Hc: 8545 to 23876
from HSI Sensing (Hermetic Switch, Inc.)
In applications where a reed switch signals relative motion, permanent magnets are used to provide the operating magnetic field. HSI offers two types of magnets: square shaped and cylindrical shaped, all in many different lengths, widths, heights, gauss strengths, and material composition. [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 1100
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar
from ACH Magnets, Inc.
Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features... [See More]
- Material: Neodymium Iron Boron
- BHmax: 9.5 to 10.5
- Magnet Grade: GPM-10
- Br: 6.8 to 7.3
from Hangzhou X-mag Inc.
Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]
- Material: Neodymium Iron Boron; Ferrite; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
- Magnet Grade: KBM-2~KBM-12L, KBI-3~KBI-8, KBI-F1.5~KBI-F2.1
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 1.45 to 12
from Adams Magnetic Products Co.
Channel Magnet Features. These rectangular base magnets channel great holding strength onto one large surface. A strong ceramic or rubber magnet is set into a plated steel channel with holes, loops or threaded nuts for mounting. Common applications. • Door latches. • Vehicle license plate... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 80 to 92
- Industrial Magnets: Magnetic Assembly
- Geometry: Horseshoe / U-shape
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 5
from Master Magnetics, Inc.
Retractable Retrieving Magnet, 23" Flexible Shaft, 2 Lbs. Max Force (1 pc.) [See More]
- Material: Neodymium Iron Boron
- Holding Force: 2
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Material: Neodymium Iron Boron
- BHmax: 37.7
- Industrial Magnets: Individual Magnets
- Br: 12.4
from Comus International
Cylindrical Magnet. Size: Diameter: 9.5mm (0.374in) Length: 26.0mm (1.023in). Material: Neodymium Iron Boron (NdFeb) Nickel Plated. Surface Gauss: 4500 [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
- Maximum Magnetic Force: 4500
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 20
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Ceramic magnet material is a nonmetallic compound of iron oxide, strontium ferrite and small quantities of other metal oxides. The compound is calcined wet ball milled to a fine particle size, binders are added, then the mix is compacted in a press. The compacted shapes are fired at high... [See More]
- Material: Neodymium Iron Boron; Ferrite
- BHmax: 1 to 8
- Industrial Magnets: Individual Magnets
- Geometry: Block / Bar; Round / Ring / Disc
from Reid Supply
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron
- Holding Force: 7.5
- Magnet Grade: Silicone & Mild Steel
- Geometry: Block / Bar; Block
from Dexter Magnetic Technologies, Inc.
Our axial disc magnets are available as standard products (see technical specifications). If you are looking for other materials (e.g. ceramic or samarium cobalt) or alternative shapes, we are happy to work with you to provide you with the magnet your application requires. With advanced modeling... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: Clean Room Class 10,000 (ISO7)
- Industrial Magnets: Individual Magnets
- BHmax: 32 to 35
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 21.32
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.188 inch. Thickness: 0.138 inch. Mounting: N/A. Lift Strength: 0.3 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.01 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from ACH Magnets, Inc.
Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are brittle,... [See More]
- Material: Neodymium Iron Boron
- BHmax: 26 to 29
- Magnet Grade: 28EH
- Br: 10.4 to 10.9
from Hangzhou X-mag Inc.
X-mag permanent lifting magnets incorporate our unique design with the strongest NdFeB magnets. They are compact, yet very strong. Since the lifting force is not powered by electrical current, there is no danger of dropping a load due to an accidental power failure. The smooth contact surface will... [See More]
- Material: Neodymium Iron Boron; NdFeB magnets
- Holding Force: 220 to 13230
- Industrial Magnets: Permanent Magnetic Lift
- Weight: 6.62 to 948
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 9 to 48
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 76
from Master Magnetics, Inc.
Bendable Magnetic Pick-Up Tool with Retractable Magnet, 23" long, 5 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Holding Force: 5
- Industrial Magnets: Magnetic Retriever
- Lift / Sweeper / Retriever: Handheld
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Material: Neodymium Iron Boron
- BHmax: 37.7
- Industrial Magnets: Individual Magnets
- Br: 12.4
from Comus International
Disc Magnet. Size: Diameter: 4.0mm (.157in) Length: 3.0mm (.118in). Material: Neodymium Iron Boron (NdFeb) Nickel Plated. Features: High Strength [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red Blue Yellow Purple Orange Green White Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 14
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Designed for retrieving broken drill bits from oil and water wells, the Heavy Duty Retriever captures metal objects from any wet or dry area that requires large lifting capacity in a small package. A powerful Rare Earth permanent magnet is encased in a Stainless Steel housing for a long,... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 300
- Industrial Magnets: Magnetic Retriever
- Lift / Sweeper / Retriever: Mounted
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 0.4000
- Magnet Grade: Silicone & Mild Steel
- Geometry: Plug
from Dexter Magnetic Technologies, Inc.
Bonded Nd-Fe-B Permanent Magnets. NeoForm ® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97 % vol. magnet material to 3 % vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an epoxy... [See More]
- Material: Neodymium Iron Boron
- Manufacturing Method: Compression Bonding
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 4 to 12
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 12.75
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.197 inch. Thickness: 0.080 inch. Mounting: N/A. Lift Strength: 0.3 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Hangzhou X-mag Inc.
Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]
- Material: Neodymium Iron Boron; Ferrite; ferrite magnets; NdFeB magnets
- Operating Temperature: 150 to 400
- Maximum Magnetic Force: 2200 to 10700
from Adams Magnetic Products Co.
Neodymium Rings Features. Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the most... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 3512, 4212, 4512
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 3 to 7.2
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 21
from Master Magnetics, Inc.
Extra Long Telescoping Pickup Tool with Locking Hinge, extends to 25", 5 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Holding Force: 3 to 10
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Material: Neodymium Iron Boron
- BHmax: 37.7
- Industrial Magnets: Individual Magnets
- Br: 12.4
from Comus International
Disc Magnet. Size: Diameter: 6.0mm (.236in) Length: 2.0mm (.079in). Material: Neodymium Iron Boron (NdFeb) Nickel Plated. Features: High Strength. *PLEASE NOTE* – This magnet has a small dimple to identify the North Pole. [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 9
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance and tend to be... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.2000 to 23.25
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Geometry: Block / Bar; Round / Ring / Disc
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 24
- Magnet Grade: Silicone & Mild Steel
- Geometry: Plug
from Dexter Magnetic Technologies, Inc.
Halbach/Stelter dipoles are specialized dipoles that can produce large and/or uniform magnetic fields over large areas. Magnetic field strength can exceed the remanence (residual magnetism) of the magnetic material. We have manufactured dipoles that produced fields as large as 3.0 Tesla (30,000... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
- Maximum Magnetic Force: 30000
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar; Rod; Horseshoe / U-shape
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 3.12
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.236 inch. Thickness: 0.080 inch. Mounting: N/A. Lift Strength: 0.3 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Hangzhou X-mag Inc.
Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]
- Material: Neodymium Iron Boron; Sintered NdFeB
- Magnet Grade: N35-N42AH; G48SH-G50EH
- Industrial Magnets: Rare-Earth Magnet
- Manufacturing Method: General Process and Diffusion Process
from Adams Magnetic Products Co.
Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 3512
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- BHmax: 10 to 53
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 25
from Master Magnetics, Inc.
Telescoping Pickup Tool with Locking Hinge, extends to 14.5", 3 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Holding Force: 65
- Industrial Magnets: Magnetic Retriever
from elobau U.S., Inc.
Short profile. Wide temperature range. Small temperature index. Small volume. Friable. Sensitive to impacts (splinters). Difficult to work. Only available in fixed shapes. When using NdFeB a surface protection will be necessary. NdFeB is cheaper than SmCo. Quality of material. SEKO magnets (also:... [See More]
- Material: Neodymium Iron Boron
- BHmax: 37.7
- Industrial Magnets: Individual Magnets
- Br: 12.4
from Comus International
Cylindrical Magnet. Size: Length: 30.0mm (1.181in). Diameter: 8.0mm (.314in). Material: Neodymium Iron Boron [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron
- Outside Diameter: 0.3150
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 12.5
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
The Mag-Maid allows you to safely clean up sharp metal chips, cuts or shavings, separate small parts after rumbling or remove unwanted steel scrap from non-ferrous surfaces, while protecting your hands from injury! The powerful Rare-Earth magnetic retriever can quickly retrieve and hold a sizable... [See More]
- Material: Neodymium Iron Boron
- Length: 15 to 36
- Industrial Magnets: Magnetic Sweeper
- Outside Diameter: 1
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Rare-Earth Magnet
- Holding Force: 6
from Dexter Magnetic Technologies, Inc.
Klystrons-Gyrotrons Magnets. Klystrons/Gyrotrons are devices that are used to amplify microwave and radio frequencies. Our permanent magnet structures allow more compact gyrotron shapes. We have produced 1.4 Tesla in a permanent magnet tube. Materials. Neodymium Iron Boron and Samarium Cobalt are... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite
- Maximum Magnetic Force: 140000
- Industrial Magnets: Magnetic Assembly
- Geometry: Rod
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 4.7
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.080 inch. Thickness: 0.394 inch. Mounting: N/A. Lift Strength: 0.6 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.01 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Hangzhou X-mag Inc.
Magnetic tube. Features. Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]
- Material: Neodymium Iron Boron; NdFeB
- Holding Force: 4.41 to 362
- Industrial Magnets: Rare-Earth Magnet
- Weight: 0.0077 to 1.22
from Adams Magnetic Products Co.
NdFe Blocks Overview. Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 3020, 3512, 3520, 4212, 4512
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 1.1 to 100
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 25
from Master Magnetics, Inc.
Extendable/Bendable Pickup Magnet, Extends to 36", 3 Lbs. Max Force (1 pc.) [See More]
- Material: Neodymium Iron Boron
- Holding Force: 3 to 5
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
from Comus International
Disc Magnet. Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in). Material: Neodymium Iron Boron (NdFeb) Nickel Plated. Features: High Strength [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 32
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Fast And Safe Part Retrieving Tools. IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy, hot or sharp parts from your cutting table, protecting hands from injury. On/Off Power Grip. Our On/Off Power Grip models allow... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 60
- Industrial Magnets: Magnetic Retriever; Rare-Earth Magnet
- Lift / Sweeper / Retriever: Handheld
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Rare-Earth Magnet
- Holding Force: 68
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 7.5
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.118 inch. Thickness: 0.275 inch. Mounting: N/A. Lift Strength: 0.6 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.005 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Hangzhou X-mag Inc.
To protect magnet against moisture, dirt, friction or to achieve specific structure/color with magnet, over-molding is needed for magnetic components. The magnet could be bonded magnet, NdFeB magnet, Ferrite magnet and etc. The plastic body could be PA, PPS, PP, ABS, POM and etc. They are widely... [See More]
- Material: Neodymium Iron Boron; Ferrite; bonded magnets; NdFeB magnets; ferrite magnets and etc.
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 40 to 300
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 66
from Master Magnetics, Inc.
Convert your keys into magnetic keys with attachable magnetic key caps. Powerful key caps are made with neodymium, the strongest magnet material available. Simply insert your key into the durable plastic cap and place on any ferrous metal surface such as mail box, filing cabinet, shed, and more. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 52
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Comus International
Ring Magnet. Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm. Material: Neodymium Iron Boron (NdFeb) Nickel Plated. Features: High Strength [See More]
- Material: Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 12.5
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
Strong, easy to use, On/Off magnetic pry bar, featuring Magswitch ® technology, for material leveling and alignment also known as mismatch or high / low. Perfect for all plate and seam work, under foot, on vertical surfaces, even overhead. Features. Eliminates need for welded tabs. Rapid and... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 1100
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Rare-Earth Magnet
- Holding Force: 7.5
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 8
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.197 inch. Thickness: 0.157 inch. Mounting: N/A. Lift Strength: 0.6 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Hangzhou X-mag Inc.
Flexible rubber magnets are manufactured by mixing a powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage allowing ease in... [See More]
- Material: Neodymium Iron Boron; Ferrite; flexible rubber ferrite, flexible rubber NdFeB
- BHmax: 0.5700 to 9.5
- Magnet Grade: RMT-B5~RMA-NBR, NR2~NRE6
- Br: 1.7 to 7.5
from Adams Magnetic Products Co.
Neodymium Discs and Rods Features. Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 3012, 3017, 3512, 3514, 3814, 4212, 4512, 4812, 5014, 5211
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 0.1000 to 22
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 19
from Master Magnetics, Inc.
Powerful magnet holds keys securely onto any ferrous metal surface making them perfect for storing or hiding. Magnetic keys are made with grade N52 neodymium ring magnet, embedded into metal key. Multiple magnetic keys can be carried together, eliminating the need for a key ring. Various styles and... [See More]
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black, Blue, Green, Orange, Purple, Red, White, and Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Not affected by hot caustic stripping (up to 700 ºF). Designed for rugged use [See More]
- Material: Neodymium Iron Boron
- Holding Force: 31
- Industrial Magnets: Individual Magnets
- Geometry: Horseshoe / U-shape
from Industrial Magnetics, Inc.
The switchable ON/OFF Rare Earth Magnetic hanging hooks, featuring Magswitch ® technology, are perfect for temporary holding of lines, hoses, lights, tools and more. For use around the job site or shop. Quickly secure and hold just about anything, anywhere. Attaches to flat or round surfaces... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 25 to 40
- Industrial Magnets: Hook
- Thickness / Height: 3.5 to 4
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Rare-Earth Magnet
- Holding Force: 13.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 13.29
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.236 inch. Thickness: 0.157 inch. Mounting: N/A. Lift Strength: 0.7 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 20 to 105
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 28
from Master Magnetics, Inc.
Extendable Magnetic Pick-Up Pal, extends to 40" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 65
- Industrial Magnets: Magnetic Retriever
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Powerful Rare Earth magnetic clean-up tool. Picks up small steel parts, fasteners, scraps & debris. Durable rust free construction. To clean simply pull the plunger handle to the top of the tube and the collected metal falls off [See More]
- Material: Neodymium Iron Boron
- Lift / Sweeper / Retriever: Handheld
- Industrial Magnets: Magnetic Retriever
- Length: 15
from Industrial Magnetics, Inc.
A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300 °F (148 °C). B: Rare... [See More]
- Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
- Holding Force: 9 to 250
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar; Horseshoe / U-shape; Rectangular Horseshoe
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Rare-Earth Magnet
- Holding Force: 15.5
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 5.31
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.335 inch. Thickness: 0.118 inch. Mounting: N/A. Lift Strength: 0.7 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.002 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 38
from Master Magnetics, Inc.
Name Badge Magnets (2 pcs.) [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar (optional feature); Round / Ring / Disc (optional feature)
- Industrial Magnets: Magnetic Assembly
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Pocket sized telescoping magnetic retriever/holder. Extends from 5-1/2" to 25-1/2". Powerful rare earth magnet lifts up to 2 pounds. [See More]
- Material: Neodymium Iron Boron
- Holding Force: 2
- Industrial Magnets: Magnetic Retriever
- Lift / Sweeper / Retriever: Handheld
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 0.2500
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 36.07
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Disk. Finish: Black Epoxy. Outer Diameter: 0.157 inch. Thickness: 0.275 inch. Mounting: N/A. Lift Strength: 0.8 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. Weight: 0.001 lb. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Disk
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 57
from Master Magnetics, Inc.
Neodymium Latch Magnet Kit, 23 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Holding Force: 2 to 30
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Retrieve hot parts off burn tables with speed and precision!. Increases production while reducing the potential for injury. Powerful Rare Earth magnet holds part securely. "On-Command" release with just a quick blast of shop air. Release is actuated with just one finger, it's simple as the pull of a... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 35
- Industrial Magnets: Magnetic Retriever
- Lift / Sweeper / Retriever: Handheld
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 90
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 60.05
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Ring. Finish: Black Epoxy. Outer Diameter: 1.023 inch. Inner Diameter: 0.866 inch. Thickness: 0.197 inch. Mounting: N/A. Lift Strength: 0.6 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance:... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Large neodymium rectangle magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 35
- Industrial Magnets: Individual Magnets
- Holding Force: 17
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: Grade 35, 42
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- BHmax: 27 to 45
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30/35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Geometry: Block / Bar
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Magnet Grade: Rare Earth
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 18
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 208
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Ring. Finish: Black Epoxy. Outer Diameter: 1.023 inch. Inner Diameter: 0.866 inch. Thickness: 0.394 inch. Mounting: N/A. Lift Strength: 1.1 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance:... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 0.5625
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: Grade 35, 42
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- BHmax: 27 to 45
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Purple ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30/35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Geometry: Round / Ring / Disc
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 92.5
- Industrial Magnets: Magnetic Assembly
- Number of Poles: 2
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 4.59
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Ring. Finish: Black Epoxy. Outer Diameter: 1.181 inch. Inner Diameter: 0.630 inch. Thickness: 0.197 inch. Mounting: N/A. Lift Strength: 2 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 0.6875
from Master Magnetics, Inc.
Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.7500 to 3.3
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- BHmax: 27 to 45
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Monroe Engineering
Shielded Rare Earth. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield, acting as an insulator, prevents undue loss of magnetic flux at the magnet pole when inserted directly into steel components. Operates most effectively when there are no severe... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.1000
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Geometry: Rod
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 15.68
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Ring. Finish: Black Epoxy. Outer Diameter: 1.378 inch. Inner Diameter: 0.827 inch. Thickness: 0.197 inch. Mounting: N/A. Lift Strength: 2 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 4
from Master Magnetics, Inc.
Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull [See More]
- Material: Neodymium Iron Boron
- BHmax: 27 to 45
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Br: 10.8 to 13.5
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 16.89
from Magnet Kingdom
Specifications: Material: Bonded Neodymium. Shape: Ring. Finish: Black Epoxy. Outer Diameter: 1.181 inch. Inner Diameter: 0.630 inch. Thickness: 0.394 inch. Mounting: N/A. Lift Strength: 4 lb. Grade: 10. MGOe: 10. Machineable: Yes. Maximum Operating Temperature: 110 °C. Impact Resistance: Good. [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 10
- Industrial Magnets: Individual Magnets
- Geometry: Round / Ring / Disc
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 9
from Master Magnetics, Inc.
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: Grade 35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 1 to 4
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 12.75
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 1
from Master Magnetics, Inc.
Place this extremely powerful neodymium on/off magnet on two mating steel surfaces to help accurately position material during welding. Simply push handle down and turn to the 'on' position to hold in place and turn 'off' to easily disengage magnet. Can be used on flat or round steel surfaces. [See More]
- Material: Neodymium Iron Boron
- Holding Force: 150 to 1000
- Industrial Magnets: Individual Magnets
- Width: 1.56 to 4
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Black ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 5.97
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 4
from Master Magnetics, Inc.
These neodymium on/off workholding jig magnets are strong, repositionable and easy to use. Simply turn to the 'on' position to hold in place and turn to 'off' when not in use. Ideal for woodworking. Recommend at least two per jig or fixture. [See More]
- Material: Neodymium Iron Boron
- Holding Force: 95 to 150
- Industrial Magnets: Individual Magnets
- Width: 0.8750 to 1.25
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Blue ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 16.78
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 5
from Master Magnetics, Inc.
Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 27
- Industrial Magnets: Rare-Earth Magnet
- Geometry: Block / Bar
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Cyan ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N35
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 4.87
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 13
from Master Magnetics, Inc.
Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 14
- Industrial Magnets: Rare-Earth Magnet
- Geometry: Block / Bar
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Green ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N40
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 41
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: N42
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Holding Force: 140
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Material: Neodymium Iron Boron
- Magnet Grade: 30
- Industrial Magnets: Individual Magnets
- Holding Force: 1