Rotor / Poles Industrial Magnets
Description
Rotor/poles industrial magnets are integral components in various types of motors, including AC induction motors and brushless DC motors. These magnets are responsible for creating the magnetic fields necessary for motor operation. They consist of permanent magnets or electromagnets arranged in specific configurations to generate the desired magnetic field patterns within the motor.
Working Principle
Rotor/poles industrial magnets work by creating magnetic fields that interact with the stator's magnetic fields to produce rotational motion. In AC motors, the stator is equipped with coils that, when energized, create a rotating magnetic field. This field interacts with the rotor's magnetic poles, causing it to rotate. In brushless DC motors, the rotor contains permanent magnets, and the stator's coils are electronically switched to maintain continuous rotation. The interaction between the magnetic fields of the rotor and stator is what drives the motor's operation, making these magnets crucial for converting electrical energy into mechanical motion.
Applications
Rotor/poles industrial magnets are used in a wide range of applications. In AC induction motors, they are commonly found in industrial machinery, HVAC systems, and household appliances. Brushless DC motors, which also utilize rotor/poles magnets, are prevalent in applications requiring high efficiency and reliability, such as electric vehicles, drones, and computer cooling fans.
Advantages over other Industrial Magnets
Rotor/poles industrial magnets offer several advantages over other types of industrial magnets. For instance, in brushless DC motors, the use of rare earth magnets like neodymium allows for high torque and efficiency, which is superior to ferrite magnets that have lower flux density. Additionally, the precise control and high efficiency of these magnets in motor applications make them preferable in scenarios where performance and energy savings are critical.
Limitations
One limitation of rotor/poles industrial magnets, particularly those using permanent magnets, is the potential for demagnetization over time, which can reduce the motor's torque output. This is especially true for magnets made from materials like ceramic, which have lower resistance to demagnetization compared to rare earth magnets.
Considerations
When considering rotor/poles industrial magnets, several factors should be taken into account. Initial costs can vary significantly depending on the type of magnets used, with rare earth magnets being more expensive than ferrite magnets. Operating expenses are generally lower for motors using these magnets due to their high efficiency. Durability and maintenance costs are also important considerations, as permanent magnets can lose strength over time, potentially requiring replacement. Additionally, the accuracy of the motor's operation can be affected by the quality and configuration of the magnets used.
from Essen Magnetics Pty Ltd
Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]
- Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Arc Segment; Rotor / Poles
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintered or Cast
from Arnold Magnetic Technologies
Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]
- Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Rotor / Poles; Holding, Separator, Channel Bar
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
- Manufacturing Method: Cast
from Industrial Magnetics, Inc.
Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in... [See More]
- Geometry: Block / Bar; Rod; Round / Ring / Disc; Rotor / Poles
- Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- Holding Force: 0.7500 to 15
from Adams Magnetic Products Co.
Products Overview. Alnico rotor magnets are designed with multiple poles; each pole alternates in polarity. The hole in the rotor is designed for mounting onto shafts. They are excellent for use in synchronous motors, dynamos and air turbine generators. Features. • Alnico rotor magnets are made... [See More]
- Geometry: Rotor / Poles
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Individual Magnets
- Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
from Reid Supply
Rotor magnets are an essential part on the electromagnetic and electromechanical applications that drive much of the industrial manufacturing. These magnets are made of Alinico and are offered in 4 and 6 poles. . Rotor Magnet [See More]
- Geometry: Rotor / Poles; Side Pole Rotor
- Material: Aluminum-Nickel-Cobalt; Alnico
- Industrial Magnets: Individual Magnets
- Holding Force: 18
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Geometry: Rotor / Poles
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2.5
from Industrial Magnetics, Inc.
These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful yet compact. Alnico magnets are ideal for high heat... [See More]
- Geometry: Rod; Rotor / Poles
- Material: Aluminum-Nickel-Cobalt (optional feature)
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.0250 to 172
from Monroe Engineering
Multi-Pole Alnico Magnet. Constructed for difficult holding applications. Especially affective on thin metal applications. Encased in a non-magnetic cup [See More]
- Geometry: Rotor / Poles
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 8
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Geometry: Rotor / Poles
- Material: Aluminum-Nickel-Cobalt
- Industrial Magnets: Magnetic Assembly
- Holding Force: 6