Block / Bar Industrial Magnets

Description

Block or bar industrial magnets are solid magnetic materials shaped into rectangular or bar-like forms. These magnets are designed to provide a strong magnetic field and are typically used in various industrial settings to exert a magnetic force on other objects. They are characterized by their ability to maintain a consistent magnetic field across their surface area, making them suitable for tasks that require a stable and uniform magnetic force.

Working Principle

Block or bar industrial magnets operate based on the principles of magnetism, where they generate a magnetic field due to the alignment of magnetic domains within the material. This magnetic field exerts a force on ferromagnetic materials, attracting them towards the magnet. The strength of the magnetic field is determined by the material's composition and the magnet's size and shape. These magnets are useful because they provide a reliable and consistent magnetic force, which is essential for applications requiring precise control over magnetic interactions.

Applications

Block or bar industrial magnets are used in a variety of specific applications. For instance, they are commonly employed in manufacturing processes to hold or lift metal parts, ensuring stability and precision during assembly or machining. They are also used in magnetic separation processes to remove ferrous contaminants from materials, enhancing product purity and quality. Additionally, these magnets are utilized in magnetic sensors and switches, where their stable magnetic field is crucial for accurate sensing and operation.

Advantages over other Industrial Magnets

Block or bar magnets offer several advantages over other forms of industrial magnets. Their simple geometric shape allows for easy integration into various systems and applications. They provide a uniform magnetic field across their surface, which is beneficial for applications requiring consistent magnetic force. Additionally, their solid form factor makes them durable and resistant to mechanical stress, which can be advantageous in demanding industrial environments.

Limitations

Despite their advantages, block or bar industrial magnets have limitations. Their magnetic strength is fixed and cannot be adjusted, which may not be suitable for applications requiring variable magnetic fields. They can also be susceptible to demagnetization if exposed to high temperatures or strong opposing magnetic fields. Furthermore, their rigid shape may not be ideal for applications requiring flexible or custom-shaped magnets.

Considerations

When considering the use of block or bar industrial magnets, several factors should be taken into account. Initial costs can vary depending on the material and size of the magnet, with rare-earth magnets typically being more expensive. Operating expenses are generally low, as these magnets do not require an external power source. However, their durability and resistance to wear and tear can affect long-term maintenance costs. It is important to consider the specific requirements of the application, such as the need for precise magnetic force or resistance to environmental factors, to ensure the chosen magnet meets the necessary criteria.

175 Results
Cast ALNICO Permanent Magnets
from Arnold Magnetic Technologies

Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Rotor / Poles; Holding, Separator, Channel Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
  • Manufacturing Method: Cast
Alnico Magnet
from Essen Magnetics Pty Ltd

Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Arc Segment; Rotor / Poles
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintered or Cast
Magnets -- 107913
from RS Components, Ltd.

RS PRO OSC8031 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Width: 0.9449
  • Holding Force: 52.92
  • Length: 0.4134
Multi Purpose Magnets -- 1568-08643-ND [08643 from SparkFun Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.250"" Sq x 0.250"" H (6.35mm x 6.35mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
Precision Thin Magnetic Alloys -- Arnokrome®
from Arnold Magnetic Technologies

PTM ’s Arnokrome Magnet Alloys are designed to provide superior performance in applications that require low coercivity magnetic materials, including magnetic clutch/break, anti-theft tags, sensing, and guitar strings. Produced in strip or wire forms and available in different formulations of... [See More]

  • Geometry: Block / Bar; Flexible Strip / Sheet; Rod; Wire
  • Material: Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
  • Industrial Magnets: Bulk Magnet Materials
  • Hc: 300
FeCrCo Magnet -- FeCrCO
from Essen Magnetics Pty Ltd

The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Arc Segment
  • Material: Iron-Chromium-Cobalt
  • Industrial Magnets: Bulk Magnet Materials
  • Manufacturing Method: Cast
Magnets -- 107914
from RS Components, Ltd.

RS PRO OSC9031 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Width: 0.7874
  • Holding Force: 8.82
  • Length: 0.1969
Multi Purpose Magnets -- 1568-08644-ND [08644 from SparkFun Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.125"" Sq x 0.125"" H (3.18mm x 3.18mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
Ferrite (Ceramic) Magnet -- Ferrite
from Essen Magnetics Pty Ltd

Hard Ferrite (Ceramic) magnet is manufactured from oxide materials using powder metallurgical process. Hard ferrite magnet is most widely used because of its low cost, high-energy, good electric insulation and excellent resistance to demagnetization. The most common type of hard ferrite magnet is... [See More]

  • Geometry: Block / Bar; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Arc Segment
  • Material: Ferrite
  • Industrial Magnets: Bulk Magnet Materials
  • Manufacturing Method: Sintered
Magnets -- 1314782 [E842 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E842 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 0.5906
  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Length: 1.97
Multi Purpose Magnets -- 1835-RSH01-ND [RSH01 from Comus International]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.500"" L x 0.125"" W x 0.063"" H (12.70mm x 3.18mm x 1.59mm)" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Maximum Magnetic Force: 80
Rare Earth Magnet -- NdFeB
from Essen Magnetics Pty Ltd

A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]

  • Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Holding Pots
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintering or Bonding
Magnets -- 1314783 [E843 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E843 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 0.5906
  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Length: 2.95
Multi Purpose Magnets -- 1835-RSH32-ND [RSH32 from Comus International]
from DigiKey

"Magnet Alnico, Alcomax 1.098"" L x 0.187"" W x 0.187"" H (27.90mm x 4.75mm x 4.75mm)" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
SmCo Magnet -- SmCo
from Essen Magnetics Pty Ltd

Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]

  • Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Arc Segment
  • Material: Samarium Cobalt
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintered
Magnets -- 2670504 [CM5327 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse CM5327 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 33.08
  • Material: Ferrite; Ferrite
  • Width: 1.06
Multi Purpose Magnets -- 1835-RSH34-ND [RSH34 from Comus International]
from DigiKey

"Magnet Alnico, Alcomax 0.988"" L x 0.250"" W x 0.250"" H (25.10mm x 6.35mm x 6.35mm)" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Magnets -- 2670505 [CM5715 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse CM5715 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 25.36
  • Material: Ferrite; Ferrite
  • Width: 0.5906
Multi Purpose Magnets -- 1835-RSH48(10)-ND [RSH48(10) from Comus International]
from DigiKey

"Magnet Alcomax 0.512"" L x 0.394"" W x 0.118"" H (13.00mm x 10.00mm x 3.00mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 900
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Magnets -- 2978747 [E844 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E844 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 0.3937
  • Material: Aluminium nickel cobalt alloy
  • Length: 0.7874
Multi Purpose Magnets -- 2010-1073-ND [MSM-313 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N48H 0.500"" L x 0.138"" W x 0.390"" H (12.70mm x 3.50mm x 9.90mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N48H
Magnets -- 2978753 [E845 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E845 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 0.4921
  • Material: Aluminium nickel cobalt alloy
  • Length: 1.57
Multi Purpose Magnets -- 2010-1074-ND [MSM-320 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35SH 0.787"" L x 0.236"" W x 0.276"" H (20.00mm x 6.00mm x 7.00mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35SH
Magnets -- 2978769 [E846 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E846 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 0.5906
  • Material: Aluminium nickel cobalt alloy
  • Length: 2.36
Multi Purpose Magnets -- 2010-1075-ND [MSM-324 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.906"" L x 0.232"" W x 0.547"" H (23.00mm x 5.90mm x 13.90mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Magnets -- 7938785
from RS Components, Ltd.

YALE 56200001 Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Width: 4.8
  • Material: Ferromagnetic
  • Length: 7.28
Multi Purpose Magnets -- 2010-1076-ND [MSM-328 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 1.122"" L x 0.248"" W x 0.748"" H (28.50mm x 6.30mm x 19.00mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Neodymium Magnets -- 1774040 [N859 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N859 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 5.67
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3150
Multi Purpose Magnets -- 2010-1077-ND [MSM-332 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 1.260"" L x 0.236"" W x 0.394"" H (32.00mm x 6.00mm x 10.00mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Neodymium Magnets -- 1774041 [N860 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N860 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 1.63
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.1969
Multi Purpose Magnets -- 3667-UZ189538-ND [UZ189538 from Celduc Relais]
from DigiKey

"Magnet Ferrite 0.709"" L x 0.374"" W x 0.150"" H (18.00mm x 9.50mm x 3.80mm)" [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 482
Neodymium Magnets -- 1774043 [N862 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N862 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 4.08
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3937
Multi Purpose Magnets -- 374-1106-ND [NDFEB 10X5X1.9MM from Standex-Meder Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.394"" L x 0.200"" W x 0.070"" H (10.0mm x 5.00mm x 1.90mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 320
Neodymium Magnets -- 1774044 [N863 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N863 Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 11.03
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3937
Multi Purpose Magnets -- 374-1130-ND [ALNICO500 19X3.2X3.2MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.126"" Sq x 0.748"" H (3.20mm x 19.0mm)" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Neodymium Magnets -- 4346877 [N750-RB from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N750-RB Neodymium Magnet [See More]

  • Geometry: Block / Bar; Bar
  • Holding Force: 8.82
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3937
Multi Purpose Magnets -- 390-12030-ND [12030 from NVE Corporation]
from DigiKey

12030 [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 2175
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 572
Neodymium Magnets -- 6950188 [N818 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N818 Neodymium Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 10.8
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3937
Multi Purpose Magnets -- 4307-811-ND [811 from Eclipse Magnetics]
from DigiKey

"MAGNET 1.181""LX0.787""WX0.787""H" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
Neodymium Magnets -- 7924556 [N820 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N820 Neodymium Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 12.79
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.7874
Multi Purpose Magnets -- 4307-812-ND [812 from Eclipse Magnetics]
from DigiKey

"MAGNET 1.575""LX0.984""WX0.984""H" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Neodymium Magnets -- 8372192 [N821 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N821 Neodymium Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 88.42
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 1.97
Multi Purpose Magnets -- 4307-814-ND [814 from Eclipse Magnetics]
from DigiKey

ALNICO POWER H'SHOE 57X44.5X35MM [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 428
Neodymium Magnets -- 8463803 [N819 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse N819 Neodymium Magnet [See More]

  • Geometry: Block / Bar; Block
  • Holding Force: 12.79
  • Material: Neodymium Iron Boron; Neodymium
  • Width: 0.3937
Multi Purpose Magnets -- 4307-815-ND [815 from Eclipse Magnetics]
from DigiKey

"MAGNET 2.756""LX2.252""WX1.626""H" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-817-ND [817 from Eclipse Magnetics]
from DigiKey

ALNICO POWER HORSESHOE 60.3X62X3 [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-818-ND [818 from Eclipse Magnetics]
from DigiKey

ALNICO POWER HORSESHOE 79.4X85.7 [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-862-ND [862 from Eclipse Magnetics]
from DigiKey

ALNICO MAJOR 103.5X50X111MM [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Maximum Magnetic Force: 2000
Multi Purpose Magnets -- 4307-E802-ND [E802 from Eclipse Magnetics]
from DigiKey

"MAGNET 1.122""LX0.299""WX1.000""H" [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
C08X0501
from Magnetic Component Engineering, Inc.

Standard Parts / Blocks [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Bulk Magnet Materials
  • Width: 4
Separator Bar Magnets -- BAR10000H
from Amazing Magnets, LLC

1'' Dia x 10'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Ceramic Blocks -- 5C458
from Monroe Engineering

Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance, and... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Bulk Magnet Materials
  • Magnet Grade: 8
AlNiCo Magnet -- 324SG001S
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
Alnico-5 Rectangular Magnets -- CA-0036
from Eneflux Armtek Magnetics, Inc.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may... [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Alinco Bar Magnets
from Adams Magnetic Products Co.

Alnico 5 Sintered and Cut Square Bars. Products Overview. Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length. Features include: • Temperature stability in high thigh-temperature... [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
Alnico Block -- CA-0036
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.250 inch. Length: 0.800 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Cylindrical Magnet -- M-05
from HSI Sensing (Hermetic Switch, Inc.)

In applications where a reed switch signals relative motion, permanent magnets are used to provide the operating magnetic field. HSI offers two types of magnets: square shaped and cylindrical shaped, all in many different lengths, widths, heights, gauss strengths, and material composition. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Maximum Magnetic Force: 780
Alnico Magnet
from Dexter Magnetic Technologies, Inc.

Alnico Permanent Magnets. Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Various Other Shapes
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Manufacturing Method: Cast/Sintered
MG Series, Alnico VI sintered bar magnet, 9,53 mm W x 3,18 mm H x 3,18 mm Dia. [0.375 in W x 0.125 in H x 0.125 in Dia.] -- 101MG2L1
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Manufacturing Method: Alnico VI/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 75 to 730
Block Magnet -- E846 [E846 from Eclipse Magnetics]
from Reid Supply

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. . Alnico Magnet [See More]

  • Geometry: Block / Bar; Block
  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1100 Gauss; Alnico 5
Magnets
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Geometry: Block / Bar; Horseshoe / U-shape; Round / Ring / Disc
  • Material: Neodymium Iron Boron; Ferrite
  • Industrial Magnets: Rare-Earth Magnet
  • BHmax: 25.9 to 390
Neodymium Magnet Block N35 .875" x .375" x .125" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Alnico Magnets
from Industrial Magnetics, Inc.

Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Rotor / Poles
  • Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Holding Force: 0.7500 to 15
Ceramic Latch Magnet Channel Assembly -- CBA300
from Master Magnetics, Inc.

Ceramic Latch Magnet Channel Assembly, 3" L x 1.5" W x .45" Thk., 60 lbs. pull [See More]

  • Geometry: Block / Bar
  • Holding Force: 22
  • Industrial Magnets: Individual Magnets
  • Width: 0.9050
Brute Bars -- FH-1173
from Magnet Sales & Manufacturing, Inc.

Brute Bars [See More]

  • Geometry: Block / Bar
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Width: 0.3750
AlNiCO Magnets
from Hangzhou X-mag Inc.

First used in the 1930 ’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being premium grades. Sintered Alnico... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: LN10-LNGT80, FLNG10-FLNGT48
  • Material: Aluminum-Nickel-Cobalt; Cast AlNiCo, Sintered Alnico
  • BHmax: 1.25 to 10
Separator Bar Magnets -- BAR12000H
from Amazing Magnets, LLC

1'' Dia x 12'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Magnetic Blue Print Holders -- PH2000
from Monroe Engineering

Holds papers, prints, charts and more to steel desks, partitions, machinery, etc. Strong magnet holds through many layers of print [See More]

  • Geometry: Block / Bar
  • Holding Force: 1
  • Industrial Magnets: Individual Magnets
  • Orientation: Conventional
Oxid Magnet -- 301510
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
Ceramic 5 - Standard RECTANGULAR MAGNETS -- CM-0002
from Eneflux Armtek Magnetics, Inc.

Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Width: 6
Ceramic Block Magnets
from Adams Magnetic Products Co.

Products Overview. Ceramic (hard ferrite) block magnets are among the most economical magnets available and are commonly used in separation, holding, sweepers, as well as many other applications. Ceramic block magnets are a dark charcoal gray in color and do not appear metallic. Ceramic magnets are... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grades 8
Alnico Block -- CA-0154
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Nickel. Width: 0.445 inch. Length: 1.925 inches. Thickness: 0.125 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.03 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rectangular Magnet -- M-35
from HSI Sensing (Hermetic Switch, Inc.)

Physical/Operational Specifications. Raw Material. Cast AlNiCo 5. Shape. Rectangular. Height. 0.062. Length. 0.167. Width. 0.062. Gauss. 300 ± 50 [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Maximum Magnetic Force: 300
Halbach/Stelter Arrays and Dipoles
from Dexter Magnetic Technologies, Inc.

Halbach/Stelter dipoles are specialized dipoles that can produce large and/or uniform magnetic fields over large areas. Magnetic field strength can exceed the remanence (residual magnetism) of the magnetic material. We have manufactured dipoles that produced fields as large as 3.0 Tesla (30,000... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape
  • Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Maximum Magnetic Force: 30000
MG Series, rare earth pressed bar magnet, 1,98 mm W x 1,98 mm H x 1,02 mm Dia. [0.078 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 103MG5
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Block Magnet -- IM-468 [IM-468 from Industrial Magnetics, Inc.]
from Reid Supply

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. . Rare Earth Magnet [See More]

  • Geometry: Block / Bar; Block
  • Material: Ferrite; Ceramic
  • Industrial Magnets: Individual Magnets
  • Holding Force: 5
Neodymium Magnet Block N35 1" x 1" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Magnets
from Industrial Magnetics, Inc.

Ceramic magnet material is a nonmetallic compound of iron oxide, strontium ferrite and small quantities of other metal oxides. The compound is calcined wet ball milled to a fine particle size, binders are added, then the mix is compacted in a press. The compacted shapes are fired at high... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc
  • Material: Neodymium Iron Boron; Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 1 to 8
Ceramic Latch Magnets
from Master Magnetics, Inc.

Use these universal ceramic latch magnets as small tool holders, door stops, gate closures and magnetic clamps, or separate magnetic from non-magnetic materials. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 12 to 40
Large ceramic (ferrite) rectangular magnets -- F810348
from Magnet Sales & Manufacturing, Inc.

Large ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: W8
Bonded Magnets
from Hangzhou X-mag Inc.

Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Neodymium Iron Boron; Ferrite; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: KBM-2~KBM-12L, KBI-3~KBI-8, KBI-F1.5~KBI-F2.1
Separator Bar Magnets -- BAR16000H
from Amazing Magnets, LLC

1'' Dia x 16'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Magnetic Blue Print Holders -- PHMX1500
from Monroe Engineering

Holds papers, prints, charts and more to steel desks, partitions, machinery, etc. Strong magnet holds through many layers of print [See More]

  • Geometry: Block / Bar
  • Holding Force: 6.5
  • Industrial Magnets: Individual Magnets
  • Orientation: Conventional
Oxid Magnet -- 301520
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
Ceramic Rectangular Magnets
from Adams Magnetic Products Co.

Products Overview. Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features. Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grades 5, and 8
Alnico Block -- SM-0033
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.062 inch. Length: 0.375 inches. Thickness: 0.062 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed bar magnet, 1,98 mm W x 1,98 mm H x 1,02 mm Dia. [0.078 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG1
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Block Magnet; Holding Capacity=127.5 N | 28.660 lbf, Overall Length=41.9 mm | 1.65 in, Overall Width=9.9 mm | 0.39 in -- MAG-1078
from Reid Supply

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. [See More]

  • Geometry: Block / Bar; Block
  • Magnet Grade: 50% Glass filled Polyamide
  • Material: Neodymium Iron Boron; Neodymium Iron Boron
  • Holding Force: 28.66
Neodymium Magnet Block N35 1" x 1/2" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Channel Magnets
from Industrial Magnetics, Inc.

These corrosion resistant "channel magnets" have magnetic holding force the full length of the magnet and come with pre-drilled holes in the channel for mounting to a tool bench, wall or machine. Handy for tools or parts that need to stay close to the job and for hundreds of other imaginative uses!. [See More]

  • Geometry: Block / Bar
  • Holding Force: 9 to 150
  • Industrial Magnets: Magnetic Assembly
  • Number of Poles: 2
Ceramic Magnet, Block Magnets -- CB1434N
from Master Magnetics, Inc.

Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grade 1, 5, 8
Small ceramic (ferrite) rectangular magnets -- 21985
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
FeCrCo Magnets
from Hangzhou X-mag Inc.

FeCrCo magnets were developed in the 1970 ’s. The FeCrCo permanent magnet alloy is known for its ductility and machinability prior to the final heat treatment. At this point in the process, the low cobalt material can be machined as if it was soft steel. It can be bent and heat-treated with a... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: FeCrCo10/3-FeCrCo52/5
  • Material: FeCrCo
  • BHmax: 1.25 to 6.5
Separator Bar Magnets -- BAR24000H
from Amazing Magnets, LLC

1'' Dia x 24'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Power Grip -- AC2100WLH
from Monroe Engineering

Effective holding against shear force. Securely grips heavy parts. High heat epoxy encapsulated. Aluminum insulated [See More]

  • Geometry: Block / Bar
  • Holding Force: 22.5
  • Industrial Magnets: Individual Magnets
  • Orientation: Conventional
Oxid Magnet -- 301600
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
Neodymium Rectangular Block Magnets
from Adams Magnetic Products Co.

NdFe Blocks Overview. Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: 3020, 3512, 3520, 4212, 4512
Alnico Block -- SM-0048
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.312 inch. Length: 0.500 inches. Thickness: 0.050 inch. Hole Size: 0.050 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed bar magnet, 3,18 mm W x 3,18 mm H x 1,02 mm Dia. [0.125 in W x 0.125 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG2
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Block Magnet; Holding Capacity=33.4 N | 7.500 lbf, Overall Length=9.9 mm | 0.39 in, Overall Width=9.9 mm | 0.39 in -- MAG-1076
from Reid Supply

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. [See More]

  • Geometry: Block / Bar; Block
  • Magnet Grade: Silicone & Mild Steel
  • Material: Neodymium Iron Boron; Neodymium Iron Boron
  • Holding Force: 7.5
Neodymium Magnet Block N35 1" X 1/4" X 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
High Energy Raw Rare Earth Magnet Material
from Industrial Magnetics, Inc.

Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance and tend to be... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Holding Force: 0.2000 to 23.25
Ceramic Rectangular Base Magnet with Knob -- HMKS-C
from Master Magnetics, Inc.

Rectangular Base Ceramic Magnet w/ Knob, 1.62" L x 2" W, 38 lbs. pull [See More]

  • Geometry: Block / Bar
  • Holding Force: 15 to 45
  • Industrial Magnets: Magnetic Assembly
  • Width: 1.4 to 3.02
Small ceramic (ferrite) rectangular magnets -- 21989
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Magnets/Sintered Neodymium Iron Boron /NdFeB Magnets
from Hangzhou X-mag Inc.

Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Neodymium Iron Boron; Sintered NdFeB
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: N35-N42AH; G48SH-G50EH
Separator Bar Magnets -- BAR4000H
from Amazing Magnets, LLC

1'' Dia x 4'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Rare Earth Magnet Material -- NE0056
from Monroe Engineering

A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: 30/35
Oxid Magnet -- 301650
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
Neodymium Rectangular Magnets with Adhesive -- TabMAG™
from Adams Magnetic Products Co.

Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: 3512
Alnico Block -- SM-0100
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.062 inch. Length: 0.500 inches. Thickness: 0.062 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed bar magnet, 3,96 mm W x 1,98 mm H x 1.02 mm Dia. [0.156 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG3
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Neodymium Magnet Block N35 1" x 1/4" x 3/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Magnetic Welding Wind Block -- WWB24
from Industrial Magnetics, Inc.

The Magnetic Welding Wind Block is a portable wind screen and shield to protect welders and from flashing, sparks and other issues created from the wind. The magnetic feet hold firmly to the welding surface. Features. Powerful permanent magnets. Prevents loss of gas coverage. Stainless steel with... [See More]

  • Geometry: Block / Bar
  • Holding Force: 50
  • Industrial Magnets: Individual Magnets; Wind Block
  • Length: 24
Magnetic Tool Bar, Magnetic Mount
from Master Magnetics, Inc.

Featuring double-sided magnetism, this holder is easily repositionable and will mount to any tool box, filing cabinet or appliance with no need for additional hardware. Designed in attractive stainless steel gray color, organize kitchen knives, utensils or favorite household gadgets in style. Keeps... [See More]

  • Geometry: Block / Bar
Small ceramic (ferrite) rectangular magnets -- 55B1007518
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rubber/Flexible magnets
from Hangzhou X-mag Inc.

Flexible rubber magnets are manufactured by mixing a powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage allowing ease in... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Customized
  • Magnet Grade: RMT-B5~RMA-NBR, NR2~NRE6
  • Material: Neodymium Iron Boron; Ferrite; flexible rubber ferrite, flexible rubber NdFeB
  • BHmax: 0.5700 to 9.5
Separator Bar Magnets -- BAR6000H
from Amazing Magnets, LLC

1'' Dia x 6'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Rare Earth Magnet Material -- NEO-139
from Monroe Engineering

A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: 27/30
Oxid Magnet -- 304650
from elobau U.S., Inc.

Short profile. Low-priced. Wide temperature range. High temperature index. Friable. Sensitive to impacts (splinter off). Difficult to be worked. Quality of material. Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes. Oxid magnets are available... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.2
Rectangular Electromagnets
from Adams Magnetic Products Co.

Rectangular Flat-Faced Electromagnets. Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets... [See More]

  • Geometry: Block / Bar
  • Holding Force: 200 to 2000
  • Industrial Magnets: Magnetic Assembly
  • Width: 1.5 to 4
Alnico Block -- SM-0103
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.250 inch. Length: 1.000 inch. Thickness: 0.250 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.02 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed bar magnet, 5,59 mm W x 5,59 mm H x 5,08 mm Dia. [0.22 in W x 0.22 in H x 0.20 in Dia.] -- 103MG8
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Neodymium Magnet Block N35 1" x 1/4"(A) x 1/8"
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Rectangular Horseshoe Type Magnet
from Industrial Magnetics, Inc.

A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300 °F (148 °C). B: Rare... [See More]

  • Geometry: Block / Bar; Horseshoe / U-shape; Rectangular Horseshoe
  • Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 9 to 250
Magnetic Tool Bar, Screw Mount
from Master Magnetics, Inc.

Heavy-Duty, permanent magnet assemblies hold large or small tools and metal parts securely in place. Perfect for workshops, garages, manufacturing facilities, and inside your truck or van. When mounted, these holders are held firmly in place by welded tabs, with 1/4" holes for mounting screws... [See More]

  • Geometry: Block / Bar
Small ceramic (ferrite) rectangular magnets -- 55B1007550
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Sintered Ferrite Magnets
from Hangzhou X-mag Inc.

Ferrite lodestones were discovered millennia ago when stones were found that would magically exhibit invisible forces. Today ’s ferrite magnets are an improvement on that basic material. These can be “soft ” or “hard ” types that exhibit different magnetic coercivities. [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: XM10T-XM4748
  • Material: Ferrite; Sintered Ferrite
  • BHmax: 0.8000 to 5.6
Separator Bar Magnets -- BAR8000H
from Amazing Magnets, LLC

1'' Dia x 8'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 45M
Rectangle Permanent Magnet Assemblies -- AC2100
from Monroe Engineering

Effective for Holding Heavy Parts & Holding Against Sheer Force. High Heat Epoxy Encapsulated. Aluminum Insulated. Exposed Poles [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 22.5
Plastic Magnet -- 321030
from elobau U.S., Inc.

Short profile. Low-priced. Easy mechanical treatment. High temperature index. Limited temperature range. Material. Comprises barium ferrite crystals embeded in. a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer... [See More]

  • Geometry: Block / Bar
  • Material: Ferrite; Plastic, Barium Ferrite Crystals
  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4
Samarium Cobalt Block Magnets
from Adams Magnetic Products Co.

Products Overview. Adams offers Samarium Cobalt magnets in square and rectangular blocks. Samarium magnets can be used for high-temperature applications where neodymium will not work. Features include: • They have high magnetic properties and are resistant to demagnetization. • Samarium... [See More]

  • Geometry: Block / Bar
  • Material: Samarium Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: Grade 18 and 26
Alnico Block -- SM-0104
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.125 inch. Length: 0.750 inches. Thickness: 0.125 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.34 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed cylindrical magnet, in externally threaded 1/4-20 plastic bushing, 23,62 mm W x 10,16 mm Dia. [0.93 in W x 0.4 in Dia.] -- 106MG10
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Neodymium Magnet Block N35 1" x 3/8" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Rectangular Rare Earth Raw Magnetic -- Max-Attached™ Polymagnets®
from Industrial Magnetics, Inc.

Much stronger and safer than traditional magnets. Max-Attach ™ Polymagnets ® have unique possibilities compared to conventionally magnetized magnets. A particular magnetic function is encoded into the magnet, focusing the magnetic field for better magnet on metal performance. This... [See More]

  • Geometry: Block / Bar
  • Holding Force: 14.6 to 96
  • Industrial Magnets: Rare-Earth Magnet
  • Width: 0.5000 to 1
Neodymium Magnet, Block -- NB12525N-35
from Master Magnetics, Inc.

Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: Grade 35, 42
Small ceramic (ferrite) rectangular magnets -- 55B1173523
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Sintered Samarium Cobalt/SmCo Magnets
from Hangzhou X-mag Inc.

Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Samarium Cobalt; Sintered SmCo
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: Sm1Co5(16-24), Sm2Co17(24L-33H), Sm2Co17-20TR, Sm2Co17-LT(16LT-22LT)
Alnico Block -- SM-0109
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.187 inch. Length: 1.000 inch. Thickness: 0.187 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
MG Series, rare earth pressed cylindrical magnet, in externally threaded 1/4-20 plastic bushing, 23,62 mm W x 10,16 mm Dia. [0.93 in W x 0.4 in Dia.], bulk packaging of 100 pieces -- 106MG10-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Material: Rare Earth
  • Industrial Magnets: Rare-Earth Magnet
  • Manufacturing Method: Rare Earth/pressed
Neodymium Magnet Block N35 1" x 5/16(A) x 1/4"
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Neodymium Rubber Coated Mounting Block -- NABR2501
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Rare-Earth Magnet
  • Holding Force: 27
Small ceramic (ferrite) rectangular magnets -- 55B973120
from Magnet Sales & Manufacturing, Inc.

Small ceramic (ferrite) rectangular magnets [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Alnico Block -- SM-12014
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.337 inch. Length: 0.875 inches. Thickness: 0.082 inch. Hole Size: 0.150 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Neodymium Magnet Block N35 1/4" x 1/4" x 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Neodymium Rubber Coated Mounting Block -- NABR2502
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 1.5"L x 1"W x 0.25" T, 27 lbs. pull, Hole Dia. .15" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Rare-Earth Magnet
  • Holding Force: 41
Alnico Block -- SM-9981
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.160 inch. Length: 0.400 inches. Thickness: 0.160 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.002 lb. [See More]

  • Geometry: Block / Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Neodymium Magnet Block N35 2" x 1" x 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Neodymium Rubber Coated Mounting Block -- NABR2503
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Rare-Earth Magnet
  • Holding Force: 14
Ceramic Block -- CM-0011
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.500 inch. Length: 0.875 inches. Thickness: 0.187 inch. Mounting: N/A. Grade: 8. MGOe: 3.5. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Neodymium Magnet Block N35 2" x 1" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Samarium Cobalt Magnet, Block Magnet -- SCB250
from Master Magnetics, Inc.

Samarium Cobalt Block Magnet - 1" L x .5" W x .25" Thk.¸ 9.87 lbs. pull [See More]

  • Geometry: Block / Bar
  • Material: Samarium Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: Grade 22
Ceramic Block -- CM-0013
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.875 inch. Length: 0.875 inches. Thickness: 0.187 inch. Mounting: N/A. Grade: 8. MGOe: 3.5. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.02 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Neodymium Magnet Block N35 3" x 2" x 1/2"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0121
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.236 inch. Length: 0.472 inches. Thickness: 0.197 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N35 3/4" X 1/4" X 1/16" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0124
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.375 inch. Length: 1.500 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 5. MGOe: 3.04. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.02 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Neodymium Magnet Block N35 3/4" x 1/4" x 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0187
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.387 inch. Length: 0.750 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Weight: 0.1 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N35 3/4" x 3/8" x 3/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0209
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.707 inch. Length: 1.650 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.05 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N35 3/4"(A) x 1/4" x 1/4"
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0285
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.250 inch. Length: 0.500 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N35 3/4"(A) x 3/16" x 3/16"
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0328
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.500 inch. Length: 0.750 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 8. MGOe: 3.5. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.015 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Neodymium Magnet Block N35 5/8" x 1/2" x 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0363
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 1.200 inch. Length: 3.070 inches. Thickness: 0.380 inch. Mounting: N/A. Grade: 5. MGOe: 3.04. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.25 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Neodymium Magnet Block N35 D3/8" x 3/8" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0384
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.500 inch. Length: 2.500 inches. Thickness: 0.500 inch. Mounting: N/A. Grade: 5. MGOe: 3.04. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.14 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Neodymium Magnet Block N42 2" x 1" x 1/2"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N42
Ceramic Block -- CM-0402
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.220 inch. Length: 0.472 inches. Thickness: 0.220 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N42 2" x 2" x 1"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N42
Ceramic Block -- CM-0410
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.205 inch. Length: 0.424 inches. Thickness: 0.195 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Neodymium Magnet Block N50 7mm x 7mm x 0.5mm(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Ceramic Block -- CM-0433
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Block. Finish: Ground. Width: 0.875 inch. Length: 1.875 inches. Thickness: 0.390 inch. Mounting: N/A. Lift Strength: 4 lb. Grade: 5. MGOe: 3.04. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.11 lb. [See More]

  • Geometry: Block / Bar
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5