Magnetic Assembly Industrial Magnets
Description
Magnetic assembly industrial magnets are designed to generate magnetic fields without the need for continuous energy expenditure. These magnets are compact and capable of producing both static and variable magnetic fields. They are constructed to confine magnetic flux within a specific region, making them efficient for various industrial applications.
Working Principle
Magnetic assembly industrial magnets operate based on the principle of spontaneous polarization. Modern permanent magnets, such as those made from materials like Nd2Fe14B, exhibit high intrinsic polarization, which allows them to maintain a strong magnetic field. The polarization of these magnets remains stable far into the second quadrant of the hysteresis loop before switching at the coercive field. This characteristic makes them particularly useful for generating high magnetic fields with rapid spatial variation, offering a practical solution where such conditions are required.
Applications
Magnetic assembly industrial magnets are used in a variety of specific applications. For instance, they are employed in the design of magnetic sensors, which can be used in long linear runs or low-resolution applications. Flexible ferrite materials, which are part of these assemblies, are used in applications requiring up to 16 poles per linear inch. Additionally, rare-earth materials mixed with plastic binders are utilized in more demanding applications, providing versatility in industrial settings.
Advantages over other Industrial Magnets
One of the significant advantages of magnetic assembly industrial magnets over other types is their ability to generate high magnetic fields without the need for elaborate cooling systems, as required by resistive or superconducting electromagnets. They also offer the advantage of flux confinement, which is beneficial in applications where a high field with rapid spatial variation is necessary. Furthermore, these magnets are competitive with electromagnets for generating fields up to about 2 T, making them a viable alternative in many industrial scenarios.
Limitations
Despite their advantages, magnetic assembly industrial magnets have limitations. For example, the holding force of these magnets can be affected by various factors such as the size and shape of the parts, surface conditions, motion, vibration, friction, and holding angles. These factors must be considered in the magnetic circuit design to ensure optimal performance.
Considerations
When considering the use of magnetic assembly industrial magnets, several factors should be taken into account. Initial costs can vary based on order volume, material type, size, shape, and magnetic orientation. Operating expenses are generally lower due to the lack of energy expenditure required for their operation. However, durability and accuracy can be influenced by environmental conditions such as temperature, solvents, gases, and moisture. Replacement and maintenance costs should also be considered, as these can impact the overall cost-effectiveness of using these magnets in industrial applications.
from Essen Magnetics Pty Ltd
Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for affixing... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
- Holding Force: 4.85 to 362
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Arnold Magnetic Technologies
Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
- Manufacturing Method: Cast
- Material: Aluminum-Nickel-Cobalt
- Holding Force: 460
from Rotork plc
ExMag door holder magnets are electric magnets to keep doors open or closed as long as supply voltage is available. [See More]
- Industrial Magnets: Magnetic Assembly
from Essen Magnetics Pty Ltd
A Halbach array is a special arrangement of permanent magnets that augments the magnetic field on one side of the array while cancelling the field to near zero on the other side. This is achieved by having a spatially rotating pattern of magnetization. The rotating pattern of permanent magnets (on... [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
from Arnold Magnetic Technologies
Arnold Magnetic Technologies manufactures high-performance magnets, magnetic assemblies, precision thin metals, and electric motor components and assemblies for highly efficient electric machines. Our engineers work with motor designers every day to optimize their rotor assembly designs using Arnold... [See More]
- Industrial Magnets: Magnetic Assembly
- Material: Neodymium Iron Boron; Samarium Cobalt
from Essen Magnetics Pty Ltd
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 772 to 23152
- Material: Neodymium Iron Boron
- Width: 2.52 to 10.04
from Arnold Magnetic Technologies
Injection molded magnets are essentially fully dense magnetic powders blended with a variety of polymer base materials. Depending on the combination of magnetic material and polymer selected, a wide range of final material properties are possible. Arnold typically works with a wide ranging... [See More]
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly
- Manufacturing Method: Injection Molded
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
- Br: 6.88
from Essen Magnetics Pty Ltd
A magnetic coupling is a coupling that transfers torque from one shaft to another, but using a magnetic field rather than a physical mechanical connection. Magnetic couplings are of considerable interest for many industrial applications because they can transmit torque from a primary driver to a... [See More]
- Industrial Magnets: Magnetic Assembly
from Arnold Magnetic Technologies
High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are... [See More]
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
- Manufacturing Method: Laminated
- Material: Neodymium Iron Boron; Samarium Cobalt
- Operating Temperature: 392
from Essen Magnetics Pty Ltd
Our on/off magnetic work-holding squares with 65kg – 450 kg holding capacity. For use in welding, woodworking or anywhere steel is used. The Squares exert a strong magnetic hold on 3 sides, and provide fast and easy multi-plane work-holding for positioning steel. They are ideal for fixturing... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
- Holding Force: 154 to 992
- Material: Neodymium Iron Boron
- Width: 1.57 to 3.94
from Arnold Magnetic Technologies
Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic... [See More]
- Industrial Magnets: Magnetic Assembly
- Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
from FIPA Inc.
Safe handling of sheet metal or ferromagnetic workpieces with or without recesses. Very high holding force thanks to high-performance electromagnet / permanent magnet. Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the magnetic... [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 35.97 to 162
- Thickness / Height: 1.18 to 1.77
from Hangzhou X-mag Inc.
X-mag can also make custom assemblies to serve end users in many industries, such as Halbach Arrays, sophisticated magnet stacking, overmolding magnet, laminated magnets and etc. X-mag has over 20 years ’ experience in the design & production of magnetic assemblies, and can provide... [See More]
- Industrial Magnets: Magnetic Assembly
- Material: customized
from Standex-Meder Electronics
The M02 series sensor magnet in housing has a convenient screw mount. Pair this magnet with our MK02 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.6570
- Material: Aluminum-Nickel-Cobalt
- Length: 1.27
from Eneflux Armtek Magnetics, Inc.
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection... [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 1.33
- Holding Force: 10
- Length: 1.5
from DME Company
The DME Molding Supplies “T ” handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws or barrels and eliminating clogged nozzles due to tramp metal entering the process. This “T... [See More]
- Industrial Magnets: Magnetic Assembly; Magnetic Retriever
- Orientation: Conventional
- Geometry: Rod
- Lift / Sweeper / Retriever: Handheld
from Industrial Magnetics, Inc.
These corrosion resistant "channel magnets" have magnetic holding force the full length of the magnet and come with pre-drilled holes in the channel for mounting to a tool bench, wall or machine. Handy for tools or parts that need to stay close to the job and for hundreds of other imaginative uses!. [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar
- Holding Force: 9 to 150
- Number of Poles: 2
from Invotec Solutions Ltd.
Protect your screw, barrel and tooling by avoiding very costly repairs. Our top quality stainless steel hopper magnets are a dual layer universal design with sizes to fit in the majority of material hoppers. Hopper magnets greatly reduce the risk of foreign metal objects entering into the... [See More]
- Industrial Magnets: Magnetic Assembly
from Dexter Magnetic Technologies, Inc.
Alignment Magnets. Alignment magnets are used to provide uniform fields across a substrate. These fields are used to coerce magnetically permeable materials into a preferred orientation. Alignment may occur either in process, or as a post process operation as is the case with annealing magnets. [See More]
- Industrial Magnets: Magnetic Assembly
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Aluminum-Nickel-Cobalt
from Monroe Engineering
Shielded Alnico. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield prevents undue loss of magnetic strength when inserted directly into steel components. The best holding value for shielded magnets is achieved if the magnets' length is at least 4.2... [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Rod
- Material: Aluminum-Nickel-Cobalt
- Orientation: Conventional
from Eriez
Eriez ’ “RF ” (Radial Field) Cartridge Magnet is ideal for removing tramp iron from dry, free flowing food or chemical products conveyed in pneumatic pipelines. Material enters the housing, is distributed by a solid stainless steel cone and passes in close proximity to the magnetic... [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
from Master Magnetics, Inc.
Alnico Holding/Separation Magnet, 1.06" Dia. x 1" H with 1/4-20 hole, 18 lbs. pull [See More]
- Industrial Magnets: Individual Magnets; Magnetic Assembly
- Magnet Grade: Grade 5, 8
- Material: Aluminum-Nickel-Cobalt
- BHmax: 3.9 to 5.5
from Amazing Magnets, LLC
0.98'' Dia x 1.69'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Precision tolerance miniature permanent magnet and spacer assemblies for microwave devices. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 7
- Material: Ferrite; Ceramic
- Width: 0.8750
from Temper Corporation
Temper Speed Sense ™ Magnet Rings Characteristics: Stainless Steel Housing. Low Profile Design. Low to High Multi-Pole Resolutions. Diameters from 25mm to over 2 meters. Quick and Simple Installation - Press Fit onto Shaft or Hub. Operates in Harsh Environments - extreme temperatures,... [See More]
- Industrial Magnets: Magnetic Assembly
- Maximum Magnetic Force: 250
- Material: Barium Ferrite
- Geometry: Round / Ring / Disc
from Adams Magnetic Products Co.
Pocket Magnets Features. The Adams pocket magnet is a handy magnetic tool that identifies valuable ferrous materials such as iron and steel. These magnets are perfect for scrap testing and recycling. Extending its use from hand tool to marketing tool, pocket magnets can be specified in a choice of... [See More]
- Industrial Magnets: Magnetic Assembly
- Outside Diameter: 0.3750 to 0.7500
- Length: 2.3 to 2.6
from Standex-Meder Electronics
The M03 series sensor magnet in housing comes in a cylindrical housing. Pair this magnet with our MK03 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]
- Industrial Magnets: Magnetic Assembly
- Length: 0.9840
- Material: Aluminum-Nickel-Cobalt
from Eneflux Armtek Magnetics, Inc.
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection... [See More]
- Industrial Magnets: Magnetic Assembly
- Outside Diameter: 1.4
- Holding Force: 15
from DME Company
Your regrind operation runs an extra risk of tramp metal contamination. Now you can protect it easily and economically with Bunting Grinder Plate Magnets. They install easily in your granulator ’s feed tray to attract and hold ferrous metal before it can reach internal parts. Grinder vibration... [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Plate
from Industrial Magnetics, Inc.
Plated, low profile, cup magnets are ideal for: holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many other industrial uses. [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 7 to 95
- Thickness / Height: 1.75 to 2.25
from Dexter Magnetic Technologies, Inc.
Halbach/Stelter dipoles are specialized dipoles that can produce large and/or uniform magnetic fields over large areas. Magnetic field strength can exceed the remanence (residual magnetism) of the magnetic material. We have manufactured dipoles that produced fields as large as 3.0 Tesla (30,000... [See More]
- Industrial Magnets: Magnetic Assembly
- Maximum Magnetic Force: 30000
- Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
- Geometry: Block / Bar; Rod; Horseshoe / U-shape
from Monroe Engineering
Non ferrous jackets and no additional insulation is required [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 1.75
- Material: Ferrite
- Geometry: Rod
from Master Magnetics, Inc.
Alnico Work Holding Magnet with Brass Shield, .5" Dia. x .5" H [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.2500 to 25
- Material: Aluminum-Nickel-Cobalt
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
1.26'' Dia x 1.85'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Halbach assembly designs can produce large and uniform magnetic fields over large areas. Magnetic field strength can exceed the residual induction of the magnets. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 8
- Material: Ferrite; Ceramic
- Width: 0.8120
from Adams Magnetic Products Co.
Round and Rectangular Flat-Faced Electromagnets. Round and Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated... [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Horseshoe / U-shape
- Holding Force: 25 to 1100
- Width: 0.9370 to 4.12
from Standex-Meder Electronics
The M05 series sensor magnet in housing has a single screw mount slot for adjustment. Pair this magnet with our MK05 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.7710
- Material: Aluminum-Nickel-Cobalt
- Length: 0.9130
from Eneflux Armtek Magnetics, Inc.
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection... [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.8440
- Holding Force: 10
- Length: 1.06
from DME Company
Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp iron and ferrous objects such as nuts and bolts in free-flowing materials conveyed by gravity. Selection Tip:... [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Grate
from Industrial Magnetics, Inc.
Option 1 - Available with nickel plated, stainless steel or white, plastic coated clamps. Option 2 - Black vinyl coated clamp designed for holding flashlights, spray cans, etc. Option 3 - Available with Zinc plated or black vinyl coated clamps. [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 7 to 41
- Thickness / Height: 0.8750 to 2.88
from Dexter Magnetic Technologies, Inc.
Head Setters. All magnetic materials are initially comprised of randomly oriented domains. The magnetization process rotates domains into common alignment and causes those aligned with the magnetizing field to grow in size. Full saturation would result in a single aligned domain if all anisotropy... [See More]
- Industrial Magnets: Magnetic Assembly
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2.5
- Material: Aluminum-Nickel-Cobalt
- Geometry: Rotor / Poles
from Master Magnetics, Inc.
Use these universal ceramic latch magnets as small tool holders, door stops, gate closures and magnetic clamps, or separate magnetic from non-magnetic materials. [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 12 to 40
- Material: Ferrite
- Geometry: Block / Bar
from Amazing Magnets, LLC
1.65'' Dia x 2.05'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Magnetic coupling assemblies are used to transmit force through space in either a linear or rotary fashion without physical contact. They normally consist of a driver and a follower. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 80
- Material: Ferrite; Ceramic
- Width: 2.38
from Adams Magnetic Products Co.
Channel Magnet Features. These rectangular base magnets channel great holding strength onto one large surface. A strong ceramic or rubber magnet is set into a plated steel channel with holes, loops or threaded nuts for mounting. Common applications. • Door latches. • Vehicle license plate... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 5 to 150
- Material: Ferrite
- Geometry: Horseshoe / U-shape
from Standex-Meder Electronics
The M06 series sensor magnet in housing comes in 3 different surface mount (SMD) sizes. Pair this magnet with our MK06 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.1290
- Material: Aluminum-Nickel-Cobalt
- Length: 0.4750 to 0.8790
from DME Company
When headroom is critical, you need Bunting ’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting ’s proven design in a space-saving 5-11/16 ” overall height. You get a single row of our exclusive Power Balanced Permanent Magnetic Cartridges, clear... [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Rod
from Industrial Magnetics, Inc.
These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful yet compact. Alnico magnets are ideal for high heat... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.0250 to 172
- Material: Aluminum-Nickel-Cobalt (optional feature)
- Geometry: Rod; Rotor / Poles
from Dexter Magnetic Technologies, Inc.
Klystrons-Gyrotrons Magnets. Klystrons/Gyrotrons are devices that are used to amplify microwave and radio frequencies. Our permanent magnet structures allow more compact gyrotron shapes. We have produced 1.4 Tesla in a permanent magnet tube. Materials. Neodymium Iron Boron and Samarium Cobalt are... [See More]
- Industrial Magnets: Magnetic Assembly
- Maximum Magnetic Force: 140000
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite
- Geometry: Rod
from Monroe Engineering
Plated cup magnets are ideal for holding steel doors, hanging signs and lights, mounting, antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many other industrial uses. [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2
- Material: Neodymium Iron Boron (optional feature); Ferrite (optional feature)
- Geometry: Round / Ring / Disc
from Master Magnetics, Inc.
Rectangular Base Ceramic Magnet w/ Knob, 1.62" L x 2" W, 38 lbs. pull [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar
- Holding Force: 15 to 45
- Width: 1.4 to 3.02
from Amazing Magnets, LLC
1.89'' Dia x 2.44'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Permanent magnet assemblies can provide significant power to various types of NMR and MRI instruments. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 34
- Material: Ferrite; Ceramic
- Width: 2.25
from Adams Magnetic Products Co.
Channel Magnet Features. These rectangular base magnets channel great holding strength onto one large surface. A strong ceramic or rubber magnet is set into a plated steel channel with holes, loops or threaded nuts for mounting. Common applications. • Door latches. • Vehicle license plate... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 5
- Material: Ferrite
- Geometry: Horseshoe / U-shape
from Standex-Meder Electronics
The M11/B6, B8, B10, B12 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded brass housing. Pair this magnet with our MK11/B (M6, M8, M10 or M12) series reed sensor (sold separate) for a proximity sensing solution. The brass housing is structurally robust enabling it... [See More]
- Industrial Magnets: Magnetic Assembly
- Length: 1.5
- Material: Aluminum-Nickel-Cobalt
from DME Company
Many plastics processors are turning to smaller volume, closed-loop systems. These “Just-in-Time" systems dry resin at a central point and then convey small amounts to the molding machine. Seeing a special need for magnetic protection against ferrous contaminants in such operations, Bunting... [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Rod
from Industrial Magnetics, Inc.
Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row directly above or below it. As product flows into the top of the housing, it is forced to... [See More]
- Industrial Magnets: Magnetic Assembly; Drawer Magnets
- Geometry: Round / Ring / Disc
from Dexter Magnetic Technologies, Inc.
Motors-Actuators. Dexter magnetic technology for the motor / VCM market delivers the ability to push the limits on miniaturization, efficiency and performance. Many of the designs we have created enable our customers to achieve extreme performance in devices such as a wire bonding machines and... [See More]
- Industrial Magnets: Magnetic Assembly
from Monroe Engineering
Ideal for holding mounting antennas and many other industrial uses [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 2
- Material: Neodymium Iron Boron (optional feature); Ferrite (optional feature)
- Geometry: Round / Ring / Disc
from Master Magnetics, Inc.
Flexible Magnetic Label Holder, 2" x 4" [See More]
- Industrial Magnets: Individual Magnets; Magnetic Assembly
from Amazing Magnets, LLC
0.63'' Dia x 1.38'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Permanent magnets are used to power magnetic pump assemblies of all sizes. Many medical applications require very small dimensions that are highly toleranced for implantable devices. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 57
- Material: Ferrite; Ceramic
- Width: 1.38
from Adams Magnetic Products Co.
Channel Magnet Features. These rectangular base magnets channel great holding strength onto one large surface. A strong ceramic or rubber magnet is set into a plated steel channel with holes, loops or threaded nuts for mounting. Common applications. • Door latches. • Vehicle license plate... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 80 to 92
- Material: Neodymium Iron Boron
- Geometry: Horseshoe / U-shape
from Standex-Meder Electronics
The M11/M5, M11/S8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded stainless steel housing. Pair this magnet with our MK11/M5 or MK11/S8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the... [See More]
- Industrial Magnets: Magnetic Assembly
- Length: 0.9840
- Material: Aluminum-Nickel-Cobalt
from DME Company
CONSTRUCTION: • Ceramic 5. • Stainless Steel Magnetic Tubes, Located on 2 ” Verticle and Horizontal Centers. • Cast Ductile Iron Housings(Painted Black). • 3/8 ” Polycarbonate Drawer Front. • Leak Proof Gasket [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Rod
from Industrial Magnetics, Inc.
Polymagnets ® are offered as components of a functional sub-assembly, such as vibration isolation, shear force transfer across a barrier, magnetic coupling across an air gap, or linear motion magnetic actuators. Assembly Polymagnets ® are delivered with sub-system definition, engineering... [See More]
- Industrial Magnets: Magnetic Assembly; POLYMAGNETS® Kits
- Outside Diameter: 1
- Orientation: Multiple
from Dexter Magnetic Technologies, Inc.
Sensors / Encoders. Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors require some signal processing to... [See More]
- Industrial Magnets: Magnetic Assembly
from Monroe Engineering
Multi-Pole Alnico Magnet. Constructed for difficult holding applications. Especially affective on thin metal applications. Encased in a non-magnetic cup [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 8
- Material: Aluminum-Nickel-Cobalt
- Geometry: Rotor / Poles
from Master Magnetics, Inc.
Our sign holders are great for warehouse and aisle signage. Many feature a flexible holder that bends without breaking - perfect for high traffic areas. [See More]
- Industrial Magnets: Magnetic Assembly
- Thickness / Height: 0.1710 to 0.4400
- Geometry: Round / Ring / Disc
- Outside Diameter: 1.21 to 3.2
from Amazing Magnets, LLC
0.79'' Dia x 1.46'' Tall Cup Magnet Assembly with J Hook and embedded Licensed NdFeB , Grade N40 Neodymium Rare Earth Magnet. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Magnet rotor assemblies are critical to high performance equipment and systems in a variety of industries and applications. EEC provides high quality materials and engineering expertise to create rotor assemblies for design-critical businesses within aerospace, oil and gas, and motor-dependent... [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 108
- Material: Ferrite; Ceramic
- Width: 1.38
from Adams Magnetic Products Co.
Why choose MAGbond ®?. Adams ® Magnetic Products flexible magnet is the base for the MAGbond ®Magnet Media System. Their self-adhesive, or double sided magnetic sheeting material is applied to walls or similar surfaces only once during initial installation and use Magnetic Receptive... [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 50 to 60
- Geometry: Flexible Strip / Sheet; Flat Magnetic Sheet and Synthetic Graphic Printable Advertising Layer
from Standex-Meder Electronics
The M11/M8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded plastic housing. Pair this magnet with our MK11/M8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on... [See More]
- Industrial Magnets: Magnetic Assembly
- Length: 1.5
- Material: Aluminum-Nickel-Cobalt
from DME Company
Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator ’s feed tray and are an economical way to prevent tramp metal from damaging your equipment and contaminating your... [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Plate
from Industrial Magnetics, Inc.
Polymagnets ® are offered as components of a functional sub-assembly, such as vibration isolation, shear force transfer across a barrier, magnetic coupling across an air gap, or linear motion magnetic actuators. Assembly Polymagnets ® are delivered with sub-system definition, engineering... [See More]
- Industrial Magnets: Magnetic Assembly; POLYMAGNETS® Kits
- Outside Diameter: 1.5
- Orientation: Multiple
from Monroe Engineering
Cylindrical permanent magnet assemblies [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 6
- Material: Aluminum-Nickel-Cobalt
- Geometry: Rotor / Poles
from Master Magnetics, Inc.
Name Badge Magnets (2 pcs.) [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar (optional feature); Round / Ring / Disc (optional feature)
- Material: Neodymium Iron Boron
from Amazing Magnets, LLC
1'' Dia Cup Magnet Assembly with, 10-32 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Permanent magnet assemblies are used in sensor devices to measure properties such as direction, rotation, angle and current by detecting magnetic fields. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 250
- Material: Ferrite; Ceramic
- Number of Poles: 3
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 9 to 48
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Standex-Meder Electronics
The M13 series sensor magnet in housing has slotted holes for adjustable screw mounting. Pair this magnet with our MK13 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.5470
- Material: Aluminum-Nickel-Cobalt
- Length: 0.9050
from DME Company
Our JIT ( “Just-In-Time ”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. The two powerful Rare Earth tubes that come standard in our JIT Clean... [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Orientation: Conventional
- Geometry: Rod
from Industrial Magnetics, Inc.
A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300 °F (148 °C). B: Rare... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 9 to 250
- Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
- Geometry: Block / Bar; Horseshoe / U-shape; Rectangular Horseshoe
from Monroe Engineering
Non ferrous jackets and no additional insulation is required [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.0500
- Material: Ferrite
- Geometry: Rod
from Master Magnetics, Inc.
These magnetic assemblies are made with the most powerful magnet material available. Each assembly features a neodymium magnet affixed to a flat steel disc and coated with a black protective rubber to prevent surface scratches. [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 20 to 105
- Width: 1.69 to 3.51
from Amazing Magnets, LLC
1.25'' Dia Cup Magnet Assembly with, 1/4-20 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Separation device assemblies utilize permanent magnets to separate materials such as magnetic beads from a non-magnetic medium. Magnetic beads can be coated to attract target indicators for testing purposes. [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 25
- Material: Ferrite; Ceramic
- Width: 1.5
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 40 to 300
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Standex-Meder Electronics
The M21P/1, M21P/2 series sensor magnet in housing has either horizontal (/1) or vertical (/2) slotted screw mount holes. Pair this magnet with our MK21P/MK21M series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating... [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 0.7480
- Material: Aluminum-Nickel-Cobalt
- Length: 1.12
from DME Company
DIVERTER STYLE OPTIONS ON ALL MAGNETS [See More]
- Industrial Magnets: Magnetic Assembly
- Orientation: Conventional
- Geometry: Grate
from Monroe Engineering
Effective for Holding Heavy Parts & Holding Against Sheer Force. High Heat Epoxy Encapsulated. Aluminum Insulated. Exposed Poles [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 22.5
- Material: Aluminum-Nickel-Cobalt
- Geometry: Block / Bar
from Master Magnetics, Inc.
Powerful magnetic assemblies used for gripping, fixturing/tooling, clamping or press fitting. Excellent performance, stability and overall corrosion resistance make these magnets ideal for use in a variety of environments. Many styles available. [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.2000 to 145
- Material: Neodymium Iron Boron (optional feature); Aluminum-Nickel-Cobalt (optional feature)
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
1.5'' Dia Cup Magnet Assembly with, 5/16-18 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Electron Energy Corporation
Our team is the best-in-class solution for your Traveling Wave Tube (TWT) magnet needs. TWT's are highly customized solutions requiring a broad range of material, machining, and engineering resources. EEC's vertically integrated manufacturing capabilities position us to deliver the world's #1 TWT... [See More]
- Industrial Magnets: Magnetic Assembly
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 32
- Material: Ferrite; Ceramic
- Width: 1.38
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 9 to 78
- Material: Ferrite
- Geometry: Round / Ring / Disc
from DME Company
Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow ™ magnet won ’t fit in the JIT system. The Torpedo Magnet ’s cartridge hangs in the center of... [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Geometry: Cartridge
- BHmax: 50
- Orientation: Conventional
from Monroe Engineering
Non ferrous jackets and no additional insulation is required [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 7.25
- Material: Ferrite
- Geometry: Rod
from Master Magnetics, Inc.
Round Base Ceramic Magnet w/ Knob, 2.03" Dia., 25 lbs. pull [See More]
- Industrial Magnets: Magnetic Assembly
- Width: 1.4 to 3.02
- Geometry: Block / Bar (optional feature); Round / Ring / Disc (optional feature)
- Length: 1.39 to 2.41
from Amazing Magnets, LLC
2'' Dia Cup Magnet Assembly with, 5/16-18 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 34
- Material: Ferrite; Ceramic
- Width: 1.12
from Adams Magnetic Products Co.
Rectangular Flat-Faced Electromagnets. Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets... [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Block / Bar
- Holding Force: 200 to 2000
- Width: 1.5 to 4
from DME Company
FEATURES: • Welded Stainless Steel Construction. • Powerful Rare Earth Magnetic Circuit. • Connecting ends are constructed of .065 ” wall thickness tubing. OPTIONS: • Custom Sizes and Designs. • Ceramic or Alnico Magnetic Circuits [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Orientation: Conventional
- Geometry: Rod
from Monroe Engineering
High resistance to heat (up to 800 ºF, 427 ºC). Especially effective in mold applications. Tapped hole for easy mounting [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 0.1300
- Material: Aluminum-Nickel-Cobalt
- Geometry: Rod
from Amazing Magnets, LLC
3'' Dia Cup Magnet Assembly with, 3/18-16 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 45
- Material: Ferrite; Ceramic
- Width: 1
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 9 to 78
- Material: Ferrite
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
0.625'' Dia Cup Magnet Assembly with, 8-32 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Reid Supply
These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 92.5
- Material: Neodymium Iron Boron; Neodymium
- Number of Poles: 2
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 8 to 210
- Material: Ferrite
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
0.75'' Dia Cup Magnet Assembly with, 8-32 Female threaded mount and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Round Flat-Faced Electromagnets. Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12... [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 10 to 500
- Thickness / Height: 1.25 to 2
from Amazing Magnets, LLC
1'' Cup Magnet Assembly with 0.2'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Round Base Features. Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily attach hooks,... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 20 to 105
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Amazing Magnets, LLC
1.25'' Cup Magnet Assembly with 0.2'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Sandwich Assembly Features. A ceramic magnet is "sandwiched" between two plated steel pole pieces to form a powerful latch magnet assembly held together by glue or rivets. Holding and pull strength. Magnetic assemblies are up to 32 times stronger than magnets by themselves. Pull strength is tested... [See More]
- Industrial Magnets: Magnetic Assembly
- Holding Force: 10 to 50
- Material: Ferrite
- Width: 0.6150 to 0.8440
from Amazing Magnets, LLC
1.5'' Cup Magnet Assembly with 0.26'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
2'' Cup Magnet Assembly with 0.38'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40. [See More]
- Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41