Magnetic Sweeper Industrial Magnets
Description
Magnetic Sweeper Industrial Magnets are designed to efficiently collect and remove ferrous debris from various surfaces. These magnets are typically mounted on a frame or vehicle and are used to sweep areas to pick up metal fragments, nails, screws, and other metallic debris, ensuring a cleaner and safer environment.
Working Principle
Magnetic Sweepers operate by utilizing a strong magnetic field to attract and hold ferrous materials. As the sweeper moves over a surface, the magnetic field pulls metal debris towards it, where it is held until manually or automatically released. This process is particularly useful in maintaining safety and cleanliness in environments where metal debris can pose a hazard, such as construction sites or manufacturing facilities.
Applications
Magnetic Sweepers are widely used in various industries. For instance, they are employed in the mining industry to separate ore from metal. In the pharmaceutical industry, they help remove iron particles from products. Additionally, they are used to clear roads and airport runways of scrap metal that could damage tires, ensuring safety and operational efficiency .
Advantages over other Industrial Magnets
Magnetic Sweepers offer specific advantages over other types of industrial magnets. They are particularly effective in environments where large areas need to be cleared of metal debris quickly and efficiently. Unlike stationary magnets, sweepers can cover extensive areas and are often more cost-effective for large-scale debris removal tasks.
Limitations
One limitation of Magnetic Sweepers is that they are primarily effective only with ferrous materials. Non-ferrous metals, such as aluminum or copper, will not be attracted to the sweeper, which can limit their effectiveness in environments where such materials are prevalent.
Considerations
When considering the use of Magnetic Sweepers, several factors should be taken into account. Initial costs can vary depending on the size and strength of the magnet required for specific applications. Operating expenses are generally low, as these devices do not require power to function. However, durability and maintenance are important considerations; regular checks and cleaning are necessary to ensure optimal performance and longevity. Replacement costs can also be a factor if the magnets become demagnetized or damaged over time.
from Eriez
Using our sophisticated design software and unique magnetic circuits, Eriez provides permanent and electromagnetic scrap drums with deeper magnetic fields to reclaim ferrous materials in automotive shredder residue (ASR), materials recovery facilities (MRF), municipal solid waste (MSW), scrap metal... [See More]
- Industrial Magnets: Magnetic Sweeper
from Industrial Magnetics, Inc.
Reduce costly tire damage and prevent injury with this powerful magnetic sweeper. Use indoors or outdoors for fast, easy pickup of nails, screws or other ferrous metal pieces from floors, parking lots and construction sites. The 2" ground clearance and 6" dia. wheels allow for usage on flat, grassy... [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 5
- Lift / Sweeper / Retriever: Handheld
- Length: 12 to 36
from Monroe Engineering
Ideal for floors, parking lots and construction sites. Reduce costly tire damage. Powerful magnet. 48" handle length [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 6
- Lift / Sweeper / Retriever: Handheld
- Length: 12
from Magnet Kingdom
Specifications: Material: Neodymium. Name: Bendable magnetic pick up. Length: 20.000 inches. Lift Strength: 2 lb. Weight: 1 lb. An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Knurled aluminum body with bendable wire. [See More]
- Industrial Magnets: Magnetic Sweeper
- Length: 20
- Material: Neodymium
- Weight: 1
from Master Magnetics, Inc.
18" Magnetic Floor Sweeper with Release, adjustable height [See More]
- Industrial Magnets: Magnetic Sweeper
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 97.5
- Width: 18
from Industrial Magnetics, Inc.
The Mag-Maid allows you to safely clean up sharp metal chips, cuts or shavings, separate small parts after rumbling or remove unwanted steel scrap from non-ferrous surfaces, while protecting your hands from injury! The powerful Rare-Earth magnetic retriever can quickly retrieve and hold a sizable... [See More]
- Industrial Magnets: Magnetic Sweeper
- Length: 15 to 36
- Material: Neodymium Iron Boron
- Outside Diameter: 1
from Monroe Engineering
Powerful magnetic sweeper is easy to clean and breaks down for convenient storage and transportation. Adjustable ground clearance (3/4", 1-1/2", or 2-1/4") is great for yards, driveways, floors, etc. Removable handle. Hands off, no stooping over to clean off the magnet [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 6.88
- Lift / Sweeper / Retriever: Handheld
- Length: 12
from Magnet Kingdom
Specifications: Material: Neodymium. Name: Pick up magnet with pivot joint. Length: 18.000 inches. Lift Strength: 2 lb. Weight: 1 lb. An ideal tool for retrieving steel parts from hard to reach places. With high powered neodymium magnets. [See More]
- Industrial Magnets: Magnetic Sweeper
- Length: 18
- Material: Neodymium
- Weight: 1
from Master Magnetics, Inc.
36" Hang-Type Magnetic Sweeper, includes eyebolts for hanging [See More]
- Industrial Magnets: Magnetic Sweeper
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 160 to 855
- Width: 18 to 96
from Industrial Magnetics, Inc.
The Magnetic Shop Sweeper works on hard floors or carpeted areas. This hand-held magnetic sweeper offers the ability to clean right up to the edge of walls or machines and into corners with it's unique wheel design. 3/4" clearance. 38" long handle. EZ-Clean magnet. Clean up to edges & into... [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 18
- Lift / Sweeper / Retriever: Handheld
- Length: 0.7500
from Monroe Engineering
Works on hard floors and carpeted areas. This sweeper offers the ability to clean right up to the edge of walls or machines and into corners with it ’s unique wheel design. Clean up to edge and into corners. 3/4" clearance height. EZ-Cleaning magnet. 38" long handle. Helps Prevent injuries. [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 0.7500
- Lift / Sweeper / Retriever: Handheld
- Length: 18
from Magnet Kingdom
Specifications: Material: Neodymium. Name: Pick up magnet with pivot joint. Length: 8.750 inches. Lift Strength: 2 lb. Weight: 1 lb. An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Locking pivot joint allows user to pick up objects... [See More]
- Industrial Magnets: Magnetic Sweeper
- Length: 8.75
- Material: Neodymium
- Weight: 1
from Master Magnetics, Inc.
72" Magnetic Trailer-Type Sweeper [See More]
- Industrial Magnets: Magnetic Sweeper
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 250 to 450
- Width: 48 to 96
from Industrial Magnetics, Inc.
This powerful magnetic sweeper can be used indoors or outdoors for fast, easy pickup of nails, screws or other ferrous metal pieces and is easy to clean! Simply pull the rubber T-handle to lift the magnet away from the stainless steel stripper pan, which allows the collected metal to simply fall... [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 6.88
- Lift / Sweeper / Retriever: Handheld
- Length: 24
from Monroe Engineering
Reduce costly tire damage and personal injury caused by nails, screws, staples, banding, iron chips and more on construction sites, warehouse floors, and driveways with a Permanent Magnetic Yard Sweeper. Eyelets for Suspension From Vehicles or Utility Equipment. Powerful Light-Weight Magnet. Durable... [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 6.81
- Lift / Sweeper / Retriever: Mounted
- Length: 24
from Master Magnetics, Inc.
14.5" Magnetic Mini Sweeper [See More]
- Industrial Magnets: Magnetic Sweeper
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 30 to 55
- Width: 13 to 27
from Industrial Magnetics, Inc.
The Permanent Magnetic Yard Sweeper from Industrial Magnetics, Inc. can reduce costly tire damage and personal injury caused by nails, screws, staples, banding, iron chips and more on construction sites, warehouse floors and driveways. This magnetic sweeper features: Powerful light-weight magnet,... [See More]
- Industrial Magnets: Magnetic Sweeper
- Width: 24 to 84
- Lift / Sweeper / Retriever: Mounted
- Length: 6.81
from Master Magnetics, Inc.
14" Magnetic Floor Sweeper with Release [See More]
- Industrial Magnets: Magnetic Sweeper
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 233 to 400
- Width: 14 to 24